Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 15 seconds
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL, %Volume
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
-
Supplier: Accuris
Description: Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 17: Natural gas detector
-
Supplier: CSA Group
Description: ISO 12614-17:2014 specifies tests and requirements for the natural gas detector, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. ISO 12614-17:2014 is not applicable to the following: a) fuel
-
-
Supplier: Accuris
Description: Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 17: Natural gas detector
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Road vehicles - Liquefied natural gas (LNG) fuel system components Part 17: Natural gas detector
-
Supplier: REED-Direct
Description: GAS DETECTOR, FLAMMABLE Detectable gases: Natural gas and Propane/Butane Conforms to the National and European guidelines, Cat. II, Class B SPECIFICATIONS: Operating Conditions: 14 to 120°F (-10 to 50°C); 95% RH or lower Power Supply: 2 x 1.5V "AA" batteries Battery Life:
- Operating Temperature: 14 to 120 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL
- Features: Ambient Air Monitoring, Analyzer, Audible or Visual Alarms, Confined Space Monitoring, Controller, Detector, Digital, Fixed, Monitor
- Gas Types: Combustible Gas, Hydrogen (H2), Mercury Vapor (Hg), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: REED-Direct
Description: Gases Sensed: Gasoline, propane, natural gas or fuel oil Sensitivity: Variable, as low as 5 ppm (gasoline) Alarm Settings: 7 LED tricolour bar indicator; variable intensity audible alarm Warm-up Time: 90 seconds Power Supply: 4 x 1.5V AA alkaline batteries Battery Life: Approx. 40
- Display: Analog
- Features: Audible or Visual Alarms
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: JHB series infrared methane alarm detector is in compliance with mining products certification, it is mainly applied in coal mine, natural gas, CBM (Coal bed methane), rubbish filling, sewage treatment, anaerobic fermentation and other fields for CH4 gas leakage
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Application: Confined Space Monitoring
-
Supplier: MSA Safety
Description: Senscient open path gas detector ensures best in class false alarm rejection. The Senscient ELDS laser-based open path gas detector is available for a wide range of toxic and flammable gases. The Senscient ELDS uses 'SimuGas' self-testing to eliminate employees entering
- Operating Temperature: -67 to 140 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Features: Ambient Air Monitoring, Detector, Fixed, Monitor
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. is the American master distributor of Hy-Lok Corporation, a global industry-leading provider of valve and fitting solutions. Hy-Lok USA is proud to offer solutions to deal the danger of gas leaks. Our proprietary D’Tec Liquid Leak Detectors for quick, accurate
-
Supplier: MSA Safety
Description: The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high
- Operating Temperature: -67 to 149 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye GD-3000 combustible gas detector is a versatile, easy-to-use device that allows you to select between methane (NG), propane (LP), or hydrogen (H2) gas detection. The GD-3000 provides low-level detection of combustible gas in an easy-to-maintain monitor that
- Operating Temperature: 0 to 125 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Features: Ambient Air Monitoring, Audible or Visual Alarms, Controller, Detector, Digital, Fixed, Other
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrically operated gas detectors intended for installation in residential occupancies and recreational vehicles (RVs). 1.2 These requirements cover gas detectors intended to detect flammable gases such as propane and natural
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of methane at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for methane leak detection are orders of magnitude lower than any other OPGD product. No false alarms from any other hydrocarbon gases including
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Supplier: Terra Universal, Inc.
Description: Quick response 3-level leak indication with LED and audio indicators Gas concentration alarm Sensitivity Adjustable This Portable Combustible Gas Leak Detector is a highly sensitive wide range gas detector. It can be used to detect natural gases or LPG.
- Number of Channels: 1
- Response Time: 3 seconds
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 98 %
-
Supplier: United Electric Controls Company
Description: The Vanguard WirelessHART, fixed point gas detector is designed to monitor gas emissions in areas with power and signal wire limitations. It significantly reduces engineering and deployment time and costs. A true wireless device with 5-year battery life and wireless HART
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Toxic Gas
-
Supplier: MSA Safety
Description: Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN)
- Number of Channels: 1
- Response Time: 1 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 10 to 95 %
-
Supplier: Uson, L.P.
Description: Portable electronic gas leak detector for locating and measuring leaks quickly, precisely and cleanly. Sensitivity automatically adjusts to leak rate with maximum leak rates recorded and displayed. A detachable probe allows access to even difficult sites with the convenience of single
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Gas Types: Carbon Dioxide (CO2), Halocarbons (Refrigerants), Hydrocarbons, Methane (CH4) / Natural Gas
- Application: Confined Space Monitoring, Process Gas
-
Supplier: Det-Tronics
Description: Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open Path
- Operating Temperature: -40 to 140 F
- Operating Humidity: 5 to 99 %
- Response Time: 4.999999999999998 seconds
- Measurement Type: %LEL
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection to
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: Accuris
Description: DETECTOR, NATURAL AND PROPANE GAS LEAK ALARM, AC POWERED
-
Supplier: Det-Tronics
Description: The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal.
- Number of Channels: 1
- Response Time: 3.4999999999999982 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
-
Supplier: Axetris AG
Description: The LGD F200 instrument series is based on a contact-less, near-infrared absorption measurement of the target gas. The systems are self-contained, ready-to-use OEMmodules, using a flow-through cell set-up for extractive measurements. The slightly bigger LGD F200 (H) version features optional
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 99 %
- Response Time: 2 seconds
- Features: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Detector, Fixed, Monitor, Process Gas
-
Supplier: InspectorTools
Description: gas detector is extremely useful as a general purpose tool in any environment where gasoline, propane, natural gas or fuel oil are used. This battery-operated unit features a flexible 16-inch probe, sensitivity adjustment, battery power monitoring and an audible “Geiger
-
Supplier: CO2Meter.com
Description: The Methane (CH4) Combustible Fixed Gas Detector (PX2-1-2-P3400-A-01) is designed for continuous monitoring of CH4 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CH4 gas detector, based with a 4-20
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Methane (CH4) / Natural Gas
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual readout displays % of LEL of combustible gas and ppm of CO Pump driven for fast response Infrared printer interface for “hardcopy” output Audible & visual alarms Push-button operation Flexible 16'' gooseneck Combustible Gasses Detected (Partial List) Methane,
- Leak Test Method: Electronic Gas Detection
-
Supplier: Acme Engineering Products
Description: The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application. In its standard configuration, the Gen II combines integral CO/NO2 sensing elements. Installation is fast and simple given that all the connections are
- Operating Temperature: -4 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: The NGC (Natural Gas Chromatograph) performs on-site gas analysis and heating value computation where current chromatograph technology has been either impractical or unaffordable. This truly “transmitter-like” GC takes up no more room on the pipeline than most multivariable
- Number of Injection Ports: 0
- User Interface: Digital Front Panel
- Display: Digital Readout
- Application: Energy
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components introduces a series of revolutionary high sensitivity, high performance, low power &, small size gas imaging detector modules. Because they operate at higher temperatures (140K vs 77K) than other cooled MID IR Arrays, they last longer. They can detect more
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Voltage
- Measurement Type: Leakage
- Gas Types: Methane (CH4) / Natural Gas
-
Supplier: Electro Optical Components, Inc.
Description: (CH4) Detector uses a TDLAS (Tunable Diode Laser Absorption Spectrometry) laser system. This type of gas analysis module enables a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. The
- Measurement Type: Leakage
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Single Gas
-
Supplier: ASTM International
Description: 1.1 This test method covers a rapid and simple field determination of mercaptans in natural gas pipelines. Available detector tubes provide a total measuring range of 0.5 to 160 ppm by volume of mercaptans, although the majority of applications will be on the lower end of this
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for rapid and simple field determination of water vapor in natural gas pipelines. Availabel detector tubes provide a total measuring range of 0.1 to 40 mg/L, although the majority of applications will be on the lower end of this range
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for a rapid and simple field determination of hydrogen sulfide in natural gas pipelines. Available detector tubes provide a total measuring range of 0.5 ppm by volume up to 40 % by volume, although the majority of applications will be on
-
Supplier: ASTM International
Description: 1.1 This test method covers a rapid and simple field determination of carbon dioxide in natural gas pipelines. Available detector tubes provide a total measuring range of 100 ppm (parts per million) up to 60 % by volume, although the majority of applications will be on the lower
Find Suppliers by Category Top
Featured Products Top
-
DOD Technologies has monitoring devices available for quick shipment and fast delivery. Whether the driving factor is a turnaround or outage, special project, natural disaster, or repair replacement, a loaner unit can be requested for your short-term gas monitoring needs. The program is (read more)
Browse Calibration and Repair Services Datasheets for DOD Technologies Inc. -
PID Calibration for Oil & Gas Industries Photoionization detectors (PIDs) are crucial equipment for those working with gas and oil as they help to measure a range of (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
openings and prevent fluid from flowing out of pipelines or ducts. Similar to other inflatable objects, inflatable plugs expand when filled with air, fluid, or gas to block pipes during construction, maintenance or testing. Over time, a variety of innovations has allowed Petersen Products (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
Conduct Research Top
-
Total Sulfur Analysis in Natural Gas with the 700XA Gas Chromatograph
infrastructure. The Total Sulfur in Natural Gas standard application provides measurements down in the ppm range for Hydrogen Sulphide (H2S), Carbonyl Sulphide (COS), mercaptans, and sulfides (measured as RSH+). A Flame Photometric Detector (FPD) is used to give high specificity to sulfur species
-
Gas Leak Detector-Application Note: COMPRESSOR STATIONS
At a compressor or booster station, two main. processes typically take place: gas compression,. which is performed in order to ensure that the. natural gas flowing through a pipeline remains. pressurized, and gas chilling and cooling, which. reduces the gas temperature. Both processes. subject gas
More Information Top
-
Uniform Provisions Concerning the Approval of: I. Specific Components of Motor Vehicles Using Compressed Natural Gas (CNG) and/or Liquefied Natural Gas (LNG) i...
Annex 4M – Provisions on the Approval of the Natural Gas Detector .
-
EXTENDED PERFORMANCE HANDHELD AND MOBILE SENSORS FOR REMOTE DETECTION OF NATURAL GAS LEAKS
Leak surveying is very labor intensive, in part because all currently available natural gas detectors must be positioned within a leak plume to detect the leak.
-
Methane-specific gas detectors: the effect of natural gas composition
This paper seeks to establish whether these new developments would be fundamentally compatible with industry requirements, using the following approach: (i) Establish benchmark levels of acceptable uncertainty for portable natural gas detectors , drawn from instrument standards and by comparison with the level …
-
combustible gas sensor - offers from combustible gas sensor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Portable Gas Detector Alarm, gas leak sensor alarm, handheld Gas Sensor Analyzers, Natural Gas Detector Alarm ] .
-
Gas Detector, LPG Detector, Natural Gas Detector from Alertech Electronics(H.K.) Co.,Ltd, Hong Kong
Gas Detector, LPG Detector, Natural Gas Detector .
-
High Altitude Aerial Natural Gas Leak Detection System
Leak surveying is very labor intensive, in part because all currently available natural gas detectors must be positioned within a leak plume to detect the leak.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4785/1/Methane-specific_gas_detectors_2010.pdf
Establish benchmark levels of acceptable uncertainty for portable natural gas detectors , drawn .
-
Biomimetic novelty detection
Commonly used methods include everything from natural gas detectors and soil sampling to dynamic gas pipeline modeling and laser sensors.
-
A Cost Effective Multi-Spectral Scanner for Natural Gas Detection
A prototype stand-alone natural gas detector was developed and evaluated during the second year of the project.
Indicates content that may require registration and/or purchase.