Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Badger Meter
Description: The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable Performance. The Cox Precision Gas flow meter comes
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 0.4 to 250 SCFM
- Operating Temperature: 0 to 500 F
- Operating Pressure: 0 psi
-
Supplier: Radwell International
Description: FLOW METERS, NITROGEN, ACRYLIC, STAINLESS FITTING. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
-
Supplier: Clark Solutions
Description: Series DB41 thermal mass flow meters and counters provide flow measurement of non-aggressive gases in ¼ " to 1 ½" pipe systems. Their rugged, heavy-duty design and easy handling and operation make them the right choice for measuring and monitoring compressed air consumption.
- Pipe Diameter: 0.25 to 1.5 inch
- Gas Volumetric Flow Rate: 0.117666 to 235.332 SCFM
- Operating Pressure: 232.06032 psi
- Media Temperature: -22 to 176 F
-
Supplier: Kelly Pneumatics, Inc.
Description: The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.75 to 400 ft/sec
- Operating Pressure: 0 to 500 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Sierra Instruments, Inc.
Description: 620S Fast-Flo® insertion gas mass flow meter was designed to give customers a highly reliable 200 msec fast time-response mass flow readings of air and compressed air, ideal for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S
- Air Volume Flow Rate Range: 0 to 700 SCFM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -40 to 120 F
- Measurement Type: Air Volumetric Flow
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel
- Liquid Volumetric Flow Rate: 0.75 to 1,200 GPM
- Operating Pressure: 800 to 5,000 psi
- Operating Temperature: -100 to 150 F
- End Fittings: Flanged, Threaded
-
Supplier: E+E Elektronik
Description: The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure
- Pipe Diameter: 1.5 to 3 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
-
Supplier: E+E Elektronik
Description: The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the consumption of
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Clark Solutions
Description: Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: E+E Elektronik
Description: The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new
- Pipe Diameter: 2 to 12 inch
- Velocity Flow Rate: 0.656167979002625 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Automation24, Inc.
Description: The Proline t-mass B 150 from Endress+Hauser is a thermal flow meter for the flow measurement of fuel gases and for leak detection in gas networks. The insertion installation is suitable both for pipelines and for square ducting, and is space-saving and cost-efficient for
- Operating Temperature: -40 to 140 F
- Media Temperature: -40 to 212 F
- Media Temperature Range: -40 to 212 F
- Features: Gas, Other
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Automation24, Inc.
Description: The flow sensor for compressed gas SD6101 from ifm electronic is working in a range that varies by gas, and is compatible with nitrogen, argon, as well as carbon dioxide. The mechanical connection is made via a 1/2" NPT thread. The compressed gas meter
- Pipe Diameter: 0.5 inch
- Operating Temperature: 32 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: 32 to 140 F
-
Supplier: Siargo Ltd.
Description: pressure loss. These sensors can readily be applied for electronics flow meters for anesthesia equipments, clean room air flow or nitrogen flush monitor and control, environmental equipments such as air sampler, analytical instrumentation such as GC spectrometer. FS4003
- Operating Temperature: 14 to 131 F
- Features: Gas
- Mounting: In-line
- Interface Options: Serial / Digital
-
Supplier: E+E Elektronik
Description: The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best
- Pipe Diameter: 0.5 to 1 inch
- Velocity Flow Rate: 0.656167979002625 to 2,782.80839895013 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232.06032 psi
-
Supplier: Siargo Ltd.
Description: FS5000 series mass flow sensors are designed for general purpose flow monitor and control applications. The sensors directly measure mass flow in the designed channel with trace flow detection capability. The lowest flow it can detect is 20 nL/min. These sensors
- Operating Temperature: -4 to 158 F
- Features: Gas
- Mounting: In-line
- Interface Options: Serial / Digital
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.423728813559322 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Description: of the gases listed above; air for driving surgical tools; nitrogen for driving surgical tools. These pressure regulators are intended to be fitted to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and can be provided with devices which control and measure the flow
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 1.6 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.0706214689265537 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.00021186 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: CSA Group
Description: air for driving surgical tools nitrogen for driving surgical tools 1.2* These pressure regulators are intended to be fitted to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and can be provided with devices which control and measure the flow of the medical
-
Supplier: Chicago Pneumatic and Pneumatech
Description: The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various applications and conditions The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. It is
- Output Flow Rate: 4,239.504 SLM
- Generator Type: Nitrogen
-
Supplier: Radwell International
Description: FLOW SWITCH, 50-500 L/MIN FLOW RATE RANGE, NPT THREADED 1/2" PORTS, PNP OPEN COLLECTOR 2 OUTPUTS, WITH 3M M12 CONNECTOR LEAD WIRE, WITH UNIT SWITCHING FUNCTION, AIR / NITROGEN MEDIUM, 3 DIGIT 7-SEGMENT LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting argon (Ar), carbon dioxide (CO2), nitrogen (N2) and compressed air Red/green display for clear identification of the acceptable range Display
- Gas Volumetric Flow Rate: 0.1470825 to 44.12475 SCFM
- Velocity Flow Rate: 327.4278215223097 ft/sec
- Operating Temperature: 32 to 140 F
- Operating Pressure: 232.06032 psi
-
Supplier: KROHNE Messtechnik
Description: temperature and pressure compensated standard volume calculation. The biogas meter also allows accurate online measurement of methane content in biogas and sewage gas (just ±2% error of measured value). The biogas meter provides a wide measuring range (turndown ratio: 100:1).
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: Lee Co. (The)
Description: Series stainless steel, while the fitting is composed of medical grade polypropylene. The orifices are all 100% flow tested on nitrogen to ensure each part is within ± 5% of its nominal flow rate. Features Mounting Configuration: Luer Fitting Metered Flow Range: 5000 -
- Features: Other
- Media: Other Gas
- Material: Steel - Stainless
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor,
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Lee Co. (The)
Description: flow restrictor is suitable for working pressure differentials up to 5000 psi. It is 100% bidirectionally flow tested on nitrogen at a ± 5% flow tolerance. This restrictor is available in a wide range of Lohm rates. Features Type: Multi-Orifice Diameter: 0.187 inches
- Orifice Diameter: 0.187 inch
- Maximum Pressure: 5,000 psi
Find Suppliers by Category Top
Featured Products Top
-
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
Conduct Research Top
-
Refinery Turns to Thermal Mass Flow Meter for Safety-Critical Nitrogen Tank Blanketing
An independent Midwest refiner recently approved a project to improve the safety of its plant and reduce its costs for nitrogen gas used for tank blanketing. The company operates refineries in multiple states with a combined crude oil processing capacity of more than 500,000 barrels per day.
-
Compressed Air Flow Meter Pays for Itself - Reduce Energy Costs with the efector Metris
In virtually every manufacturing facility in the world, in hundreds of industrial control applications, compressed air systems are used as power sources for tools and equipment. In addition, purified shield gases such as argon, carbon dioxide and nitrogen are widely used in welding applications
More Information Top
-
Electric Power Infrastructure Reliability and Security (EPIRS) Reseach and Development Initiative
To Nitrogen Gas Flow Meter .
-
Bioelectricity generation through microbial fuel cell using organic matters recovered from municipal wastewater
Diagram of the aerated-cathode MFC fed with ROMs (P1: Air pump; P2: Peristaltic pump; F1: Air flow meter; F2: Nitrogen gas flow meter ; DAS: Data acquisition system; AE: Anode electrode; CE: Cathode electrode; Re: External resistor).
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
The nitrogen gas sweep is normally specified in scfm (ft3 /min at standard temperature and pressure conditions) because it relates to nitrogen gas flow meter that might be used for control purposes.
-
Comparison of perchloroethylene extraction techniques in soil gas survey quantification
The main parts of the device are: 170 mL stripping column, containing 100 mL distilled water, drops separator, inert gas ( nitrogen ) flow meter and sorbent trap.
-
Two-phase flow characteristic of inverted bubbly, slug and annular flow in post-critical heat flux region
To establish pre-CHF two-phase flow regimes in the jet injection nozzle, a metered gas flow ( nitrogen in all trials) was introduced through a 15 um porous plate at the bottom of the bubbler chamber, while liquid Freon 113 (Trichlorotrifluoroethane) was …
-
CR4 - Thread: pressurizing
You might be interested in: Gas Flow Meters , Nitrogen Lasers, Flow Meters .
-
Mixing of gases in the dead space of the respiratory tract
a gas- flow meter and nitrogen gas analyzer.
Indicates content that may require registration and/or purchase.