-
Supplier: Micronics, Ltd.
Description: sensors to measure flow and return temperatures. The U1000 HM displays energy rate and totalised energy with pulse output and Modbus communication, so it can be used as a standalone meter or as an integral part of an aM&T or BEM’s system. Simple to install – clamp-on to the pipe, set the pipe
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: ValueTronics International, Inc.
Description: 0.98” Clamp opening Overload protection 600A AC/DC range Measures current between 5% to 100% full scale Measures AC/DC Volts to 600V Measures resistance to 10K ohms BK Precision offers a wide variety of current clamp meters for safe non-invasive
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS722 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 5V. * Note: If you have issues logging into this feature you may
- Measuring Range: 0 to 50 amps
- Input Voltage: 3.3 volts
- Frequency Range: 80,000 Hz
- Current Type: AC Current, DC Current
-
-
Supplier: RS Components, Ltd.
Description: Current Sensor AC/DC 5V 8-Pin SOIC N
- Current Type: AC Current, DC Current
- Features: Other
- Approvals / Certifications: RoHS
-
Supplier: Allegro MicroSystems Inc.
Description: 10 MHz XtremeSense™ TMR Current Sensor with Integrated Overcurrent FAULT Detection and Output Voltage Reference Part number: ACS37100LMAETR-025B3 Explore how Allegro's ACS37100 fully integrated TMR current sensor delivers high accuracy and low noise for demanding
- Measuring Range: 0 to 25 amps
- Input Voltage: 3.3 volts
- Frequency Range: 0 to 10,000,000 Hz
- Isolation Voltage: 5 kilovolts
-
Supplier: Infineon Technologies AG
Description: with lower currents. This coreless magnetic current sensor solution is usable for AC and DC measurements. It consists of an analog interface and dual fast over-current detection outputs. Infineon's well-established and robust Hall technology enables accurate and
- Measuring Range: 25 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A050T5-E0001 -- TLI4971-A050T5-E0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A050T5-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A measurement range. In applications with medium
- Measuring Range: 50 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4971-A120N5-U-E0001 high precision coreless current sensor with analog interface, UL certified device The Infineon XENSIV TLE4971-A120N5-E0001 is a new automotive qualified pre-programmed 120A sensor. It serves the unique ±120A measurement rage, the highest for
- Measuring Range: 120 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Current Sensors - Sensor technology - Current sensors - TLE4971-A120N5-E0001 -- TLE4971-A120N5-E0001Supplier: Infineon Technologies AG
Description: current sensors with integrated current rail in a small SMD body. Due to the coreless magnetic current sensing principle, saturation or hysteresis effects commonly known from sensors using flux concentration techniques are avoided. The analog interface and two
- Measuring Range: 120 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Knick Interface LLC
Description: High-Voltage Amplifier VariTrans with switchable calibrated settings Input: ± 50 mV / 0 ... 50 mV / ± 60 mV 0 ... 60 mV / ± 75 mV / 0 ... 75 mV ± 100 mV / 0 ... 100 mV Output: ± 20 mA / 4 ... 20 mA / ± 10 V Working voltage (basic isolation): 2.2 kV AC/DC Test voltage: 10 kV AC Power supply:
-
Supplier: Allegro MicroSystems Inc.
Description: Isolated 500kHz TMR Current Sensor in SOT23-W Package Part number: ACS39402KLHBTR-010U Our ACS39402 current sensor simplifies current measurement with its compact SOT23-W package, eliminating the need for external shunt resistors and isolated op-amps. Key
- Measuring Range: 0 to 10 amps
- Input Voltage: 3 to 5.5 volts
- Frequency Range: 500,000 Hz
- Isolation Voltage: 1.767 kilovolts
-
Supplier: Allegro MicroSystems Inc.
Description: DC to 5MHz, High-Accuracy Current Sensor with Reference or Fault Output Part number: ACS37031LMYATR-090B3 The ACS37030 and ACS37032 are fully integrated current sensor IC that senses current flowing through the primary conductor. Key specifications DC
- Measuring Range: 0 to 90 amps
- Input Voltage: 3.3 volts
- Frequency Range: 0 to 5,000,000 Hz
- Isolation Voltage: 4.242 kilovolts
-
Supplier: WAGO
Description: Current signal conditioner; Current input signal: 80 ADC; Modbus RTU; Supply voltage: 24 VDC
- Current Type: DC Current
-
Supplier: Isabellenhutte USA
Description: Shunt-based DC energy reference meter for power classes up to 500 kW A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges up to 500 A and voltage ranges up to 1,000 V. Shunt measurement technology allows for a
- Measuring Range: 500 amps
- Input Voltage: 10 to 48 volts
- Operating Temperature: -13 to 167 F
- Current Type: DC Current
-
Supplier: Knick Interface LLC
Description: High-voltage transducer for current measurement via shunt resistor. Calibrated range selection via switch Input: ± 120, 150, 180, 250, 300 mV Output: 4..20mA, ±20mA, ±10V, ... Basic / reinforced isolation 4800/3600 V with protective hoods (protection against contact) M5 bolts HV connection;
-
Supplier: Isabellenhutte USA
Description: The IVT-S is a high precision current measurement system,designed for DC applications, especially for automotiveapplication. The product is based on a modular design andprovides flexibility for fast adaptations to meet customerrequirements in the automotive and the industrial area.
- Measuring Range: 100 to 2,500 amps
- Input Voltage: 12 to 24 volts
- Isolation Voltage: 1 kilovolts
- Accuracy: 0.4 %FS
-
Supplier: Isabellenhutte USA
Description: IAS is a cutting-edge current sensor that uses shunt and TMR (tunnel magneto resistance) current measurement to meet the highest standards of functional safety and availability. Engineered for redundant sensing with configurable overcurrent threshold detection (OCD), this
- Measuring Range: 1,000 to 2,500 amps
- Input Voltage: -18 to 18 volts
- Isolation Voltage: 500 kilovolts
- Accuracy: 5 to 1.5 %FS
-
Supplier: Isabellenhutte USA
Description: Compact, shunt-based current sensing for automotive applications, including UPS and energy storage systems, battery applications, and fuel cells. An affordable solution for 12-48V systems that don’t require galvanic isolation. Minimizes external temperature influences. Measures its own
- Measuring Range: 500 amps
- Input Voltage: 12 volts
- Accuracy: 0.8 %FS
- Operating Temperature: -40 to 221 F
-
Supplier: DigiKey
Description: DC CURRENT TRANSDUCER
- Current Type: DC Current
-
Supplier: Honeywell Sensing & IoT
Description: CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required
- Measuring Range: 600 amps
- Input Voltage: 12 to 18 volts
- Response Time: 0.5 µs
- Accuracy: 0.5 %FS
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family
- Measuring Range: 10 to 50 amps
- Input Voltage: 4 to 20 volts
- Response Time: 300,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Supplier: Transcat, Inc.
Description: Product Highlights Hioki clamp on meters are best-in-class measuring devices incorporating Hioki’s expertise in current sensing technology. The CT7636 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms
- Measuring Range: 600 amps
- Current Type: AC Current, DC Current
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7102-E is closed loop current sensors for accurate measurement of DC current with galvanic isolation between primary and secondary circuits. TMR7102-E Features and Benefits Low temperature coefficient Galvanic isolation High immunity to external
- Measuring Range: 500 amps
- Input Voltage: 13.5 volts
- Accuracy: 0.5 to 0.6 %FS
- Operating Temperature: -40 to 185 F
-
Supplier: American Aerospace Controls, Inc.
Description: Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost
- Measuring Range: -200 to 200 amps
- Input Voltage: 22 to 32 volts
- Response Time: 100 µs
- Accuracy: 0.5 %FS
-
Supplier: Airotronics
Description: The CS is an over or under current sensing control. Toroidal sensing means no break in the power wiring. The combination of the over current LED, current adjustment, and percentage trip adjustment provides easy and accurate setting. CS can handle loads up to 20 amps with time
- Measuring Range: 0.5 to 20 amps
- Input Voltage: 12 to 230 volts
- Accuracy: 5 %FS
- Operating Temperature: -13 to 149 F
-
Supplier: Tamura Corporation of America
Description: • Excellent accuracy • Very good linearity • Low temperature drift • Wide frequency bandwidth • No insertion loss • High Immunity To External Interference • Optimised response time • Current overload capability
- Measuring Range: 300 to 800 amps
- Input Voltage: 5 volts
- Response Time: 5 µs
- Isolation Voltage: 2.5 kilovolts
-
Supplier: HARTING Inc. of North America
Description: effect and, galvanically isolated, measures the current via the magnetic field of the conductor. This uses two principles of measurement: compensation current sensors are available for demanding measurement tasks. If there is less demand for accuracy, open-loop current
- Measuring Range: 0 to 3,600 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 100,000 Hz
- Response Time: 1 µs
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Railway and trackside applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated bus bar, or clip-on current measurement from 0.1 A to 20 000 A. High voltage
- Measuring Range: 0.25 to 20,000 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 150,000 Hz
- Accuracy: 0.01 to 1.35 %FS
-
Supplier: Allied Electronics, Inc.
Description: High Voltage Differential Probe, 50 MHz Bandwidth, 100X⁄1000X Attenuation High bandwidth Ultra low inductance Very small form factor The CT6 is designed to meet the needs of high speed circuit design and test applications which require ultra high bandwidth, low inductance and extremely small form
-
Supplier: ABB Inc.
Description: CMS sensors Small size, huge performance No space wasted here: everything is built into an 18 or 25 mm wide unit to enable exact and effective measurements. This means that CMS sensors are among the most compact and high-performance current sensors on the market. Whether
-
Supplier: Utmel Electronic Limited
Description: SENSOR CURRENT HALL 1000A AC/DC
- Response Time: 1 µs
- Accuracy: 0.4 %FS
- Operating Temperature: 14 to 185 F
- Current Type: AC Current, DC Current
-
Supplier: Setra Systems
Description: The CTC Series current transducers are ideal for monitoring current in PLCs (Power Line Carrier Communication) and AMR systems or in remote control systems of SCADA software for automation and supervision, security, condition monitoring in protection systems and for the predictive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: DC Current
- Power Requirements: DC Powered
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Used in conjunction with earth leakage relays (type A) Designed to detect leakage current and transmit a Proportional signal to an earth leakage relay Suitable for installations that use busbars
- Operating Temperature: -4 to 140 F
- Current Type: AC Current, DC Current
- Technology: Inductive
- Power Requirements: Self-powered
-
Supplier: Ohio Semitronics, Inc.
Description: OSI provides precision Flux-Gate AC/DC current transducers with accuracies up to 0.01% F.S. Units operate bidirectionally and provide an output that is a scaled replica of the unit. We invite you to chat live with our application and product specialists to find or create a solution
- Measuring Range: 0 to 600 amps
- Response Time: 1 µs
- Accuracy: 0.01 %FS
- Operating Temperature: -22 to 176 F
-
Supplier: Utmel Electronic Limited
Description: Closed Loop Current Sensor AC/DC Current
- Response Time: 1 µs
- Accuracy: 0.5 %FS
- Operating Temperature: -40 to 185 F
- Current Type: AC Current, DC Current
Find Suppliers by Category Top
Featured Products Top
-
, capable of capturing detailed bio-optical data from the skin non-invasively. The smartphone had an ultra-sensitive high-resolution CMOS camera. To use this device as a pulse oximetry sensor a custom LED holder was applied over the camera. With these two devices, the researchers performed (read more)
Browse Sensor Chips Datasheets for Hamamatsu Photonics Europe -
valuable time and money. In some cases, sensors may need to track hundreds of small objects each second as they pass from one phase of production to the next. Our long-time distribution partner Contrinex released a line of non-contact infrared light grids that are ideal for quickly and (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
The CNCR-230 offers an LED display on the sensor housing, making level readings accessible from the sensor. It can be used for (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Chromatic Confocal Sensor is a non-contact displacement sensor that measure object’s distance, surface height and displacement. It’s a perfect choice for step height and profile measurement of electronic components, automatic and aerospace parts. The whole sensor system consists of a (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
O'Keefe Controls Co. Pneumatic Float Valves are constructed of durable stainless steel for long lasting, trouble-free service. Suitable for a wide variety of liquids, their non-electrical operation makes them especially useful in industrial applications which carry an explosion (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
O’Keefe Controls Co. non-electrical Pneumatic Level Controls are used in conjunction with our Pneumatic Float Valves for accurate liquid level sensing and control — without risk of explosion.
(read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. Learn More (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o.
More Information Top
-
Current measurement with magnetic sensors
Hall Effect Current Sensors These devices have been developed to meet the growing requirement for accurate ' non - invasive 'measure- ment of large dc , ac and impulse currents.
-
2009 Combined Subject Index [IEEE Industry Applications Society Publications]
… I., +, APEC Feb. 2009 383-389 Design and realization of highly integrated isolated DC/ DC micro-converter. Deleage, O., +, ECCE Sept. 2009 3690-3697 Design methodology of a non - invasive sensor to measure the current of the output capacitor for a very fast non-linear control.
-
Integrated Circuits for Analog Signal Processing
… threshold design, 202–206 supply voltage reduction, 206 threshold voltage, 202 transfer quality, 201 classification, biosensors challenges, 200–201 chemical sensors , 195 contacting, 195 high … … monitoring, 195 invasive and non - invasive , 195 minimally invasive, 195 … … wireless hospital network, 195 DC signal, 216 devices, use … See also Amplifiers analog signal processing applications, 290 CMOS IC technology, 7 design current mode filters, 300 …
-
A Low-Cost Current Transducer for Automotive Actuators
Non - invasive current sensing is desirable in this application as resistive sensing of large currents incurs high losses and galvanic isolation may be needed for safety or to reduce susceptibility to electromagnetic interference. The Hall-effect sensor may sense both dc and ac currents, provides galvanic isolation and is virtually lossless.
-
Head & Face Medicine | Full text | Study on the clinical application of pulsed DC magnetic technology for tracking of intraoperative head motion during framele...
That's why preliminary results with a DC (direct current ) magnetic navigation technique for tracking of the patient's head and target motion in frameless stereotaxy [19] have encouraged the authors to test a new sensor -based dynamic reference frame (DRF) which is designed … Different methods of non - invasive attachment dependent on the clinical need and indication, as well as the resulting accuracies in the clinical application have been analyzed.
-
Non-invasive sensing of the electrical energy harvested by medical implants powered by an ultrasonic transcutaneous energy transfer link
The dc voltage of the implanted capacitor was remotely measured by converting the voltage to capacitance using a varactor (30–200 pF for 4-1 V), sweeping the current source frequency which is connected to the transmitting coil (2-6 MHz), and measuring … The proposed sensor can also be applicable for non - invasive transcutaneous measurements of other physiological signals, such as local pressure and temperature of organs.
-
Self-referencing optrodes for measuring spatially resolved, real-time metabolic oxygen flux in plant systems
The SR sensing technique is an extension of the vibrating probe designed for non - invasive detection of bioelectric currents as small as 10 nA cm-2 s-1 from cells and tissues (Jaffe and Nuccitelli 1974). SR is based on operating a concentration sensor in accordance with Fick’s first law of diffusion: J = -D( DC /DX), where J analyte flux, D molecular diffusion constant, C analyte concen- tration, and X diffusionary distance.
-
Stress Induced Electric Field Measurements of Different Rock Lithology Using the Electric Potential Sensor
The major benefits of this technology are: i.) it is made from conventional low cost components; ii.) it is a non - invasive system and draws no current and therefore detects very small … … bandwidth response, ranging from quasi dc to >100 MHz; iv … Thus far published data by the author has demonstrated that the EP Sensor can detect changes in …
-
Fully-integrated transimpedance amplifier for photoplethysmographic signal processing with two-stage Miller capacitance multiplier
Introduction: Photoplethysmography (PPG) is a non - invasive method to measure volume changes in blood vessels using an optical sensor , which can be used to estimate blood pressure continuously [1]. The PPG signal consists of two components: an AC (iac) and DC (IDC) current with certain input range and a minute empirically determined ratio (iac/IDC) [2].
-
Active stator winding thermal protection for AC motors
… are capable of providing accurate monitoring of the stator temperature without embedded thermal sensors , as shown in … … winding temperature estimation can be smaller than 3°C, depending on the magnitude of the injected dc signals. Only current and voltage measurements are required, which guarantees their non - invasive and cost-efficient nature.
Indicates content that may require registration and/or purchase.