Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Industry applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated conductor or clip-on current measurement from 0.1 A to 20,000 A. High voltage
- Measuring Range: 0.25 to 24,000 amps
- Input Voltage: 3.3 to 240 volts
- Frequency Range: 0 to 600,000 Hz
- Accuracy: 0.002 to 3.25 %FS
-
Supplier: LEM USA, Inc.
Description: networks that measure energy consumption. Railway and trackside applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated bus bar, or clip-on current measurement from 0.1 A to 20 000 A. High
- Measuring Range: 0.25 to 20,000 amps
- Input Voltage: 12 to 24 volts
- Frequency Range: 0 to 150,000 Hz
- Accuracy: 0.01 to 1.35 %FS
-
Description: protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of small measurement error and high response frequency.. Product Features > Non contact
- Operating Distance: 0.393701 to 1.574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
-
Supplier: Transcat, Inc.
Description: 4000A (model dependent) Resolution down to 1mA (model dependent) Auto-ranging HOLD feature Direct reading Compact and simple to use Flexible current sensor True RMS Safety rating of 600V CAT IV Sensor diameter 1.77" to > 3.94" (sensor dependent) NC-1
-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high measurement
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: connection, protection class is IP67 Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensor adopts non-contact detection technology and accurate induction
- Operating Distance: 0.0787402 to 0.393701 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: IP67 protection grade. Description Lanbao sensors are widely used in the industrial field. LR18X series cylindrical inductive proximity sensor with no wear and the way of non-contact detection of metal objects, has a long detection distance and greater versatility, and
- Operating Distance: 0.1968505 to 0.787402 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Eaton Corporation - Sensors
Description: from the monitored conductor. The output is a non-polarity-sensitive solid-state contact for switching AC and DC circuits up to 240V AC/DC. This switch also includes an LED indicating two states: on and below trip point, and above trip point with contacts
- Measuring Range: 1 to 150 amps
- Input Voltage: 240 volts
- Response Time: 120,000 µs
- Isolation Voltage: 1.27 to 5 kilovolts
-
Linear Position Sensors - Sensor system for thickness measurement of plastics -- combiSENSOR KSB6430Supplier: Micro-Epsilon Group
Description: The combiSENSOR KSB combines an eddy current sensor and a capacitive displacement sensor in a single housing, enabling precise, non-contact thickness measurement of electrode coatings on metallic surfaces. Its high temperature stability allows for the combiSENSOR
- Measurement Range: 0.0001968505 to 0.1181103 inch
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor, Eddy Current Linear Encoder
- Features: DC Powered, Ferrous Targets, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets
-
Supplier: ifm efector inc.
Description: Particularly space-saving design for use where space is restricted Precise linear current output Non-contact detection independent of color, transparency or surface characteristics of the object Clearly visible LED for indicating switching status and echo Learn more View other
- Operating Distance: 3.149608 to 47.24412 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Micro-Epsilon Group
Description: sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a
- Measurement Range: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Output: Current
- Body Shape: Cylindrical
-
Supplier: Allied Electronics, Inc.
Description: Inductive sensors are designed for wear-free and non-contact detection of metal objects. They operate with high frequency electro-magnetic AC fields which interact with the target. With inductive sensors, this field is generated by an LC-resonance circuit with a ferrite
-
Supplier: EMX Industries, Inc.
Description: The Infrared Photoeye Sensor IRB-325 is an external entrapment protection, device-type B1, non-contact sensor for use with automatic gate operators. The IRB-325 produces a detection signal when the infrared beam is broken. Benefits include: UL 325 compliant Long range
- Operating Distance: 72 to 780 inch
- Operating Temperature: -40 to 170 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Electrical Output: Current
-
Description: One-piece non-contact solid-state position sensors that operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a sinking current output Features Solid state reliability South pole sensitive Unipolar device Low
- Operating Temperature: 185 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Description: Non-contact position sensing using Eddy Current Technology Specifically for OEM applications > Supports both dual and single coil sensors > Terminal I/O connections > Analog DC single ended and bipolar voltage outputs > Front PCB accessible coarse and fine
- Operating Temperature: 32 to 132 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Output: Voltage
-
Supplier: Eaton Corporation - Sensors
Description: Non-contact Sensing with the Ability to Handle High Currents in a Solid-State Output Now there is an alternative to limit switches for position sensing on industrial vehicles. Cutler-Hammer® High Current Output features a continuous output current rating from 2 to
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:E Description Form A Low-Profile Ferrous Metal Sensor Features Activated by common steel bolts, brackets, arms Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Hermetically sealed contacts Lead glass currently exempt from RoHS requirements
- Operating Distance: 0.19 to 0.4 inch
- Operating Temperature: -40 to 257 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:F Description Form C Low-Profile Proximity Sensor Features Hermetically sealed contacts Low profile design Black Valox housing Lead glass currently exempt from RoHS requirements Advantages Not ESD sensitive Non-obtrusive appearance Extended operations in extreme
- Operating Distance: 0.5 to 1 inch
- Operating Temperature: 140 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz •
- Operating Distance: 0.2 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz •
- Operating Distance: 0.71 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz •
- Operating Distance: 0.08 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Sensoronix, Inc.
Description: Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has
- Operating Temperature: -40 to 185 F
- Output: Current, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Sensoronix, Inc.
Description: Non- contact magnetic sensors that are designed to respond to a wide range of positive or negative magnetic fields and can sense relatively small changes in a magnetic field. By having magnet as a target, this unit produces a Ratio-metric Rail-To-Rail linear output. It also has
- Operating Temperature: -4 to 185 F
- Output: Current, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the collapse of magnetic field due to the interruption by a ferrous gear tooth. These sensors provide two analog signal outputs (sine wave) that does not require an outside power source. This sensor is suitable for speed
- Operating Temperature: 32 to 158 F
- Output: Current, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s patented Harsh Application Aerospace Proximity Sensors (HAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The HAPS Series provides on/off output, and can
- Operating Distance: 0.01968505 to 1.04330765 inch
- Operating Temperature: -67 to 239 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s patented Harsh Application Aerospace Proximity Sensors (HAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The HAPS Series provides on/off output, and can
- Operating Distance: 0.01968505 to 1.04330765 inch
- Operating Temperature: -67 to 239 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s patented Harsh Application Aerospace Proximity Sensors (HAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The HAPS Series provides on/off output, and can
- Operating Distance: 0.01968505 to 1.04330765 inch
- Operating Temperature: -67 to 239 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s patented Harsh Application Aerospace Proximity Sensors (HAPS Series) are configurable, non-contact, hermetically sealed devices designed to sense the presence or absence of a target in harsh-duty aircraft applications. The HAPS Series provides on/off output, and can
- Operating Distance: 0.01968505 to 1.04330765 inch
- Operating Temperature: -67 to 239 F
- Power Requirements: DC Powered
-
Supplier: TE Connectivity
Description: Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 240 G [8.465 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NO or NC Dimensions Nominal Operating
- Operating Distance: 1.181 inch
- Operating Temperature: -13 to 212 F
- Switch Type: Normally Closed, Normally Open
-
Supplier: ifm efector inc.
Description: Non-contact measurement of distances up to 26 mm Precise linear current output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the distance as linearized process value via IO-Link Normally closed /
- Measurement Range: 0.0393701 to 1.0236226 inch
- Operating Temperature: -13 to 176 F
- Features: DC Powered
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: SVF Flow Controls, Inc.
Description: as well as a high visibility position indicator. Compact, Low-Profile Design Corrosion Resistant (non-metallic + stainless construction) Weather-proof to IP-67 Hermetically sealed reed elements Handles both AC and DC current SPST N.O. contacts Simple mounting to NAMUR
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -40 to 85 C
- Pre-Travel: 0 to 90 degrees
Find Suppliers by Category Top
Featured Products Top
-
valuable time and money. In some cases, sensors may need to track hundreds of small objects each second as they pass from one phase of production to the next. Our long-time distribution partner Contrinex released a line of non-contact infrared light grids that are ideal for quickly and (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
The CNCR-230 offers an LED display on the sensor housing, making level readings accessible from the sensor. It can be used for (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. Learn More (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Triangulation Sensors The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
. The solution: Radar sensor USR30 and radar transducer UTR30 from Endress+Hauser Sensors&Components provide our customers with the basis for non-contact level measurement. With 80 GHz FMCW radar technology, the water surface is continuously and precisely detected without (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
many advances in sensor technology. We design, manufacture, and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process. Contact Us Today! (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The Orbit® LT can be painlessly connected with other Solartron probes and sensors via the Orbit® Network, which enables measurement and testing systems to be as (read more)
Browse Linear Position Sensors Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. include use of electrohydrodynamics [15], electroosmosis. [16, 17], electrowetting-on-dielectric [18, 19], and dielectrophoresis. (DEP) [20, 21]. In these electrokinetic mixing. studies, both direct current (DC) [1, 15, 22] and alternating. current (AC) [15, 21, 23] electric fields have been used. DEP
More Information Top
-
Passive piezoelectric DC sensor applicable to one-wire or two-wire DC electric appliances for end-use monitoring of DC power supply
Abstract A passive, non - contact piezoelectric DC elec- tric current sensor to satisfy the increasing needs of DC power supply for monitoring the electricity consumption by either one-wire or two-wire appliance cord was proposed, and the sensing principle was schematically …
-
Developing MEMS DC electric current sensor for end-use monitoring of DC power supply: Part II - MEMS-scale device with five-PZT plates
Abstract- A passive (power-less), non - contact MEMS DC electric current sensor to satisfy the increasing needs of DC .
-
Developing MEMS DC electric current sensor for end-use monitoring of DC power supply
A non-drive, non - contact MEMS DC electric current sensor to satisfy the increasing needs of DC power supply for monitoring the electricity consumption by either one-wire or two-wire appliance cord has been proposed.
-
Development of a MEMS DC electric current sensor applicable to two-wire electrical appliance cord
A non-drive, non - contact MEMS DC electric current sensor to satisfy the increasing needs of DC power supply for monitoring the electricity consumption by either one-wire or two-wire appliance cord has been newly proposed.
-
WattsWorth: Monitor electric power anywhere
As with the non - contact current sensor , any DC offset leads to saturation at the gain stage so a feedback loop similar to the REF pin removes any common Fig. 11.
-
Passive piezoelectric single-side MEMS DC current sensor with five parallel PZT plates applicable to two-wire DC electric appliances without using cord separat...
Abstract A passive (power-less), non - contact macro- scale piezoelectric bimorph DC current sensor to satisfy the increasing needs of DC power supply for monitoring the electricity consumption by either one-wire or two-wire appliance cord was proposed at our laboratory …
-
Magnetometers using two amorphous core muitivibrator bridge
The two-core type magnetometers are usefulfor applications to non - contact type dc and ac current sensors , motor leakage flux sensors, and dynamic dis- placement sensors for medical electronics, because that only effective field signals are accurately detected by cancelling uniform magnetic …
-
High frequency oscillation parametric current sensor with feedback loop
Abstract --- This paper deals with a non - contact current sensor that operates from DC to high frequency.
-
Engineered Magnetics, Inc (EM)
Their DC current sensors are a family of non - contact current sensor products for space applications using the saturable reactor principle.
-
Integrated piezoelectric direct current sensor with actuating and sensing elements applicable to two-wire dc appliances
The proposed integrated MEMS dc current sensor has several advantages such as being non - contact , being applicable to two-wire appliances without using a cord separator, providing constant measurement, as well as having the capability of being mass-produced. .
Indicates content that may require registration and/or purchase.