-
Supplier: Radwell International
Description: NON CONTACT SAFETY SWITCH, INDUCTIVE PROXIMITY SWITCH, M30 HOUSING DIAMETER, 2 SAFE OUTPUTS, 15 MM RANGE, WITH FLEXI LOOP, 4 PIN M12 MALE CONNECTOR, 24 VDC, 1091953. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Accuris
Description: SWITCH, POSITION, PROXIMITY (NON-CONTACT) OR LIMIT (MECHANICAL CONTACT), FIBER OPTIC, (METRIC), (NAVAL SHIPBOARD USE)
-
Description: Specifications Inductive proximity sensors allow non-contact detection of objects, are used when the target is metal. These are the most widely used switches in industry including manufacturing, robotics, semiconductor, etc. Inductive sensors detect metallic objects,
- Sensor Technology: Inductive Proximity Sensor
-
-
Description: 1.Description IPS series inductive proximity switch is also named non-contact switch, or static position switch. The oscillator of the switch is consists of the coil and other elements. The inductive probe creates an alternating field when the oscillator. When metal target
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau
- Operating Distance: 0.0787402 to 0.5118113 inch
- Operating Temperature: -13 to 167 F
- Output Load: 3-Wire NPN, DC Load
- Power Requirements: DC Powered
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Specialty Product Technologies
Description: Non-contact proximity switches are used to detect the position of mechanical motion and provide accurate position indication. An actuator, in the form of a target magnet, passes in front of the proximity switch, engaging the switch, and allowing the internal
- Operating Temperature: -4 to 212 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Specialty Product Technologies
Description: Non-contact proximity switches are used to detect the position of mechanical motion and provide accurate position indication. An actuator, in the form of a target magnet, passes in front of the proximity switch, engaging the switch, and allowing the internal
- Operating Temperature: -4 to 212 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal,
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn
- Operating Distance: 0.1574804 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Description: M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of
- Operating Distance: 0.393701 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Description: non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PUR cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Control Concepts, Inc.
Description: diagnostic functions including alarm condition (over-speed or under-speed), auto scaling (eliminates out of range parameters) and error detection. Features include Overspeed and Underspeed simultaneous monitoring, programmable relay action and non-contacting sensing. This unit is packaged in
- Operating Range: 1 to 60,000 rpm
- Number of Relays: 1
- AC Voltage Rating: 240 volts
- DC Voltage Rating: 24 volts
-
Supplier: Assured Automation
Description: Description • Solid state proximity switch • Target puck with position Indicator & two red LED's • Two solid state switches (N/O), (1-open, 1-closed) Enclosures & Connections • NEMA 3,4,6,12,13, IP67 • 6' Cable Switch Ratings Max Load Current: 200mA Min Load Current: 5mA Part Numbers
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Omni Metalcraft Corp.
Description: Used for "Non-Contact" machine motion sensing. The standard 18 mm proximity switch has a 10 mm sensing distance. It has one normally open solid state output rated from 20-250V AC, 400 mA. Standard connection is a 6.5 ft (2M) Cable.
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors RFID NON CONTACT SWITCH
-
Supplier: DigiKey
Description: NON-CONTACT SAFETY SWITCHES, IME
- Operating Temperature: -13 to 158 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:K Description Form A Low-Profile Proximity Sensor Features Hermetically sealed contacts Low profile design AC Rating: 120 VAC Black Valox housing RoHS Compliant Advantages Not ESD sensitive Non-obtrusive appearance Housing material flame rating: UL94 Extended operations
- Operating Distance: 0.5 to 1 inch
- Operating Temperature: 221 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits
- Operating Distance: 0.150000081 to 0.50000027 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Body Shape: Cylindrical
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:E Description Form A Low-Profile Ferrous Metal Sensor Features Activated by common steel bolts, brackets, arms Non Physical Contact Activation Zinc Plated Leachant Seal Steel Housing Hermetically sealed contacts Lead glass currently exempt from RoHS requirements
- Operating Distance: 0.19 to 0.4 inch
- Operating Temperature: -40 to 257 F
- Output Load: DC Load
- Sensor Technology: Magnetic Proximity Sensor
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz •
- Operating Distance: 0.71 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz •
- Operating Distance: 0.2 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: 600 Series Proximity Sensors Features • Non-contact sensing • Solid-state - no moving parts • Durable corrosion resistant metal housings • High speed repeatability • Short-circuit and reverse polarity protection • Outputs CMOS compatible • Full output signal down to zero Hz •
- Operating Distance: 0.08 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensor proximity switch produces a digital output. The output produced by Hall-Effect Proximity Switch sensor switches between logic low (operate point) and logic high (release point) with presence and absence of a magnet as a target. The
- Operating Temperature: -4 to 221 F
- Electrical Output: Current, Resistance, Switched / Alarm, Voltage
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: TE Connectivity
Description: Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NAMUR Sensitivity Adjustment : With Contact Features Switching Contact Type : NC Dimensions
- Operating Distance: 393.7 inch
- Switch Type: Normally Closed
-
Supplier: Rotork plc
Description: Limit switch box YT-850 is a Non-Explosion Type visual position indicator.
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Multi purpose limit switch box for safe area or Intrinsically Safe applications, provides a visual and electrical remote position feedback on automated valves.
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Multi purpose limit switch box for safe area or Intrinsically Safe applications, provides a visual and electrical remote position feedback on automated valves.
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Milwaukee Cylinder
Description: We provide inductive proximity switches for end of stroke sensing. These non-contact switches detect the presence of the spud/cushion bushing. Designed for up to 3000 PSI hydraulic systems, as well as pneumatic applications. Available on the A, LH and H Series
- Output Load: 3-Wire NPN, AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Rotork plc
Description: Compact limit switch box for hazardous areas, with explosionproof protection method, provides a visual and electrical remote position feedback on automated valves.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Radwell International
Description: PROXIMITY SWITCH, SIED SERIES, INDUCTIVE, AC/DC, M12, NON-FLUSH, CONTACTLESS 2-WIRE, N/O CONTACT, PLUG, SWITCHING STATUS DISPLAY, STANDARD HOUSING. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Light in Motion LLC
Description: The MOC70L series are slotted switches designed for multipurpose non contact sensing. They consist of a GaAs LED and silicon LOGIC OUTPUT sensor packaged in an injection molded housing , facing each other across a 5.21mm gap. The output is either inverting on non
- Operating Distance: 0.1968505 inch
- Operating Temperature: -40 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Allied Electronics, Inc.
Description: TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight
Find Suppliers by Category Top
Featured Products Top
-
standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
distribution across the full chuck surface Non-Contact Transport — Air bearing effect enables friction-free wafer floating, eliminating particle generation from mechanical contact Vacuum Clamping Mode — Seamless switch to vacuum hold for stable positioning during high (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fargo Controls - Capacitive sensors are used for non-contact detection of metallic objects & nonmetallic objects (liquid, plastic, wooden materials and so on). Capacitive proximity sensors use the variation of capacitance between the sensor and the object being detected. When the (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
is a sensor that distinguishes ferrous from non-ferrous metals for use in the scrap metal industry. Please contact us directly at 1-800-356-2661. (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Altech Economy inductive proximity sensors provide reliable, non-contact metal detection for automation, machinery, packaging, robotics, and material handling applications. Available in compact cylindrical sizes, these sensors offer flush and non-flush mounting options (read more)
Browse Inductive Proximity Sensors Datasheets for Altech Corp. -
Fargo Controls, Inc.has 3 Extreme Sensing Distance proximity Sensors. Two 2 of these sensors offer some of the highest sensing distances (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
available in a number sizes and distances. Features: Non-contact distance measurement of metallic objects Analog Voltage (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
indicator Inductive proximity sensors are used for non-contact detection of metallic objects to control, position and monitor processes in automated machinery and industrial equipment. The presence of a metal in the sensing area causes the sensor the change its output state (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
LVDT Use In A Bottle Inspection Machine
One customer is currently in the process of replacing a group of non - contact proximity switches with a single LVDT in their main product line of bottle inspection machines.
-
Technological Developments in Education and Automation
VOLTAGE & CURRENT MEASUREMENT CIRCUIT NON - CONTACT PROXIMITY SWITCH .
-
Stock Car Racing Driver Restraint – Development and Implementation of Seat Performance Specification
A non - contact proximity switch was used to limit maximum deflection points for the seat structure.
-
SIMATIC ET 200
• I/O-Link modules support the connection of intelligent sen- sors such as non - contact sonar proximity switches .
-
Surviving Harsh Environments
R12575 micro- proximity switch for non - contact position sensing is suited for applications where the magnetic field is very low and space limitations are a design factor.
-
Radiation tolerant design-theory and practice for proximity sensing
Normally, such applications use proximity detectorsas non - contact limit switches , offering improved reliability over mechanical equivalents.
-
Switchs / Sensors
A Hall Effect proximity switch is a non - contact electronic switch, which consist of a permanent magnet or ferromagnetic part as trigger intermediary and a Hall Effect sensor IC.
-
ChenYang Technologies GmbH & Co. KG Hall Effect Proximity Switches/Sensors
A Hall Effect proximity switch is a non - contact electronic switch, which consist of a permanent magnet or ferromagnetic part as trigger intermediary and a Hall Effect sensor IC.
-
Hall Effect / Sensors / Magnet
A Hall Effect proximity switch is a non - contact electronic switch, which consist of a permanent magnet or ferromagnetic part as trigger intermediary and a Hall Effect sensor IC.
-
Switchs / Contacts
A Hall Effect proximity switch is a non - contact electronic switch, which consist of a permanent magnet or ferromagnetic part as trigger intermediary and a Hall Effect sensor IC.
Indicates content that may require registration and/or purchase.