-
Supplier: OMEGA Engineering, Inc.
Description: The LVU800 Series general purpose 2-wire ultrasonic transmitter provides non-contact level measurement up to 10 m (32'), and is ideally suited for challenging ultrapure, corrosive or waste liquids. Pushbutton calibrated, the transmitter is broadly selected
- Measuring Range: 8 to 393.6 inch
- Maximum Operating Pressure: 30 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: OMEGA Engineering, Inc.
Description: The LVU40 series ultrasonic transmitters are advanced ultrasonic level measurement sensors for liquids. These products continue to meet demanding applications. The microprocessor-based circuits provide a temperaturecompensated signal for improved accuracy. All models have
- Measuring Range: 12 to 720 inch
- Maximum Operating Pressure: 15 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Features: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
-
Supplier: Malema Sensors
Description: LU90 series transmitter is an advanced level instrument based on the transmission of ultrasonic waves to measure the level of liquid or solid in a vessel. Its non contact measurement makes it suitable for highly corrosive liquids. User friendly programming
- Measuring Range: 11.81103 to 275.5907 inch
- Features: Analog Current, Programmable, Top mount, Transmitter
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: KOBOLD Instruments, Inc.
Description: model On-board LED display for easy calibration SPDT relay which can be configured as a level alarm or for auto tank fill/empty All the above are STANDARD! Loop powered and Intrinsically Safe versions available The KOBOLD EchoKing ultrasonic transmitter is a full featured
- Measuring Range: 6 to 288 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -40 to 140 F
- Maximum Current: 12 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range - Liquids up to 25 m Narrow 5-7° Beam Angle Polypropylene Wetted Parts Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional The KOBOLD ultrasonic transmitter, model NUS-4, is used for
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: OMEGA Engineering, Inc.
Description: The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance measurement for
- Measuring Range: 4 to 180 inch
- Maximum Current: 0.03 amps
- Maximum DC Voltage: 24 volts
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
-
Supplier: ABB Measurement & Analytics
Description: obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power. FEATURES: Maintenance free, non-contact continuous level
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: OMEGA Engineering, Inc.
Description: The three-wire ultrasonic level transmitter is the compact solution for non-contact continuous level measurement in process vessels, storage tanks and open channels. The transmitter also features a built-in 10A relay which can be configured as an
- Measuring Range: 6 to 294 inch
- Maximum Operating Pressure: 30 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Clark Solutions
Description: The general purpose two-wire ultrasonic transmitter provides non-contact level measurement up to 32' or 10m, and is ideally suited for challenging ultrapure, corrosive or waste liquids. Push button calibrated, the transmitter is broadly selected for
- Measuring Range: 8 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -4 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30-CAHGABRHF from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and
- Measuring Range: 13.779535 to 314.9608 inch
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: -4 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30-CAHGAARGF from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and
- Measuring Range: 9.842525 to 196.8505 inch
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: -4 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: Micro Sensor Co., Ltd.
Description: A contactless level sensor is a type of device used to measure the level of liquids or solids in a container without making physical contact with the material being measured. This type of sensor uses non-invasive technology such as ultrasonic or radar waves to
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Features: Transmitter
-
Supplier: Clark Solutions
Description: EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter
- Measuring Range: 0 to 49.2 inch
- Material Temperature Range: 20 to 140 F
- Maximum Current: 0.035 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Micronics, Ltd.
Description: Features Low Cost. Isolated 4-20mA Output (1000 ohm). Large LCD Display. Programmable Signal Relay. Non-Contacting Ultrasonic Sensor or Optional Pressure Sensor. Built-in 2-Key Calibrator. Watertight, Dust tight Enclosure. Self-Testing.
- Number of Switch Points: 1 (#)
- Measuring Range: 384 inch
- Maximum Operating Pressure: 20 psi
- Material Temperature Range: -40 to 150 F
-
Supplier: Massa Products Corporation
Description: The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter
- Features: Analog Current, Analog Voltage, Sensor System, Transmitter
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Serial Interface
-
Supplier: Burkert Fluid Control Systems
Description: The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water
- Measuring Range: 314.9608 inch
- Maximum Operating Pressure: 29.00754 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current, Sanitary Applications rated (3A, etc.), Transmitter
-
Supplier: Gems Sensors & Controls
Description: To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste
- Measuring Range: 72 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -7 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Massa Products Corporation
Description: m).Incorporating state-of-the-art ultrasonic technology and processing algorithms, all PulStar models provide precision non-contact distance measurement for applications such as factory automation, process control, tank level monitoring, or object detection applications.
- Measuring Range: 8 to 156 inch
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Communication Interface Options: Serial Interface
-
Supplier: Massa Products Corporation
Description: ultrasonic technology and processing algorithms, these sensors provide precision non-contact measurement for applications such as factory automation, process control or tank level monitoring. PulStar L-95 Sensors include advanced diagnostics that will retrieve the
- Measuring Range: 8 to 240 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: 49-Inch (1245 mm) Range 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications 1" NPT Mounting Non-Contact Alternative To Float and Conductivity Level Sensors The UCL-510 offers an innovative, non-contact ultrasonic level sensor
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: Massa Products Corporation
Description: m).Incorporating state-of-the-art ultrasonic technology and processing algorithms, all PulStar models provide precision non-contact distance measurement for applications such as factory automation, process control, tank level monitoring, or object detection applications.
- Measuring Range: 4 to 84 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Pepperl+Fuchs SE
Description: Quick and simple commissioning via menu-guided onsite operation with four-line display Envelope curves on the on-site display for simple diagnosis Linearization function (up to 32 points) for conversion of the measured value into any unit of length, volume or flow rate Non-contact
-
Supplier: Madison Company
Description: Madison Company’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of our standard
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 29.00754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30 from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages
- Maximum Operating Pressure: 43 psi
- Level Measurement Type: Continuous Level
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Madison Company
Description: Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where
- Measuring Range: 1,200 inch
- Material Temperature Range: -40 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Airmar Technology Corporation
Description: Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic ARK30. Its rugged one-piece Kynar PVDF housing makes it suitable for the most chemically aggressive environments. The ARK50 includes standard internal shielding, and it can
- Frequency Range: 30 kHz
- Transmit Sensitivity: 105 dB re µPa/V
- Receive Sensitivity: -155 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Allied Electronics, Inc.
Description: EchoSonic Ultrasonic Level Transmitter. The general purpose ultrasonic level transmitter provides continuous level measurement with a 4-20 mA signal output, and is configured via our free Webcal software. This non-contact liquid
-
Supplier: Airmar Technology Corporation
Description: Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic AT225. It includes rugged sealed construction and operates at 228 kHz. Its sensing range is 8 cm to 2.5 m. Features Beamwidth: 15° ±2° at -3 dB IP68 rated
- Frequency Range: 228 kHz
- Transmit Sensitivity: 101 dB re µPa/V
- Receive Sensitivity: -180 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic AT50. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT50 operates at 50 kHz and its sensing range is 30 cm to
- Frequency Range: 50 kHz
- Transmit Sensitivity: 106 dB re µPa/V
- Receive Sensitivity: -162 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: Non-contact level, flow and distance measurement is reliably delivered by the ultrasonic AT75. It includes rugged sealed construction, and PVDF housing is available for more chemically aggressive environments. The AT75 is available with compete assembly or in a kit
- Frequency Range: 75 kHz
- Transmit Sensitivity: 111 dB re µPa/V
- Receive Sensitivity: -162 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: RS Components, Ltd.
Description: Flowline UG01-0001-41 Level Transmitter
- Maximum Operating Pressure: 29.00754 psi
- Media Type: Liquid
- Communication Interface Options: Other
- Mounting Options: Top Mount
Find Suppliers by Category Top
Featured Products Top
-
utilize Manning’s equation to gather further flow data. The Hach US9000 Ultrasonic Sensor Series offers a range of independent level-measuring options, giving you multiple ways to ensure consistent and accurate flow data collection. These cutting-edge, non-contact sensors excel in (read more)
Browse Level Sensors Datasheets for McCrometer, Inc. -
-of-the-art ultrasonic sensors are excellent solutions for non-contact flow metering. An ideal choice for level measurement and level alarming, the FL900 Series Flow Logger can also be used as a redundant level measurement system with an integrated area/velocity sensor. The FL900 Series Flow Logger (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The NEW BinMaster ToughSonic® TS-100 and TS-200 non-contact ultrasonic sensors include general-purpose and chemical-resistant models suitable for measuring distances up to 50 feet. These sensors are used for tank level (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
. Continuous-level sensors are mounted on each silo using appropriate sensor technology for measuring the type of solid or powdered material. Non-contact radar, guided wave radar (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Bob level sensors C-100-MB, for use with SmartBob sensors requiring a Modbus output C-100-R, compatible with NCR non-contact radar, (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
an ultrasonic sensor. A second important parameter is the level measurement, which is measured using pressure sensors such as the UTC30. With the UTC30 Endress+Hauser Sensors&Components offers a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The FLO-DAR® AV Sensor is a pioneer in non-contact flow monitoring and sets the industry standard for reliability and accuracy. Using advanced Doppler radar velocity-sensing technology, combined with ultrasonic level sensing, the FLO (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
. BinCloud® is compatible with non-contact radar (NCR), SmartBob®, 3DLevelScanners, guided wave radar, ToughSonic® ultrasonics, laser level sensors, or any sensor with a (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
velocities reaching up to 20 ft/s, the FLO-DAR delivers accurate flow data with unmatched consistency. The FLO-DAR® AV Sensor, a Hach Flow solution by McCrometer, is a pioneer in non-contact flow monitoring and sets the industry standard for reliability and (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
Continuous Level Sensors that Work With BinView: SmartBob II 3DLevelScanner (3D Solids Scanner) NCR-86 80 GHz non-contact radar All CNCR 80 GHz compact non-contact radars GWR-2000 or GWR-3000 guided wave radar (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
More Information Top
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 27 new specification forms in...
Non - contact Ultrasonic Level Transmitter w/wo Switches .
-
ISA TR20.00.01 W/FORMS - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations - Also Includes ISA 20.00.03-2001: ...
Non - contact Ultrasonic Level Transmitter w/wo Switches .
-
Next Generation Sensors and Systems
Here one non - contact ultrasonic level transmitter is measuring sludge level in the tank.
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 27 new specification forms in...
Non - contact Ultrasonic Level Transmitter w h o Switches .
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 20 new specification forms in...
I Non - contact Ultrasonic Level Transmitter w/wo Switches .
-
Flowline Echotouch Level Ultrasonic Transmitter 12 TO 32 VDC from Cole-Parmer
CSA-approved and intrinsically safe for use in general-purpose or hazardous applications, the two-wire ultrasonic transmitter provides non - contact level measurement up to 18 ft or 5.4 m, and is ideally suited for challenging corrosive, slurry or waste liquids.
-
04.10.08 Roadmap To Secure Control Systems In The Water Sector
The general purpose two-wire ultrasonic transmitter provides non - contact level measurement up to 26' or 8m, and is well suited for challenging ultrapure, corrosive, slurry or waste liquids.
-
Level Transmitter Allows Non-Contact Measurement In Tanks
The WLSX level transmitter allows continuous non - contact ultrasonic level measurement in liquid storage tanks up to 35 ft (10.7m), it is ideally suited for challenging corrosive, coating, or waste liquids.
-
03.20.08 Water Sustainability: A Looming Global Challenge
A 2-wire ultrasonic level transmitter that provides non - contact level measurement up to 10 m in bulk storage, day tank, waste treatment and sump applications, and is well suited for challenging corrosive, slurry or waste media.
-
Flowline - DL34-00 - Sensors, Switches & Relays - Sensors - Allied Electronics
EchoPod, a general purpose non - contact ultrasonic level switch, controller and transmitter for small tanks 49.2" (1.25 m) or feed applications integrating process or control automation of small tanks mounted on tools, skids or machines.
Indicates content that may require registration and/or purchase.