Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear
- Stroke or X-Axis Travel: 3 inch
- Carriage Load: 4.2 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 3.375 inch
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear
- Stroke or X-Axis Travel: 0.75 inch
- Carriage Load: 4.5 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 1.25 inch
-
Supplier: Isotech, Inc.
Description: Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″
- Stroke or X-Axis Travel: 0 to 7.87402 inch
- Carriage Load: 0 to 1,102.5 lbs
- Base Width: 0.50000027 inch
- Base Height: 0.24803163 inch
-
-
Supplier: THK America, Inc.
Description: THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also
- Bearing Type: Linear Motion Guide
- Features: Other / Custom
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied with internal linear bearings and shaft.
- Peak Force (FP): 0.3125 to 58 lbs
- Linear Stroke: 0.125 to 5.25 inch
- Device Type: Linear Actuator
-
Description: Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage)
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 8 g
-
Supplier: JTEKT North America, Inc.
Description: specification is adopted. Bearing for CMP equipment The bearing of the CMP equipment is used in the environment exposed to the abrasive and therefore those made of ceramics resistant to corrosion and those coated with PTFE are adopted. Bearing for inspection equipment A
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: igus® inc.
Description: lightweight and rugged while maintaining all the tried-and-tested specifications of a DryLin® W linear guide. Extremely light Completely self-lubricating Metal-free Tribological optimization Non-magnetic Typical application areas: handling, medicine, x-rays, aircraft, robotics,
- Bearing Width: 2.13 inch
- Bearing Length: 2.362206 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: H2W Technologies
Description: The ABS-012-12-030-X is a low profile air bearing positioning stage uses a brushless linear motor to generate a continuous/peak force of 29.0 lbs [129 N]/87.0 lbs [387 N] with a total stroke length of 12.3 in [311 mm]. The non-contact 1.0-micron resolution encoder allows for
- Stroke or X-Axis Travel: 12.25 inch
- Carriage Load: 15 lbs
- Motor Continuous Power: 1.77311156922643 HP
- Bearing Type: Air Bearing
-
Supplier: Tolomatic
Description: Large bearing surface contact area optimizes stress distribution
- Stroke or X-Axis Travel: 205 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Mounting Type: Floating Mount Bracket, Foot
- Actuation Type: Pneumatic
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied without internal linear bearings and shaft. A
- Peak Force (FP): 0.18125 to 58 lbs
- Linear Stroke: 0.25 to 2.5 inch
- Device Type: Linear Actuator
-
Supplier: Tolomatic
Description: Best in many vertical applications, permanently lubricated internal bearing
- Stroke or X-Axis Travel: 206 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Non-rotating, Other, Shock Absorbers
- Mounting Type: Floating Mount Bracket, Foot
- Actuation Type: Pneumatic
-
Supplier: IntelLiDrives, Inc.
Description: dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the carriage against magnet track Integral Linear Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish
-
Supplier: IntelLiDrives, Inc.
Description: dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the carriage against magnet track Integral Linear Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish
-
Supplier: IntelLiDrives, Inc.
Description: dynamic stiffness and precise straightness of travel. Bearing rollers are magnetically preloaded by the carriage against magnet track Integral Linear Encoder provides precision non-contact linear position feedback with resolution 1 microns Limit and Home sensors establish
-
Supplier: PI (Physik Instrumente) L.P.
Description: V-141 direct-drive linear stages are designed for applications which require a high accuracy and precision, a long service life, and ease of use. The models are equipped with a magnetic counterweight and are designed for vertical operation. Even though compact, V-141 linear
- Z-Axis Travel: 1.574804 to 2.362206 inch
- Rated Speed: 19.68503937007875 to 31.496062992126 in/sec
- Carriage Load: 3.85875 lbs
- Motor Voltage: 48 to 80 volts
-
Supplier: Newport MKS
Description: elements in these bearings leads to outstanding ripple-free motion adequate for the most demanding scanning and inspection systems. In addition, the geared retainers prevent bearing cage migration, which can occur with other linear bearing products. Accuracy of a XMS50-S
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: to outstanding ripple-free motion adequate for the most demanding scanning and inspection systems. In addition, the geared retainers prevent bearing cage migration, which can occur with other linear bearing products. Accuracy of a XMS50-S stage after linear error
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: elements in these bearings leads to outstanding ripple-free motion adequate for the most demanding scanning and inspection systems. In addition, the geared retainers prevent bearing cage migration, which can occur with other linear bearing products. Accuracy of a XMS50-S
- Stroke or X-Axis Travel: 13.779535 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: PI (Physik Instrumente) L.P.
Description: the entire life of the stage.V-571 linear stages are designed for XY and XYZ mounting. The Z variant comes with a magnetic counterbalance, ensuring minimal holding current on the linear motor and enhanced dynamic performance. The non-contact direct-drive linear
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 60 volts
- Motor Type: AC, Linear Motor
-
Supplier: PI (Physik Instrumente) L.P.
Description: performance compared to bigger stages. With a powerful, non-cogging, direct drive motor, the V-141 linear stage family performs well in production environments. The ultra-precision cross roller bearings are intended to be low maintenance for the life of the stage. The V-141 is
- Stroke or X-Axis Travel: 1.574804 to 3.93701 inch
- Z-Axis Travel: 1.574804 inch
- Rated Speed: 19.68503937007875 to 39.3700787401575 in/sec
- Carriage Load: 11.025 lbs
-
Supplier: R&I Manufacturing Co.
Description: maintains all rod bores parallel to the mounting surface within 0.002" per foot. The four slide bearings are oil impregnated bronze bushings, which eliminate the need for re-lubrication. Bronze bushings are utilized as standard, rather than linear ball bearings, because bushings
- Stroke or X-Axis Travel: 0.5 to 20 inch
- Features: Bumpers / Cushions, Integral Sensor, Non-rotating, Shock Absorbers
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: compact profile of the SGLF2 series iron core linear motors saves installation space. The magnetic attraction force between the coil and magnet way creates a preload on the bearings improving motion accuracy, improving frequency response, and shortening settling time. Highlights
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide
- Stroke or X-Axis Travel: 0 to 36 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the actuator
- Maximum Angular Measurement: 270 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the actuator
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the actuator
- Maximum Angular Measurement: 350 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The absence of the actuator
- Maximum Angular Measurement: 120 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Magmotor Technologies, Inc.
Description: Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a
- Design Units: English
- Features: Modular Stator
- Linear Motor Type: Moving Magnet
-
Supplier: Integrated Engineering Software
Description: field solver for the design and analysis of magnetic equipment and components, which incorporate linear, non-linear, and permanent magnet materials, including: Magnetizing fixtures Permanent magnet assemblies Circuit breakers Recording heads and reclosures Electric
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
-
Supplier: AGI - American Grippers Inc.
Description: friction.Compact lightweight unit with built-in air cylinder.Linear ball bearings ride on precision ground and hardened shafting.Aluminum body and end blocks contain tapped holes for precision mounting or fixturing.Main body or end blocks can be anchored due to the 1/16" height
- Stroke or X-Axis Travel: 8 to 132 inch
- Rated Speed: 2 to 16 in/sec
- Rated Force: 60 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating, Protective Boot, Shock Absorbers
-
Supplier: AGI - American Grippers Inc.
Description: friction.Compact lightweight unit with built-in air cylinder.Linear ball bearings ride on precision ground and hardened shafting.Aluminum body and end blocks contain tapped holes for precision mounting or fixturing.Main body or end blocks can be anchored due to the 1/16" height
- Stroke or X-Axis Travel: 5 to 96 inch
- Rated Speed: 2 to 16 in/sec
- Rated Force: 24 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating, Protective Boot, Shock Absorbers
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise,
- Stroke or X-Axis Travel: 0 to 0.5 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 15 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
-
Supplier: SKF/Global
Description: engine" light does for the car, the SKF Machine Condition Indicator does for industrial machinery. Internal sensors measure velocity, enveloped acceleration (bearing or gear impulsive vibration) and machine surface temperature. The included magnetic read-key is used to activate the SKF
- Features: Acceleration, Battery Powered, Velocity
- Sensor Input: Accelerometer, Linear Velocity, Temperature
Find Suppliers by Category Top
Featured Products Top
-
THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly corrosion-resistant being comparable to titanium alloys. (read more)
Browse Linear Bearings Datasheets for THK America, Inc. -
Special alloy for high-performance bearings resistant to magnetization THK-NM1 is a non-magnetic special alloy that has the degree of hardness necessary for bearings. Products made from this alloy offer excellent load rating, high precision, and low-friction motion in environments that require non-magnetic properties. It is also highly corrosion-resistant being comparable to titanium alloys. (read more)
Browse Linear Bearings Datasheets for THK America, Inc. -
motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and dovetail slides. Non-motorized slides include (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
Airfoil bearings vs. magnetic bearings in turbo blowers Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
Download MZ1 brochure MZ1-2200 Series Non-contacting magnetic encoder series measures up to 44 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. announces the MB1-3600 Series of non-contacting multi-turn magnetic sensors for industrial and mobile machinery, including a heavy-duty model. The sensors measure up to 44 turns, or 15,840 degrees, and continue counting turns while unpowered. They maintain position accuracy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Magnetic Rotary Encoders from Gurley Precision. The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
Guide to Linear Motion Systems
, linear roller, magnetic â€" linear slides make linear motion possible. On the X and Y-axis, movement is provided for machine slides, stages and tables via linear motion bearings.
More Information Top
-
The autonomous car—a blessing or a curse for the future of low carbon mobility? An exploration of likely vs. desirable outcomes
(2014) Design and analysis of a non -hysteretic passive magnetic linear bearing for cryogenic environments.
-
Numerical and experimental analysis on the planar force and the magnetic field in a DC Linear Stepper Motor
The support of the mover through the non - magnetic s rails and linear bearing is mo This support also offers the mover.
-
Redundancy resolution for underwater vehicle-manipulator systems using a fuzzy expert system
…S. Narendra and K. Parthasarathy, Identification and control of dynamical systems using neural networks, IEEE Trans. on neural networks, 1, pp.4-27 (1990) [9] R. Achkar and C. Nasr, Non Linear Control of an Active Magnetic Bearing , DEA memory, Lebanese University…
-
A New Method of Controlling Active Magnetic Bearing through Neural Network
…S. Narendra and K. Parthasarathy, Identification and control of dynamical systems using neural networks, IEEE Trans. on neural networks, 1, pp.4-27 (1990) [9] R. Achkar and C. Nasr, Non Linear Control of an Active Magnetic Bearing , DEA memory, Lebanese University…
-
The design of an intuitive teaching interface for robot programming by human demonstration
The friction forces in the device could be reduced by using custom made Thomson™ linear bearings , substituting the non - magnetic 303 stainless steel for the magnetic steel used in the current bearing design so that interference with the Bird™ magnetic position sensor…
-
Vakuum‐Lineardurchführungen with magnetic liquid sealings
…4: vacuum-linear implementation with a multistage magnetic liquid sealing and with movable magnetic system 1-rod 6 9, 2-housing, 3,4, pole shoes, 5, permanent magnet, magnetic liquid, 7- not magnetic sleeve, 8- linear slide bearing , collector magnet, 10-strippers…
-
The High Energy Solar Corona: Waves, Eruptions, Particles
The next level of complexity is to use a realistic magnetic field topology borne out from the linear and non linear force free extrapolation of the observed photospheric magnetic fields.
-
Bearings and linear guides make medical equipment safer and more flexible | News | The Engineer
Therefore, any bearings or linear guides used must also be non - magnetic .
-
Recent Advances in Mechatronics
When we spoke about magnetic bearing control then we mean system of the linear , non linear, optimal and adaptive regulators.
-
Machine dynamics, tasks, and examples
For assessment of the magnetic storage stiffness, the magnetic storage force (2) in a Taylor series up to the linear term is developed (also see [6]) .
Indicates content that may require registration and/or purchase.