-
Supplier: Chase Products Co.
Description: Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems
- Form: Aerosol
- Industry: Automotive, Machine Tools, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Waterproof / Water Repellant
- Location / Orientation: Exterior, Interior
-
Supplier: Total Lubricants USA, Inc.
Description: Food grade release agent and lubricant spray. Odorless, non-toxic, greaseless, and non-staining. Uses include: packing industry, plastic and rubber mold release, timers, TV tuners, clocks, electrical equipment, bushings, bearings, chains, camera gears, motion picture equipment,
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 557 Silicone Dry Film Lubricant Clear is an air curing, extreme pressure, wax like, silicone-based coating that is used to improve surface finishes, increase life of equipment, lubricate sliding surfaces, and reduce wear, sticking, and friction. It is
- Flash Point: 102.2 F
- Composition / Chemistry: Silicone
-
-
Supplier: General Pump
Description: General Packing Lubricant is a grease-like material containing an inert silica filler in combination with selected polydimethyl silicone fluids. It is effective as a packing installation lubricant, highly water repellent, resistant to oxidation, essentially non-toxic and
- Operating / Use Temperature: -40 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
-
Supplier: Surventis Surface Treatment LLC
Description: highly refined natural lubricant components with corrosion inhibitors and a non-silicone foam suppressant for use on steel, copper, brass and aluminum.
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming
- Industry Applications: Metal Working Fluid
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot.
- Operating / Use Temperature: -76 to 302 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 11,811,023.62204722 V/m
- Applications: Electrical / Electronic
-
Supplier: Henkel Corporation - Industrial
Description: Synthetic aerosol lubricant dispersion which provides long-lasting lubrication. Ideal where parts are inaccessible for lubrication after assembly. LOCTITE® LB 8211 (known as LOCTITE® KRYTOX RFE ADVANCED PTFE DRY LUBRICANT) is a white to gray, high performance synthetic aerosol
- Type: Fluid / Oil
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Silicone, Synthetic / Semi-synthetic, Wax / Stearate
- Features: Lubricant, Specialty
-
Supplier: Shiu Li Technology Co., Ltd
Description: Non-Silicone Thermal Compound G3380N is made of non-silicon resin material and pollution of optical surfaces. Low thermal resistance and great thermal conductivity. G3380N has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques.
- Operating / Use Temperature: -76 to 302 F
- Thermal Conductivity: 1.3 to 6 W/m-K
- Dielectric Strength: 11,000,000 to 14,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 2.2 to 2.8 specific gravity
-
Supplier: Image Supply, Inc.
Description: General-purpose lubricant designed to reduce friction & prevent sticking, squeaking and binding. May be used on metal, glass, rubber & most plastics. Colorless, heat stable, non-staining & water-resistant. USDA Classification H1. Safer for use on food processing equipment with
-
Supplier: Invotec Solutions Ltd.
Description: A general purpose, medium duty, silicone lubricant. Suitable for use in a wide variety of applications making for good moulding release or where reduced friction is required. WRAS approved for use in the water industry where contact with potable water may occur e.g lubrication of pipe
- Operating / Use Temperature: -58 to 392 F
- Features: Aerosol / Spray, Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Invotec Solutions Ltd.
Description: Unaffected by water, oil or solvents and is suitable where the use of wet or silicone lubricants is undesirable. Ideal for the, textile and paper industries where direct contact is involved with surfaces that would be contaminated by wet or silicone based lubricants Forms
- Operating / Use Temperature: -148 to 392 F
- Features: Aerosol / Spray
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
-
Supplier: Aervoe Industries Incorporated
Description: Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces
- Operating / Use Temperature: 40 to 110 F
- Dielectric Strength: 35,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.66 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
-
Supplier: Invotec Solutions Ltd.
Description: For use in the food industry where incidental food contact may occur. Excellent versatile lubricant; Odourless, colourless, tasteless. A blend of high quality, stable silicone oils. The highly versatile, non-corrosive formula lubricates, protects, waterproofs and restores a wide
- Operating / Use Temperature: -40 to 392 F
- Features: Aerosol / Spray, Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties and is useful for protecting and sealing electrical and mechanical
- Flash Point: 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Features: Bearings, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Multi-purpose silicone release agent for all materials.
- Operating / Use Temperature: 600 F
- Type: Fluid / Oil
- Features: Lubricant
- Functions: Mold Release / Release Agent
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for all plastics, low flash, non-staining, non-corrosive formula
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Solid / Dry Film Release, Specialty, Specialty / Other
-
Supplier: Techsil Limited
Description: Sprayon® LU708 High Performance Dry Lubricant is a clean, non-oily, non-staining, versatile dry lubricant which dries quickly to a white film to demonstrate coverage. This product does not contain silicone or chlorinated solvents. It has a extremely low static
-
Supplier: Aervoe Industries Incorporated
Description: Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Aervoe Industries Incorporated
Description: Minimizes sticking, glazing, crazing, spotting, low flash, non-corrosive
- Operating / Use Temperature: 60 to 80 F
- Dielectric Strength: 14,763,779.527559 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty, Specialty / Other
-
Supplier: Walter Surface Technologies
Description: BOLT-OUT™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features Contains microscopic moly particles for excellent lubricity Nonflammable,
- Operating / Use Temperature: -4 to 482 F
- Coating Material: Aluminum, Resin Base / Polymer Binder
- Features: Liquid, Metal, Steel
- Industry: OEM / Industrial
-
Supplier: Techsil Limited
Description: MG Chemicals 860 Silicone Heat Transfer Compound is a low thermal resistance grease with a silicone base. It is electrically insulating, non-corrosive and used to improve the thermal interface contact conductivity between heat sinks, LEDs, motors, and heat generating electronic
- Composition / Chemistry: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 340 Heat Sink Compound White is a one component, non-curing, grease like silicone that is used for thermal coupling of electrical components to heat sinks. It is non-flowing, low bleed, thermally conductive, and has high temperature stability. 360 g Cartridge.
- Kinematic Viscosity (@ 40°C): 542,000 cSt
- Thermal Conductivity: 0.67 W/m-K
- Density / Specific Gravity (@15.6°C, 60°F): 2 specific gravity
- Type: Grease / Gel
-
Supplier: Bluestar Silicones USA Corp.
Description: Stiff, Tacky Dielectric Compound Lubricant and Sealant Description Bluesil V-711 is a silica-thickened, high molecular weight dimethyl silicone compound. It is a non-curing grease-like paste with a tacky, stiff consistency. Bluesil V-711 possesses excellent dielectric properties
- Use Temperature: -67 to 400 F
- Dielectric Strength: 502.92000000000104 kV/in
- Dielectric Constant (Relative Permittivity): 3
- Features: Electrical Insulation / Dielectric Material
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally stable,
- Dielectric Strength: 490 kV/in
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: MG Chemicals 8462 Silicone Grease is a water repelling, non-melting, and lubricating dielectric grease that provides superior corrosion and arcing resistance for connectors. It is widely applicable as it is safe to use for most metals, rubbers, plastics and elastomers. Useable in many
- Type: Grease / Gel
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally stable,
- Dielectric Strength: 490 kV/in
- Chemical System: Silicone
-
Supplier: SAE International
Description: This specification covers one type of a non-melting, heat stable silicone compound, for use in high tension electrical connections, ignition systems and electronics equipment, for application to unpainted mating threaded or non-threaded surfaces and as a lubricant for
-
Supplier: Bluestar Silicones USA Corp.
Description: Bluesil™ Oils 47 are polydimethylsiloxane oils and are a major categoryof silicones sold by Bluestar Silicones.They are constituted of linear molecular chains of varying lengths whosegroups comprise alternating silicon and oxygen atoms (the Si-O-Si siloxanebond). The silicon atoms are
- Density / Specific Gravity (@15.6°C, 60°F): 0.76 to 0.973 specific gravity
- Thermal Conductivity: 0.1 to 0.16 W/m-K
- Dielectric Strength: 14 to 18 V/m
- Type / Function: Heat Transfer Fluid, Hot Oil / Thermal Oil
-
Supplier: SAE International
Description: This specification covers one type of a nonmelting, heat stable silicone compound for use in high tension electrical connections, ignition systems and electronics equipment; for application to unpainted mating threaded or non-threaded surfaces, and as a lubricant for components
-
Supplier: Invotec Solutions Ltd.
Description: A heavy duty, high thermal stability silicone mould release agent, non-flammable in use, formulated for stubborn and hard to release plastic and rubber moulding. Operational to 288 deg C; A heavy duty, high thermal stability silicone mould release agent Non-flammable in
- Operating / Use Temperature: 550.4 F
- Features: Aerosol / Spray, Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: DigiKey
Description: Non-Silicone Grease Lubricant Black
-
Supplier: RS Components, Ltd.
Description: Formula 5 dry non-silicone RA lubricant
-
Supplier: DME Company
Description: Wide Temperature Range Grease Colorless. Odorless. Non-toxic. FDA dielectric. Contains PTFE. Will not freeze, melt, gum up. Compatible with other lubricants. No silicones. Will not wash out. USDA listed H 1. Repels water. Will not separate, run or fall out. Thixotropic
- Features: Aerosol / Spray, Lubricant
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M 2035 grease is easy to use. This item is formulated to work in screen printing applications. Main ingredient is comprised of non-silicone. Can be used under the following temperature ranges: +100 (Weeks to Months) C, +125 (Hours to Days) C minimum operating temperature to +125
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M 2031 grease is easy to use. This SKU is formulated to work in thermal interface material applications. Main ingredient is comprised of non-silicone. Can be used under the following temperature ranges: +100 (Weeks to Months) C, +125 (Hours to Days) C minimum operating temperature
- Type: Grease / Gel
- Features: Lubricant
Find Suppliers by Category Top
Featured Products Top
-
ExxonMobil Chemical Company - Synthetic Base Stocks
PureSyn Hydrogenated Polyolefins for personal care
apart from other hydrocarbon fluids such as mineral oils, petrolatum and polybutene. PureSyn PAO products are bright and clear, and characterized as: Non-comedogenic Non-irritating Odorless Stable in high and low pH systems (read more)
Browse Specialty Fluids and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
. Silicone oil is often used as a lubricant to reduce friction during injection. It is applied with carrier solvents, which coat the needle or syringe with a thin layer of silicone oil. Carrier solvents play a vital role in drug delivery, ensuring the safety and efficacy of medical needles and syringes (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
. Silicone oil is often used as a lubricant to reduce friction during injection. It is applied with carrier solvents, which coat the needle or syringe with a thin layer of silicone oil. Carrier solvents play a vital role in drug delivery, ensuring the safety and efficacy of medical needles and syringes (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Model of scuffing based on the vulnerability of an elastohydrodynamic oil film to chemical degradation catalyzed by the contacting surfaces
Studies involving non - lubricant silicone products confirm the liability of sili- cones.
-
Attempts Ectocarpus siliculosus for characterization of a pheromone by the brown alga
Proved a zun ~ chst used sample of gas in-rennet valve to be unsuitable as the substance was held aui3erordentlich strongly in the silicone - lubricating oil of the valve die.
-
Women's Barrier Contraceptive Methods: Poised for Change
inner surface is coated with a non -spermicidal silicone lubricant .
-
Evidence that β1‐6 branched Asn‐linked oligosaccharides on metastatic tumor cells facilitate invasion of basement membranes
Oxnard, CA) with sterilized non -toxic silicone lubricant (Down Coming, Midland, MI).
-
Basement membrane invasion by first trimester human trophoblast: requirement for branched complex-type Asn-linked oligosaccharides
Sterile silicone rubber rings were attached to the bottom of the culture wells (35 mm diameter; six wells per plate; Falcon, Jersey, NJ) with sterilized non -toxic silicone lubricant (Down Coming Corp.
-
MG Chemicals - 4223-1L - Chemicals - Coatings & Paints - Allied Electronics
Chemical Zinc Oxide⁄Non Hazardous, Non Silicone Heat Transfer Compound Lubricant Type .
-
Men's Health
Alternative products include the aqueous lubricant Surgilube, which does not contain propylene glycol, or SKYN brand con- doms, containing non -sensitizing silicone -based lubricant [13].
-
Essential Urology
products include Surgilube, an aqueous-based lubricant without propylene glycol, and Trojan- Plus and Ramses condoms which contain non - sensitizing silicone -based lubricants [1].
Indicates content that may require registration and/or purchase.