Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPDT, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:9.8N; Product Range:Side Rotary Series; Contact CurrentRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:0.5N; Product Range:CX Series RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size and
- Maximum Current Rating: 4 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -54 to 85 C
- Pre-travel: 0.040157502 inch
-
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, ROTARY ADJ LEVER; Limit Switch Actuator:Side Rotary; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.33N; Product Range:GLS Series; Contact Current DC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY ROLLER, SPDT; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:480V; Operating Force Max:7.5in-lb; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: GEARED ROTARY LIMIT SWITCH, AUTOMATION SWITCH, NEMA TYPE 1, 8 CONTACTS, 4 NORMALLY OPEN / 4 NORMALLY CLOSED, SNAP-ACTING. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
-
Supplier: Honeywell Sensing & IoT
Description: housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 12 to 250 volts
- Maximum DC Voltage Rating: 12 to 250 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 18 to 30 volts
- Operating Temperature: -25 to 85 C
- Pre-Travel: 26 degrees
-
Supplier: Honeywell Sensing & IoT
Description: housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 18 to 30 volts
- Operating Temperature: -25 to 85 C
- Pre-Travel: 26 degrees
-
Supplier: Allied Electronics, Inc.
Description: Cutler-Hammer® E49 DIN Limit Switches by Eaton’s electrical business are designed to International standards. Positive opening normally closed contacts, fingerproof wire-ready terminals, double insulated nylon housing, and environmental ratings to NEMA 4, 4X, 6P, 13 - IP65 make
-
Supplier: Allied Electronics, Inc.
Description: Miniature Industrial Limit Switch, 10 A Current Rating, Operating Temperature -20 to +85 °C Approvals are UL listed A300 - Q300, CSA A300 - Q300 Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab; Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening
-
Supplier: Allied Electronics, Inc.
Description: Cable Features a 350 Pound Pullout Capacity • Keyed, Four Direction Head Positioning. Standard 5° Pre-Travel and 90° Total Travel • 24–120 VAC/VDC LED and 120 VAC Neon Indicating Lights Available • Rotary Heads Are Field Convertible CW, CCW, or Both, without Special Tools • Switches
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardoes areas and
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Normally Closed (NC), Normally Open (NO)
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardous areas and
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Normally Closed (NC), Normally Open (NO)
-
Supplier: RS Components, Ltd.
Description: Crouzet 83843701 Limit Switch
- Normal State: Normally Closed (NC)
- Features: Other, Other Rotary Type, Rotary Limit Switch
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-FC11AC31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in areas at risk of dust
- Measuring Range: 4.724412 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Normally Closed (NC), Normally Open (NO)
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features Side and top
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Electrical Life (Minimum): 500,000 (#)
-
Supplier: Allied Electronics, Inc.
Description: Positive Opening Operation of Normally Closed Contacts Conforming to IEC/EN 60947-5-1 Annex K Double Insulated Switch Element Extremely Compact Plastic Housing High Switching Current Capability Applications Material Handling Elevators and Moving Stairs Scissor/Platform Lifts Food and
-
Supplier: Radwell International
Description: SELECTOR SWITCH, AH30 SERIES, BLACK, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, 2 POSITION, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Switch 3PST-2NO/1NC Panel Mount, Snap-In
- Maximum Current Rating: 0.1 amps
- Mechanical Life (Minimum): 100,000 (#)
- Contact Type: Momentary Contact
- Normal State: Normally Closed (NC), Normally Open (NO)
-
Supplier: Schmersal Inc.
Description: Cast iron enclosure, 2K paint Exterior parts made of stainless steel 2 switching angles (prewarning, deactivation)
- Maximum Current Rating: 10 amps
- Operating Temperature: -40 to 70 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
-
Supplier: Eaton Corporation
Description: FORCE 18 DEG OPERATING TRAVEL 6 DEG DIFFERENTIAL TRAVEL SIDE ROTARY ACTUATOR/HEAD TYPE 18 DEG PRETRAVEL 50 DEG TOTAL TRAVEL
- Maximum Current Rating: 0.05 to 5 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Schmersal Inc.
Description: Metal enclosure Design to EN 50047 Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5
- Maximum Current Rating: 10 amps
- Operating Temperature: -30 to 80 C
- Mechanical Life (Minimum): 10,000,000 (#)
- Normal State: Normally Closed (NC)
-
Supplier: Schmersal Inc.
Description: 3 cable entries M 20 x 1.5 Metal enclosure one-side operation / wire up to 50 m long Position indicator Robust design Large wiring compartment Twisting of towing eye not possible External watertight collar
- Maximum Current Rating: 6 amps
- Operating Temperature: -25 to 70 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Normal State: Normally Closed (NC)
-
Supplier: Schmersal Inc.
Description: Metal enclosure Design to EN 50047 Quick connection technology as connection terminals rotated by 45° cable entry 1 x M20 x 1,5
- Maximum Current Rating: 10 amps
- Operating Temperature: -30 to 80 C
- Mechanical Life (Minimum): 10,000,000 (#)
- Normal State: Normally Closed (NC)
-
Supplier: Specialty Product Technologies
Description: This series of switches were designed for sensing small, lightweight objects. Rotary units are gravity returned and have 360° toal travel either clockwise or counter-clockwise. Oscillating units are spring return versions.
- Total Travel: 180 to 360 degrees
- Operating Force: 0.9375 In-lbs
- Actuator Motion: Clockwise, Counterclockwise
- Switch Configuration: Double Pole, Double Throw (DPDT), Single Pole, Double Throw (SPDT)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Sealed Contact, Lever Type, Spring Return, High Operating Torque, CW and CCW operation, N.C. Contact
- Normal State: Normally Closed (NC)
-
Supplier: steute
Description: Features / Options Metal enclosure 2 contacts Design to EN 50041 Wiring compartment Adjustable-length rod lever with nylon roller For light- and medium-heavy applications Ex version available
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
- Normal State: Normally Closed (NC), Normally Open (NO)
- Actuator Type: Offset Roller
-
Supplier: Specialty Product Technologies
Description: The EA780 switches have sliding, double break type contacts built to meet the high shock requirements outlined in MIL-S-901. The EA780 switches are available in two contact arrangements 1 N.O. - 1 N.C. & 2 N.O. - 2 N.C. The Standard B1 cam provides for cl.
- Maximum Current Rating: 0.75 to 20 amps
- Maximum AC Voltage Rating: 125 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -20 to 90 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Lever type, gravity return, 1 N.O. / 1 N.C., Travel to Operate : Adj. from 10° to 180°, Torque to Operate : 0.018Nm (2.5oz-in) (without lever), Travel to Reset : 10°, Max Travel : 360° CW or CCW
- Normal State: Normally Closed (NC), Normally Open (NO)
-
Supplier: Eaton Corporation - Sensors
Description: The E49 Compact Metal Switch by Eaton's Cutler-Hammer sensor business are designed with high mechanical strength for robust environments. The rugged aluminum die cast construction provides reliable, oil-tight, waterproof and dustproof sealing for a variety of applications. Snap action 1N.O./1N.C.
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Electrical Life (Minimum): 500,000 (#)
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Special Purpose Limit Switches The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: 0 to 65.55555555555556 C
-
Supplier: TE Connectivity
Description: 7 MM [.276 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10 Housing Features Low Profile : With Process Sealed : No Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Screwdriver Slot Actuator Actuator Type : Rotary Illuminated : Without Leg Style :
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Closed (NC)
- Switching Mechanism: SPST
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: CARLO GAVAZZI Automation Components
Description: working on dangerous machines, by opening the control circuit. Withdrawal of key by opening the mobile protector, causes immediate stopping of the machine drive. Specific limit switches ideal for monitoring and protection of light industrial machines without inertia, equipped with angular
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Total Travel: 90 degrees
-
Supplier: CARLO GAVAZZI Automation Components
Description: They are developed with very compact size, to enable its mounting on machine’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box Degree of protection IP67 Diecast zinc alloy body Positive Opening Operation Minimum
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 24 to 240 volts
- Maximum DC Voltage Rating: 24 to 250 volts
- Operating Temperature: -25 to 70 C
Find Suppliers by Category Top
Featured Products Top
-
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
efficient components in electronics design. Technical Excellence and Durability: Electrical Capacity: With a rating of 0.4VA maximum at 20V maximum, AC/DC, these switches are designed for optimal electrical performance (read more)
Browse Rotary Switches Datasheets for NKK Switches -
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
EAO's new Series 09 Rugged Rotary Cursor Controller (RCC) and Rotary Pushbutton (RPB) deliver maximum reliability for safety-critical applications in construction vehicles, agricultural machinery, and commercial vehicles. Built to IATF 16949 automotive standards with IP6K9K sealing, these CAN (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Extended Rotary Why might you need a custom rotary? When do extensions and custom fittings come into play? To extend a roof mounted rotary down into a bin for high level detection There’s corrosive (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
Precision, safety, and traceability are essential in the food and beverage (F&B) industry to ensure consistent product quality and meet stringent regulatory standards. NKK switches are designed to excel in the challenging environments of F&B production (read more)
Browse Toggle Switches Datasheets for NKK Switches -
Altech's SLC and SLK Series solenoid locking safety switches are designed to monitor and lock gates, panels, and doors in industrial environments. With flexible mounting options and integrated locking functions, they support reliable machine safety (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
Magnetically held toggles trigger automatic resets in commercial and military aircraft systems. Now that OTTO Controls has entered the market, customers no longer have to wait nearly a year to buy these critical toggles. Automated systems in fixed wing and rotary aircraft systems use (read more)
Browse Toggle Switches Datasheets for OTTO Controls
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
A method for rapid freeze fixation of plant cells
R11,200 ohms; R2330 ohms; R32,200 ohms; C-8,700 gF/40 V; D 1, D 2 IN4003; L LEDEX # 810-367-530 rotary solenoid (24V); SCR 2SC106D; SW1 normally closed pushbutton switch ; SW2 normally open pushbutton switch; V voltmeter .
-
ISA 5.1 - Instrumentation Symbols and Identification
Double pole normally closed / normally open toggle switch . .... Rotary selector switch.
-
Standard Handbook of Electronic Engineering, Fifth Edition > Electronic and Fiber Optic Components
For rotary switches , the number of decks (sections), poles per deck, positions per pole, shorting and/or non-shorting contacts, and coding need to be considered, as well as, on the mechanical side, factors such as shaft and mounting bushing configuration, push-to .... For toggle switches, contact configuration (single pole normally open, single pole normally closed , double throw, multiple poles, and so forth), the desirability of the bathandle configuration, and whether a lock is required, are among the factors to be considered.
-
Remote indication by a wheatstone bridge system
may be effected by a standard rotary line switch , one bank level of which has its successive contacts connected to a series of resistors in descending order of value, while a contact-making polarized relay replaces the galvanometer and controls the forward .... The galvanometer key- switch K is replaced by a normally - closed contact pair on the impulse relay, so that the bridge is tested for balance after each step of the line switch.
-
The extinction of arcs in air-blast circuit-breakers
The series air-break switches are coupled together and are driven by three vertical porcelain shafts from .a common shaft connected to a double-acting rotary air-motor. .... The circuit breaker is- trip free, but once the closing operation has been initiated the contacts normally close fully before an opening operation can begin.
-
Elimination of Contaminants from Electron Tube Components: Automation of Chemical Processing
S-1 through S-7 are switches on a multisection rotary step switch . .... S-1 ( normally closed ) is involved in the ad- vance mechanism.
-
REPORT DOCUMENTATION PAGE
After airborne, the jet exhaust switches to an aft nozzle and the rotary wing motion stops until needed again in the recovery phase at landing. .... This gives the CRW the capability to take off vertically, fly at jet speeds and altitudes and then recover as a helicopter would without the normally much larger engine required in … 25 This capability brings UAVs closer to conquering the hardest…
Indicates content that may require registration and/or purchase.