Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: On-board NOx Monitoring and Recording Devices
-
Supplier: ABB Measurement & Analytics
Description: CL3020 is so compact that two NOx cells may be mounted inside a single housing allowing continuous NOx speciation or NH3 measurement. The simplicity of the design also leads to much greater reliability. No more high voltage power supplies, exposed thermo-electric cooling or fragile
- Operating Temperature: 40 to 100 F
- Gas Types: Ammonia (NH3), Nitric Oxide (NO), Oxygen (O2)
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Simplified operation and ease of maintenance are the key design features of Emerson's Rosemount Analytical 951C NOx Analyzer. Designed for source emissions analysis in Continuous Emission Monitoring Systems (CEMS), the 951C delivers top performance and reliability. With the
- Operating Temperature: 40 to 104 F
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Fixed
-
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 313 Series Portable Flue Gas Analyzer for NO, NO2, or NOx utilizes reliable, stable NO and/or NO2 sensors which respond quickly to the NO or NO2 present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOx found in flue gases or engine exhaust (except
- Response Time: 20 seconds
- Operating Temperature: 55 to 120 F
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Teledyne Monitor Labs, Inc.
Description: The sensor-e® NOx uses the proven chemiluminescence detection principle, coupled with state-of-the-art microprocessor technology to provide the sensitivity, stability and ease of use needed for ambient or CEM monitoring requirements. The analyzer uses multi-tasking software which
- Number of Channels: 1
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Application: Ambient Air Monitoring
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 312 Series Portable Flue Gas Analyzer for NOX utilizes a reliable, stable nitric oxide (NO) sensor which responds quickly to the NO present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOX found in flue gases or engine exhaust (except diesel).In
- Response Time: 20 seconds
- Operating Temperature: 55 to 120 F
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Input/Output (I/O) Module and Platform or it can be integrated into a sophisticated multicomponent analysis network. The WCLD analyzer module is designed to meet stringent U.S. Environmental Protection Agency requirements for NOx monitoring. Features Heated sample handling module for
- Response Time: 1.000000000000002 seconds
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 362 Series are portable analyzers that can provide a detailed analysis of flue gas composition. They have been designed to be accurate, reliable, and easy to use and maintain. Model 362 has customer-replaceable sensors, which respond quickly to the O2, CO, and NOx present in the flue
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: Nova Analytical Systems Inc.
Description: sensor life expectancy is between 3 and 4 years. The CO and NOx sensor life is 2-3 years. The O2, CO, and NOx sensors are customer-replaceable. The CO2 sensor should not need to be replaced.In operation, a built in sample pump draws in the flue gas sample through the S.S. probe, 12 ft.
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
-
Supplier: SAE International
Description: Even though substantial improvements have been made for the lean NOx trap (LNT) catalyst in recent years, the durability still remains problematic because of the sulfur poisoning and sintering of the precious metals at high operating temperatures. Hence, commercial LNT catalysts were aged and
-
Supplier: Siemens Analytical Products
Description: Low NOx Continuous Emissions Monitoring System (CEMS) EPA COMPLIANT The Standard CEMS is a low cost emissions monitoring package designed to operate in a general purpose, environmentally controlled shelter or cabinet. The targeted markets are NOX reduction sites at
-
Supplier: ABB Measurement & Analytics
Description: Continuous Emission Monitoring Solution World leader in stack gas monitoring systems for more than 40 years and pioneer in FTIR technology, ABB Analytical is offering an inexpensive and forward-looking system with the ACF-NT (former Advance Cemas FTIR) multi-component emission and
- Operating Temperature: 41 to 104 F
- Operating Humidity: 75 to 95 %
- Response Time: 150 seconds
- Measurement Type: %Volume, Density, Trace
-
Supplier: ABB Measurement & Analytics
Description: PEMS exploits advanced mathematical models, which use process parameters (e.g. pressure, temperatures, flow, etc.) as input variables in order to estimate the most common air pollutant emissions (e.g. NOx, SO2, CO, CO2, etc.). ABB proprietary software Inferential Modeling Platform (IMP) has
- Licensing: Perpetual
- Use: Professional
- Operating System: Windows
-
Supplier: ABB Measurement & Analytics
Description: benefits of the CEMcaptain GAA610-M: Guarantee compliance with latest IMO regulations - Certified system for emission monitoring in marine industry - Type approved by all major classification societies Decrease maintenance hassle by increased system uptime - Simple system design suitable for
- Operating Temperature: 32 to 131 F
- Display Type: Digital Display
- Features and Functionality: Filters
- User Controls: Manual Controls
-
Supplier: AENOR
Description: GASEOUS EMISSIONS. REQUIREMENTS OF CONTINUOUS MONITORING FOR THE MEASUREMENT OF NOX
-
Supplier: Fuji Electric Corp. of America
Description: NO2 to NO converter for NOx measurements. NOx Converters are utilized in combustion plants, incineration, steel plants, furnace control, CEMS, research labs, and more.
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Gas Types: Nitric Oxide (NO), Nitrogen Dioxide (NO2)
-
Supplier: Fuji Electric Corp. of America
Description: NO2 to NO converter for NOx measurements. NOx Converters are utilized in combustion plants, incineration, steel plants, furnace control, CEMS, research labs, and more.
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Gas Types: Nitric Oxide (NO), Nitrogen Dioxide (NO2)
-
Supplier: CSA Group
Description: NOx); - ammonia conversion to, or reaction with NO, followed by non-dispersive ultraviolet (NDUV) spectroscopy NOx difference measurement for ammonia (differential NOx); - Fourier transform infrared (FTIR) spectroscopy; - non-dispersive infrared (NDIR) spectroscopy with gas
-
Supplier: Alfa Laval Inc.
Description: which will apply to NOx Emission Control Areas starting in 2016. EGR has the potential to be the NOx abatement frontrunner, especially as it reduces fuel consumption when operating at Tier II. PureNOx is a complete water treatment system using a centrifugal separator to clean the wash
- Features: All Centrifugal Separators
-
Supplier: Electro Optical Components, Inc.
Description: smartGAS gas sensors use infra-red absorption of gases (NDIR technology) and thus are accurate, reliable and cost-efficient. They are suitable for an extremely wide variety of applications in process measuring technology and ambient air monitoring. As a solutions provider for gas sensor
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Gas Types: Carbon Monoxide (CO)
-
Supplier: SAE International
Description: The paper will discuss the design and development of heavy-duty diesel engines to meet the US EPA 2010 on-highway standards - 0.2 g/HP-hr NOx and 0.01 g/HP-hr particulate matter (PM). In meeting these standards a combination of in-cylinder control and aftertreatment control for both
-
Supplier: C.I. Analytics, Inc.
Description: Process Analyzer If you require a dependable process analyzer for Total Nitrogen OR NOx the 9740, equipped with a chemiluminesence detector meets your needs. The 9740 has most of the standard features listed for 9700 series, but replaces the technology used for analysis. The 9740 can go to
-
Supplier: Siemens Analytical Products
Description: The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Current
-
Supplier: Hydrogen Sense Technology Co., Ltd
Description: industry are very wide, includes hydrogen monitoring in ambient & exhaust area, and full range hydrogen monitoring in special position of FC system.
- Operating Temperature: -40 to 248 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Gas Types: Hydrogen (H2)
-
Supplier: Fuji Electric Corp. of America
Description: Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the
- Operating Temperature: -4 to 131 F
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Other, Self Calibration
- Application: Confined Space Monitoring
-
Supplier: Fuji Electric Corp. of America
Description: Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the
- Response Time: 7 seconds
- Operating Temperature: 14 to 140 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Bacharach, Inc.
Description: testing, NOx filtering, etc. The Monoxor® Plus is the perfect tool for home/safety inspectors, maintenance personnel and HVAC contractors who need to monitor CO in ambient air or stack gases. It has many advanced features, including a trending graph with real-time value displayed, minimum and
- Operating Temperature: 23 to 113 F
- Operating Humidity: 15 to 90 %
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Combustible Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Cascade Technologies CT5400 is ideal for your environmental monitoring needs. Actively monitor for NOx, SOX, CO, CO2, CH4, NH3 and a variety of greenhouse gases emitted from large industrial facilities, incinerators, combustion plants, and other gas emitting facilities.
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: Siemens Analytical Products
Description: The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and
-
Description: temperature Determine precisely when to perform soot-blowing Set trigger alarms to take quick corrective actions when gas temperatures approach slagging/fouling limits with continuous online monitoring Measure and quantify trade-offs of heat rate and NOx and SO2 emissions Optimize heat
- Measurement Range: 400 to 2,000 C
- Temperature Resolution: 0.09999999999999999 C
- Weight: 13.23 lbs
- Ambient Temperature Range: 32 to 127.4 F
-
Supplier: SAE International
Description: Three Way Catalysts (TWC) contain oxygen storage components (OSC) to enhance HC, CO oxidation and NOx reduction performance under standard operating conditions where there is rapid perturbation of the air-to-fuel ratio (A/F). The OSC function is required to storage and to release oxygen,
-
Supplier: INDECK Power Equipment Company
Description: Positioning Parallel Positioning Parallel Positioning with Position Feedback Fully Metered/Cross-Limited Oxygen/NOx/CO Trim Single and Three Element Level Control Fuels: Natural Gas #2 – #6 Oil Hydrogen Liquid and Gaseous Waste Fuels Single, Dual, Multiple and Combination Firing
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen (H2), Methane (CH4) / Natural Gas, Nitrogen Oxides (NxOx), Oxygen (O2)
- Features: Controller, Hazardous Environments
- Mounting Type: Fixed
- Instrument Type: Monitor
-
Supplier: SAE International
Description: illustrated. Computations of the NH\u2083 and NOx kinetics have also been carried out and are presented. Design and impregnation of the SCR catalyst in proximity to the ammonia source is the next logical step. A heated synthetic-exhaust gas flow bench was used for the experiments under
-
Supplier: Siemens Process Instrumentation
Description: operation under harsh environmental conditions and contain a minimum of electrical components. LDS 6 – new possibilities for process control and emission monitoring The compact Laser Diode Spectrometer LDS 6 for process control even under extreme measuring conditions. Remote sensing without
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
Find Suppliers by Category Top
Featured Products Top
-
How can accurate temperature and emissions monitoring improve efficiency, quality and sustainability? The road to industrial decarbonisation has many facets and (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
comparability. By functioning as a multi-gas calibrator, the Series 6103 supports calibration of NOx, SO2, CO, and hydrocarbons within a single platform. This allows ambient monitoring stations to rely on one instrument rather than several, reducing equipment footprint and streamlining routine maintenance (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Accurate, regulatory-compliant, machine learning solution cutting initial investment and lifecycle costs Predictive Emission Monitoring Systems are software-based solutions able to deliver reliable real-time emission (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Do I Need a NOx Converter On My Flue Gas Monitor?
Most combustion sources must monitor their emissions of NOx (oxides of nitrogen) and report them to the local environmental protection authority.
-
Prevent Ammonia Slip and Gas Greater Efficiencies in Your Plant's NOx Reduction System with Quantum Cascade Laser Analyzers
) are techniques used worldwide to remove NOX. However, this process can result in a byproduct of unreacted ammonia or ammonia slip. Continuous measurement and monitoring of ammonia slip can be a challenge to ensure sample integrity is maintained, especially in high dust, high-temperature applications.
-
Urea Quality Monitoring
The regulatory pressure on OEMs to reduce engine emissions will continue to increase well beyond the. current Euro 6, US 10 and Tier 4 criteria. Exhaust pollutants such as particulate matter (PM) and nitric oxides. gases (NOx) have been forced to be reduced by recent standards worldwide. A prime
-
Industrial Processing - Pickling Tanks For Stainless Steel
Nitric acid is used to pickle stainless steel products to remove impurities and form a new surface layer on the material. To demonstrate compliance with environmental regulations, emissions of nitric oxide and nitrogen dioxide (collectively referred to as NOx) may be required to be monitored
-
Insitu Analysis of Ammonia Slip and Water Vapor Using a Tunable Diode Laser for SCR/SNCR Optimization and Boiler Tube Surveillance in Power Plants
Environmental regulations driven by the 1990 Clear Air Act require Power Plants to reduce NOx emissions. SCR's and SNCR's reduce NOx emission by injecting ammonia into the combustion flue gas, which ideally reacts with the NOx to form H2O and N2. The efficiency of the SCR/SNCR is determined
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
The EXAxt Zircon Oxygen Analyzer (Model ZR402G) is used to monitor and control the oxygen concentration in combustion gases, in boilers and industrial furnaces, for wide application in industries which consume considerable energy-such as steel, electric power, oil and petrochemical, ceramics, paper
-
Under New Emissions Limits, Elsta Rises to the Challenge
to reduce its carbon footprint and to minimize nitrogen oxide (NOx) emissions on its three gas turbines. Historically, it was difficult for Elsta to document the impact of these forward-thinking efforts due to less-than-sophisticated, data-tracking systems. Elsta's engineers had to manually monitor gas
-
Data Logging for Diesel Engine Emissions Control
Recent local, state and federal mandates have required the reduction of harmful emissions, both particulate and NOx, from diesel engines used in off road equipment, generators, buses and construction equipment. A variety of control technologies exists, but each is best suited for a specific engine
More Information Top
-
Federal Register > Tuesday, October 27, 1998 > [63 FR 57356] Finding of Significant Contribution and Rulemaking for Certain States in the Ozone Transport Asses...
In order to meet these requirements, a NOX monitoring system must consist of a NOX concentration CEM, a diluent CEM and a data acquisition and handling system (DAHS).
-
Federal Register > Thursday, May 21, 1998 > [63 FR 28032] Acid Rain Program; Continuous Emission Monitoring Rule Revisions
However, this provision is limited to the case where a unit's operation has changed by the certification deadline for NOX monitoring .
-
States > Texas > State > Register > 2006 > [TexReg 2006-1229is] 12/29/2006
The commission proposes a new §117.140(c) incorporating the rule language from existing §117.213(c), regarding require- ments for NOX monitors , applicable to the Beaumont-Port Arthur ozone nonattainment area.
-
Federal Register > Wednesday, June 12, 2002 > [67 FR 40394] Revisions to the Definitions and the Continuous Emission Monitoring Provisions of the Acid Rain Pro...
The correlation would be based on a minimum of 720 hours of parametric data recorded during unit operation, when the add-on controls are in-service and the SO2 or NOX monitor at the control device outlet is providing quality-assured data.
-
Federal Register > Wednesday, May 26, 1999 > [64 FR 28564] Acid Rain Program; Continuous Emission Monitoring Rule Revisions
In the January 11, 1993 rule, the SO2 or NOX monitor range derived from the MPC was referred to as the "high-scale." .
-
Federal Register > Monday, August 2, 2010 > [75 FR 45210] Federal Implementation Plans To Reduce Interstate Transport of Fine Particulate Matter and Ozone
Any fuel flowmeter system, and any excepted NOX monitoring system under appendix E to part 75 of this chapter, under § 97.430(a)(1) are subject to the recertification requirements in § 75.20(g)(6) of this chapter.
-
States > Virginia > State > Regulations > Title 9 - Environment > Agency 5 - State Air Pollution Control Board > [9 VAC 5-140] 140 - Regulation for Emissions T...
Any fuel flowmeter system, and any excepted NOX monitoring system under appendix E to 40 CFR Part 75, under 9VAC5-140-1700 B 1 are subject to the recertification requirements in 40 CFR 75.20(g)(6).
-
States > Texas > State > Register > 2007 > [TexReg 2007-0608is] 06/08/2007
for NOX monitors , applicable to the Beaumont-Port Arthur ozone nonattainment area.
Indicates content that may require registration and/or purchase.