-
Supplier: G.L. Huyett
Description: A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the
- Size: #10, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Features: Hex, Locknut, Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and
- Size: 1"
- Type: Jam Nut
- Features: Locknut, Other Metal
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66. 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: Lock the screw or cable gland 6.UL94V2 Plastic Nut Data:
- Features: Locknut
- Size: M10, M12, M16, M20, M25, M32, M36, M40, M8
- Material: Plastic
-
-
Supplier: Accuris
Description: Manufacturers certification for nuts and self-locking nuts
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated
- Size: #10, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Features: Flange Nut, Hex, Locknut, Other
- Type: Nylon Insert Nut
- Finish: Phosphate, Zinc Plated
-
Supplier: IBT Industrial Solutions
Description: ACCESSORIES AND PRODUCTS Adapters Balls (Chrome Alloy and Stainless Steel) Graphite Bearings Lock Nuts and Lock Washers Ball Transfers Bearing Installation and Removal Tools Adjustable Base Plates for Pillow Block Bearings
- Features: Locknut
-
Supplier: National Bolt & Nut Corporation
Description: extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be
- Standards: DIN
- Features: Flange Nut, Hex, Locknut, Other
- Size: M10, M12, M5, M6, M8
- Type: Nylon Insert Nut
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts
- Type: Distorted-Thread Locknuts, Interfering Threadnuts
- Features: Locknut, Self-Clinching Nut
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are
- Standards: ASME / ANSI, SAE
- Features: Locknut, Other, Other Metal
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: National Bolt & Nut Corporation
Description: bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Hex, Locknut, Other
- Type: Nylon Insert Nut
- Material: Steel
-
Supplier: Jergens, Inc.
Description: Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface. Features, Benefits, & Product
- Finish: Black Oxide
- Features: Locknut, Other, Other Metal
- Material: Steel
-
Supplier: Allied Electronics, Inc.
Description: Steel or Malleable Iron UL and CSA Listed
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted
- Standards: DIN
- Features: Hex, Locknut, Other
- Size: M10, M12, M16, M20, M24, M5, M8
- Type: Nylon Insert Nut
-
Supplier: Nord-Lock Group
Description: safe and secure for more productive and efficient operations. The Nord-Lock wheel nut is designed for flat-faced steel rims. The Nord-Lock wheel nut is based on the same principle as the Nord-Lock washers. Each nut incorporates a pair of
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Hex, Locknut, Other
- Standards: DIN
- Material: Steel
-
Supplier: ARKPLAS
Description: luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our
- Features: Locknut, Other, Other Plastic
- Material: Plastic
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Locknut, Other, Other Metal
- Standards: ASME / ANSI, SAE
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: THK America, Inc.
Description: The lock nut for ball screws is capable of easily fastening the screw shaft and the bearing with high accuracy. A loosening prevention mechanism comprising of a hexagonal socket-head setscrew and a set piece prevents the lock nut from loosening and
-
Standards and Technical Documents - (R) ASSEMBLY NUT AND CLIP, REMOVABLE SELF-LOCKING NUT -- AS3547ASupplier: Accuris
Description: (R) ASSEMBLY NUT AND CLIP, REMOVABLE SELF-LOCKING NUT
-
Supplier: Nord-Lock Group
Description: Expect simpler assembly, fewer errors, and optimized efficiency with our combi nuts, combining a nut with a pair of captivated Nord-Lock original washers. Each combi nut combines a nut with a pair of captivated Nord-Lock wedge-locking washers, with
- Features: Locknut, Other, Other Metal
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: #10
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: #4
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: #6
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: #10
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: IHS ESDU
Description: considered. In particular, the double lock nut is examined and tightening procedures recommended. The influence of tolerances on the preload is considered, with a worked example, and the effect of the vibration cycles on loss of preload illustrated in comparison with the
-
Supplier: Accuris
Description: Assembly Nut and Clip, Removable Self-Locking Nut, UNS S66286
-
Supplier: NBK America LLC
Description: Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The
- Features: Hex, Locknut, Other Metal, Vibration Dampening
- Size: M12
- Material: Stainless Steel
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Standard bearing lock-nut sizes Clamp style increases holding power Balanced styles available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bearing Face Max. TIR: .0005” for 00-06 .0010” for
- Width: 0.344 to 0.625 inch
- Bore Diameter: 0.391 to 2.751 inch
- Outer Diameter: 0.9375 to 3.75 inch
- Units: English
-
Supplier: TFC Ltd.
Description: SCFE range provides strong threads in areas where space is restricted. Material: 303 Series Stainless Steel Finish: SCFE, SCFEO - Black dry-film lubricant per MIL-L-8937 SCFEX SCFEOX - Passivated Thread: SCFE, SCFEO - Self-locking threads 6H ISO Metric SCFEX, SCFEOX - Non-locking threads 6H ISO
- Features: Locknut, Other
- Material: Stainless Steel
-
Supplier: Accuris
Description: Union Lock Nuts (Steel)
-
Supplier: Taper Line, Inc.
Description: Thread and Hex sizes can be ordered to your specifications. Metric threads available upon request. Face Lock Screws may extend beyond locking face. Class 3B Threads Locking Screws Included
- Major Thread Diameter: 0.4375 to 3 inch
- Locking Face Diameter: 0.938 to 4.5 inch
- Locknut Width: 0.34 to 1.703 inch
- Locking Style: Face Setscrews
-
Supplier: Taper Line, Inc.
Description: Thread and Hex sizes can be ordered to your specifications. Metric threads available upon request. Face Lock Screws may extend beyond locking face. Class 3B Threads Locking Screws Included
- Major Thread Diameter: 0.4375 to 3 inch
- Locking Face Diameter: 0.938 to 4.5 inch
- Locknut Width: 0.34 to 1.703 inch
- Thread Direction: Left Hand Thread, Right Hand Thread
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained under dynamic loads.
- Size: #10
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Features: Hex, Locknut, Other, Washer Nut
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Essentra Components
Description: Lock and Flange Nuts prevent any loosening thanks to their excellent anti-vibration properties
- Features: Locknut
- Material: Nylon, Plastic
-
Supplier: SAE International
Description: Technical Standard
Find Suppliers by Category Top
Featured Products Top
-
BUMAX Lock- a range of all metal stainless steel lock nuts, combining both superior locking performance and high corrosion resistance (read more)
Browse Nuts Datasheets for BUMAX® -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. Lock nuts: Lock nuts are available in a range of shapes and are used to secure other nuts and prevent them from loosening. Types of lock nuts include all metal lock nuts with top or side locking features, serrated hex flange, and nylon inserts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
APM Hexseal’s Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs (read more)
Browse Nuts Datasheets for APM Hexseal Corp. -
throughput and significantly improves operator ergonomics. Its innovative tooling tip grants access to tight spaces, while the exclusive X-Thread Eliminator socket technology perfectly handles nut placement for reliable, worry-free rundowns. See how the right fastening technology can (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
BUMAX Lock stainless steel lock nuts are quick to install and reliably maintain fastener preload. Ensure joint integrity, even under the most severe vibration conditions. More info- BUMAX Lock datasheet. (read more)
Browse Nuts Datasheets for BUMAX® -
fastener to securely lock the nut permanently into place. Both the hexagonal head and the fastener’s self-clinching design ultimately combine to deliver high pullout and torque out resistances. Only a single mating screw is required to complete the attachment process (read more)
Browse Nuts Datasheets for PennEngineering® -
Watch>>>Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt CUSTOM NUTS AND WASHERS National Bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Custom Bolts & Fasteners for the Transportation Industry National Bolt & Nut provides a variety of bolts to the transportation industry. Given the long hours and wear and tear on (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation