Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Tentative Specifications for STEEL MACHINE BOLTS AND NUTS AND TAP BOLTS
-
Supplier: Accuris
Description: Specification for B.A. Screws bolts and nuts
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock
- Size: 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 3/8", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI
- Type: Hex, Locknut, Nylon Insert Nut
- Features: Other
-
-
Supplier: Accuris
Description: Specification for Black cup and countersunk bolts and nuts
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CARBON STEEL TRACK BOLTS AND NUTS
-
Supplier: ASTM International
Description: This specification covers aluminum transmission tower bolts and nuts. Bolts shall be manufactured from alloy 2024 and nuts from alloy 6061 or 6262, and shall be cold formed, hot formed, or machined formed. Alloy materials for bolts and nuts shall
-
Supplier: ASTM International
Description: This specification covers carbon steel track bolts and carbon steel nuts for use in conjunction with joint bars to connect rails in railroad track. The required chemical composition for steel is presented in details. The full section and the reduced-section bolt tension
-
Supplier: CSA Group
Description: This part of ISO 6305 defines the specifications regarding product quality and the conditions of acceptance for nuts and bolts. Gives manufacturing and acceptance conditions, data to be supplied by the purchaser and packaging. Annexes A to D contain progressive sampling plans.
-
Description: This part of ISO 6305 defines the specifications regarding product quality and the conditions of acceptance for nuts and bolts. Gives manufacturing and acceptance conditions, data to be supplied by the purchaser and packaging. Annexes A to D contain progressive sampling plans.
-
Supplier: SAE International
Description: This SAE Aerospace Standard provides definitions for terms and requirements used in SAE AS procurement specifications for fasteners (bolts, screws, studs, nuts, and other threaded parts).
-
Supplier: National Bolt & Nut Corporation
Description: With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Supplier: Jergens, Inc.
Description: Jergens T-Slot Bolts mate with T-slot nuts to clamp workpieces onto milling machines and positioning tables. Their square head presses against the workpiece, and their threaded rod connects to a T-nut, which fits into a T-slot groove on the machine table. Features, Benefits, &
- Inch: 1"
- Features: Other
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Coupling Nut, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX FLANGE BOLTS National Bolt & Nut offers a selection of metric hex flange bolts that feature a unique head design that includes a built-in washer. Frequently used on motorcycles and import cars, our metric hex flange bolts meet DIN 6921 dimensional
- Length: 0.787402 to 4.330711 inch
- Fastener Standards: DIN
- Bolt Type: Flange Bolt
- Metric: M10, M12, M16, M6, M8
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304 stainless steel band, bolt, and
- Capacity / Opening: 0.90625 to 1 inch
- Clamping Width: 0.71875 inch
- Type: Band Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304 stainless steel band, bolt, and
- Capacity / Opening: 0.78125 to 0.875 inch
- Clamping Width: 0.71875 inch
- Type: Band Clamps
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: SAE International
Description: Included herein are general, dimensional, and performance specifications for those types, styles, and sizes of steel stamped Push-On Spring Nuts recognized as SAE standard. These nuts are intended for general use where the engagement on the mating metal or plastic studs and in
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304 stainless steel band, bolt, and
- Capacity / Opening: 0.78125 to 0.875 inch
- Clamping Width: 0.71875 inch
- Type: Band Clamps
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES T-Bolt design provides extra strength and creates a 360' seal to prevent leaks. Folded turn edge design of the band prevents damage to hoses or tubes. Hex nut provides easy installation. MATERIAL SPECIFICATIONS 304 stainless steel band, bolt, and
- Capacity / Opening: 2.375 to 2.5625 inch
- Clamping Width: 0.875 inch
- Type: Band Clamps
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Type: Hex
- Features: Other, Other Metal
-
Supplier: Allied Electronics, Inc.
Description: flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request. Features: Superb Recovery From Deep Discharge Electrolyte
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: for Carbon and Alloy Steel Nuts ASTM A194 - Standard Specification for Carbon and Alloy Steel Nuts for Bolts for High Pressure or High Temperature Service, or Both ASTM F594-01 Standard Specification for Stainless Steel Nuts SAE J995 - Mechanical and
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: Jergens, Inc.
Description: Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, &
- Finish: Black Oxide
- Type: Hex
- Features: Other, Other Metal
- Material: Steel
-
Supplier: ADB®
Description: Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3
- Maximum Load Capacity: 6.5 tons
- Overall Bail Length: 5.83 inch
- Overall Bail Width: 4.03 inch
- Bail Radius: 1.14 inch
-
Supplier: PHD Manufacturing, Inc.
Description: ROUND BEND TYPE LOW CARBON STEEL MATERIAL 18-1/8 INCH INSIDE WIDTH 4-3/4 INCH THREAD LENGTH 1 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 9920 LB AT 650 DEG F, 8850 LB AT 750
- Length: 4.75 inch
- Inch: 1"
- Material: Steel
- Bolt Type: U-Bolt
-
Supplier: ASME Standards and Certification
Description: and direct tension methods. The course prepares the student for optimizing the bolted joint design with bolt torque and stretch calculations along with selecting the assembly method most applicable for bolts, screws and stud bolts with a threaded nut or blind tapped hole.
- Type: Course
-
Supplier: ASME
Description: and direct tension methods. The course prepares the student for optimizing the bolted joint design with bolt torque and stretch calculations along with selecting the assembly method most applicable for bolts, screws and stud bolts with a threaded nut or blind tapped hole.
- Type: Course
-
Supplier: ASME Learning & Development
Description: and direct tension methods. The course prepares the student for optimizing the bolted joint design with bolt torque and stretch calculations along with selecting the assembly method most applicable for bolts, screws and stud bolts with a threaded nut or blind tapped hole.
- Type: Course
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE1 Key Specifications/Special Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A19
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications,
- Material: Brass
- Type: Hex, Jam Nut, Locknut
- Finish: Nickel Plated
- Features: Other, Vibration Dampening
-
Supplier: Certex UK
Description: Bolt Type Anchor shackles with thin head bolt - nut with cotter pin. Meets the performance requirements of Federal Specification RR-C 271G Type IVA, Grade A, Class 3, except for those provisions required of the contractor. Proof load: 2 x WLL.
- Working Load: 60.627050000000004 tons
- Shackle Type: Anchor / Bow Shackle
-
Supplier: Certex UK
Description: Bolt Type Anchor shackles with thin head bolt - nut with cotter pin. Meets the performance requirements of Federal Specification RR-C 271G Type IVA, Grade A, Class 3, except for those provisions required of the contractor. Proof load: 2 x WLL.
- Working Load: 1.10231 tons
- Shackle Type: Anchor / Bow Shackle
-
Supplier: Certex UK
Description: Bolt Type Anchor shackles with thin head bolt - nut with cotter pin. Meets the performance requirements of Federal Specification RR-C 271G Type IVA, Grade A, Class 3, except for those provisions required of the contractor. Proof load: 2 x WLL.
- Working Load: 18.73927 tons
- Shackle Type: Anchor / Bow Shackle
Find Suppliers by Category Top
Featured Products Top
-
Hex Flange Seal Bolts If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
CUSTOM BOLTS & FASTNERS FOR THE MINING INDUSTRY National Bolt & Nut serves a wide variety of customers within the mining industry. From surface to underground mining equipment, NBN (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including Mining Heavy equipment (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Custom Nuts and Washers National Bolt & Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
One of our earliest innovations is our Seelnut®. These self-sealing nuts provide a reliable seal, are reusable, install just like conventional nuts and are compatible with standard screws and bolts. (read more)
Browse Nuts Datasheets for APM Hexseal Corp. -
parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
How to Reduce Size and Increase Performance in AC-DC Power Supply Design
power semiconductors directly to the printed circuit board then bond them to the chassis, rather than insulate them and clamp them to the chassis with a conventional nut-and-bolt fixing. Good thermal bonding materials are relatively expensive but the technique reduces assembly costs, reduces size
-
Learn the Basics of Torque Wrenches
The torque wrench's main purpose: to tighten a bolt or nut with the correct amount of torque while avoiding over-tightening.
-
5 Top Design Tips to Reduce Quantities and Types of Fasteners
Are you aware of a component does not create added value, while is significant and indispensable for products? That is fasteners. The production of fasteners, like bolt and nut, costs greatly on time and money. Here're 4 design principles to reduce the quantities and types of fasteners.
More Information Top
-
CR4 - Thread: Bolt Specification
Pathfinder Tags: bolt bolt specification nut .
-
Reversible Computation
The sequence attach nut bolt only specifies a single (forwards) body for both forwards and reverse execution, so reverse execution will inversely eval- uate the forwards body in reverse order, as specified later.
Indicates content that may require registration and/or purchase.