Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Guide for Oil Spill Dispersant Application Equipment: Single-point Spray Systems
-
Supplier: ASTM International
Description: This guide covers performance criteria, requirements, material characteristics, and essential features for oil spill dispersant application systems. This guide also covers vessel-based spray systems employing single-point spray nozzles. Oil spill dispersant spray equipment shall
-
Supplier: NACE International
Description: HISTORICAL DOCUMENT. This technical committee report describes the major thermal spray coatings used in the oil and gas production industry. These coatings include a variety of metallic, ceramic, and cermet materials applied as relatively thin overlays on metallic substrates (components). No
-
-
Description: HISTORICAL DOCUMENT. This technical committee report describes the major thermal spray coatings used in the oil and gas production industry. These coatings include a variety of metallic, ceramic, and cermet materials applied as relatively thin overlays on metallic substrates (components). No
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-flav® CLO 3 oil and flavour spray system enables the accurate application of oil and injected flavour – or just oil – requiring no mixing tanks and leaving minimal flavour residue. Ideally suited to tumble drum applications with varying product throughput, this
- Air Supply Pressure: 29.00754 to 87.02262 psi
- Automation / Control: Automatic
- Power Source: Electric
- Equipment Type: Outfit / Complete System
-
Supplier: Accuris
Description: Standard Guide for Oil Spill Dispersant Application Equipment: Single-point Spray Systems - INCLUDES STANDARD + REDLINE (PDF)
-
Description: Micro spraying nozzle used in: Silicon oil spraying of prefilled syringe Atomization spraying of silicone oil for high pressure contrast injector Coagulant / anticoagulant spraying of blood collection vessel Heart stent spraying
- Spray Technology: Air Spray (Air Atomized), Mini-spray / Airbrush
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Saint-Gobain Coating Solutions
Description: Efficient Flame Spraying for Internal Diameters Saint-Gobain Coating Solutions designed the ID Gun to spray high-performance coatings inside pipes or sleeves larger than 150 mm (6 inches) in diameter. It provides spray rates & deposit efficiencies comparable to external surface
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Powder
-
Description: FSH-S128 system includes a set of precision ceramic pump system, a set of micropraying nozzle and heating device. The system can go down to 5-50um size atomization spraying.lt can be used for low volume spraying of high viscosity silicone oil such as Dow-Corning 360. System
- Spray Technology: Air Spray (Air Atomized)
- Mounting: Machine / Reciprocator
- Options / Components: Pump / Compressor
- Features: Spray / Atomization (Wet Coating)
-
Supplier: TNA Solutions Pty. Ltd.
Description: drum that rotates using a gentle lifting and rolling mechanism. Available in standard and extended drum sizes to match your production rate. Benefits Regulate oil temperature to enable precise polishing results. Integrate quick and easily with moguls and other finishing equipment,
- Automation / Control: Automatic
- Power Source: Electric
- Equipment Type: Outfit / Complete System
- Features: Spray / Atomization (Wet Coating)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Rock Drill Oils are premium lubricants designed for the protection of pneumatic equipment subjected to excessive moisture or water spray. The following features of CITGO Rock Drill Oils work to ensure outstanding equipment protection: • Excellent metal wetting
- Features: EP (Extreme Pressure / Active)
- Type: Fluid / Oil
-
Supplier: Total Lubricants USA, Inc.
Description: Fast drying, non-corrosive spray cleaner that dries without leaving any residual oil film. Uses include: electrical, manufacturers, tool and die shops, marine, snowmobiles, automotive, bicycle, hobby, competition vehicles, and support equipment. This product is used extensively at
- Features: Aerosol / Spray
-
Supplier: Oerlikon Metco
Description: This compact, portable gun package allows easy transportation to any location. The 16E combustion wire spray gun provides: Corrosion coatings Surface restoration Bond coats It is ideally suited for on-site applications such as: Bridges Marine applications Water towers Pipes Storage facilities at
-
Supplier: Proceco Ltd.
Description: to remove machining oils and coolant, grease, and metal chips from newly machined or prior-to-rebuild parts. This parts washer uses fully recirculated, filtered, hot aqueous cleaning solutions for maximum energy efficiency and minimal water usage. Workpieces are loaded through a large cover
- Machine Type: Degreasers, Immersion System, Spray Washers
-
Supplier: Oerlikon Metco
Description: Our WokaStar series spray guns operate with kerosene liquid fuel and oxygen. High particle velocity, uniform heating, and low dwell time combine to produce coatings that are very dense and tightly bonded to your substrate. Industries that typically use this model include: Oil and Gas Pulp and
-
Supplier: Oerlikon Metco
Description: The WokaJet series spray guns operate with kerosene liquid fuel and oxygen. High particle velocity, uniform heating, and low dwell time combine to produce coatings that are very dense and tightly bonded to your substrate. Industries that typically use this model include: Oil and Gas Pulp and
-
Supplier: ASTM International
Description: This guide covers design criteria, requirements, material characteristics, and essential features for oil spill dispersant application systems, it covers spray systems employing booms and nozzles for use on boats or ships and helicopters or airplane. The equipment description,
-
Supplier: Oerlikon Metco
Description: The Diamond Jet series supports a wide range of fuel gasses and water or air cooling options. The coatings produced feature: High density Low oxide content High adhesion to substrate Excellent machinability Industries that typically use these models include: Oil and Gas Pulp and Paper Biomass
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite Corporation has designed a spray dispenser for its customers with continuously operating machinery. A standard spray dispenser uses a pressurized vessel to spray a lubricant or industrial fluid. The auto-fill spray dispenser utilizes alternating reservoirs in a controlled sequence to
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: TNA Solutions Pty. Ltd.
Description: Ensure accurate and consistent liquid and slurry application every time with the Arcall intelli-spin® 100 series. This slurry spraying system uses an innovative cantilever design featuring spinning disc technology to enable even seasoning application for a range of food products. Designed to
- Internal Width: 70.86618 inch
- Internal Height: 45.275615 inch
- Feed Rate: 18.5977124608 to 121.7304815616 fl oz/min
- Options / Components: Conveyor / Part Loader
-
Supplier: TNA Solutions Pty. Ltd.
Description: The Arcall intelli-spin® 700 series uses advanced spinning disc technology to provide accurate and consistent liquid and slurry application. This slurry spraying system uses an innovative cantilever design featuring spinning disc technology to enable even seasoning application for a range of
- Internal Length: 78.7402 inch
- Internal Width: 59.05515 inch
- Internal Height: 37.401595 inch
- Feed Rate: 27.051218124800002 to 155.5445042176 fl oz/min
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube Freezer, FRE, offers a quick and safe method of cooling small components, particularly in electrical and electronic equipment. Ideal as a standard freezer for non-sensitive, electronic fault finding, it can also aid mechanical shrink fitting and prevent damage to
- Applications: Electrical / Electronic
-
Supplier: ASTM International
Description: 1.1 This practice covers uniform procedures for determining and reporting the dosage rate of oil spill dispersant application equipment. 1.2 This practice is applicable to spray systems employing booms and nozzles and is not fully applicable to other systems such as fire monitors,
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment Systems | Complete Lube
- Application: Chain
- Feed Type: Dual Line, Single Line / Single Point
- Media: Grease, Oil
- Delivery: Spray
-
Description: The salt spray test chamber is a climate simulation device that tests the corrosion of electronic equipment, metallic material, as well as some surface treatment--coating, galvanizing, organic/inorganic coating, anodizing treatment, rust-proof oil coating, etc. Performance indicators
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Display / User Interface: Digital Readout / Interface
-
Supplier: Invotec Solutions Ltd.
Description: For use in the food industry where incidental food contact may occur. Excellent versatile lubricant; Odourless, colourless, tasteless. A blend of high quality, stable silicone oils. The highly versatile, non-corrosive formula lubricates, protects, waterproofs and restores a wide range of
- Operating / Use Temperature: -40 to 392 F
- Features: Aerosol / Spray, Lubricant
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Chase Products Co.
Description: SprayPAK® Stainless Steel Cleaner has heavy-duty cleaning agents and surfactants that deep-clean stainless steel surfaces. Removes smudges, soil, oil and grease stains with a minimum of rubbing. Forms a protective shield against stains, water marks and rust without leaving a greasy film.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Fiber Optic / Optical Components, In-process / Clean-In-Place (CIP), Laboratory / Labware
-
Supplier: DME Company
Description: Food approved. No chlorinated chemical. Very low odor. Mold cleaner quickly removes silicones, grease, oil and wax build-up on mold surfaces. It is also good for clean-up of non-operating electrical equipment and general decreasing on machine solvent-sensitive plastics.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Stripper (Paint, Resins)
- Features: Other
-
Supplier: H2O Control Products, Inc.
Description: Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect for shipping moisture sensitive equipment, whether domestic or
- Dielectric Strength: 30,000 V/m
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
- Functions: Corrosion Inhibitor / Rust Preventative, Sealing / Barrier
- Industry Applications: Electrical / Electronic
-
Supplier: Acrolab Ltd.
Description: Stoner 93234 CUT non - chlorinated cleaner is a powerful, fast acting, non - CFC, precision cleaner that removes grease, oils, waxes, inks, tars and silicone oils from tools, equipment, molds, metal parts, and more . CUT dissolves and flushes away most release agents from molds.
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
-
Supplier: RS Components, Ltd.
Description: Industrial spray dispenser,750ml
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: A popular leaf shine, Einstein Oil is a 100% finest quality, first extraction, cold-pressed neem oil to keep leaves clean and plants healthy. Mix 1/2 - 2 tsp. per quart of water and apply as a foliar spray.
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube Minimal Charging Freezer, MCF, is formulated to cool small components, making it ideal for fast fault finding in electronic equipment. Suitable for use on static-sensitive devices, it features a unique additive that minimizes static build-up while still allowing
- Applications: Electrical / Electronic
-
Supplier: Ecolink, Inc.
Description: Description This water based cleaner and degreaser removes grease, oils, wax, carbons and inks from virtually any surface. Convenient spray and wipe blend requires no mixing or rinsing. Use on equipment, fixtures, walls, floors and any other surface not harmed by water. It is residue
- Type: Cleaner / Cleaning Agent, Degreaser
- Features: VOC Compliant
-
Supplier: General Pipe Cleaners
Description: Preserves and Protects Sewer Cables and Equipment Reformulated Snake-Oil Plus™ offers enhanced protection of drain cables and machines – and can extend the life of your other equipment, as well! It sports the same rust-inhibiting properties and pleasant lemon scent of original
- Flash Point: 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Aerosol / Spray, Biodegradable, Petroleum / Mineral Oil, Specialty
- Composition / Chemistry: Aromatic / PAH, Mineral Oil
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's patented 1/4 NPT No Drip internal mix 360 degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions. These can provide a smooth, even coating on the inside diameter of a pipe or similar ductwork. They are also effective for (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
High-molecular weight hydrocarbon fractions of petroleum crude oils Spray Drying, Calcining Ore Roasting, Aggregate Minerals, Materials Conveying System (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
The 90HP Series sealed model oil filters were engineered for safeguarding HVAC/R CO2 (R-744) compressors. The 90HP Series oil filters have been developed for use with polyolester (POE) oils in CO2 (R-744) systems. POE oil, known for its solvent-like properties, can suspend and (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
downstream equipment. Clarifying process streams and ensuring product purity. Food & Beverage Production: Oils & Fats: Filtering cooking oils, frying oils, vegetable oils, animal fats. Sweeteners: Syrups (corn (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Applications Agriculture & Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
, HEAVY EQUIPMENT, OIL AND GAS, AND MINING MARKETS Ideal for use in rail mass transit for WTB, MVB and PIS systems; datalink for network, sensor, audio and video in heavy equipment; as well as datalink and signal in the oil and gas mining markets, these connectors offer high bandwidth, excellent (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Atlantic Rubber Tubing, versatile and flexible, and compounded to accommodate almost any industrial or laboratory environment. Air AG Spray Composite Thermoforming Chemical Transport Steam (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Tubing, versatile and flexible, and compounded to accommodate almost any industrial or laboratory environment. Air AG Spray Composite Thermoforming Chemical Transport Steam (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Flue Gas Desulfurization, also known as FGD, is a set of technologies used to remove sulfur dioxide from exhaust flue gases in sulfur oxide emitting processes such as Coal Fired Boilers, Pulp and Paper Plants, Oil Fired Boilers, Diesel Generators, Power Plants, Industrial Boilers and Waste (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Features Hydrophobic membrane type (water resistant) and oleophobic membrane type (water and oil resistant) Up to IP69K protection class Air permeability up to 3,000 ml/min at 7 k (read more)
Browse Screws Datasheets for DigiKey
Conduct Research Top
-
Food Processing Plant Prevents Emulsification, Reduces Costs with Synthetic Hydraulic Oil
and was rated. at 20W (46 ISO) with a viscosity index (VI) of 98. During daily washdown, water under pressure from spray cleaning equipment. would impact oil reservoirs located under the dumpers. Some of the water. would mix with the oil and form a thick, sticky emulsion. It was not unusual. for the department
-
Steel Mill Flowmeter Applications
To monitor oil spray on the top and bottom of a continuous feed steel sheet for quality assurance and optimization of oil coating. In addition, to monitor return flow of unused oil to a storage tank to provide total oil used. Steel manufacturers use oil at various stages in the process of making
-
LAKOS CSX Fry-Safe System Provides Cleaner Cooking Oil, Improves Maintenance and Controls Free Fatty Acids (.pdf)
Backer's Chips plant in Fulton, Missouri has two large fry lines to cook potato chips. One fryer has a shell and tube heat exchanger that had clogging problems with the build-up of solids in the tubes. This would stop the flow of oil through the tubes and melt the tubes. Oil would then spray out
-
Fry Seasoning Application
, they are first coated with oil by a spray pump. The amount of oil dispensed on the potatoes is accurately measured with a flowmeter, utilizing a DISOCONT (R) control. After coating the potatoes with oil, seasoning is applied with a gravimetric MECHATRON (R) feeder and spreading nozzle. Because each seasoning
-
Case Study: Removing Oils
cleaner would whisk away the oil in under an hour in a Spray Under Immersion parts washer.
-
Moisture Measurement in the Soap Manufacturing Process
Moisture content of soap pellets differs depending on the desired characteristics of the soap bar. On-line moisture measurement at the exit of the Spray Dryer/Pelletizer provides immediate feedback on moisture levels enabling more rapid optimization of the process upon start-up, on-going cost
-
Industrial Washers & Cleaning Systems
Cleaning and degreasing metal, plastic and glass by dipping, soaking or spraying with liquid cleaners is a common process in the manufacturing industry. Industrial parts washers remove grease, soil, oil abrasive dust, corrosion, and other contaminants from the surface of components in production
-
Force Control Offers Washdown Options for Food Processing Applications
Force Control Industries offers a washdown option for all oil Shear products. The purpose of washdown option is to prevent damage and early failure due to moisture, water, saltwater, caustic spray, or chemicals. The Oil Shear products are by design all totally enclosed in a heavy duty cast iron
More Information Top
-
FREEZE-THAW RESISTANCE IN CONCRETE - AN ANNOTATED BIBLIOGRAPHY
In the late summer of 1948, oil spray equipment was developed in time to treat nearly 60 miles of new concrete highways, which should provide a wide base for field observation of the effectiveness of the method.
-
Dubbel
Oil (minimum amount) oil pulse lubrication, oil dropping lubrication Verbrauchsschmieranlageb,) Tropföler, oil spraying lubricating installation sequence bores .
-
Floating Production System: An Environmentally Sound Alternative Production Facility
Both are equipped with oil dispersant spray equipment and wI] work together to perform the deployment of the offshore boom and skimmer unit.
-
PEST INFESTATION CONTROL IN BREWERIES AND MALTINGS
Dusts are convenient in use, requiring less elaborate equipment than oil sprays ; they do not provide such continuous insecticidal surfaces as sprays and cannot readily be used on walls and ceilings.
-
Food Processing Plant Prevents Emulsification, Reduces Costs with Synthetic Hydraulic Oil
Frequent (daily) washdown using spray equipment exposed oil reservoir under the equipment to water under pres- sure.
-
Combating Desertification in Asia, Africa and the Middle East
Bulldozer towing oil /seed spraying equipment into position .....
-
Product design of liquids: perfume oils in the consumption good industry
The body beduftung takes place with differently, the alcoholic solutions of the perfume oils over a spray concentrated or in the direct application (Abb. 1).
-
Best Practices on Oil Spill Prevention and Planning
B- Oil Spill Dispersant Spraying Equipment .
Indicates content that may require registration and/or purchase.