-
Supplier: American Polarizers, Inc.
Description: polarizer. Circular polarizers are used in camera, video and sensor applications where sensitivity to linearly polarized light is an issue, but glare reduction is required. Circular polarizers are also used in 3D applications as an alternative to linear
- Extinction Ratio: 0.009 : 1
- Transmittance: 37 %
- Operating Temperature: -50 to 70 C
- Features: Circular Polarizer, Visible
-
Supplier: Meadowlark Optics, Inc.
Description: windows ensure surface reflection losses are minimized. Achievement of the desired polarization effect requires proper orientation of your Dichroic Circular Polarizer; be sure to position the indicator marking in the direction of beam propagation. Our standard Dichroic Circular
-
Supplier: American Polarizers, Inc.
Description: API manufactures linear and circular polarizers for a wide range of 3D projection systems. Our polarizer filters are superior in clarity and resolution. Our 3-D linear polarizer and circular polarizer filters are available in the following substrates: *
- Extinction Ratio: 0.00051 : 1
- Transmittance: 80 %
- Operating Temperature: -50 to 70 C
- Features: Circular Polarizer
-
-
Supplier: American Polarizers, Inc.
Description: polarizer. Circular polarizers are used in camera, video and sensor applications where sensitivity to linearly polarized light is an issue, but glare reduction is required. Circular polarizers are also used in 3D applications as an alternative to linear
- Extinction Ratio: 0.004 : 1
- Transmittance: 17 %
- Operating Temperature: -50 to 70 C
- Features: Circular Polarizer, Visible
-
Supplier: American Polarizers, Inc.
Description: polarizer. Circular polarizers are used in camera, video and sensor applications where sensitivity to linearly polarized light is an issue, but glare reduction is required. Circular polarizers are also used in 3D applications as an alternative to linear
- Extinction Ratio: 0.005 : 1
- Transmittance: 5 %
- Operating Temperature: -50 to 70 C
- Features: Circular Polarizer, Visible
-
Supplier: Dontech Incorporated
Description: Circular polarizers (CPs) are used to enhance the readability of emissive displays by suppressing internal reflections (by up to 99%) and improving the display’s contrast. Circular polarizers are typically produced by the lamination of several different materials
- Features: Circular Polarizer
-
Supplier: Qioptiq
Description: Polarizing cube composed of two air-spaced calcite prisms with their optical axes aligned mutually parallel Extremely large extinction ratios Virtually no deviation of extraordinary ray Mounted, outer diamteter fits to Microbench Uncoated Length / aperture ratio = 0.85 Surface flatness : λ/4
- Wavelength Range: 250 to 2,300 nm
- Clear Aperture: 12 mm
- Extinction Ratio: 0.85 : 1
- Transmittance: 25 to 87 %
-
Supplier: Artifex Engineering
Description: The 04PLM-2(M) rotation mount utilizes a ring rail with smooth surface for smooth backslash free rotation. The center aperture is fit for 1” diameter optics such as polarizer, retardation plate which is secured in place with a threaded retaining ring. 360 degree laser engraved scale marked on
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Shape: Circular
- Mount Type: Polarizer Mount
-
Supplier: Qioptiq
Description: Composed of two cemented calcite prisms with their optical axes aligned parallel to their hypotenuse faces Extremely large extinction ratios Angular fields are larger than those of Glan-Taylor prisms Angular field symmetric about prism assembly axis Virtually no deviation of extraordinary ray
- Wavelength Range: 350 to 2,300 nm
- Clear Aperture: 8 mm
- Extinction Ratio: 2.5 : 1
- Transmittance: 35 to 88 %
-
Supplier: Qioptiq
Description: Consists of two calcite prisms Extremely large extinction ratios Ordinary ray is achromatic Mounted, fits to Microbench Maximum deviation of the ordinary ray is better than 3' Uncoated Surface flatness : λ/4 @ 633 nm over the clear aperture Surface quality : 40-20 scratch dig, i.e. 5/ 2 x 0.16 (DIN
- Wavelength Range: 350 to 2,500 nm
- Clear Aperture: 12 mm
- Transmittance: 85 %
- Beam Deviation: 5.000000000000004 arcsec
-
Supplier: Artifex Engineering
Description: High-precision designed polarizer mounts provide continuous 360˚ rotation in 2˚ increments for easy alignment. The polarizer can be locked in place while aligned through a thumbscrew to ensure precise repeatable positioning. Threaded adjustment screws are provided to motion smoothly.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Shape: Circular
- Mount Type: Polarizer Mount
-
Supplier: Qioptiq
Description: Composed of a symmetric arrangement of three air-spaced (uncemented) calcite prisms Extremely large extinction ratios Large angular fields of view Mounted, fits to Microbench Transmits over the range 250 - 2300 nm Length / aperture ratio = 1.8 Uncoated
- Wavelength Range: 250 to 2,300 nm
- Clear Aperture: 12 mm
- Extinction Ratio: 1.8 : 1
- Beam Deviation: 3.999999999999996 arcsec
-
Supplier: Shanghai Optics
Description: our shortpass filters, they can create custom narrow bandpass filters. Types of Polarizers Circular Polarizers Circular polarizers are not a different type of polarizer, but simply the combination of a quarter waveplate with a linear dichroic
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
-
Supplier: Tower Optical Corporation
Description: Non-polarizing Beamsplitter plates are primarily used to split or re-combine a beam of light, especially in high power lasers. When using Non-polarizing beamsplitter plates the two partial beams travel different optical paths. The optical paths depend on the incident angle and the
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 to 50.800000000000004 mm
- Surface Flatness: λ/4
- Beamsplitter Incidence: 45° incidence
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: HG Optronics, Inc.
Description: applications, optical interferometry, or life science or semiconductor instrumentation. Light can be split by percentage of overall intensity, wavelength, or polarization state. To select a suitable beamsplitter, you need to consider the type, coating, transmission range and damage threshold.
- Beam Deviation: 180 arcsec
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Polarizer Features: Antireflective
-
Supplier: Aerotech, Inc.
Description: Design Features Compact two-axis azimuth and elevation design Continuous 360 degree elevation range; ??180 degree azimuth range Choice of high resolution microstepping or servomotors Rectangular and circular cell models Custom precision mounting designs are available for centering
- Clear Aperture: 193.8 mm
- Maximum Thickness: 30 mm
- Shape: Circular, Rectangular, Square
- Mount Type: Filter Holder, Lens Holder, Mirror Mount, Polarizer Mount
-
Supplier: Argyle International, Inc.
Description: We do windows! Substrates of glass, metal, Pyrex®, Zerodur®, or other materials. Round, elliptical, or rectangular Custom designs Coated or uncoated Parallelism to 1 sec Finish to 10/5 Flatness to 1/10 wave Argyle International offers custom optical components in a broad array of materials.
- Parallelism or Wedge Angle: 0.01666666666666668 arcmin
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective, Conductive
-
Supplier: Aerotech, Inc.
Description: designs are available for centering non-circular payloads
- Clear Aperture: 590.5500000000001 mm
- Maximum Thickness: 26.919999999999998 mm
- Shape: Circular
- Mount Type: Filter Holder, Lens Holder, Mirror Mount, Polarizer Mount
-
Supplier: Argyle International, Inc.
Description: Filter designs include-- Colored glass High and low pass coatings Band pass, either wide or narrow Hot and cold mirrors Polarizing Custom designs and coating specifications are always possible. Contact Argyle for further information. Substrate Options: Glasses Pyrex® Zerodur® Silicon Zinc selenide
- Surface Quality: 10-5 Scratch / Dig
- Features: Bandpass / Interference Filters, Cold Mirrors, Color Filters, Hot Mirrors, Long Pass Filters, Short Pass Filters
- Filter Shape: Circular, Rectangular, Square
-
Supplier: Knight Optical (UK) Ltd
Description: The HR polarizers are from the former Polaroid/3M range. Original HNPB polarizers are now obsolete however we supply a similar replacement that works extremely efficiently into the UV wavelength at 290nm. Knight Optical's UV and IR polarizers extend the spectral range
- Wavelength Range: 800 to 2,000 nm
- Diameter: 0.25 mm
- Features: Circular Polarizer
-
Supplier: Knight Optical (UK) Ltd
Description: The HR polarizers are from the former Polaroid/3M range. Original HNPB polarizers are now obsolete however we supply a similar replacement that works extremely efficiently into the UV wavelength at 290nm. Knight Optical's UV and IR polarizers extend the spectral range
- Wavelength Range: 800 to 2,000 nm
- Diameter: 0.25 mm
- Features: Circular Polarizer
-
Supplier: Knight Optical (UK) Ltd
Description: The HR polarizers are from the former Polaroid/3M range. Original HNPB polarizers are now obsolete however we supply a similar replacement that works extremely efficiently into the UV wavelength at 290nm. Knight Optical's UV and IR polarizers extend the spectral range
- Wavelength Range: 280 to 450 nm
- Diameter: 0.25 mm
- Features: Circular Polarizer
-
Supplier: Knight Optical (UK) Ltd
Description: The HR polarizers are from the former Polaroid/3M range. Original HNPB polarizers are now obsolete however we supply a similar replacement that works extremely efficiently into the UV wavelength at 290nm. Knight Optical's UV and IR polarizers extend the spectral range
- Wavelength Range: 280 to 450 nm
- Diameter: 0.25 mm
- Features: Circular Polarizer
-
Supplier: EKSMA OPTICS
Description: Zero order wave plates are used to rotate the direction of polarization (with λ/2 plates) or convert linear into circular polarization or vice versa (with λ/4 plates). Zero order wave plates are made from two thin sections which are polished to different thicknesses to have retardation
- Wavelength Range: 257 to 1,550 nm
- Clear Aperture: 17.000000000000004 mm
- Surface Flatness: λ/2, λ/4
- Retardation: Half Wave (λ/2), Quarter Wave (λ/4)
-
Supplier: Chroma Technology Corp.
Description: Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm thickness, to fit standard microscope manufacturer filter cubes.
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Filter Shape: Circular, Rectangular
- Features: Other
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: insertion loss (<0.5 dB) Customizable size, wavelength range, and splitting ratio Applications Fluorescence microscopy Optical coherence tomography (OCT) Endoscopic imaging Other precision medical diagnostic equipment Benefits Ensures balanced light distribution for accurate measurements
- Transmission: 50 %
- Beamsplitter Shape: Circular
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: circularly polarized light into right circularly polarized light, and vice-versa. Zero-Order Waveplates are made from two Crystalline Quartz or Sapphire plates of similar thickness, that are optically contacted together with orthogonally aligned optical axes. Retardation varies slowly with
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Polarizer Features: Antireflective Coating
- Material: Quartz
-
Description: vice versa. An Octadic Waveplate is extensively incorporated in applications of nonlinear optical systems, optical time-multiplexing systems, optical sensors, and synchronous phase shifters, etc. Shalom air spaced zero order waveplates feature superiorly broad bandwidth, high
- Wavelength Range: 200,000,000 to 2,000 nm
- Clear Aperture: 18 mm
-
Supplier: Arcoptix S.A
Description: Most SOP generators found on the market are expensive and based on fiber optics technology. The Arcoptix Free space Polarization State Generator (PSG) or also called Eigen state generator (EGS), is a transmitive free space optical system that permits to generate any arbitrary polarization
- Wavelength Range: 350 to 1,000 nm
- Surface Flatness: λ/4
-
Supplier: HG Optronics, Inc.
Description: waveplate, the output is circularly polarized, similarly, input circularly polarized light is transformed into linearly polarized light. The quarter waveplate is used in creating circular polarization from linear or linear polarization from circular, ellipsometry, optical
- Retardation: Half Wave (λ/2), Quarter Wave (λ/4)
- Order: Multiple Order, Zero Order
- Features: Waveplate / Retardation Plate
-
Supplier: Daheng New Epoch Technology, Inc.
Description: partially polarized beams of about equal intensities. It is advised not to use in polarization optical system.
- Cube Side Length: 12.700000000000001 to 25.400000000000002 mm
- Wavelength Range: 450 to 1,600 nm
- Beam Deviation: 90 arcsec
- Surface Flatness: λ/4
-
Supplier: Daheng New Epoch Technology, Inc.
Description: partially polarized beams of about equal intensities. It is advised not to use in polarization optical system.
- Cube Side Length: 12.700000000000001 to 25.400000000000002 mm
- Wavelength Range: 488 to 1,310 nm
- Beam Deviation: 90 arcsec
- Surface Flatness: λ/4
-
Description: or circular polarizer passive glasses. The types of stereoscopic displays reproducing spatially interlaced images and applicable glasses are: - displays with patterned retarder representing spatially interlaced images and linear or circular polarizer passive glasses. Some
-
Supplier: CSA Group
Description: or circular polarizer passive glasses. The types of stereoscopic displays reproducing spatially interlaced images and applicable glasses are: - displays with patterned retarder representing spatially interlaced images and linear or circular polarizer passive glasses. Some
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Waveplates are used in the synthesis and analysis of polarized light. Quarter Waveplates transform linearly polarized light into circularly polarized light, and vice-versa. Half Waveplates rotate the plane of polarization of linearly polarized light through any angle. They also convert left
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Polarizer Features: Antireflective Coating
- Order: Multiple Order
Find Suppliers by Category Top
Featured Products Top
-
Avantier designs and manufactures plate beamsplitters (in both round and rectangular configurations), cube polarizing beamsplitters, and lateral displacement beamsplitters. A variety of substrates and coating options allow us to customize your polarizing beam splitter (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
broad wavelength coverage, and stable optical performance in precision photonic systems. Using an air-spaced prism structure, the polarizer delivers high transmission efficiency and excellent extinction ratio for demanding optical and (read more)
Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
Optical systems requiring precise polarization control need polarizers that combine high extinction performance, a wide acceptance angle, and consistent optical quality. Cening Optics Glan-Thompson polarizers consist of two matched calcite prisms cemented together. The extraordinary ray (read more)
Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
-Off Polarizer for stable Q-switch operation inside laser cavities. Extracavity Attenuator for Nd:YAG Lasers for controlled laser power outside the cavity. Enables engineers to (read more)
Browse Optical Lenses Datasheets for CRYSTECH, Inc. -
photonics applications. Glan-Taylor Polarizers are designed to generate highly stable linearly polarized light from incoming optical beams. Built using precision crystal prism structures separated by an air space, the device efficiently transmits the extraordinary ray (read more)
Browse Optical Polarizers Datasheets for CeNing Optics Co., Ltd. -
It exhibits unique polarization and rotation properties in optical systems, commonly used in laser technology, imaging systems, and polarized optics. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Manufacturing Capability Founded in 2004 and based in Fuzhou, China, CeNing Optics is an ISO 9001:2015-certified manufacturer specializing in high-precision optical components. Broad product range including lenses, prisms, beamsplitters, waveplates, polarizers, interference (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
across the visible spectrum. Key Features Focal tolerance held to ±2% for reliable, repeatable optical performance Fine 60-40 scratch-dig surface quality with λ/4 @ 633 nm flatness for low scatter and high wavefront accuracy 90 (read more)
Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
In addition to our Optographics capabilities, Gurley offers a wide variety of high quality optical materials, optical components, prototype and sample quality, at quantity and prices that are second to none. Plano Convex, Plano Concave, Bi-Convex, Bi-Concave, Positive and Negative Meniscus (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
under elevated temperature conditions Polarization and Optical Performance Anisotropic (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc.
More Information Top
-
OSA | Higher extinction ratio circular polarizers with hetero-structured double-helical metamaterials
Z. Y. Yang, M. Zhao, P. X. Lu, and Y. F. Lu, âUltrabroadband optical circular polarizers consisting of double-helical nanowire structures,â Opt. Lett. 35(15), 2588â2590 (2010).
-
High Extinction Ratio Circular Polarizer With Conical Double-Helical Metamaterials
Schematic diagrams of the cylindrical and conical double-helical op- tical circular polarizers .
-
Similar Structures, Different Characteristics: Optical Performances of Circular Polarizers With Single- and Double-Helical Metamaterials
Abstract—A novel metamaterial with double-helical wire struc- tures was proposed to construct optical circular polarizers which have boarder wavelength bands than those with single-helical structures.
-
OSA | What makes single-helical metamaterials generate “pure” circularly polarized light?
Z. Y. Yang, M. Zhao, and P. X. Lu, âA numerical study on helix nanowire metamaterials as optical circular polarizers in the visible region,â IEEE Photon.
-
OSA | Polarization characteristics of the metallic structure with elliptically helical metamaterials
Z. Y. Yang, M. Zhao, P. X. Lu, and Y. F. Lu, âUltrabroadband optical circular polarizers consisting of double-helical nanowire structures,â Opt. Lett. 35(15), 2588â2590 (2010).
-
2010 Index IEEE Photonics Technology Letters Vol. 22
A Numerical Study on Helix Nanowire Metamaterials as Optical Circular Polarizers in the Visible Region; LPT .
-
Bianisotropic Metasurfaces: Ultra-thin Surfaces for Complete Control of
Electromagnetic Wavefronts
[25] Z. Y. Yang, M. Zhao, P. X. Lu, and Y. F. Lu, “Ul- trabroadband optical circular polarizers consisting of double-helical nanowire structures,” Optics Lett. 35, 2588–2590 (2010).
-
Similar structures, different characteristics: optical performances of circular polarizers with single-, double-, and multi-helical metamaterials
In summary, optical circular polarizers with single-, double-, and triple-helixes nanowire metamaterials were studied.
-
OSA | Similar Structures, Different Characteristics: Optical Performances of Circular Polarizers With Single- and Double-Helical Metamaterials
A novel metamaterial with double-helical wire structures was proposed to construct optical circular polarizers which have boarder wavelength bands than those with single-helical structures.
-
An all-dielectric broadband high-transmission efficiency circular polarizer
Optical circular polarizers find their use in a variety of applications like displays, optical communication, photography, .
Indicates content that may require registration and/or purchase.