Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: General Digital offers optical bonding and optical film laminating services to enhance the optical performance of an LCD, OLED or Plasma display. Optically bonding an LCD, OLED or Plasma display improves both optical performance and durability.
- Coating: Antireflection, Filter, ITO, Protective
- Materials: Glass, Polymer
- Wavelength Range: IR, Visible
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beam splitters, metal coatings,
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Boyd
Description: Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display technologies
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: Master Bond, Inc.
Description: weight. EP39-2 is very fast curing, even in very thing sections. Films as thin as 5 mil become tack free at ambient temperatures in only 3 hours and fully cure in 6-10 hours. The aforementioned film will even become tack-free at 40°F within 9 hours. Other desirable characteristics
- Viscosity: 2,000 to 3,000 cP
- Use Temperature: -60 to 300 F
- Tensile Strength (Break): 8,400 psi
- Elongation: 8 %
-
Supplier: Master Bond, Inc.
Description: based laminating adhesives for bonding and sealing clear films, sheets etc to various other films, paper and foil substrates at substantially higher speeds and lower cost. The UV19 laminating compound can be applied and cured at line speeds as high as 80-100 ft/minute with
- Viscosity: 300 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
Supplier: Newport MKS
Description: an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. SG Optical Breadboard Broadband Damping Performance The 4.8 mm thick working surface on SG optical
- Length: 47.24412 inch
- Width: 47.24412 inch
- Height / Thickness: 2.3228359 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: an outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. SG Optical Breadboard Broadband Damping Performance The 4.8 mm thick working surface on SG optical
- Length: 70.86618 inch
- Width: 23.62206 inch
- Height / Thickness: 4.330711 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. SG Optical Breadboard Broadband Damping Performance The 4.8 mm thick working surface on SG optical
- Length: 59.05515 inch
- Width: 35.43309 inch
- Height / Thickness: 2.3228359 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: outstanding <±0.004 in. flatness over two square feet. The M-SG Breadboard also offers a 4.8 mm ferromagnetic steel surface, enhanced damping, sealed holes, and a steel honeycomb core. SG Optical Breadboard Broadband Damping Performance The 4.8 mm thick working surface on SG optical
- Length: 35.43309 inch
- Width: 23.62206 inch
- Height / Thickness: 4.330711 inch
- Features: Ferromagnetic
-
Supplier: Master Bond, Inc.
Description: Key Features Low viscosity Strong adhesive Excellent physical properties, enhanced durability and toughness Low shrinkage upon cure Product Description Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has
- Viscosity: 500 to 2,500 cP
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 33.333333333333336 µin/in-F
- Index of Refraction: 1.54
-
Supplier: Master Bond, Inc.
Description: films and polycarbonates. The self life of the system is 6 months at room temperature in original, unopened containers. The system should be stored in a darkened area.
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
- Tensile Strength (Break): 5,200 psi
-
Supplier: Materion Corporation
Description: Thin Film Technology, you gain access to more than 35 years of thin film deposition & circuit fabrication experience. Our extensive hybrid circuit manufacturing capabilities include the ability to build circuits on a variety of substrates, including Al2O3, AlN, BeO, ferrites, and
-
Description: ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 160 ksi
-
Supplier: ACCRAbond, Inc.
Description: EASYPOXY® K-230 Optically Clear Kit is a two-component, 100% solids system, which is used in thin films to bond glass. This adhesive is recommended for bonding substrates with widely different coefficients of expansion because of its cured resiliency. This same resiliency favors
- Cure / Technology: Two Component System
-
Supplier: Qioptiq
Description: To bond prisms, beamsplitter cubes or thin film polarizers with 10 x 10 mm dimensions To insert in Cube N or Mounting plate N 16
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 10.000000000000002 mm
- Rectangular Width or Elliptical Minor Axis: 10.000000000000002 mm
- Mount Type: Mirror Mount
- Shape: Square
-
Supplier: DeWAL
Description: DW 904-1 uses 1 mil polyester film coated with silicone adhesive. The silicone adhesive will release cleanly. This tape product is transparent for applications where optical clarity is important. APPLICATION INFORMATION These tapes are used in masking metal parts during bonding
- Width: 0.25 to 17 inches
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: 154.44444444444443 C
-
Supplier: ThreeBond International, Inc.
Description: ThreeBond’s reactive-curing and heat resistant adhesive sheet is ideal for bonding large areas with film thickness uniformity and is excellent for bonding without air bubbles and overflow. In addition to heat resistance, various functions have been added to meet a wide variety
- Index of Refraction: 1.507
- Features: Flexible / Dampening
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: Rainbow Research Optics, Inc.
Description: prisms. In-house grinding, polishing, activated bonding, machining, and coating Low distortion (down to λ/10 @ 633 nm) and beam deviation tolerances (arc sec. range) Thin film engineering and optical assemblies
- Surface Flatness: λ/10, λ/4, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig
- Prism Material: BK7 Glass, F2 Glass, SF10 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector, Dove, Equilateral, Penta, Rhomboid, Right Angle
-
Description: optical axis to avoid birefringence in critical optical uses, and random-cut sapphire windows are both available. Besides, Shalom Eo also supplies metalized sapphire windows with nickel, chrome, and gold films on the window edges to enable direct soldering and brazing into your
- Parallelism or Wedge Angle: 0.5 arcmin
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Features: Other
- Window Shape: Square
-
Description: dimensions (diameters or side lengths up to 150mm) • Uncoated, C-cut orientations eliminating birefringence Sapphire Windows, featuring reliable mechanical/thermal/chemical robustness, large dielectric constants, and broad optical transmission from 150-5500nm, are excellent as both
- Thickness: 0.5 to 3.1799999999999997 mm
- Surface Flatness: λ/2
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Window Shape: Circular, Square
-
Supplier: Micropac Industries, Inc.
Description: operating over the full military temperature range. Features: · 2MHz bandwidth typical · Small size saves real estate · Large thick film gold bond pads · High common mode rejection
- Isolation Voltage: 1,500 volts
- Rise Time: 6 µs
- Collector Emitter Breakdown Voltage: 20 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Palomar Technologies, Inc
Description: include flip chip solder reflow, solder lid sealing, wafer to wafer bonding using solder, glass, adhesives and direct fusion. Wafer Aligner Capabilities Alignment of wafers of to 8 inch (200mm diameter) Fully adjustable stages for positions over wafer fiducials (X-Y-Z-theta) Wafer fiducial
- Maximum Wafer / Part Size: 100 to 200 mm
- Technology: Optical / Imaging System
- Features: Other
-
Supplier: IRD Glass
Description: sub-assemblies and optical thin film coatings. They also manufacture technical & industrial glass and ceramic components, including standard and custom pedestals, precision glass tubes, rods and substrates for use in optical and industrial applications.
- Size Capabilities: 0.3149608 to 20 inch
- Materials Processed: Aluminosilicate, Borosilicate, Dichroic, Fluoride Glass, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Secondary Operations: Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Hermetic Sealing, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Services: Design Assistance, Glass Cutting / Profiling, Glass Part Fabrication, Inspection / Testing, Material Selection
-
Supplier: Kyocera Corporation
Description: Plymouth, MI. More Information Contact a Distributor Locate a Sales Rep Request for quote Resistive touch panels Film touch or glass touch panel options Custom touch solutions Optical bond P-cap touch screen solutions On-cell touch
- Screen Diagonal: 3.5 to 12.1 inch
-
Supplier: Accuratus Corporation
Description: films Cell to cell bonding The infrared systems use short wave emitters with emission wavelengths on the order of 1 to 2 microns. This allows for very high watt densities. The peak emission wavelength can also be "tuned" to more closely match the absorption spectrum of the solar cell
- Features: Other Mirror Material
- Mirror Shape: Rectangular / Square
- Mirror Types: Reflector
-
Supplier: New Vision Display
Description: lens using liquid glue or film OCA Stacks: SITO, DITO Single and dual-layer glass or film stacks Controllers: Wide range of controllers supported including MAXTouch® In-house touch controller tuning Stand-alone sensors with or without controller Bonding to display: Standard
- Screen Diagonal: 2 to 25 inch
- Applications: Automotive, Computer
- Sensor Type: Capacitive
- Features: Integrated Keypad Interface, Suitable for Extreme Environment Applications
-
Supplier: Abrisa Technologies
Description: Mirrors provide great optical performance at an entry level price.” She further states, “One-sided coating is recommended for optical bonding or lamination and reduces image ghosting. Two-sided coating has thinner layers allowing for easier tempering. We suggest selecting 35/65
- Mirror Types: Flat Mirror
- Features: Other Mirror Material
- Mirror Shape: Rectangular / Square
-
Supplier: Skyworks Solutions, Inc.
Description: The OLI910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged on a thick film ceramic substrate. When the LED is energized, the infrared emission is detected by the photovoltaic array and a DC output voltage is generated. This
- Isolation Voltage: 1,500 volts
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
-
Supplier: LexJet Corporation
Description: DuPont Melinex Polyester Film. PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected
- Features: Other
-
Supplier: LexJet Corporation
Description: DuPont Melinex Polyester Film. PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected
- Features: Other
-
Supplier: LexJet Corporation
Description: DuPont Melinex Polyester Film. PreLume® is a patented optical reflection technology that offsets yellow and gray color shifts in printable papers and films, enabling you to deliver finished graphics that are visibly whiter and brighter than unlaminated prints or prints protected
- Features: Other
-
Description: Microscopy Services • Carbon Black Testing/Carbon Black Typing (TEM) • Coating & Film Thickness (LOM/OC/SEM/EDX/TEM) • Dimensional Analysis (LOM/OC) • Dispersion Analysis (LOM) • Elemental Analysis & Multi-Element Dot Mapping (EDX) • Failure Analysis (LOM/SEM/EDX/TEM) • Foam Cell Size (LOM) •
- Industry: Automotive, Aviation / Aerospace, Coatings / Platings, Piping / Pressure Vessel, Structural / Construction
- Features: Midwest US Only, North America, Other, United States Only
- Capability / Technology: Optical / Visual
Find Suppliers by Category Top
Featured Products Top
-
have today. Some of our more standardized Optographic products include: Reticles, Resolution Targets (including USAF & Sayce), Gratings, Step Wedges, Optical Rulers Field Finders, Rapid Comparators, Encoder Discs & Scales, Apertures and Grids (read more)
Browse Reticles Datasheets for Gurley Precision Instruments -
Easypoxy® K-230 Optically clear in thin film, semi-flexible Excellent for bonding glass and dissimilar materials Polyurethane ELANTAS (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Smiths Interconnect, a leading provider of technically differentiated electronic components, cables and connectors, optical transceivers, microwave and radio frequency products, today announced the release of its HR TSX Wire Bond 2 Series – a new range of space-qualified, high (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company
Conduct Research Top
-
Optical Bonding of LCDs, OLEDs and Plasma Displays
Optical Bonding is the affixing of two optical elements to one another, using a liquid adhesive. In this way, we differentiate bonding from lamination. By lamination, we are referring to the affixing of two optical elements to one another using a pressure sensitive adhesive. Bonding is suitable
-
Optical Transmission Properties of Adhesives
need to block UV light. To help engineers meet specific requirements for a wide variety of optical related applications, Master Bond has tested several epoxies through independent laboratories, as well as various research organizations at universities over the years. To measure the optical
-
DeepMaterial Adhesive Solutions for Industrial
manufacturers, to solve the above-mentioned customers in process protection, product high-precision bonding, and electrical performance. Domestic substitution demand for protection, optical protection, etc.
-
Non-chromated Conversion Coating for Magnesium Alloys and Zinc-Nickel Plated Steel
A novel hexavalent chromate-free conversion coating was developed to improve anti-corrosion and adhesive-bonding characteristics of the magnesium alloys and zinc-nickel (Zn-Ni) plated steel substrates. The corrosion behavior of the coated and uncoated alloys was investigated by neutral salt fog
More Information Top
-
Rockwell Collins patented technology for cockpit displays lands in the hands of consumers
Direct Dry Film optical bonding technology is now licensed to Korea-based Digital Innovative Display .
-
Introduction: Special Issue Based on Papers Presented at IDRC 2010/LatinDisplay
These papers deal with the following topics: ᭹ Oil-splitting suppression method for electrowetting displays, by Mendenz Chiu et al. ᭹ Direct Dry Film optical bonding : A low-cost, robust, and scalable display lamination technology, by Birendra Bahadur et al. ᭹ 3 …
-
2011 Subject Index
Direct Dry Film optical bonding : A low-cost, robust, and scalable display lamination technology Birendra Bahadur, James D. Sampica, Joseph L. Tchon, and Alyssa Butterfield (Rockwell Collins, Inc., USA), 19/11, 732–740 Accurate-gray-level and quick-response driving methods for high-performance …
-
Handbook of Materials Selection Complete Document
Carries current between transistors and other electrical components in an integrated circuit Interconnection Durable film Bonds optical fiber to planar waveguides Sealant, portal Solder joints Detect light .
-
Evaluation of a 15-inch widescreen OLED with sunlight-readable resistive touch panel
[9] Bahadur, B., Sampica, J. D., Tchon, J. L., and Butterfield, A., “Direct Dry Film Optical Bonding —A Low-cost, Robust, and Scalable Display Lamination Technology,” Journal of the SID 19/11, 732-740 (2011).
-
Touch Panel Market Tracker - 3rd Quarter, 2014
Optical bonding: Even though optical bonding was not good for cash flow and gross profit performance, the strong demand still drove O- film ’s optical bonding to 55.8% revenue share, with 509% Y/Y shipment growth.
-
Building collaborative teams for multidisciplinary educational projects in optoelectronics
The goal was a low cost, alignment tolerant system using large core plastic optical fiber, an array of Si CMOS BJT detectors which were slow but exhibited high gain (30 A1W responsivity), a thin film optical emitter bonded directly into the center …
-
Experimental and numerical analysis of hygrothermal deformation of backlight modules
In fact, delamination of the bonding between optical films and bottom protective membrane was observed to occur at about 55°C, hence this separate warpage pattern appeared.
-
Destruction Of Optical Fibers Used In High Power Continuous Wave And Repetitive Pulsed Laser Systems Due To Defects And Surface Absorption
There are some studies that have been performed relative to the mechanical bonding of optical thin films as they are deposited.
-
Hostile Continuous Wave And Repetitive Pulsed Laser Environment For Fiber Optics
There are some studies that have been performed relative to the mechanical bonding of optical thin films as they are deposited.
Indicates content that may require registration and/or purchase.