Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Q-factor test equipment to estimate the transmission performance of optical channels SERIES O: SPECIFICATIONS OF MEASURING EQUIPMENT Equipment for the measurement of optical channel parameters
-
Supplier: Accuris
Description: Jitter measuring equipment for digital systems which are based on the Optical Transport Network (OTN) SERIES O: SPECIFICATIONS OF MEASURING EQUIPMENT Equipment for the measurement of digital and analogue/digital parameters
-
Supplier: Mahr Inc.
Description: Product features The precision, computer-controlled optical measuring instrument MarSurf CWM 100 with sub-nanometer resolution. A combined 3D measuring system comprising a confocal microscope and white light interferometer Features Advantages Special microscope technology
- Vertical (Z) Range: 3.93701 inch
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Applications: Electronics, Mechanical Parts (Bearings, Shafting), Medical, Optics / Photonics
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: Equipment discription: Optical Measuring Machine applies to the second coordinate measurement for the purpose of all applications, machinery, electronics, instrumentation, plastics and other industries widely used. Main feature: 1. Apparatus with RS-232 interface ,when connected
- Resolution: 0.0000393701 inch
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement
- Mounting Options: Free Standing
-
Supplier: M2 Optics, Inc.
Description: Easily measures & sets OMI 85% reduction in time spent vs traditional processes Saves $20k-$30k+ in equipment costs Useful for laser transmitter setup and ongoing maintenance Proven in use at top CATV operators
- Number of Ports: 2
- Port Type: BNC
- Form Factor: Desktop
- Features: Other
-
Supplier: Mahr Inc.
Description: The precision optical measuring instrument MarSurf WM 100 with sub-nanometer resolution and measuring accuracy. A 3D white light interferometer measuring system. Features Maximum precision with sub-nanometer resolution and measuring accuracy Suitable for all
- Vertical (Z) Range: 7.87402 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Applications: Electronics, Mechanical Parts (Bearings, Shafting), Medical, Optics / Photonics
-
Supplier: Accuris
Description: Jitter measuring equipment for digital systems which are based on the Optical Transport Network (OTN) Amendment 1: Correction of jitter frequency breakpoints and clarification of jitter transfer measurement accuracy
-
Description: Lays down the measuring methods, performance requirements and data publication requirements of optical equipment of cable networks for for television signals, sound signals and interactive services.
-
Supplier: Yokogawa Corporation of America
Description: An Optical Spectrum Analyzer (or OSA) is a precision instrument designed to measure and display the distribution of power of an optical source over a specified wavelength span. An OSA trace displays power in the vertical scale and the wavelength in the horizontal scale. The expanding
- Features: Optical Spectrum Analyzers
-
Description: Lays down the measuring methods, performance requirements and data publication requirements of optical equipment of cable networks for for television signals, sound signals and interactive services.
-
Supplier: Titan Tool Supply, Inc.
Description: stamped parts of any kind, templates, seals, PCB and many more objects - also in serial production. The high-resolution optical equipment of all V-CAD devices ensures distortion-free measurement with excellent depth of field over the entire calibrated measuring range. In this
- Total Magnification: 0.125 to 1 X
- Grade: Benchtop
- Features: Digital Display
- Application: Measuring / Toolmaker
-
Supplier: CSA Group
Description: IEC 60728-6:2011(E) lays down the measuring methods, performance requirements and data publication requirements of optical equipment of cable networks for television signals, sound signals and interactive services. This third edition cancels and replaces the second edition
-
Supplier: Shanghai Optics
Description: Optical Engineering Services From Shanghai Optics The optical engineering services provided by Shanghai Optics is our way of making more than 55 years of experience in optical engineering, opto mechanical engineering, product development and design accessible to you and your
- Optic Type: Achromats, Aspheres, Beamsplitters, Crystals, Fiber Optics, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Polarizing Optics, Prisms, Windows
- Features: Canada Only, East Asia / Pacific Only, North America, Northeast US Only, Southwest US Only, United States Only
- Capabilities: Coatings, Design, High Volume Production, Testing
- Material: Glass, Metal
-
Supplier: J.S.T. Corporation
Description: JIS C 5973 (F04 type) and IEC 60874-14 conformed optical fiber connector is suitable for communication transmission system, LAN system, CATV, FA, OA measuring equipment, broadcasting and so on.
- Insertion Loss: 0.3 dB
- Connector / Adapter: Connector
- Connector Type: SC
-
Supplier: Bruker Corporation
Description: Optical emission spectrometers (OES) and the measuring principal of the atomic emission is the ideal method and provide the perfect instrumentation for metal analysis in all different industrial businesses and environments. Metal producing industries like foundries, steel- copper-,
- Remote Interface: Computer Interface
- General Features: Portable
- Detector: Solid State (CCD)
- Excitation Source: Spark or Arc
-
Supplier: ValueTronics International, Inc.
Description: The 71450A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a
-
Supplier: Grayhill, Inc.
Description: Grayhill specializes in human interface optical encoders that provide excellent tactile feedback to the user. The greatest advantage of optical encoders is their non-contact switching technology which results in an exceptionally high operational life. Although the end-product may vary,
- Diameter or Width: 0.54 inch
- Maximum Mechanical Shaft Speed: 100 rpm
- Operating Temperature: -40 to 185 F
- Vibration Rating: 15 g
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: selectable measuring temperature (20-26°C) Measuring machines must be operated under constant temperatures. With the ACCURA 2000, you can freely select the measuring temperature and reduce air conditioning costs. Maximum sensor flexibility All available sensors from Carl Zeiss
- x-axis Measuring Length: 2,000 inch
- y-axis Measuring Length: 4,200 inch
- z-axis Measuring Length: 1,500 inch
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM), Crash Protection, Offline Programming, Other, Reverse Engineering, SPC Software, Shop Floor Suitable, Temperature Compensation
-
Supplier: Luna Innovations
Description: he Luna OBR 6225 is a portable and rugged ultra-high resolution reflectometer with backscatter-level sensitivity for testing short networks deployed in aerospace, naval, data center and industrial applications. Troubleshoot fiber assemblies in the field to easily locate optical loss events
- Wavelength Range: 4 to 10 nm
- Dynamic Range: 70 dB
- Dynamic Range Resolution: 0.1 dB
- Operating Temperature: -20 to 35 C
-
Supplier: ValueTronics International, Inc.
Description: The 83486A is a Optical/Electrical Plug-In from Agilent. Additional Features: Built-in optical reference receiver Measures 1000nm - 1600nm on SM or MM fiber (up to 62.5/125 micron fiber) 2.5 GHz unfiltered bandwidth & 20 GHz electrical bandwidth The Agilent 83486A is a used
- Test Equipment Type: Hand Held
-
Supplier: Nordson EFD
Description: them more environmentally friendly then mercury based lamps. The UV LED systems are offered in both air and water cooled configurations. Please note: Our UV curing equipment is only available in Europe at this time. Models EFD BlueCure LED Air cooled 25 x 10, 25 x 20 and 50 x 20. EFD BlueCure
- Features: LED Source, Other
- Applications: Optical Component Testing, UV Curing
-
Supplier: Mahr Inc.
Description: high-precision measuring tasks in the measuring room or in production. All the advantages of traditional metrology and modern optical tactile metrology are combined in one machine. Here is an overview of some of the advantages of the optical metrology: No influence of the
- Scan Rate: 0.000393700787401575 to 1.96850393700787 in/sec
- Form Parameters: Coaxiality, Cylindricity, Differential / Taper, Eccentricity / Concentricity, Flatness, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Features: Form Measurement
-
Supplier: First Sensor AG
Description: The XYO optical oxygen sensors measure ambient oxygen partial pressure (ppO2) using the principle of fluorescence quenching by oxygen. An optional pressure sensor allows to also measure barometric pressure (mbar) and to convert the ppO2 reading to an oxygen concentration (O2%). The oxygen
- Operating Temperature: -22 to 140 F
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: O-SELECT digital measuring projector In production environments, optical and contact coordinate measuring machines are increasingly replacing manual equipment such as goniometers, gauges and profile projectors. However, the influence of the operator with these manual
- Features: Computer Interface
- Mounting: Floor Mount
- Orientation: Vertical
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Pinholes:Available,Sized Ranging from 5 to 1,000 Microns Apply to optical equipment. If not listed, please contact us for more customized information. We accept small quantity customization but also mass production with competitive price. Deli Laser Solutions owns an experienced team
- Hole Diameter/Slit Width: 5 to 1,000 µm
- Thickness: 0.05 mm
- Geometry: Array, Pinhole, Slit
- Substrate Material: Metal
-
Supplier: Polytec, Inc.
Description: Polytec's TopMap Metro.Lab is an affordable, high-precision, non-contact topography measurement system designed to characterize flat and curved surfaces. Incorporating a scanning white light interferometer, the Metro.Lab can measure flatness and general topography with 20 nanometer resolution and
- Measurement Capability: 3D / Areal Topography, Flatness, Parallelism, Roundness
- Applications: Aerospace / Defense, Automotive
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability, Video / Graphic Display
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Our GVM Series is the high performance and high reliability galvanoscanner (or called as galvanometer/galvanomotor/galvanoscanner motor) with high accurate optical analogue sensor which we newly developed. Our GVM Series features low inertia, high torque, highly accurate linearity, precise
-
Supplier: Haida International Equipment Co., Ltd.
Description: Meet the standard: BS EN IS) 8442:-5:2 Principle: The blade is mounted in a position with the edge vertical and a pack of specially developed synthetic paper (Not included) is lowered on to cookware Knives Testing Equipment. The clamping fixture with the blade move back and forth the blade
- Stroke / Travel: 0.787402 to 2.362206 inch
- Test Speed: 47.2440944881889 to 188.9763779527556 in/min
- Features: Specialty / Other
-
Supplier: CSA Group
Description: IEC 62803:2016 provides a method for measuring the frequency response of optical-to-electric conversion devices in wireless communication and broadcasting systems. The frequency range covered by this standard goes up to 100 GHz (practically limited up to 110 GHz by precise RF power
-
Supplier: Artifex Engineering
Description: Precision measurement of optical power from pW to mW. Properties The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Equipment discription: High sharpness Industrial Profile Projector, also known as projector, industrial projector, used to shape complex stampings, gears, cams, threads and more measured contour model, easy to use, high efficiency, is a commonly used measure of optical instruments.
-
Supplier: ASTM International
Description: Limitations -This test method is limited to specimens with optical surfaces that are flat or that are spherical with a radius of curvature greater than 10 m. 1.4 This test method determines the integrated scattering from an angle approximately 2.5° from the surface normal to an angle
-
Supplier: Nikon Metrology
Description: Nobody knows better than Nikon how to combine greater precision with easier operation; so you can concentrate on your project and not on your equipment. These projectors feature a 12" diameter screen and accept larger stages with higher accuracy thanks to the movable head during focusing.
- Screen Size / Field of View: 12 inch
- Magnification Range: 5 to 500 X
- Mounting: Benchtop
- Image: Erect
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. Operating Principle In the optical microphone, light from an LED is directed onto a reflective diaphragm via an optical-fibre cable (transmitter optical waveguide). The membrane reflects part of the light into a receiver optical waveguide. If
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Keen eyes in car body measurement Quality assurance in car body construction is among the most complex jobs in metrology. EagleEye navigator is based on a completely new optical measuring technology that precisely meets these demands. Product Overview Automobile manufacturing requires
- Features: Other
- Probe Type: Proximity (Noncontact) Probe
- Mounting: Vertical
Find Suppliers by Category Top
Featured Products Top
-
The os9100 features an all new approach to pressure sensing by utilizing FBG technology to measure minute changes in pressure, all while being able to pair with various physical parameters e.g. strain, temperature, displacement, acceleration. Installation is simple and repeatable with (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
The ODISI is a distributed fiber optic sensing solution for measuring strain and temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI can measure strain at sub-millimeter intervals. These optical fiber sensors can be up to 100 m in length (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
The ODISI 6000 is a distributed fiber optic sensing solution for measuring temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI 6000 can measure temperature either 1 cm or sub-millimeter intervals. Because the system uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
graphical alignment minimise human errors. Reassuring - measuring all errors directly allows the user to see results as the test is in progress. Capable - unique optical roll measurement system provides roll measurement in any orientation. (read more)
Browse Machine Alignment Equipment Datasheets for Renishaw -
tuned to address challenging environments, the os7500 family of sensors provides the user the ability to accurately measure vibrations with frequency ranges up to 350 Hz and with the highest level of sensitivity from the industry leader in optical measurement technology. The os7500 employs a (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free. Quantification is (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measurement tubing. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Measuring Machines (Laser & Digital) Model 12, 24, 36, 48, 80 inch Laseruler Model VLM200 (read more)
Browse Test Equipment and Instrument Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/lens solution that measures the angular distribution and radiant intensity of 850 or 940 nm near-infrared (NIR or near-IR) emitters. The NIR Intensity Lens system utilizes Fourier optics to capture a full distribution of NIR light in a single measurement up to ±70 degrees, giving you extremely (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
a primary standard, while tertiary standards are calibrated and verified to a secondary standard, and so on. Non-primary standards are used either in a lab setting (bench standard) or to calibrate equipment in the field (transfer standards) and must routinely be reverified to the higher level (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
New Precise Method for Measuring Strip Thickness Using Laser Profile Scanners
Increasingly complex processing, optimisation of raw material costs or new standards mean there is a continually growing demand for sensor technology. Optical measuring techniques are becoming more and more important here. An important quality characteristic of semi-finished aluminium products
-
Measuring Flatness Optically
Knight Optical monochromatic light units use a low pressure sodium light source which gives very economic. running costs and a long operating life.
-
Ultrasonics Beats Optical Methods for Measuring Some Critical Attributes
for the value of collecting process data. Available tools have evolved from those that predominantly take univariate process measurements, such as pH, temperature, and pressure, to those that measure different biological, chemical, and physical attributes. Currently, process monitoring is rapidly moving
-
Alluxa Introduces HELIX Spectral Analysis System for Measuring High-Performance Thin-Film Optical Filters
HELIX TM Spectral Analysis System accurately measures the highest-performance optical filters.
-
3D Measuring Technology in the Plastics Industry
Innovative technologies, mobility and flexibility in measurement technology are playing a major role for more and more companies. In addition to fixed coordinate measuring machines or traditional measurement arms, optical systems are increasingly becoming firmly established in measurement
-
Optical Rheometry of Complex Fluids
Optical Rheometry of Complex Fluids. This book provides a self-contained presentation of optical methods used to measure the structure and dynamics of complex fluids subject to the influence of external fields, such as hydrodynamic, electric, and magnetic.
-
Optical Transmission Properties of Adhesives
need to block UV light. To help engineers meet specific requirements for a wide variety of optical related applications, Master Bond has tested several epoxies through independent laboratories, as well as various research organizations at universities over the years. To measure the optical
-
Optical Level Switches (.pdf)
An optical level switch works by emitting a beam of infrared light within a prism and measuring the amount of light received. When the measured fluid reaches the sensor the amount of emitted light received drops thus triggering the contacts. As the sensor is detecting the state between material
-
Measuring Flatness with Knight Optical (UK) Ltd Monochromatic Lights
Light bands formed by using an optical flat and a. monochromatic light source represent an inexpensive yet accurate method of checking surface flatness. The monochromatic light on which the following diagramatic interpretations are based comes from a. helium filled tube source which eliminates all
More Information Top
-
Analysis of the effect on optical equipment caused by solar position in target flight measure
Keywords: Solar altitude; Solar azimuth; Optical measure equipment .
-
http://www.ons.gov.uk/ons/guide-method/classifications/archived-standard-classifications/uk-standard-industrial-classification-1992--sic92-/uk-sic-2003-index.p...
Density measuring optical equipment (electronic) (manufacture) 33.20/2 .
-
Advances in Mechanical and Electronic Engineering
When the relative height of optical measuring equipment is less than 200m or higher than 78000m, the approximate correction is adopted.
-
Fiber System Testing
The advantages of an OTDR over other optical measuring equipments are several.
-
Laser Services and Inspection for Thin-Film Ceramic Substrates
Hole locations are inspected with computer-enhanced optical measuring equipment on the entry side (standard procedure) using top light.
-
An auto-focus algorithm based on image processing
The using of the TMS320DM642 digital signal processing chip as the platform of the focusing mechanism realized the application of the digital image processing based auto-focusing method in the optical measure equipment in range.
-
Machine Design and Manufacturing Engineering II
ATOS measurement system is a kind of optical measuring equipment , so it is sensitive on environmental light and measuring the reflective case.
Indicates content that may require registration and/or purchase.