Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clark Solutions
Description: Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: Radwell International
Description: WIRELESS COMPACT CONDITIONING ORIFICE PLATE FLOW METER, UP TO 200:1 (14:1 FLOW TURNDOWN), 2000 PSI, 50-300MM, 316 SST. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Clark Solutions
Description: the flow meter in any orientation. The strong spring, combined with an orifice in the float, limit the effects of viscosity changes to an absolute minimum compared to regular variable area flow meters.
- Pipe Diameter: 0.5 to 1 inch
- Operating Pressure: 3,625 psi
- Media Temperature: 248 F
- Media Temperature Range: 248 F
-
-
Supplier: Badger Meter
Description: The Venturi Model SSL (Classical Venturi Design) is a Hershel/Classical design differential pressure flow device. The Venturi flow meter restricts the flow at its throat, increasing the velocity of the fluid, and measures the pressure difference of the unrestricted
- Pipe Diameter: 0.5 to 60 inch
- Liquid Volumetric Flow Rate: 0.25 to 825,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 1,819.125 lbs/min
-
Supplier: ABB Measurement & Analytics
Description: ABB standard meter runs comprise of an upstream section with 16 diameters of straight pipe and a downstream section with 8 diameters of straight pipe. The Fiscal version of the meter run is manufactured using specially selected pipe and the orifice calculations are based on the
- Applications: Flow Measurement
- Media: Hydraulic Fluids, Other Gas
- Material: Steel - Stainless
-
Supplier: Fluid Components Intl. (FCI)
Description: Series multipoint thermal flow meters are your solution for large diameter pipe and air ducts applications. Applications Combustion air Stack gas flow Primary, secondary and overfire air flow Preheater air flow Boiler air feed flow Flue gas
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 850 F
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Sierra Instruments, Inc.
Description: Flat-Trak 780S thermal mass flow meters offer improved measurement capabilities in installations where long straight pipe runs are not available. The 780S thermal mass flow meters incorporate Sierra’s unique dual-plate flow conditioning element to eliminate
- Pipe Diameter: 1 to 8 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Lee Co. (The)
Description: Series stainless steel, while the fitting is composed of medical grade polypropylene. The orifices are all 100% flow tested on nitrogen to ensure each part is within ± 5% of its nominal flow rate. Features Mounting Configuration: Luer Fitting Metered Flow Range: 5000 -
- Features: Other
- Media: Other Gas
- Material: Steel - Stainless
-
Supplier: Sierra Instruments, Inc.
Description: Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and
- Pipe Diameter: 0.375 to 12 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Lee Co. (The)
Description: flow restrictor is suitable for working pressure differentials up to 5000 psi. It is 100% bidirectionally flow tested on nitrogen at a ± 5% flow tolerance. This restrictor is available in a wide range of Lohm rates. Features Type: Multi-Orifice Diameter: 0.187 inches
- Orifice Diameter: 0.187 inch
- Maximum Pressure: 5,000 psi
-
Supplier: Lee Co. (The)
Description: This gas-tested, single-orifice flow restrictor is suitable for working pressure differentials up to 5000 psi. Manufactured entirely from stainless steel, this flow restrictor incorporates drilled HI-BAR® safety screens and a high strength locking end into its robust
- Orifice Diameter: 0.187 inch
- Maximum Pressure: 5,000 psi
-
Supplier: Lee Co. (The)
Description: This highly accurate flow restrictor is self-retained, threadless, and reliable. The orifice is designed for installation into metal housings and is 100% flow tested on nitrogen to ensure that every part is within ± 5% of its nominal flow rate. Tighter tolerances are
- Orifice Diameter: 0.312992295 inch
- Maximum Pressure: 3,045.773626501137 psi
- Features: Other
- Material: Steel - Stainless
-
Supplier: Spirax-Sarco
Description: The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel orifice plates conform to the most stringent manufacturing processes to achieve optimum accuracy standards in the industry. They are the most commonly used method of differential pressure flow measurement due to their simplicity, predictable and reliable performance, ease of
- Features: Gas
- Mounting: In-line
- Meter Technology: Orifice Plate
- End Fittings: Plain End
-
Supplier: Daniel Measurement and Control Inc.
Description: Made by experienced code qualified welders, Daniel meter tubes are accurate and dependable instruments that adhere to the highest quality standards. A meter tube consist of an orifice fitting (Daniel Senior, Junior, Simplex or Orifice Flange Union), a length of pipe
- Features: Differential Pressure Meter, Gas, Liquid
- End Fittings: Flanged
- Mounting: In-line
- Meter Technology: Laminar Flow
-
Supplier: ABB Measurement & Analytics
Description: one for volumetric flow and one for mass (or corrected volume) flow. Versatile metering package for low flowrates and small pipelines – Available with or without upstream/downstream pipework; wide choice of orifice plate bores gives a range of DP and pressure loss values to suit
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Temperature: 300.2 F
- Operating Pressure: 1,500 to 3,000 psi
- Electrical Output: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data One-stop source for the complete orifice meter package – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement
- Pipe Diameter: 1 to 12 inch
- Operating Temperature: -4 to 158 F
- Operating Pressure: 1,450 psi
- Media Temperature: -4 to -382 F
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Medium and low flow range measurement. Portable transfer standard. Calibration of Leak Test orifices and instruments. Measurement of gas mixtures. Pressure up to 500 PSIG.
- Gas Volumetric Flow Rate: 0.00003531 to 0.882768361581921 SCFM
- Operating Temperature: 50 to 113 F
- Operating Pressure: 15 to 250 psi
- End Fittings: Compression
-
Supplier: Spirax-Sarco
Description: The M410 orifice plate and carrier assembly is a primary flow element consisting of a tab handled square edged orifice plate and optional carrier. The orifice plate is designed and manufactured to meet the requirements of British Standard BS 1042 and International
- Pipe Diameter: 2.8740173 to 29.527575 inch
- Features: Differential Pressure Meter, Gas, Liquid, Steam
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: Radwell International
Description: AIR FLOW REGULATOR, 0.35?0.5 NM3/H, Ø 0.4MM ORIFICE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: O'Keefe Controls Co.
Description: The Precision Micro-Orifices® are constructed of brass or stainless steel with orifice sizes from .0003" to .005" diameter. The orifices are used to accurately meter very low flow rates of gases or liquids. Optional stainless steel screens are available to protect
- Orifice Diameter: 0.004 inch
- Maximum Pressure: 2,000 psi
- Material: Brass
- Connection: NPT Male
-
Supplier: O'Keefe Controls Co.
Description: The Precision Micro-Orifices® are constructed of brass or stainless steel with orifice sizes from .0003" to .005" diameter. The orifices are used to accurately meter very low flow rates of gases or liquids.
- Orifice Diameter: 0.003 inch
- Maximum Gas Flow Rate: 0.00170216693494 to 0.0131017413457 SCFM
- Material: Brass
- Features: Other
-
Supplier: IHS ESDU
Description: turbulent flow regimes, (4) fully-developed, swirl-free, steady flow conditions with no-cross flow upstream and downstream of the orifice plate, and (5) single-phase, Newtonian liquids and gases in incompressible flow. However, a brief review on the data for
-
Supplier: Orange Research, Inc.
Description: horizontal mounting; vertical is offered at no charge. Air & Gas Flowmeters For air and gas applications, our meters are calibrated on air at 100 psig at 70 F. For non-standard fluids or conditions, a conversion procedure is required. Because gas is compressible, please
- Gas Volumetric Flow Rate: 1.5 to 5 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Transcat, Inc.
Description: 0.5" line size 0.310" bore 0.50 Beta water capacity: 100" d.p. W/C, 3.44 GPM flow air capacity: 100" d.p. W/C, 12.21 SCFM @ 14.7 psia,19.58 SCFM @ 20 psig, 36.37 SCFM @ 100 psig 1 lb
- Pipe Diameter: 0.5 inch
- Operating Pressure: 3.6127 psi
- Meter Technology: Orifice Plate
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10A is a universal flow monitor and switch specifically designed for gas and liquid process analyzer sampling systems. The FS10A is a fast responding, highly repeatable sensor which installs easily into a standard tube tee fitting or new SP76 (NeSSI) modular manifold. The FS10A
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0.1 to 20 SCFM
- Operating Temperature: -40 to 160 F
- Operating Pressure: 0 to 600 psi
-
Description: possible; the total mass flow rate may be known (this is more likely in a wet-steam flow than in a natural gas/liquid flow); in a wet-steam flow a throttling calorimeter can be used. Wet-gas measurement using Venturi tubes or orifice plates is covered
-
Supplier: CSA Group
Description: possible; the total mass flow rate may be known (this is more likely in a wet-steam flow than in a natural gas/liquid flow); in a wet-steam flow a throttling calorimeter can be used. Wet-gas measurement using Venturi tubes or orifice plates is covered
-
Supplier: Spirax-Sarco
Description: The M800 steam flow computer is available with either panel or wall mount connections that can operate with: Gilflo, ILVA, DIVA flowmeters. Vortex, Spiraflo and orifice plate pipeline units. The M800 can provide density compensation for saturated and superheated steam with suitable
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: KOBOLD Instruments, Inc.
Description: flowmeter measures flows of liquids and compressed gases using the orifice principle. The orifice, located in the flow body, generates a differential pressure which varies with flowrate. The differential pressure is applied to a measuring bellows. The measuring bellows is
- Operating Pressure: 580 psi
- Media Temperature: 176 to 212 F
- Media Temperature Range: 176 to 212 F
- Features: Differential Pressure Meter, Gas, Liquid
-
Supplier: Aalborg Instruments
Description: In AFC mass flow controllers the combined gas streams flow through a proportionating electromagnetic valve with an appropriately selected orifice. The closed loop control circuit continuously monitors the mass flow out- put and maintains it at the set flow
- Pipe Diameter: 0.125 to 0.375 inch
- Gas Volumetric Flow Rate: 2.82485875706215 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: differential across the adjustable orifice. Effective Orifice: 0†to 0.032†with standard and high resolution needle. Wetted Materials: Brass or 316 Stainless Steel body. 302, 303 and 316 Stainless Steel internal components. Polyurethane tubing. Flow Control Range: Especially
- Pressure Rating: 500 psi
- Primary Material: Brass / Bronze
- Features: Other
-
Supplier: CoorsTek
Description: operating pressures Improve accuracy of setting and measuring of metering equipment Promote safety by preventing breakage and leaks in systems carrying flammable and hazardous materials Features Dual-action design utilizes a throttling orifice and a gas compression chamber to remove
- Type: Liquid Filled Dampener
-
Supplier: SAE International
Description: industry standard CVS system combined with additional continuous sampling methodology for continuous diluents, smooth approach orifice (SAO) measurement for ambient air flow, and fuel flow meter (FFM) measurement for fuel consumption. The current EPA DF can produce an
Find Suppliers by Category Top
Featured Products Top
-
O'Keefe Controls Co. Tamperproof Checked Orifices are a unique style of flow control consisting of an integral check valve and a fixed precision orifice in series, incorporated into a single fitting. This efficient construction allows metered (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Beswick miniature restrictor fittings are the perfect solution for controlling the flow rate of a gas or liquid. Take a look at our micro drilled orifices that are available in diameters as small as 0.004” in brass and stainless steel. Drilled orifice fittings are held to (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
As we've discovered in Part 1 and Part 2 of this Flow Energy Management series, determining the best flow meter technology for flow energy management of gas, liquid and steam applications depends on specific measurement goals, fluid, flow rate, turndown requirements, fluid temperature, and flow
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
experts and Big-3 technology for all gas, liquid, and steam flow measurements. The Big-3 includes: QuadraTherm 640i/780i, the most accurate thermal flow meters on the market for methane and air flow measurement. Insertion mulitvariable InnovaMass 240i/241i vortex flow meters for steam flow
More Information Top
-
Effect of Orifice Meter Orientation on Wet Gas Flow Measurement Accuracy
This paper presents the results of the effect of liquid entrainment on orifice gas flow metering accuracy, without a two-phase correction, for a two-inch meter installed in horizontal, upflow, and downflow positions.
-
Magnetic Resonance Technology: An Innovative Approach To Measure Multiphase Flow
The typical error specified for the dry gas orifice flow meter is 0.5 to 1.0% of the measured value (dependent on the flow rate) and 0.35% for the Coriolis meter.
-
Multiphase Non-Darcy Flow in Proppant Packs
A large volume 10-liter cylinder was attached to the system before the backpressure regulator to separate the produced water from the gas before entering the honed orifice gas flow meter .
-
Generalization of gas‐liquid partition chromatography to study high pressure vapor‐liquid equilibria of multicomponent systems
accurate calibration of the carrier gas orifice flow meter when no purge gas was flowing.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/155564/1/j.ijheatfluidflow.2012.02.004.pdf
of the gas orifice flow meters and the liquid Venturi flow meters were ±0.5% FS(full scale) and ±0.1% FS respectively .
-
Introduction of High Pressure (HP) Separator and Its Applications in Pakistan
Control Valve (Gas/Oil/Water): Emerson Fisher Oil and Interface Controller: Emerson Fisher Liquid LCV: Emerson Fisher Gas Flow Orifice Meter : Senior Daniel Dual Chamber Gas Flow Recorder: Barton 3 Pen Recorder Liquid Turbine flow Meter: Nuflo Ball Valves: Balon Safety Relief Valve: Tyco …
-
Countries > Canada > Province of Alberta > AER Documents > Directives > [CANADA Alta AER d:17] 017 - Measurement Requirements for Oil and Gas Operations
Test Cases 1 to 7 for Verification of Orifice Meter Gas Flow Calculation Programs .
-
Countries > Canada > Province of Alberta > AER Documents > Directives > [CANADA Alta AER d:46] 046 - Production Audit Handbook
3.2.1 Test Cases for Verification of Orifice Meter Gas Flow Calculation Programs .
-
NOx Emission Reduction by Oscillating combustion
Coalescing filters Millipore desiccators Permapure membrane dryers Type R, T, and J thermocouples Temperature controllers and readouts Roots gas flow meters Orifice flow meters Bailey pressure transducers Soltec chart recorders Opto22 data acquisition modules Toshiba Pentium-based laptop computer .
-
Experimental results Airotech fuels and Brookville coal - CRADA 92-003. Final report
Similarly, an induced draft fan on the stack permits flue gas flow metering ( orifice ) and control (pneumaticvalve).
Indicates content that may require registration and/or purchase.