-
Supplier: Multi/Cable Corporation
Description: per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved for use in class 1, division 2 hazardous locations RoHS Compliant /
-
Supplier: SAB North America
Description: Servo VFD is a flexible motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket makes the VFD rated for 600V suitable for tray cable application and also as Control and
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 16 AWG
-
Supplier: SAB North America
Description: Servo VFD is a flexible motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket makes the VFD rated for 600V suitable for tray cable application and also as Control and
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 16 AWG
-
-
Supplier: Allied Electronics, Inc.
Description: IEEE 383 Flame Test Sunlight Resistant and Flame Retardant Suitable for Outdoor Use
-
Supplier: Allied Electronics, Inc.
Description: IEEE 383 Flame Test Sunlight Resistant and Flame Retardant Suitable for Outdoor Use
-
Supplier: SAB North America
Description: Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 2 AWG
-
Supplier: Multi/Cable Corporation
Description: 75ºC wet VOLTAGE RATING: 600 volt APPROVALS: Manufactured & Tagged per (UL) Style 1277- Type TC Tray Cable Conforms to NEC Articles 318 & 340 Meets Requirements of IEEE 70,000 BTU “Cable Tray Propagation Test” OSHA Approved when installed in accordance with NEC Approved
- Cable Conductor: Copper and Copper Alloys
- Product Type: Multiconductor Cable
- Cable Insulation: Polyvinyl Chloride (PVC)
- Standards / Approvals: RoHS
-
Supplier: SAB North America
Description: Article 336 (392, 501). Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator. MTW listed cables can be used in NFPA 79 Machine areas.
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 4 AWG
-
Supplier: Allied Electronics, Inc.
Description: Direct Burial Unshielded Vinyl Jacket Control & Tray Cable, 16 AWG, 0.015 in. Insulation Stranded bare copper, 0.015 PVC insulation and 0.005 clear nylon fillers where necessary, and covered with binder tape, black PVC jacket. Temperature Rating: –40° to +90°C. Voltage Rating: 600 V.
-
Description: IEC 60794-5-10:2014 is a family specification that covers outdoor microduct optical fibre cables for installation by blowing and the associated microducts, which together make up a microduct optical fibre cable system. Although primarily designed for use with outdoor
-
Supplier: CSA Group
Description: IEC 60794-5-10:2014 is a family specification that covers outdoor microduct optical fibre cables for installation by blowing and the associated microducts, which together make up a microduct optical fibre cable system. Although primarily designed for use with outdoor
-
Supplier: Corning Optical Communications
Description: Corning splice trays use proven designs and fiber organization technology to provide optimum physical protection for fusion and mechanical splicing methods. The trays are engineered for use with indoor or outdoor splice hardware with both loose tube and tight-buffered optical
-
Supplier: UL Standards & Engagement
Description: cables are intended for use (optical and electrical functions associated in the case of a composite cable) in accordance with Article 336 and other applicable parts of the National Electrical Code (NEC), ANSI/NFPA 70 in cable trays, in raceways, and where supported in
-
Supplier: L-com, Inc.
Description: L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e,
- North American (AWG): 22 AWG
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
- Features: Other
-
Supplier: L-com, Inc.
Description: L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e,
- North American (AWG): 22 AWG
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
- Features: Other
-
Supplier: L-com, Inc.
Description: L-com's Profinet TFDP5 line of outdoor/industrial cables are designed for extreme applications where rugged, shielded cables are required. They feature oil, chemical and ultra-violet resistant jackets and are designed for PLTC Profinet rated applications which meet Category 5e,
- North American (AWG): 22 AWG
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
- Features: Other
-
Supplier: PolyPhaser Corporation
Description: for splicing. In addition to the fiber pigtails and couplers the PPWB-24SC-WP comes with a fiber optic splice tray & cable management which helps maintain a bend radius greater than 1.6 in [40mm] This Wall Mounted configuration permits positive fiber management, connectivity and
- Length / Height: 17.91 inch
- Width/Diameter: 15.94 inch
- Depth: 3.15 inch
- Features: Hinged Cover, Locking, Other
-
Supplier: L-com, Inc.
Description: 328ft (100M) TPE jacket is PLTC-ER (power limited tray cable exposed run) & UL CM rated with a temp range of -40°c to +75°c and is Sunlight (UV) and water resistant and is appropriate for industrial or outdoor use double Shielded (SF/UTP) Foil + Braid design for EMI/RFI
- North American (AWG): 22 AWG
- Product Category: Bulk Cable
- Cable Shielding: Foil Braid
- Features: Other
-
Supplier: Hi-Tech Controls, Inc.
Description: abrasion resistance and good flexing ability make it quick and easy to install and, with its low bending radius, ideal for use with cable trays. Suitable for outdoor lying and resistant to UV-radiation, oxygen, ozone and hydrolysis. Conditionally resistant to microbes.
- Number of Conductors: 2 to 50 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 1 to 20 AWG
-
Supplier: Automation24, Inc.
Description: 0.38mm² (22 AWG). Specially formulated gray PVC jacket, blended PVC insulation. Suitable for use in cable tray. UV resistant, suitable for outdoor use.
- Number of Conductors: 6 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 22 AWG
- International (mm2): 0.38 mm2
-
Supplier: Mueller Group, Inc. (The)
Description: VFD-THIN is a flexible, UL/CSA/CE approved, PVC/Nylon insulated, PVC jacketed, shielded tray cable rated, motor supply cable designed for automated systems. The 100% coverage foil and tinned copper braid shield helps with problems due to voltage spikes, harmonics, electrical
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Windy City Wire
Description: 14-02 UNS STR DB TC Quad Windy City Wire's Quad-Rated VNQ cable is what you might consider the all-terrain vehicle of the wire and cable world. These black-jacketed cables carry 4 UL ratings, NPLF, FPL, PLTC, and VNTC. These ratings allow for use indoors in conduit or
- North American (AWG): 14 AWG
- Cable Shielding: No Shielding
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Charles Industries, LLC
Description: distribution cables Fiber bend radius controls and routing guides ensure cable management and proper slack storage A splice tray basket secures hinged splice trays that are individually accessible without disturbing previously spliced tray Charles Fiber Splitter
- Length / Height: 28.3 inch
- Width/Diameter: 23.8 inch
- Depth: 15.8 inch
- Features: Locking, Other
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these rubber support blocks? Affordable, rooftop support system available in a wide range of configurations for securely mounting pipes, cable trays, grated walkways, HVAC equipment , and other applications Dependable rubber construction will not float or blow
-
Supplier: Charles Industries, LLC
Description: tray arrangements, adapter panels and fiber cable management ensuring existing subscribers are undisturbed as new subscribers are added. APPLICATIONS CFIT cabinets are ideally suited to cell sites, multi-dwelling units (MDU), campuses, strip malls, business parks and other environments
-
Supplier: Charles Industries, LLC
Description: to easily install the enclosure and its slim profile makes it an ideal post or pole mount FTTH distribution solution. The CFIT-SL is constructed out of lightweight aluminum with an off-white coated finish. It offers superior environmental protection in all outdoor applications. Cable
-
Supplier: Charles Industries, LLC
Description: accommodate a broad range of applications Top knockouts allow cable entry in indoor application Interchangeable and removable bottom cable port plates (multiple configurations available) maximize cable entrance/exit and support a wide variety of cable sizes Custom front
- Length / Height: 15 inch
- Width/Diameter: 12 inch
- Depth: 5.5 inch
- Features: Knockouts, Locking
-
Supplier: Corning Optical Communications
Description: Corning CamSplice™ mechanical splice is recommended for indoor or outdoor through or branch splicing, transition splicing between listed and non-listed cables, pigtail splicing and is ideal for emergency restoration. Incorporating a unique fiber alignment mechanism that self-centres
- Connector / Adapter: Connector
-
Supplier: Cole-Parmer
Description: • Minimum and maximum readings are time/date stamped • Simultaneously displays temperatures and time. • Wire mounting bracket permits easy probe placement. Ideal for monitoring temperature in the lab, home or office. Thermometer includes a remote probe with 6-ft (1.8m) cable to measure
- Local Interface: Digital Front Panel
-
Supplier: Data Connect Enterprise, Inc.
Description: of models for external AC or internal DC power are available. Ambient temperature rating is up to –40°C to +75°C depending on the power source used. The TB14H is suitable for temperature un-controlled outdoor applications. Mounting options include panel-mounting, DIN-rail, or rackmount
- Features: Full Duplex, LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45, ST Multimode, ST Single Mode
Find Suppliers by Category Top
Featured Products Top
-
abrasion resistance and improved grip for heavy-duty routing, making it ideal for rugged mobile equipment and harsh outdoor environments. The smooth cover offers a low-friction glossy surface that resists snagging and facilitates clean installation through tight cable trays and guide rollers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1769 - Safety Evaluation ...
From the manhole, the feed transitions via an outdoor cable tray to another manhole just outside the PAB.
-
mesh tray - offers from mesh tray manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : hop dip cable tray, cable baskets, basket cable, outdoor cable tray ] .
-
Developments in the vacuum systems of AGS-RHIC
outdoor cable trays .
-
Ampacity of Cable in Covered Tray
cable in outdoor cable tray systems, and to prevent dust and debris buildup in the trays.
-
Update on the 1993 National Electrical Code Book
terminates a t an outdoor cable tray , ventilated busway, or pen wiring in an unclassified location after exiting the hazardaus area.
-
Working Group Report for Design and Installation of Wire and Cable Systems in Power Generating Stations
The term "minor fire" is not credible as applied in a power station environment. d) The paragraph is concerned with outdoor loadings on cable tray support systems, again aluminum alloys are singled out for inferior strength requirements which is also true in…
Indicates content that may require registration and/or purchase.