Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CAS DataLoggers
Description: The OMK610 has everything you need for paint oven temperature profiling and paint cure calculations in one easy to use and convenient system. The OMK610 kit has many new features to assist in production quality control and reducing operating costs. Direct report print out from the
-
Supplier: OMEGA Engineering, Inc.
Description: temperature recorder able to withstand extreme temperatures. It can withstand oven temperatures of up to 350°C (662°F) for 25 minutes. When properly sealed, its stainless steel enclosure and thermal properties make it the ideal temperature recording device for
- Analog Input Channels: 4 #
- Operating Temperature: -4 to 140 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: up to 16,383 temperature measurements. It can stand an oven temperature of 752°F for 10 minutes when properly sealed. The OM-CP-THERMOVAULT is a major leap forward in both cost reduction and performance. Its real time clock ensures that all data is time and date stamped. The
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
-
Supplier: International Thermal Systems LLC.
Description: every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile, and facility location or elevation. Each Calcining Oven is tested for performance, accuracy, safety systems, air management and
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: Despatch - ITW EAE
Description: Split zone control (patent-pending) provides two discrete thermal profiles forthe upper and lower half of the chamber. Separate plug fans and controls allowyou to increase the temperature in the upper half of the oven by several degrees,advancing the rate of oxidation of the fiber.
- Temperature Range: 220 to 280 F
- Atmosphere: Air / Oxidizing
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance, Indirect / Contact / Conduction
-
Supplier: International Thermal Systems LLC.
Description: Oven solution for the thermal processing application. Each Industrial Oven project undergoes a comprehensive evaluation of every production requirement. The assessment includes areas such as production goals, part configuration and construction, part mass, temperature profile,
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical configuration, the
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: International Thermal Systems LLC.
Description: Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing,
- Temperature Range: 1,000 F
- Application: Aging, Annealing, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Despatch - ITW EAE
Description: Large Capacity Walk In Ovens/Truck In Ovens The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides
- Temperature Range: 93.2 to 649.4 F
- Capacity: 951.9999999999999 cubic feet
- Application: Aging, Baking, Curing, Drying, Heat Treating
- Atmosphere: Air / Oxidizing
-
Supplier: Cincinnati Sub-Zero Products
Description: efficiency. The temperature of 220°C corresponds to CDC drying conditions. The temperature uniformity within the oven is ±2 K, i.e. in the best possible technical range. As soon as the oven is heated up, the heating power is reduced to one third during heating phase.
- Temperature Range: 428 F
- Application: Drying
- Features: Other
-
Supplier: Despatch - ITW EAE
Description: Meets your testing requirements The Qmax High Performance Benchtop oven is specifically designed to meet the frequent air changes and tight temperature uniformity required of the ASTM 5423 Type I & Type II oven specification. A high-volume fan circulates air through perforated,
- Temperature Range: 649.4 F
- Capacity: 4.2 cubic feet
- Application: Aging, Curing, Drying
- Atmosphere: Air / Oxidizing
-
Supplier: BMT USA, LLC
Description: The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise
- Temperature Range: 41 to 572 F
- Capacity: 3.92 cubic feet
- External: Bench / Cabinet
- Internal Configuration: Dry Heat
-
Supplier: Cincinnati Sub-Zero Products
Description: In addition, condensate deposits can accumulate in the oven. They increase maintenance requirements and, in the worst case, can cause a failure or even set the oven on fire. For this reason, it is important to design the post-curing process and the oven in such a way that
- Application: Curing
- External: Vertical Load (Bell Lift)
-
Supplier: Despatch - ITW EAE
Description: RBC Benchtop Burn-In Oven Despatch’s RBC Burn-In Benchtop Ovens offer maximum flexibility for small lot qualification testing, burn-in, reliability testing, and research and development. Flexibility The stackable burn-in benchtop ovens allow users to run concurrent tests
- Temperature Range: 122 to 500 F
- Capacity: 4.7 cubic feet
- Atmosphere: Air / Oxidizing, Inert
- External: Bench / Cabinet
-
Supplier: Wisconsin Oven Corporation
Description: tested, and shipped complete Meets FM, IRI, NEC and NFPA 70 & 86 recommendations SWN Walk-In Oven Applications The SWN (Standard Walk-In Normal Duty) line of industrial batch ovens has been Wisconsin Oven's top selling walk-in oven for wet paint curing applications for
- Temperature Range: 500 to 800 F
- Capacity: 100 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: CSA Group
Description: consumer electronics products and includes reflow oven capability, board design and package sizes. This edition includes the following significant technical changes with respect to the previous edition: - the content has been adapted to the state-of-the-art of reflow-oven technology
-
Description: consumer electronics products and includes reflow oven capability, board design and package sizes. This edition includes the following significant technical changes with respect to the previous edition: - the content has been adapted to the state-of-the-art of reflow-oven technology
-
Supplier: CAS DataLoggers
Description: This temperature data logger is suitable for a wide range of temperature recording applications in industry, research and development. The OQ610 can be used as a stand alone temperature data logger or as part of a complete system for through process monitoring in the food and
-
Supplier: West Control Solutions
Description: The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control©. This allows the controller to be used by a variety of personnel without compromising the functionality
- Number of Inputs: 2 inputs
- Number of Control Outputs: 9 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Russells Technical Products
Description: environmental chamber or furnace and oven applications. Single and dual channel versions are available. Competitively-priced, the SERIES F4 ramping temperature controller features a four line, high-definition LCD interface display for quick and easy profile programming and controller
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input, Serial / Digital Input
- Form Factor: DIN Rail
-
Supplier: TPA Motion
Description: for the intended environment. Key factors will be payload, motion move profile, duty cycle, and time at temperature. A long time (i.e., greater than 2 hours) at temperature above 400 degrees F will begin to temper back standard hardened bearing steel. We have products operating in
- Features: Cleanroom Rated, Vacuum Rated
-
Supplier: Palomar Technologies, Inc
Description: chiller and pump Multiple point temperature recording Formic acid Flux trap Monitoring thermocouplers Moisture analyzer Oxygen analyzer Plotted profile charts Offline programming Applications Accelerometers Atomic clocks Automotive diodes Automotive sensors CPV solar cell modules Fiber optic
- Temperature Range: 212 to 932 F
-
Supplier: Palomar Technologies, Inc
Description: Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components. Glass to Metal Sealing. Glass to metal sealing is performed at high temperatures to create hermetic seals for electrical feedthroughs and electronic
- Temperature Range: 212 to 932 F
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature controller
- Temperature Range: 842 F
-
Supplier: MacDermid Alpha Electronics Solutions
Description: a second or third reflow cycle when temperature-sensitive components are used. Reduce Energy Consumption in Reflow Ovens for Greater Efficiency Low-temperature alloys reduce energy consumption in reflow ovens compared to standard lead-free alloys. 8-Hour Stencil Life
- Solder Alloy: Lead Free
- Joining Process / Product Form: Paste
-
Supplier: Pickering Laboratories, Inc.
Description: Vector PCX provides the selectivity and sensitivity required for most standard post-column applications while being reliable and easy to use. Since Vector PCX does not have a column oven it is important to use the HPLC column oven to ensure stable column temperature and prevent
-
Supplier: Master Bond, Inc.
Description: Supreme 121AO combines a high glass transition temperature along with an element of toughness, making it less rigid than typical higher temperature resistant epoxies. Supreme 121AO bonds to a wide variety of substrates including metals, composites, glass, and many rubbers and plastics.
- Use Temperature: -80 to 550 F
- Thermal Conductivity: 0.5769116 to 0.7211395 W/m-K
- Viscosity: 10,000 to 25,000 cP
- Industry: Aerospace, Electric Power, Electronics, Industrial, Optoelectronics, Semiconductor / IC's
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy offers silicone molding services at its Boisbriand, Quebec facility, and can also mold high-quality rubber parts made of neoprene and EPDM. A synthetic rubber, silicone is best known for its usefulness at both high and low service temperatures. This man-made elastomer is also
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: Aries Electronics, Inc.
Description: 0.50-0.75mm pitch : 25g per contact on 0.80mm pitch or larger OPERATING TEMPERATURE:-55°C [-67°F ] min. to 150°C [302°F] max. ALL HARDWARE: Stainless Steel TYPICAL BURN-IN TEMPERATURE: 150°C [302°F] max. MOUNTING CONSIDERATIONS SOCKET: mounted with four #4-40 screws to either a plastic
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: UL Standards & Engagement
Description: to provide profile information - see Table 4.1. They are also evaluated for specific end-use applications - see Table 4.2. Table 4.3 specifies the oven aging required for establishing the maximum temperature for an expected use. 1.7 Deleted March 2, 2015
-
Supplier: Aries Electronics, Inc.
Description: up to 27mm square Small overall socket size/profile allows max. number of sockets per BIB and BIB’s per oven, while being operator-friendly Adjustable pressure pad, with a large tolerance, allows for varying device heights as well as for fine-tuning pressure pad force to meet specific device
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Aries Electronics, Inc.
Description: 0.20-0.29mm pitch : 15g per contact on 0.30-0.35mm pitch : 16g per contact on 0.40-0.45mm pitch : 25g per contact on 0.50-0.75mm pitch : 25g per contact on 0.80mm pitch or larger OPERATING TEMPERATURE: -55°C [-67°] min. to 150°C [302°] max. TYPICAL AVERAGE BURN-IN TEMPERATURE: 150°C
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 5.08 to 20.32 mm
- Socket Type: BGA, CSP, Test / Prototyping Socket
- Features: Clamshell Socket, Other, Solderless
-
Supplier: ASTM International
Description: are equipped with flame ionization detectors (FIDs) and temperature programmable ovens. 1.3 There is no limitation regarding the fuel dilution concentration range that can be determined by this method, however the precision statements apply only to the concentration range of 0.5?% to
-
Supplier: Aries Electronics, Inc.
Description: provides “scrub” on pads Signal path during test only 0.077 [1.96] Accommodates any package up to 27mm square Small overall socket size/profile allows max. number of sockets per BIB and BIBs per oven, while being operator-friendly GENERAL SPECIFICATIONS MOLDED SOCKET COMPONENTS: UL 94V-0 PEEK
- Contact Resistance: 40 milliohms
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.2 to 0.8 mm
- Features: Clamshell Socket, Other, Solderless
-
Supplier: Fluoro-Plastics, Inc.
Description: cosmetics and pharmaceutical industries. Thin Film and sheets make an inert, no-toxic slide surface without microscopic depressions where microbes can grow. Conveyancing components - profiles, guide rails and slides - can withstand high temperatures inside baking and drying ovens and
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
Find Suppliers by Category Top
Featured Products Top
-
to 2300°F (1260°C) and highly resist smoke emissions and vapors. Insulation High heat rope insulates industrial equipment such as furnaces or oven doors. Still, it can also be used to insulate pipework and other high-temperature machinery. Insulation helps (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
conventional coating processes using solvent-based varnishes, with oven curing times of up to 20 minutes, ELANTAS Bectron PT 4700 N cures at room temperature in just 5 to 10 seconds under broadband UV light or in 10 to 20 seconds using an LED curing device (365 nm). This ultra rapid light-curing allows (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for ELANTAS North America LLC -
Omron HVAC & Appliance Solutions: Enhancing Safety, Efficiency, and Reliability Modern HVAC systems and appliances face demanding requirements: heavy duty switching under frequent on/off cycles; high ambient temperatures inside enclosures; strict safety, insulation (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
consistency High temperature resistance Exceptionally long open time Passes NASA low outgassing Master Bond Supreme 121AOND is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Harper's pusher plate and tunnel kilns are designed for processes requiring precise control of temperature and atmosphere, ideal for those with longer residence times that require exact control of the heat up rate of the product (temperature profile) and lower gas (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation
Conduct Research Top
-
Oven Temperature Profiling at Extremely High Temperatures
A portable oven temperature profiling solution monitors the curing of metal alloys at 800 degrees Fahrenheit to ensure consistent product quality.
-
Oven Temperature Profiling of Metal Alloys At 800°F
thermocouples, and given the ovens' 800°F (426°C) temperatures, the customer also needed an especially resilient thermal barrier, all without going over budget.
-
Industrial Temperature Data Logging Systems
Do you need to monitor the temperature of industrial equipment or of an industrial process? At CAS DataLoggers we sell hundreds of industrial temperature monitoring devices and systems each year. Our industrial data loggers are ideal for a wide variety of applications including oven temperature
-
Monitoring Paint Curing Oven Temperature
CAS DataLoggers supplied a paint curing oven temperature monitoring solution for a manufacturer looking to perform a more detailed temperature profile.
-
1939 Despatch Industrial Oven Still Works After 77 Years In Service!
Despatch Industries has earned a reputation for high quality industrial ovens. The ovens are designed for exceptional temperature uniformity with consistent temperature profiles that can be repeated over many years.
-
Industrial Data Loggers For Temperature Monitoring and Much More
Whether you're tasked with monitoring industrial processes like oven profiling or PLC performance, industrial data loggers can do more than you think.
More Information Top
-
thermocouple head - offers from thermocouple head manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : KIC Explorer, thermal profiler , reflow oven , temperature analysis ] .
-
Increasing Value in Lead-Free Soldering with Nitrogen
Temperature settings (from data collected using a temperature profiler , after the oven has been heated): Preheat .
-
Evaluation of cheese meltability using convection and conduction melt profilers
This lower TSP was a result of the measurement protocol of the convection- type UW Melt Profiler , which fixed the oven temperature to the heating temperature before mounting of the cheese sam- ple; therefore, the surface of the cheese sample began melt …
-
Tracking System - Tracking System Manufacturers, Suppliers
[ Related Keywords : KIC X5, thermal profiler , temperature recorder, reflow oven ] .
-
reflow oven - offers from reflow oven manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : KIC X5, thermal profiler , temperature recorder, reflow oven ] .
-
Electronic Manufacture - Electronic Manufacture Manufacturers, Suppliers (Page 10)
[ Related Keywords : Ecd Super Mole Gold, thermal profiler , temperature record, reflow oven ] .
-
electronic circuit design ( Page 4 ) - offers from electronic circuit design manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : datapaq thermal profiler , temperature recorder, reflow oven , wave soldering machine ] .
-
Influence of Package Assembly Process on Solder Joint Reliability - an Application of Component Level Shock Methodology
Prior to the study, ball attach reflow profiler was optimized to minimize the temperature variation within the profiler inside the reflow oven .
-
pcba - offers from pcba manufacturers, suppliers, exporters & wholesalers
Temperature Record Analysis Reflow Oven Wave Soldering SMT PCBA Slim KIC 2000 Thermal Profiler Profiling So Easy, ...
-
Harsh-Environment Packaging for Downhole Gas and Oil Exploration
The oven consists of eight zones wherein temperature was initially profiled using a KIC temperature profiler .
Indicates content that may require registration and/or purchase.