-
Supplier: J.D. Neuhaus
Description: The delivery programme comprises explosion-proofoverhead travelling cranessuspension cranes as well asslewing craneswhich can be adapted to your individual demands as complete special installations are our speciality.According to necessities JDN hoists in motor trolleys or monorail
- Load Capacity: 1 to 100 tons
- Horizontal Available Span: 36 ft
- Type: Bridge / Overhead Crane, Jib Crane - Floor Mount
- Features: Motorized Motion, Other, Pendant
-
Supplier: Ace Crane
Description: For use in: Cleanrooms Pharmaceutical Applications Food Processing Corrosive Environments Benefits Reduce contamination in processing environments Safely handle oversized loads in sanitary environments Reduce crane corrosion over surface finishing and metal treatment tanks Clean
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: Resist Corrossion Reduce the risk of particulate contamination in critical processing environments with a David Round cleanroom crane. David Round's stainless steel free standing jib crane is corrosion resistant featuring unpainted finishes to eliminate the potential for flaking paint
- Load Capacity: 2 tons
- Type: Jib Crane - Floor Mount, Jib Crane - Wall Mount
- Features: Motorized Motion
-
-
Supplier: Unidex, Inc.
Description: Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands,
- Capacity: 500 lbs
- Stroke: 60 inch
- Actuation: Electric Motor
- Features: Magnetic, Mechanical, Other, Rotating, Tilting, Vacuum / Suction Cups
-
Supplier: CSA Group
Description: cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof that retain the fundamental characteristics of these cranes. 1.4 This Standard is applicable only to
-
Supplier: Eaton Corporation
Description: 60 HZ FREQUENCY RATING CONVEYOR, CRANE, OVERHEAD DOOR APPLICATION 240 VAC VOLTAGE RATING BRAKE SOLENOID ACTUATION TYPE 85 LB-FT TORQUE
- Torque Rating: 85 Ft-lbs
- Operating Voltage: 240 volts
-
Supplier: CSA Group
Description: mechanism is attached. €‹ 1.3 This Standard applies to crawler-mounted cranes, commercial truck-mounted cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof
-
Supplier: Columbus McKinnon Corporation
Description: dimensional footprint as the IMPULSE®•P3 Series 2 (up to 5HP) and a smaller footprint beyond 5HP. All this, plus assured reliability and lower cost make the IMPULSE•G+ Mini Adjustable Frequency Crane Control the product of choice for your overhead material handling needs. Features and
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Supply Voltage (AC): 200 to 480 volts
- Maximum Output Voltage: 0 to 10 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Conductix-Wampfler
Description: and cable trolleys from programs 0365 and 0375. Main applications High-speed STS-container cranes of all Panamax classes Special overhead bridge cranes Scrap and ladle cranes in steel mills High-speed conveyor systems Transport systems
- Load Capacity: 0.88185 tons
- Connection: Lug
- Type: Push Trolley
-
Description: underhung crane bridges the Tractor is designed to accommodate any make of crane on various tracks. Twin Tractor units can be used to convert push-type cranes to motorized drive. The twin Tractor drives are wired into a single control panel located on one of the Tractors to
-
Supplier: Demag Cranes & Components
Description: design used in our crane end carriages Supplied as complete assembly Rugged construction Engineering excellence Few connection interfaces (drum, gearbox, motor and brake form a unit) Modular design enables flexible engineering Trolley frame of welded steel provides torsionally rigid
- Load Capacity: 5 to 450 tons
- Type: Electric Trolley
- Connection: Lug
-
Supplier: Columbus McKinnon Corporation
Description: With more built-in features, our new Magnetek® brand IMPULSE®•G+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly
-
Supplier: David Round
Description: The low head hoist design minimizes beam-to-hook distance Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance under
- Load Capacity: 30,000 lbs
- Maximum Lift Speed: 13 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
Supplier: Demag Cranes & Components
Description: motors. They offer excellent travel characteristics – also for high loads. Their strengths in detail: optimum travel characteristics smooth starting thanks to matching drive solutions high operating reliability easy assembly and accessibility for single and double-girder overhead
- Features: Motorized
- Type: Top Running
-
Supplier: David Round
Description: Space-saving wire rope hoist products expand overhead work space Requiring as little as 16" of beam-to-hook clearance (headroom), these wire rope hoists create additional overhead lifting space. Maximize usable workspace under bridge, jib and gantry cranes. Increase load
- Load Capacity: 1,000 lbs
- Maximum Lift Speed: 35 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
-
Supplier: Proceco Ltd.
Description: overhead crane (supplied by customer) onto the support grill in the spray cabinet. During the cleaning cycle, a spray nozzle frame surrounding the workpiece on all 4 sides travels back and forth over the entire length of the block to effectively clean all surfaces. Cleaning processes
- Machine Type: Degreasers
-
Supplier: Ace World Companies
Description: (260 BHN) Wheels will run on S or H beams or Patented Track as an option Axles are machined from cold rolled carbon steel Motors are coupled to the gearbox input shaft No risk of oil leaking into motor Rapid replacement of motor without opening gearbox and draining the oil The
- Capacity: 3 to 50 tons
- Features: Motorized
-
Supplier: Autoquip Corporation
Description: Heavy Industrial Coil Handling Cars – Powered Transport Cars, With or Without Scissors Lifts and Turntables, to Transfer & Position Rolls & Coils Autoquip Coil Transfer Cars utilize powered traverse drives (with or without a hydraulic lift) to eliminate the need for overhead cranes or
- Actuation: Electric Motor
- Features: Rotating
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: HDT Global
Description: DC 4. Condenser and Evaporator coils with 8 fins per inch standard - 6 fins optional 5. Coils coated for maximum protection 6. Flexible tubing for high vibration applications. ie; overhead traveling cranes 7. Operation in ambient temperatures to 160°F (72°C) and above. 8. Totally
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: David Round
Description: Tractor drives, also known as trolley drives, bridge drives, bridge crane drives, hoist tuggers or even Lo-Hed drives, provide the push and pull to position overhead loads on a monorail or enclosed track. David Round's Railrunner„¢ products incorporate sleek design upgrades and beefy
-
Supplier: Thermal Wire and Cable LLC
Description: location motor lead cable, overhead crane power cable, glass plant wiring, melt shop wiring, slag and teeming ladle cars wiring or other applications that require long service life in extreme heat and flexing conditions. This conductor is 100% pure copper electroplated with a
- North American (AWG): 3 AWG
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
-
Description: monorail runways and single-girder overhead travelling cranes. Trolley is easily adjustable for different beam sizes and comes standard with two speeds. LOW MAINTENANCE Largely maintenance-free design with ISO field-proven components designed for low wear and long service life.
-
Description: This best-in-class drive was designed with industry-leading safety and performance features. Multiple control options and power supplies are available. (See brochure for full details) Plastic-Infused Wire Rope: Specifically developed for maximum performance on overhead cranes.
-
Supplier: International Thermal Systems LLC.
Description: Clam Shell Furnaces are an excellent choice for an extremely heavy load. A Clam Shell Furnace, also known as a Tip Up Furnace, features a pivoting furnace body to allow overhead crane loading and unloading of the parts. Clam Shell Furnaces are utilized for heat-treating, calcining,
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
Find Suppliers by Category Top
Featured Products Top
-
, our new Magnetek® brand IMPULSE®•G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Magnetek® brand IMPULSE®•G+/VG+ Series 5 Variable Frequency Drives (VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
(VFDs) can be the intelligent foundation for an overhead crane or hoist system. Featuring customizable software, specific functions for safety and productivity, and a user-friendly interface, our new IMPULSE VFDs are the smart choice to maximize crane and hoist performance (read more)
Browse DC Motor Drives Datasheets for Columbus McKinnon Corporation -
maximum shaft size Typically inclined at 75 degrees to allow loading by overhead crane. Also can be vertical or mounted on their backs. Cabled pendant controls or radio control available to enhance productivity. Powered pins are available to eliminate climbing up (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
75o to allow drop-in loading by overhead crane Frame can also be vertical or back-mounted for drop-in loading Available with opposed rams Corded pendant controls or radio control is available to enhance production U-slot width is sized to clear your maximum (read more)
Browse Datasheets for Savage Engineering, Inc. -
easy. Just provide your motor's nameplate data and details about your crane, such as its motion and duty cycle. Our Columbus McKinnon experts will then assist you. The IMPULSE®•G+/VG+ Series 5 is optimized for material handling applications, guaranteeing maximum efficiency and (read more)
Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation -
Yale Y80 Brochure Yale Y80 Wire Rope Hoist Electric Wire Rope Hoists The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Kinnon, we are committed to promoting the safe and efficient use of overhead cranes, hoists and rigging equipment to keep your business running and your workers injury free. What We Do: Whether you need to meet OSHA or ASME requirements, receive overhead crane and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
capacity should be at least as high as the weight of the heaviest load to be lifted and no higher than the rated capacity of the pad eye, monorail system or other overhead structure from which the hoist will be suspended. In addition to the factors listed above for manual hoists, when determining (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
quick to be regarded as serious robots. Due to their simple design, low cost and scalability and the myriad of motor and control software solutions, this is changing. Cartesian Gantry Robot Advantages: 3 axis of movement of almost any length Scalable Gearbox (read more)
Browse Robots Datasheets for Isotech, Inc.
More Information Top
-
Corrective Action Decision Document for Corrective Action Unit 254: Area 25 R-MAD Decontamination Facility, Nevada Test Site, Nevada
9, 10, 11, 12 Overhead Crane Motor .
-
Electrical aspects of overhead travelling cranes
… ASPECTS OF CRANE DESIGN (3.1) Weights Table 1 gives twelve standard types of overhead crane, with the maximum loadings and spans for which each type is normally used; Table 2 gives the clearances, weights and speeds for three- motor overhead cranes .
-
Electrical aspects of overhead travelling cranes
Cost and Weight of Electrical Equipment provided on Representative 3- Motor Overhead Cranes expressed as a Percentage of the Manufacturing Cost and Weight of the Complete Crane .
-
Tennessee valley authority hydroelectric stations-electrical and mechanical design
In emergency, Light overhead single-beam cranes, of brakes, and controls are essentially the power is supplied by flexible cable and capacities up to five tons, operated from same as for the indoor overhead cranes . motor -driven reel from polarized re- the …
-
Closure Report for Corrective Action Unit 117: Area 26 Pluto Disassembly Facility, Nevada Test Site, Nevada, Revision 0
All equipment reservoirs including pumps, motors , overhead cranes , and manipulators were also drained.
-
Thought-Evoking Approaches in Engineering Problems
Conveyor, linear motor , overhead crane , robots, rail-guided vehicle, stacker crane, AGV .
-
Introduction to Electrical Engineering: Book and CD-ROM
Such motors are used in steel and aluminum rolling mills, traction motors , overhead cranes , forklift trucks, electric trains, and golf carts.
-
Materials Handling Handbook 2nd Edition Complete Document
During the manufacture of large electric motors, the motor body is to be positioned vertically to receive the rotor, placed in the motor by overhead crane .
-
A review of computer-aided Simultaneous Engineering systems
The artifacts used to demonstrate the support that the system provides have included the rotors for large electric motors , overhead crane assemblies and tamper-proof plastic food-packaging devices.
-
Determination of Slot Dimensions of Double Squirrel-Cage and Deep-Bar Rotors
[20] Herbert Morris Ltd., "Linear induction motor driving overhead crane ", Engineering, Vol. 201, May 6, 1966.
Indicates content that may require registration and/or purchase.