-
Thermal Compounds and Thermal Interface Materials - Thermal Adhesive/Compound/Material -- 175-6-240PSupplier: Richardson RFPD
Description: The 173, 174, and 175 Series are highly efficient thermally conductive insulators designed for semi - conductor interface to heat sinks. Their properties eliminate messy concerns associated with thermal greases.
- Features: Thermally Conductive
-
Industrial Adhesives - Electronics Adhesives and Encapsulants -- ALPHA ® HiTech ® SM42-120P AdhesiveSupplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA HiTech SM42-120P is suitable for both screen printing and dispensing applications. It is the primary product recommended for customers requiring a screen-printable adhesive.
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: DigiKey
Description: POTTING COMPOUND CLEAR FLOWABLE
- Features: Encapsulating / Potting
-
-
Supplier: ODG (Origin Data Global)
Description: POTTING COMPOUND SELF LEVELING
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive clear XE5844A potting & encapsulating compound. Works in a mix ratio of 1:1.
- Features: Encapsulant / Potting Compound
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Insa-Lute Adhesive Cement No. 1 is specified throughout the automotive, appliance and assembly industries for bonding, insulating, and encapsulating applications. A thermally conductive and electrically insulating cement paste, the material bonds well to metal, ceramics and glass.
- Use Temperature: 1,800 F
- Tensile Strength (Break): 410 psi
- Dielectric Strength: 1.2954000000000028 to 50.800000000000104 kV/in
- Dielectric Constant (Relative Permittivity): 3.5 to 6
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive SilTrust white SP100-W/P adhesive/sealant is compatible with glass, aluminum and plastics materials.
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive SilTrust black SP100-B/P adhesive/sealant is compatible with glass, aluminum and plastics materials.
- Features: Leveling / Filling Compound
-
Supplier: Newark, An Avnet Company
Description: Joint Compound, For Copper-to-Copper and RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Thermal Joint Compound (2 oz/.06kg jar) RoHS Compliant: Yes
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 2700HT, Proprietary Hybrid Chemistry, Die Attach LOCTITE® ABLESTIK 2700HT die attach adhesive is designed for Pbfree array packaging. This adhesive is ideal for small needle dispensing in SiP or MCM die attach applications. Excellent bleed performance Good workability
- Features: Thermal / Heat Conductive
-
Supplier: Titebond
Description: minimum expansion space at walls and all vertical obstructions 5. Add weight as necessary to ensure adhesive remains in contact with plywood as it cures 6. Allow adhesive to dry overnight before proceeding with flooring installation Re-sealing Partial P ail Scrape sides of pail
- Viscosity: 125,000 cP
- Features: Specialty / Other
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P77000 non-flame retardant silicone self-adhesive tape is composed of self-adhesive, excellent resilience of self-fusing silicone rubber compounded with a layer of easy to separate isolation film. And has excellent high and low temperature resistance, can be used for a long time in the
- Dielectric Strength: 22,000,000 V/m
- Features: Anti-static / ESD Control, Electrically Conductive
- Backing: Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 5529 is a NESHAP free solvent material formulated to clean paint spray guns and adhesive application equipment. A blend of solvents, it meets South Coast Air Quality Management regulations and has a VOC content of 549 grams/liter and a calculated composite vapor pressure of 17.9 mmHg.
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ATROX® 800HT2V-P1: Variant of 800HT2VX optimized for specific dispense and flow characteristics in automated die attach systems.
- Features: Die Bonding Adhesive / Compound
- Industry: Electronics, Semiconductors / IC Packaging
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Ellsworth Adhesives
Description: Resin Designs 64-50P Urethane Encapsulant is a two component, room temperature curing polyurethane that is used for encapsulation and potting applications. It is flexible, high performance, and has excellent moisture resistance. 1:2 mix ratio by volume. 50 mL Cartridge.
- Viscosity: 2,000 to 20,000 cP
- Tensile Strength (Break): 140 psi
- Elongation: 250 %
- Dielectric Strength: 400.00000000000006 kV/in
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P3123WT wig tape is a medical adhesive tape made of Nonwoven fabric/TPU/PET as the base material, evenly coated on both sides with high-performance acrylic pressure-sensitive adhesive, and compounded with release paper.
- Thickness: 0.00905511811023622 inches
- Backing: Acrylic / Acrylate, PET / Polyester, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30P is a two component, transparent, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures. It has a 4 to 1 mix
- Viscosity: 2,500 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.56
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 1.00 Specific Gravity, 20.0% Elongation Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are
-
Supplier: Wacker Chemical Corp.
Description: relatively poor thermal conductivity. By coating the contact surfaces with WACKER® SILICONE PASTE P 12, the thermally insulating air is replaced by the heat sink silicone paste when the semiconductor is screwed on. The thermal conductivity of WACKER® SILICONE PASTE P 12 is about 20
- Thermal Conductivity: 0.81 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Dielectric Constant (Relative Permittivity): 3.5
- Type: Electrical Insulation / Dielectric
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the apparent viscosity of hot melt adhesives and coating materials compounded with additives and having apparent viscosities up to 200 000 millipascal second (mPa·s) (Note 3) at temperatures up to 175 °C (347 °F). Note 1: Although precision has
-
Supplier: Sauereisen, Inc.
Description: Electric Resistor Cement No. P-78. When mixed with water to the proper consistency, No. P-78 has the same characteristics as the No. 78 Paste. Working properties of the cement exhibit a virtually unlimited pot life prior to exposure to air. This feature makes Nos. 78 & P-78
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P3110WS tissue paper double-sided tape is an industrial adhesive tape made of tissue paper as the base material, evenly coated with high-performance water-soluble glue on both sides, and compounded with release paper.
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: 80 C
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Backing: Paper
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nano carbon aluminum foil tape is based on high-performance aluminum foil for heat dissipation,The surface is compounded with nano-carbon, and then coated with acrylate functional heat dissipation adhesive. It has good thermal conductivity, shading, temperature resistance and shielding
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Electrically Conductive
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Fib-R-Thane No. 88P is used as a flexible expansion joint for concrete, brick and tile floors; for sealing joints of ducts and conduits; and for general caulking and sealing where permanent flexibility and adhesion are required. Fib-R-Thane is an asphalt-modified urethane material with
- Use Temperature: -40 to 250 F
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Leveling / Filling Compound
-
Industrial Adhesives - 5900(P) Flange Sealant, Heavy Body Rtv Silicone 50 Lb Pail Loctite -- 97M6736Supplier: Newark, An Avnet Company
Description: 5900(P) Flange Sealant, Heavy Body RTV Silicone - 50 LB PAIL
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Protect 5006 is a two component, polyurethane foam encapsulant that is used for encapsulating all components within an EV battery module. It is a flame retardant, low viscosity, and ultra-lightweight material. It reduces thermal propagation and offers great vibration and impact
- Thermal Conductivity: 0.03 W/m-K
- Dielectric Strength: 50.800000000000104 kV/in
- Features: Encapsulant / Potting Compound
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 356 F
- Thermal Conductivity: 0.15 to 0.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 172.22222222222223 µin/in-F
- Elongation: 70 %
-
Supplier: Newark, An Avnet Company
Description: LOCTITE EA E-04SS CR400MLEN
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ P5200 Adhesion Promoter Red is used as a cleaner and primer to improve the bonding of Dow Corning brand adhesives and sealants to porous and non-porous surfaces. It offers low VOC, fast evaporation, and is not classified as a volatile organic compound. 340 g Can.
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Protect 5006 is a two component, polyurethane foam encapsulant that is used for encapsulating all components within an EV battery module. It is a flame retardant, low viscosity, and ultra-lightweight material. It reduces thermal propagation and offers great vibration and impact
- Thermal Conductivity: 0.03 W/m-K
- Dielectric Strength: 50.800000000000104 kV/in
- Features: Encapsulant / Potting Compound
- Chemical System: Polyurethane (PU, PUR)
-
Description: Gives a method for the determination of the pH of polymer dispersions and rubber latices (natural and synthetic) by means of a pH-meter equipped with a combined glass and silver reference electrode. It is also suitable for prevulcanized latex and compounds containing polymer dispersions,
-
Supplier: CSA Group
Description: ISO 976:2013 specifies a method for the determination of the pH of polymer dispersions and rubber latices (natural and synthetic) by means of a pH-meter equipped with a combined glass and silver reference electrode. The method is also suitable for prevulcanized latex and compounds containing
-
Description: Excellent wetting properties ensure that there is no risk of spillage after thermal cycling, making them a viable alternative to thermal grease/thermal paste. ◆ Self-adhesive for easy application and rework. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 1.8 W/m-K
- Tensile Strength (Break): 14.5036839357197 psi
- Elongation: 40 %
Find Suppliers by Category Top
Featured Products Top
-
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends (read more)
Browse Datasheets for Mitsui Chemicals America, Inc.
More Information Top
-
Polymers: synthesis, properties and applications
Spinning-disc-reactor (SDR) 574 spinning process 486 Spirocarbonate 347 Spiroorthocarbonate 346 Spiro- compound 572 injecting blow molding 472 injection molding 463, 468 injecting prägen … … sulfide 348 sulfonium ions 353 Sulfoniumsalze 264f, 350 superabsorbents 528 super adhesives 281 suspending auxiliary 452 … P-S 606 .
-
Vie path manual motor vehicle technology
… particle emission, 309, 311, 330, 335, 339 particle filters 129 PCM, 341, 439, 606 pass accuracy, 614 … … pulsation dampers, pulse step control, 431 pulse inverters, 166 powder lacquers 321 878, 349 pump-nozzle-unit, 322 pump arrangement, 811, 812 pump unit, 658 pump element, 303, 319 point welding adhesive bonding , 1079, 1083 point-to-point connection , 576 pump-nozzle Pure-adhesive 806 PZEVs, 1082 polyurethane foams, 615 Push Rod, 1229 PVB film (Polyvinylbutyral) 1082 PVD 409 PZEV, 1063, 1075 p-V -diagram, 300, 301 PWM valves, 1073 PVC-adhesive, 162 .
-
Plastics and its properties
… 195 notch impact strength 207 silica glass 199 silicic acid, precipitated 195 195 adhesive raw materials 196 … … 195 Poly(1,4-cyclohexandimethylolterephthalat) 210 Poly(butylenterephthalat) 213 214-ultrahochmolekulares to 210 Poly(chloropren) 215 Poly(ethylen) Poly(ethylen)-Papier 214 Poly(ethylenterephthalat) 210, 211 Poly(m-phenylenisophthalamid) 215, 216 Poly(olefin)-Faser 212 Poly(p-phenylenterephthalamid) 215, 216 Poly(tetrafluorethylen … … layer silicates 195 layer silicate-nanofilling materials 196 slag 199 lubricant 191 silane compounds 191 silver wires … … tensile force, feinheitsbezogene 205 compatibility of polymers 427 compatibility matrix 428 vinyl chloride 606 vinyl chloride / …
-
Food chemistry
… 150, 152, 181, 208, 213, 219, 235, 323, 326, 331, 333, 340, 412, 419, 422, 430, 443, 446, 459, 478, 488, 502, 520, 522, 547, 560, 569, 594, 606 Mays 133, 160, 269 … … 113, 438, 525 maize adhesives 525 corn starch 163 … … 415, 480, 481 methionine 60, 183, 184, 187, 426, 578, 591 methyl-2- p -hydroxyphenylethylketon 412 methyl … … 82, 233, 235, 287, 319, 627 nitrite brining salt 235 nitrofuran 391 nitromusk- compounds 393 Nitrosamin 50 …
-
Table of contents 2007
606-612 Peters, S.; fox, A.; Knippers, J.; Behling, S.: whole glass staircase with transparent SGP glued joints , construction, and static calculation [glass construction Schaumann, P. ; Böker, C.: fatigue .
-
Mutschmann / Stimmelmayr paperback of the water supply
P PE tube -, compound 702 staff - - need 863 - - qualification 862 personal natures 847 pesticides 260 plow method 733 … … 958 annular pistons - - valve more seamless 605 of 605 welded 621-counter 478 risk management 889, 917 crack width 531 tube, - earth covering 682, with plug-in sleeve 606 -, cleaning 901 -, transfer 696 … … method 103 pipe joint -, adhesive sleeve 613 tube propulsion …
-
Plastics
Torsional vibration attempt 1248 environment and health 1249 Terepthalsäure 856 terpolymers 46 tetrafluoroethylene / ethylene copolymer 606 wear speed 611 processing, shaving … … low deformation speed 607 pressing compounds , conditionally detachable 612 friction … … and gases impregnating 598 adhesive bonding 605 Kristallinitätsgrad 598 short … … K injection molding 105 throwing method 124 closing forces to 124 orientations 130 p T diagram 136 …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/27767/90Jun_Josefson.pdf?sequence=1
… oxygen, water, or hydrogen sulfide can be introduced to reactively sputter a new compound [Ref. 63: p … It has shown higher deposition rates than conventional sputtering or ion-beam deposition [Ref. 61: p. 6602], although problems with producing consistent compositions have been reported [Ref. 68: p . 606 ]. These techniques may also improve compositional control, although cracking and adhesion problems have been reported [Ref. 38 …
-
Practice knowledge welding technique
P … branch 441 tube plate 453-connection 453 pipeline construction 427 tube-web-pipe- joint 455 roller seam … Salt bath soldering 317, 334 saddle pipes 442 oxygen-inflating method 287 Schaeffler diagram 308 shear stress 165 shipbuilding steel 270 slag 34, 37 slag agents 35 slag inclusion 42 hot melt adhesives 161 enamel line 18, 278 shrinkage compensation 514 shrinkage … … consideration 524-reduction 511 welding suitability 102, 289 welding slow 67 welding permission 606 welder test, designation …
-
Practice knowledge welding technique
… 126 multiple wire system 47 multiple flame burner 178 multiple position welding 512 multiple position weldings 42, 516 brass 218, 560, 579 metal 86 metalization 109 metal adhesive bonding 115 metal combinations 103 … … mixing tube 11 mixing compound 209, 228, 360 medium … … 560, 609 nickel base-alloy 605 nickel base-welding additive Low alloyed to 606 nickel alloy 219 … P .
Indicates content that may require registration and/or purchase.