-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 450 RTV silicone sealant is a one-part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 450 is intended for a variety of general-purpose and industrial applications and retains
- Tensile Strength (Break): 245 psi
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
Supplier: Titebond
Description: Titebond 100% Silicone Sealant is a versatile 100% silicone formula that is ideal for both interior and exterior applications. It offers excellent adhesion to many common construction materials, including vinyl, aluminum, brick, glass and painted surfaces. It also provides a
- Viscosity: 250,000 cP
- Features: Silicone
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
Supplier: Techsil Limited
Description: The product Three Bond 5222N is a single-component solvent free and non-acid sealant based on modified silicone with low odor emission. Developed as a phthalate-free direct replacement for TB5222D, within a very short time it forms a rubber-like seal completely adapted to the surface
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: 3M Super Silicone Sealant Clear 1/10 Gallon Cartridge is a one component, paste-like adhesive/sealant that adheres to clean metal, glass, wood, ceramic, natural and synthetic fiber, painted surfaces, and many plastics. 0.1 gal Cartridge.
- Tensile Strength (Break): 325 psi
- Elongation: 550 %
- Industry: Automotive
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Aluminum is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Black is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Features: Silicone
-
Silicone Adhesives and Sealants - Sika Sikasil-GP Silicone Sealant Bronze 295 mL Cartridge -- 432061Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Bronze is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Features: Silicone
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during vulcanization flexible at low (-40 °C) and high temperatures
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Plastic, Wood / Wood Product
- Features: Grease / Paste, Other, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability
- Use Temperature: -40 to 212 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 150 %
- Industry: Building / Construction
-
Supplier: Henkel Corporation - Industrial
Description: Oxime silicone paste sealant used for sealing and bonding electrical/electronic components which offers resistance to moisture, chemicals and UV. LOCTITE® SI 5011CL is a clear, oxime silicone paste sealant used for sealing and bonding electrical/electronic components
- Use Temperature: 75 to 500 F
- Substrate Compatibility: Ceramic / Glass, Rubber / Elastomer, Wood / Wood Product
- Features: Room Temp. Cure / Vulcanizing, Silicone
- Cure / Technology: Single Component System
-
Supplier: Titebond
Description: application. To ensure neat sealant lines, mask areas adjacent to joints. Always apply sealant in a bead form. Do not smear or wipe sealant to a thin consistency outside of joint or masked area. Once sealant is dry to the touch and does not transfer, remove masking tape.
- Viscosity: 500,000 cP
- Features: Specialty / Other
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A high performance, MS polymer-based sealant that is specifically formulated for FOAMGLAS® insulation systems in chilled water service. PITTSEAL®CW sealant offers the advantages of both silicone and polyurethane sealants in one product, without the disadvantages of
- Use Temperature: -75 to 250 F
- Tensile Strength (Break): 225 psi
- Elongation: 450 to 500 %
- Features: Other, Specialty / Other
-
Supplier: Hosco Finishing System Components
Description: Hosco Teflon Paint hose is constructed of FEP Fluoropolymer, which has excellent chemical resistance and dielectric properties, thermally superior to most other plastics, and flushes cleanly during color changing processes. It is also moisture proof, which makes it a good choice for two component
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.4375 inch
- Working Pressure: 250 psi
- Media: Adhesives / Sealants / Coatings
-
Supplier: Techsil Limited
Description: Momentive RTV5249 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5249 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy
- Use Temperature: -60 to 204 F
- Industry: Electronics
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV5242 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5242 is a true neutral curing silicone sealant and cures at room temperature, unlike most alkoxy
- Use Temperature: -60 to 204 F
- Industry: Electronics
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Image Supply, Inc.
Description: Available in various sizes. Protects against sun rays which dry out & crack, dull, harden & fade rubber tires, bumpers, molding, etc. Non-streaking, long lasting, fast drying. Excellent for use in paint & body shops. High gloss, water resistant & durable. Dilution: RTU; Orange/cherry/pH: 7.5; Gal.
-
Description: commonly used in the SSG process. The structural, weatherproofing and sealant products which are commonly used in structural glazing applications are those based on organosiloxane, "silicone" polymers. ISO 28278-2:2010 does not preclude the use of other sealant types, where
-
Supplier: CSA Group
Description: commonly used in the SSG process. The structural, weatherproofing and sealant products which are commonly used in structural glazing applications are those based on organosiloxane, "silicone" polymers. ISO 28278-2:2010 does not preclude the use of other sealant types, where
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone, Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 334 can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone, Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 336 can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone, Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Aremco Products, Inc.
Description: High temperature, water-dispersible silicone resin for producing corrosion and moisture resistant coatings and sealing porous ceramics. Cures at 450 °F in one hour.
- Applications: Adhesives / Sealants, Coatings / Paint
- Function: Binding Agent, Corrosion Inhibitor / VCI, Waterproofing / Hydrophobing
- Features: Other
-
Supplier: Scheugenpflug, Inc.
Description: issue. This system is therefore ideal for filling large quantities or applying long beads of sealants or adhesives (continuous dispensing). Advantages Seamless production through alternating discharge and filling of both cylinder pairs Ability to process large quantities in short time Key
- Application: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, High Viscosity
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
- Dispensing Equipment Type: Mix and Dispense
-
Supplier: Jaygo, Inc.
Description: With Discharge Press mounted on common base supplied for the manufacture of Medical-Grade Silicones Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.35314657269815464 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Clean Air Products
Description: CAP701LP-ST5 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (5) LED Recessed Light Fixtures with Wall Switch
- Door Width: 36 inch
- Nozzle Discharge Speed: 9,500 CFM
- Number of Nozzles: 160
- Height: 95 inch
-
Supplier: Clean Air Products
Description: CAP701KD-ST4 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (4) LED Recessed Light Fixtures with Wall Switch
- Door Width: 48 inch
- Nozzle Discharge Speed: 7,600 CFM
- Number of Nozzles: 128
- Height: 116 inch
-
Supplier: Clean Air Products
Description: CAP701LP-ST Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers (2) Surface-mounted LED Light Fixtures with
- Door Width: 72 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Clean Air Products
Description: CAP701KD-ST2 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (2) LED Recessed Light Fixtures with Wall Switch
- Door Width: 36 inch
- Nozzle Discharge Speed: 3,800 CFM
- Number of Nozzles: 64
- Height: 116 inch
Find Suppliers by Category Top
Featured Products Top
-
-pack primer that dries at normal temperatures so "wet-on-wet" coating is possible. · Appropriate for coating and bonding almost all paints and adhesives and all types of PP. · Suitable as a primer for coating (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
Watch>>>Discover Altana in daily life Discover products from the ALTANA Group in your daily life. Whether it’s paints, coatings, or closures - we ensure more joy, comfort, and sustainability. (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS North America LLC -
production rates and cost efficiencies. Silicone Bectron® SA 70 Series Silicone Adhesives A one-part condensation cure family of adhesives designed for corrosion-sensitive devices in electronics. These products (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
More Information Top
-
Adhesives and Sealants
prone to pick up dirt, and are easier to paint than silicone sealants .
-
GE Silicone White at PlumberSurplus.com
GE Silicone GE7000 XST Paintable Silicone II Sealant Caulk 10.1oz, White .
-
Cellulose Degradation in an Acetic Acid Environment
For example, freshly applied paint or sili- cone sealant can generate levels of acetic acid as high as 50-500mgm-3 .
-
Soxhlet Extraction Determination of Composition of Synthetic Soils
Toluene is a common solvent, able to dissolve paints , silicone sealants , and adhesives (Wade 2003).
-
New Durable Sealant of Telechelic Polyacrylate
In case of water-borne paints to silicone sealants , cross-cutting tests could not be performed due to paint shedding, since no paint adhesion to the silicone sealant was observed.
-
ZASMHBA0004140
Avoiding the use of alkyd paints , silicone sealants containing acetic acid, polyvinyl chloride or polyvinyl acetate adhesives, urea-formaldehyde adhesives, most wood products, vulcanized rubber products, or any other material that may emit acid, alkaline, or aldehyde by-products is an effective …
-
CR4 - Thread: Bonding Cement Board to Wood
There are many grades of paintable silicone adhesive sealants that will not cause reticulation/cratering/fisheyeing or adhesion problems.
-
GE Silicone, Caulk at PlumberSurplus.com
GE Silicone GE7000 XST Paintable Silicone II Sealant Caulk 10.1oz, White .
-
GE Silicone GE5070 Silicone II Bathroom Tub & Tile Sealant, White at PlumberSurplus.com
GE Silicone GE7000 XST Paintable Silicone II Sealant Caulk 10.1oz, White .
-
Preliminary study on near-infrared spectroscopic measurement of urine hippuric acid for the screening of biological exposure index
Toluene has been one of common solvent that can dissolve paints , silicone sealants , rubbers, adhesives and many chemicals, .
Indicates content that may require registration and/or purchase.