Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Laurel Electronics LLC
Description: applicable to all Laureate 1/8 DIN Digital Panel Meters. Modular Hardware The design of the Laureate™ Series is modular for maximum flexibility at minimum cost. All boards are isolated from meter and power grounds. The base configuration for a panel meter or
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Transducer Techniques, LLC
Description: The DPM-3 is a smart Plug & Play TEDS IEEE 1451.4 compliant Digital Panel Mount Load Cell meter. Just plugin a TEDS compatible Load Cell or Torque Sensor and the DPM-3 will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the DPM-3 can be set
- Number of Digits: 7
- Operating Temperature: 32 to 131 F
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Madison Company
Description: or temperature signals like 100 Ohm RTDs, and the four most common thermocouple inputs. This basic panel meter is ideal for sensing and viewing critical process and tank levels, while the viewable LED panel meter display is easy to read from a distance. The
-
-
Supplier: Madison Company
Description: or temperature signals like 100 Ohm RTDs, and the four most common thermocouple inputs. This basic panel meter is ideal for sensing and viewing critical process and tank levels, while the viewable LED panel meter display is easy to read from a distance. The
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature:
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature: -13°F to
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature: -13°F to
- Display Type: Analog
- Features: Other
-
Supplier: Madison Company
Description: or temperature signals like 100 Ohm RTDs, and the four most common thermocouple inputs. This basic panel meter is ideal for sensing and viewing critical process and tank levels, while the viewable LED panel meter display is easy to read from a distance. The
-
Supplier: Madison Company
Description: or temperature signals like 100 Ohm RTDs, and the four most common thermocouple inputs. This basic panel meter is ideal for sensing and viewing critical process and tank levels, while the viewable LED panel meter display is easy to read from a distance. The
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: This circular vintage style meter is constructed with gloss black phenolic plastic and a glass window . Suitable for rear panel clamp mounting with internal or external illumination options. Hoyt is an authorized distributor for Sifam VU in the United States. Key Base Specifications
- Display Type: Analog
- Features: Other
-
Supplier: Sifam
Description: market requirement for quality at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with accompanying bezel Front of panel mounting with lower mask Front of panel with full bezel Constructed with
- Scale Length: 2.9 inch
- Analog Input Channels: 1
- Voltage Range: -20 to 4 volts
- Width: 76.2 mm
-
Supplier: ValueTronics International, Inc.
Description: The 1920 is a 1 MHz LCR Meter from Quadtech. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one
-
Supplier: PR electronics
Description: for easy viewing in low light conditions. The display only requires 1.5 VDC, (75 ohm loop load), with the backlight turned off. The input is HART® transparent. The front push-buttons can be disabled to prevent unauthorized adjustment. Mounting / installation Once panel mounted with the
- Number of Digits: 4
- Current Range: 0.004 to 0.02 amps
- Response Time: 1,000 milliseconds
- Width: 96 mm
-
Supplier: PR electronics
Description: > 60dB. Mounting / installation / programming Easy to mount 1/8 DIN (48x96 mm) panel meter with IP65 (type 4X) sealing. Approved for marine applications. Fully push-button programmable. Password-protected.
- Number of Digits: 4
- Frequency Range: 0.001 to 50,000 Hz
- Width: 96 mm
- Height: 48 mm
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's Wall-Mount Power Vector modular amplifiers offer a wide range of power from which to choose from, with three models ranging from 100W to 250W. The amplifiers are designed to work with both high- (70/25V) and low- (4/8-ohm) impedance speaker systems.
-
Supplier: Allied Electronics, Inc.
Description: DC Voltage Meters, ± 2% Accuracy, 2% Repeatability, 1000 Ohms⁄V Impedance Century meters have plastic cases with glass windows and are UL Recognized. All Century DC meters have self-shielding movement (calibration is not affected by stray magnetic field or magnetic
-
Supplier: Process Technology
Description: 14.5 VAC. Ambient temperature range: 0°F (-18°C) to 104°F (40°C). Maximum solution resistance: 70,000 ohm-CM. Ground connection on circuit board. OPTIONS AVAILABLE (CONSULT FACTORY) Probe lengths up to 20-foot (6m). Can be pre-wired into combination controls. 4, 5 or 6-probe devices for
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Knobs / Switches / Meter
-
Supplier: General Digital Corporation
Description: threaded connector. FEATURES: 6.4" diagonal LCD 640 x 480 (VGA) resolution 600:1 contrast ratio Viewing angles: 80° horizontal; +80°, –60° vertical Sunlight readable LED backlight produces 700+ nits Ruggedized IP67-sealed enclosure (submersible to a depth of 1 meter for 30 minutes) Video
- Diagonal Screen Size: 6.4 inch
- Horizontal Viewing Angle: 80 Degrees
- Vertical Viewing Angle: -60 to 80 Degrees
- Environmental Temperature: -4 to 158 F
-
Supplier: AR Modular RF
Description: forward and reflected power indication on a front panel-mounted analog meter; Automatic Level Control (ALC); RF gain control; overdrive protection; full VSWR protection; input blanking, and over-temperature protection. On the basic model these features, plus remote power on/off
- Frequency Range: 1 to 50 MHz
- Minimum Gain: 57 dB
- Output Power( P1dB): 56.98970004336019 dBm
- Gain Flatness: 1.5 dB
-
Supplier: Acromag, Inc.
Description: Big, bright display 4-20mA, ±10V, thermocouple, or RTD input 4-20mA, Modbus serial, or alarm relay output options Acromag VPM3000 Vertu™ digital panel meters are among the most versatile on the market and able to operate as a transmitter and/or alarm to satisfy a wide variety of
- Operating Temperature: -40 to 149 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
- Local Interface: Computer Interface, Digital Front Panel
-
Supplier: General Digital Corporation
Description: threaded connector. FEATURES: 6.4" diagonal LCD 640 x 480 (VGA) resolution 600:1 contrast ratio Viewing angles: 80° horizontal; +80°, –60° vertical Sunlight readable LED backlight produces 700+ nits Ruggedized IP67-sealed enclosure (submersible to a depth of 1 meter for 30 minutes) Video
- Diagonal Screen Size: 15.4 inch
- Screen Width: 13.04 inch
- Horizontal Viewing Angle: -65 to 65 Degrees
- Vertical Viewing Angle: -55 to 55 Degrees
-
Supplier: Nanmac Corporation
Description: The H3 digital panel meter is one of the most versatile digital panel meters on the market and will satisfy a wide variety of process and temperature applications. The H3 can be field programmed to accept process voltage (0-5V, 1-5V, etc) and current (4-20 mA) inputs, 100
- Controller Type: Temperature Controller
-
Supplier: OMEGA Engineering, Inc.
Description: The CN1000 Series combines the features of a controller, monitor and temperature limit alarm into one easy-to-use digital meter for applications that require maximum versatility. The CN1001TC is selectable for J, K, T or J DIN thermocouple input with 1° resolution. The CN1001RTD is selectable
- Number of Inputs: 1 inputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
-
Supplier: TMP Pro Distribution
Description: two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V. All audio controls of the TRA-Series amplifiers are on the rear panel or internal. A six-step LED meter for each channel lets you monitor all levels. All TRA amplifiers
- Type: Amplifier
-
Audio Amplifiers and Preamplifiers - TRA Series 2 x 150W Amplifier for 25V/70V/100V Systems -- 52692Supplier: TMP Pro Distribution
Description: two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V. All audio controls of the TRA-Series amplifiers are on the rear panel or internal. A six-step LED meter for each channel lets you monitor all levels. All TRA amplifiers
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: Samson Technologies Corp. The Samson SZ240 is a two rackspace, two-channel industrial power amplifier for distributed power applications. The SZ240 is capable of delivering 120 watts RMS output per channel at 4 ohms or 80 watts per channel at 8 ohms, but can also run at 70 or 100 volts
-
Supplier: OTEK Corporation
Description: Just consider the wire resistance (0.0040 Ohms/Foot x 2 for 16 Ga.) and the CTT's internal resistance (0.05 Ohm). It works best if you mount the CTT closest to your C.T. Note: The C.T. A inputs are internally fused with a 10A fuse. You should fuse your C.T. output at 8A or less.
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Visual Sound, Inc.
Description: 11-segment LED output meter monitors output signal level. Each model includes a motorized master volume control that can be controlled using a remote volume control panel (RVCP, sold separately). *250W model with a large power reserve. *8 module input bays, accepts up to 2
-
Supplier: Visual Sound, Inc.
Description: Samson Technologies Corp. The Samson SZ480 is a two rack-space, four-channel industrial power amplifier for distributed power applications. The SZ480 is capable of delivering 120 watts RMS output per channel at 4 ohms or 80 watts per channel at 8 ohms, but can also run at 70 or 100
-
Supplier: ValueTronics International, Inc.
Description: 1dB Maximum Class A Linear Power Output: 500W Maximum Pulse & CW Output: 1kW Drive Source Requirements: Any signal generator, function generator, or oscillator capable of 0dB (±3dB) of output into 50 ohms Input/Output Impedance: 50 ohms Input VSWR: 1.5:1 maximum Output VSWR: 3.5:1
- Frequency Range: 35 MHz
-
Supplier: ValueTronics International, Inc.
Description: from the 488 bus, guarded, remote sensed (4 wire) and case ground. Rear panel mounted 6 pin Amphenol spec. connector (mate supplied) with the same functions as those for the front panel connections. Program: Rear panel mounted connector conforming to IEEE-488 Mounting: Rack
-
Supplier: ValueTronics International, Inc.
Description: wide by 4-3/4 inches high by 8-15/16 inches deep behind the front panel Finish: The panel is finished in brushed aluminum and has etched black lettering. The housing is finished in blue-gray vinyl enamel. The chassis and bottom plate are gold iridite Output Terminals Front
- DC Output Power: 1 watts
- Type: DC Power Supply
-
Supplier: Laurel Electronics LLC
Description: digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: L-com, Inc.
Description: PoE networking up to 1,000 meters (3,280ft) over 75 ohm coaxial cable with stable, high-quality video transmission. It eliminates the need for an additional electrical outlet as its single power source can provide power to a PoE PD at long range via the LRP-101CE. Stable Operating
- Number of Ports: 1 #
- Network Media: Coaxial
- Network Equipment: Extender / Repeater
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Laurel Electronics LLC
Description: high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
. These include: Cellphone based Smart UV Checker Panel Mounted Units (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
) Fused distribution panels Alarm circuits e.g. Form C module fail alarm Low battery disconnect, battery temperature compensation Meters: digital or analogue for volt and/or current LED indicators Front panel adjustment RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
-sized pipes. With the built-in magnets on the sensors for the ultrasonic flow meter, they can be attached to ferrous pipes. Alternatively, the sensors can be mounted to the pipe with detachable cable ties. The temperature resistance is between -30 ... 160 °C. PCE-TDS 200 L (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
and good signal reception. The antenna's sturdy spring-loaded design, along with a secure screw-mount base and L-bracket, allows for secure installation on panels, enclosures, and outdoor equipment. Its 3 m RG174 cable and SMA male connector allow for flexible (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-615 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
applications. Using a customized insertion/extraction tool (2446195-1), cable assemblies can be connected and disconnected to receptacles mounted on the panel utilizing a bayonet-style mounting interface even when space is limited. Positions TE to gain (read more)
Browse Cable Assemblies Datasheets for TE Connectivity
Conduct Research Top
-
The `Good Old` Power Days (.pdf)
of high-voltage power transformers could put you to sleep. If a current needed "tweaking" you looked at a 3-inch panel meter, and took control with a knob you could get your whole fist around!. Power resistors were big wirewound guys. They had hollow cores and were covered with shiny brown enamel
More Information Top
-
Electromechanical Devices & Components Illustrated Sourcebook > METERS
The meter is a 50 μA, panel mount movement with an internal resistance of 1800 ohms .
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
Termination i s f o r a 93- ohm cable. 2-1/2-in. panel mounted with alarm s e t meter relay, indicates counting rate i n counts/min.
Indicates content that may require registration and/or purchase.