-
Supplier: RCD Components, Inc.
Description: HIGH VALUE PASSIVE DELAY LINE Value Range: 1000nS TO 20000nS
- Time Delay: 1,000 to 20,000 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
- Package Type: Through Hole Technology (THT)
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Microstrip Technology • Fast rise time for high frequency applications • Fixed delays available from 300ps to 6ns • Mechanically variable delay available (2075A) • I/O reversible • BNC female connectors • Meets or exceeds MIL-D-23859C
- Time Delay: 300 to 13,000 ns
- Rise Time: 1 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Varactor Technology • Fast rise time for high frequency applications • Delay continuously adjustable from 2.4ns to 3.4ns • Very narrow device (SIP package) • Stackable for PC board economy • Epoxy encapsulated • Meets or exceeds MIL-D-23859C
- Time Delay: 2.4 to 3.4 ns
- Rise Time: 1 ns
- Delay Line Technology: Analog, Digital
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • Ideal for “Set and Forget” applications • Multi-turn adjustment screw (1503: 40 turns, 1503J: 60 turns) • Stackable for PC board economy • 20mil x 10mil flat leads (1503) • #20 gauge leads (1503J) • Resolution: As low as 0.12ns • Dielectric breakdown: 50 Vdc • Temperature coefficient:
- Time Delay: 15 to 200 ns
- Rise Time: 3 to 40 ns
- Delay Line Technology: Analog, Digital
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Fast rise time for high frequency applications · Delays as large as 1000ns available · Low DC resistance · Standard 16-pin DIP package · Epoxy encapsulated · Meets or exceeds MIL-D-23859C
- Time Delay: 20 to 1,000 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: RCD Components, Inc.
Description: GENERAL PURPOSE DELAY LINE RCD’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application
- Time Delay: 10 to 1,000 ns
- Rise Time: 3 to 200 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
-
Supplier: RCD Components, Inc.
Description: RCD’s passive delay lines are a lumped constant design, incorporating high-performance inductors and multilayer capacitors in a molded case ensuring stable transmission, low temperature coefficient, and excellent e nvironmental performance. Industry’s widest range: 0.1nS to
- Time Delay: 10 to 1,000 ns
- Rise Time: 3.5 to 200 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
-
Supplier: RCD Components, Inc.
Description: PRECISION APPLICATIONS DIP, 5 TAP CONSTRUCTION Value Range: 5nS TO 250nS
- Time Delay: 5 to 250 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Standards and Technical Documents - PASSIVE DELAY LINE, 10 TAP, 10 TO 200 NANOSECONDS -- A-A-55541/1Supplier: Accuris
Description: PASSIVE DELAY LINE, 10 TAP, 10 TO 200 NANOSECONDS
-
Supplier: Accuris
Description: Delay Lines, Passive, General Specification for
-
Supplier: Accuris
Description: DELAY LINE, PASSIVE, GENERAL REQUIREMENTS FOR
-
Supplier: Accuris
Description: DELAY LINES, PASSIVE, GENERAL SPECIFICATION FOR
-
Supplier: APITech
Description: API Technologies' Lumped Constant Delay Lines offer excellent frequency stability in semi-standard or custom designs to meet unique specifications. Active buffered, passive fixed and variable designs are available. Many interface options are offered including DIP, SIP Leaded and
-
Supplier: Colby Instruments, Inc.
Description: high-resolution delay line based on the Electro-Mechanical Trombone delay line structure has a total delay range from 0 to 625 ps and bandwidth from DC to 18 Ghz. An internal stepper motor produces precise delay steps with a resolution to 0.5 ps when
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Newport MKS
Description: The F-VDL-1-6-FA-P Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 600 ps at 1550 nm. The compact and rugged design makes the device ideal for integration into network equipment and test instrumentation for precision
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The F-VDL-1-6-FP-P Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 600 ps at 1550 nm. The compact and rugged design makes the device ideal for integration into network equipment and test instrumentation for precision
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The F-VDL-1-3-FP-P Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 330 ps at 1550 nm. The compact and rugged design makes the device ideal for integration into network equipment and test instrumentation for precision
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: The F-VDL-2-6-FP-S Manually Variable Fiber Optic Delay Line provides precision optical path variation for delays of 170 to 600 ps at 1310/1550 nm. The compact and rugged design makes the device ideal for integration into network equipment and test instrumentation for precision
- Delay Line Type: Variable
-
Supplier: Wharfedale Pro
Description: Electro-Dynamic HF driver (with overload protection). Also facilitating life on the road, the PM mixer section is protected by a tough carpet-covered surround. The PM600 mixer features six mono input channels, with separate Mic and Line input. Other features include Tape In; Digital
-
Supplier: ACE Antenna Company
Description: Various delay filter product Line-up to control Group delay of AMP (feed-forwarder type) is possessed for GSM900, GSM1800, UPCS, WCDMA and Wibro. Light weight and High power Know-how is possessed based on supplying experiences to worldwide AMP companies. Most of delay
- Features: Other
- Filter Technology: Passive Filter
-
Description: Resistors, capacitors, inductors, ferrite cores, magnetic storage matrices, piezoelectric crystals, electret, delay lines.
-
Description: Resistors, capacitors, inductors, ferrite cores, magnetic storage matrices, piezoelectric crystals, electret, delay lines.
-
Supplier: Visual Sound, Inc.
Description: extremely resistant against abuse on the road. The surface is painted with a black 2-component paint that can easily be renovated if sometimes necessary. For the low frequencies and mid frequencies two rugged DND 12350 transducers are used. The in-line topology guarantees excellent pattern
-
Supplier: Visual Sound, Inc.
Description: Martin Audio Limited The Martin Audio W8LM is a mini line array enclosure designed to bring line array performance benefits to a variety of small and medium scale applications. It meets the need for a versatile, scalable system that can be flown or ground stacked for corporate events,
-
Supplier: TMP Pro Distribution
Description: The CBT 50LA, with Constant Beamwidth Technology™, represents a breakthrough in pattern control, utilizing analog delay beam-forming and amplitude tapering to accomplish consistent vertical coverage without the narrow vertical beaming and out-of-coverage lobing that are typical of straight
- Application: Loudspeaker / Public Address
-
Supplier: Leviton Manufacturing
Description: relay. To comply with California energy commission’s Title 24, the second relay is a manual on only. Item Description Product Line: ODS0D, Technology: Passive Infrared, Switch Type: Single-Pole, Dual Relay, Mounting: Wall Switch, Device Type: Occupancy Sensor, Coverage (Sq.Ft.): 2100
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
- Features: Wall Switch
-
Supplier: ASTM International
Description: This guide establishes the material selection, system design, and layout requirements, aas well as installation procedures for chain link security fence systems intended to substantially increase the difficulty to penetrate, thereby, increasing intrusion delay time. Selection criteria are
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Excellent Through-line Impedance Match Minimizes Signal Reflections DC to 26GHz 5x (14dB) Pickoff Applications Pick-off of Clock Recovery Signals Pick-off of Trigger Signals High Integrity Signal Pick-off The Picosecond Advantage: Maximum broadband performance with minimum signal
- Frequency Range: 26,000 MHz
- Insertion Loss: 2 to 14 dB
- 0º Power Divider Division:: 2-Way
- Package Type / Form Factor: Connectorized
-
Supplier: KTR Corporation
Description: The KTR-STOP® NC line is a passive clamping and braking system. The system generates a clamping / braking effect by applying force to the cylindrical piston rod or shaft in order to delay, stop, or hold its rotation in a standstill position. As well as providing extra-safety via
- Weight: 198.45 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Configuration: Disc
- Engagement: Friction
-
Supplier: ELMA Electronic Inc.
Description: The VME320 backplane offers true 320 Mbytes/sec. bandwidth. In the VME320, a signal is driven from slot 1, goes to the middle slot and then radiates out to all other slots. All the capacitance concentrates at the middle slot instead of having a transmission line effect like a conventional
- VME / VXI / MXI Slots: 6 to 21
- Features: Other
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: ValueTronics International, Inc.
Description: The GDS-840C is a 250 MHz, 2 Channel digital oscilloscope from Instek. Features: 2 Channel 250 MHz Bandwidth With Color/Mono LCD Display 125k Long Memory and 12 Division Horizontal Display 25GS/s Sampling Rate for Repetitive Waveforms Advanced Trigger:Pulse Width,TV Line,Event Delay
- Bandwidth: 250 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Selecta Products
Description: W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 0 TO 1500 W AT 347 VAC (BALLAST) LOAD RATING 360 DEG FIELD OF VIEW PASSIVE INFRARED, ULTRASONIC SENSOR TYPE 1000 SQ FT AREA COVERAGE BALLAST/TUNGSTEN, LINE VOLTAGE LOAD TYPE 5/10/15/20/30 MIN (FIXED) TIME DELAY
- Beam Type: Infrared
- Features: Photoelectric Sensors, Ultrasonic Proximity Sensor
-
Supplier: GL Communications, Inc.
Description: (passive/non-intrusive probes) - SS7, ISDN, CAS, GSM, TRAU Digital T1/E1 Line Monitoring, Testing, and Diagnostic System Monitoring Speech Activity with Voice and Delay metrics – Voice Band Analysis (VBA) and Delay Measurements Key Benefits of NetSurveyorWeb™ Historical
-
Supplier: GL Communications, Inc.
Description: accessibility, scripting, and a vast collection of optional applications. The tProbe™ FXO FXS ports permits non-intrusive capture and analysis of voiceband signal from a two-wire telephone line. This feature allows you to capture and analyze data from a two-wire telephone line, as well
Find Suppliers by Category Top
More Information Top
-
Active magnetostatic wave delay line
For a passive delay line with no feedback, typical values of the loss p.u. delay time L and useful delay time (nT)u were -110 dB/ps and 0.1-0.2 ps, respectively.
-
Advanced Integrated Communication Microsystems
Bandlimited Channel 5.3.2 Design Example 5.3.2.1 Feed-Forward Equalizer (FFE) 5.3.2.2 FFE with the Passive Delay Line Approach 5.3.2.3 Reconfigurable Equalizer System Overview 5.3.2.4 FFE with Active Delay …
-
0.18-/spl mu/m CMOS equalization techniques for 10-Gb/s fiber optical communication links
The passive delay- line-based equalizer and the active delay-line-based equalizer are shown in Fig. 3, where the artificial transmission line is used as the delay element for the passive delay line and the active peaking load is used for …
-
Giga-bit CMOS equalizers for high-speed data links
Fig. 6 Schematic of the passive delay line .
-
OSCAT: Novel Technique for Time-Resolved Experiments Without Moveable Optical Delay Lines
Optical Sampling by Cavity Tuning (OSCAT) method is based on a femtosecond laser with a tunable repetition rate and a passive delay line .
-
Page 52. Semiconductor parts with 101 in root number
High Performance Single Output SIP Passive Delay Lines .
-
Bandwidth Limiters For Single Mode Fiber Communication Systems
passive delay line technique are discussed below: .
-
Continuous-Time Digital Front-Ends for Multistandard Wireless Transmission
137 4.4.1 Passive Delay Lines . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.