-
Supplier: Princess Auto Limited
Description: 4 oz. Soldering Flux Paste
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: A Flux for Every Brazing Need. Flux is critical to the brazing and soldering process because it minimizes the oxidation that may form on both the brazing filler metal and the materials being joined. Numerous formulations of flux are available for virtually all metal joining operations. The
- Melting Range: 600 to 1,100 F
- Approvals / Conformance: AWS
- Type: Brazing Flux
- Features: Other, Paste
-
Standards and Technical Documents - Soldering Fluxes Zinc Chloride Soldering Flux (Paste) -- GM1864MSupplier: Accuris
Description: Soldering Fluxes Zinc Chloride Soldering Flux (Paste)
-
-
Supplier: Accuris
Description: FLUX, SOLDERING, LIQUID PASTE FLUX, SOLDER PASTE AND SOLDER-PASTE FLUX (FOR ELECTRONIC/ELECTRICAL USE), GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: FLUX, SOLDERING, LIQUID, PASTE FLUX, SOLDER PASTE AND SOLDER-PASTE FLUX, (FOR ELECTRONIC/ELECTRICAL USE), GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: Flux, Soldering Paste
-
Supplier: Indium Corporation
Description: Indium Corporation's Flux #3 is a more viscous flux that works best with tin-containing alloys. It has a high boiling point and works well with higher temperature solders. The Flux #3 is available in 1-ounce containers
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Newark, An Avnet Company
Description: SOLDER PASTE; Flux Type:Water Soluble; Solder Alloy:63, 37 Sn, Pb; Melting Temperature:183°C; Weight - Metric:100g; Weight - Imperial:3.527oz; Product Range:-; Weight:100g
-
Supplier: Nordson EFD
Description: Formulated to work with any alloy and heating process, Nordson EFD’s FluxPlus™ is perfect for BGA rework, mobile device repair, reflowing solder paste, and more. Unlike liquid fluxes, tacky FluxPlus can be applied exactly where needed without contaminating nearby areas. EFD provides a
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Electronics
Description: MULTICORE LM100 no clean flux solder paste is designed for use with low temperature Pb-free solder alloys. LM100 is formulated to provide excellent dispensability, printability and solderability through various reflow profiles.
- Type: Soldering Flux / Rosin
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Kester TSF-6592HF is a no-clean paste flux designed as a lead-free solution for a range of interconnect applications, including flip chip attach, sphere or ball attach, and rework or repair of Chip Scale Packaging's (CSPs), Ball Grid Arrays (BGAs), and Surface Mount Devices
- Features: Lead Free, Paste
- Type: Soldering Flux / Rosin
-
Supplier: Newark, An Avnet Company
Description: SOLDERING PASTE FLUX, BOTTLE, 2FLOZ; Flux Type:-; Flux Applications:-; Dispensing Method:Bottle; Volume:2fl.oz (US); Weight:-; Product Range:- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Rosin Paste Flux (RA) in 2oz Flat Jar 50
- Solder Alloy: Lead Free
-
Supplier: Waldom Electronics
Description: PASTE TYPE MILKY WHITE PASTE COLOR 2 OZ FLUID CAPACITY 1.1 SPECIFIC GRAVITY GC[T] BRAND USED FOR WATER REMOVABLE, BASE TYPE ROSIN CONTAINER TYPE BOTTLE
- Type: Soldering Flux / Rosin
-
Supplier: Princess Auto Limited
Description: Aluminum Solder Paste
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Newark, An Avnet Company
Description: Soldering Flux Paste Water Removable 2 oz / GC ELECTRONICS
-
Supplier: Newark, An Avnet Company
Description: SOLDER SP30 ACID PASTE FLUX ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Non-Conductive, Non-Tacky Residues Compatible with Lead-Free and Leaded Solder Systems Thixotropic Paste
-
Supplier: Indium Corporation
Description: 42-SS is a water-based inorganic salt formulation developed for soldering stainless steel and other difficultto- solder metals. 42-SS provides fast wetting and effective oxide removal for dependable soldering.
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: RS Components, Ltd.
Description: 8341 No Clean Flux Paste
- Process Capability: Soldering Equipment
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Flat Package (QFP), and D-Pak. By incorporating ALPHA AccuFlux BTC-578 flux-coated preforms and solder paste with an optimized stencil design, minimal to non-detectable flux residues are achieved, meeting the most demanding electrochemical reliability requirements. This technology can easily
- Features: Paste
- Type: Soldering Flux / Rosin
-
Supplier: Nordson EFD
Description: low-temperature and high-temperature reflow and leaded and lead-free alloys in all flux types and alloy particle sizes. Whether soldering electrical connections in recessed areas on PCBs or tabbing and stringing solar cells, EFD makes pastes that exceed soldering expectations.
- Features: Other
- Joining Process / Product Form: Paste
-
Supplier: Indium Corporation
Description: NC-SMQ®71 is a dispensing solder paste designed and formulated specifically for die attach processes. Considerable care has been taken to produce a product that gives reliable dispensing of a consistent size deposit in automated dispensing equipment. NC-SMQ®71 is formulated for reflow in
- Features: Other
- Joining Process / Product Form: Paste
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE HF 108, Solder paste, Pb-free soldering LOCTITE® HF 108 is a high tack, low voiding, RoHS-compliant solder paste designed for medium to large boards. Excellent fine pitch coalescence. Robust reflow process window with exceptional solderability across a wide range of
- Joining Process / Product Form: Paste
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA OM-362 is a lead-free, zero-halogen, no-clean solder paste available in T4 powder. It is specifically designed to deliver ultra-low voiding performance across all component types, with a focus on bottom-terminated components. ALPHA OM-362 achieves Institute of Printed
- Solder Alloy: Lead Free
- Joining Process / Product Form: Paste, Powder
-
Supplier: Henkel Corporation - Electronics
Description: Multicore DA100 is a flux designed for solder die attach paste applications. >> DA100 Solder Paste Informational Video >> Multicore DA100 Solder Paste Chinese Version
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Water-soluble solder paste for fine features with excellent stencil life in ambient and elevated conditions, lead-free and zero-halogen. Product Overview ALPHA WS-826 is a water-soluble, lead-free, zero-halogen solder paste formula designed for excellent environmental stability. It
-
Supplier: CSA Group
Description: ISO 9455-13:2017 specifies a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO 9454‑1. The method is not applicable to flux cored solder wire or to solder pastes.
-
Supplier: Techsil Limited
Description: is a no clean, non conductive thixotropic paste which is RoHS compliant and meets J-STD-004B standards. Suitable applications include stencil soldering, wave soldering, printed circuit board touch up, assembly and rework. Supplied in a 10ml pen syringe. Product Benefits
- Type: Defluxer / Flux Remover
-
Supplier: IPC International, Inc.
Description: lead-free soldering flux materials for use in electronic metallurgical interconnections for printed circuit board assembly. Soldering flux materials include the following: liquid flux, paste flux, solder paste, solder cream, and flux-coated and flux-cored solder wires and
-
Supplier: CSA Group
Description: ISO 9455-14:2017 specifies a qualitative method for the assessment of the tackiness of the residues of a soft soldering flux after a soldering process. The method is applicable to all fluxes, solder pastes and flux cored solder wires. The method is particularly
-
Description: Specifies a qualitative method applicable to all fluxes, solder pastes and flux cored solder wires. Describes the principle, the reagents and materials, the apparatus, the test pieces, the test procedure, the examination of the test piece, the expression of results, and the contents of
-
Supplier: DigiKey
Description: RA ROSIN FLUX PASTE
- Type: Soldering Flux / Rosin
-
Supplier: ASTM International
Description: This guide establishes the requirements and test methods for liquid and paste fluxes for joining by soldering of copper and copper alloy tube and fittings in plumbing, heating, air conditioning, mechanical, fire sprinkler, and other similar systems. There shall be a clear
-
Supplier: Allied Electronics, Inc.
Description: A strong flux for soldering sheet metal parts, bus wires to steel chassis, tinning and cleaning of soldering iron tips, etc. Not recommended for electronic or printed circuit soldering. Anti-Static Formulation Minimize the Risk of Electrostatic Damage to Sensitive Components
Find Suppliers by Category Top
Featured Products Top
-
ALPHA OM-362, next-generation ultra-low voiding solder paste This lead-free, zero-halogen, no-clean paste can deliver less than 10 (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions
Conduct Research Top
-
Voiding Performance with Modified SAC Alloys for Automotive Applications in BTC Assemblies
under the component. Once reflowed, many factors contribute to the amount of voiding in a solder joint, such as the reflow profile, designs of the component, board and stencil, and material factors. This study will focus on the solder paste alloy and flux combination, as well as profile and board
-
Fluorosolvent Cleaning Solutions vs. Traditional Metal Cleaning Solvents
Many metal parts and components need to be cleaned and degreased before they are assembled or shipped. All contaminants need to be removed, including dirt, oil, fingerprints, solder paste residue and electronics flux.