Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACCES I/O Products, Inc.
Description: Features PC/104 Plus Watchdog Timer card with software selectable timeout from 4 µsec Watchdog open collector reset outputs Temperature sensor with calibration pot Temperature monitor / alarm Temperature measurement with 8-bit A/D Fan status and speed control PCI/104 power monitor /
- Features: Other
- Technology: PC/104Plus
-
Supplier: BTECH, Inc.
Description: Voltage And Impedance Trends Easy To Use With Context-Sensitive Help Screens Displays Total Battery Voltage, Unit Voltage, Unit Impedance, Ambient And Battery Case Temperatures Analyzes Impedance Data In Either "Average" Or "Initial" Modes Displays "Power-Out" Voltage
- Applications: Predictive Maintenance
-
Supplier: Transcat, Inc.
Description: Probes USB PC Integration Software
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: installations. Also used for Modbus communication.4) Client Software: Centroid 2 Battery Management Software is installed on any PC on the same network as the Server PC. Allows remote monitoring of all measured data.
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 1,000 volts
- Features: Alarm / Relay, Other, Power Management / Control, Test Software / Computer Interface
-
Supplier: HORIBA Instruments, Inc.
Description: shipment allowing the user to make sensor changes in the field without the need for fine tuning or technical expertise Network sensors Up to eight sensors can be monitored by a single PC using RS-485. The systems can also be monitored remotely over Ethernet User friendly software
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Process Gas
-
Supplier: DoubleSight Displays
Description: even a third monitors. DoubleSight’s Display Link Software will allow you to connect up to six Smart USB Monitors to your existing PC.
- Diagonal Screen Size: 7 inch
- Screen Width: 7 inch
- Horizontal Viewing Angle: 65 Degrees
- Vertical Viewing Angle: 55 Degrees
-
Supplier: Littelfuse, Inc.
Description: electronic motor protection and critical, user-friendly, motor monitoring.The RM2000 has membrane keypad controls which allow both monitoring and control of a 777 relay through an RS-485 network using Modbus RTU protocol. A second communication port allows monitoring and control
-
Supplier: Qualitrol Company, LLC
Description: Single channel fiber optic thermometer with large color LCD display screen, with touch capability. PC communication and battery recharging through USB port. Fast interface to OptiLink’ software packages. Features Efficiently performs quality control on probes during their installation
- Test Equipment: Fiber Optic Fault Locator
-
Supplier: Teguar Corporation
Description: another touchscreen panel PC. The touchscreen monitor provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software. 8" LCD with 800 x 600 Resolution Rugged Die Cast Aluminum Chassis IP66 Compliant
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 8 inch
- Image Resolution: 800 x 600
- Sensor Type: Capacitive, Resistive
-
Supplier: Instrumented Sensor Technology
Description: data storage, dynamic range, data management, and programmability features. The PANTHER shock & vibration data monitor, logger and recorder is programmed for test using a standard PC serial or parallel port, along with IST's DynaMax DM-1 software module. After Field recording data is
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: ACCES I/O Products, Inc.
Description: Control and status monitoring of the ARB functions are made at a 10 pin header. Power connections can optionally be made via an 8 pin header behind the PC/104 connector. All I/O connectors are right angle as standard, but are available as vertical as a factory option. SOFTWARE
- Number of ports: 8
- Features: Other
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: Control and status monitoring of the ARB functions are made at a 10 pin header. Power connections can optionally be made via an 8 pin header behind the PC/104 connector. All I/O connectors are right angle as standard, but are available as vertical as a factory option. SOFTWARE
- Number of ports: 4
- Features: Other
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: Control and status monitoring of the ARB functions are made at a 10 pin header. Power connections can optionally be made via an 8 pin header behind the PC/104 connector. All I/O connectors are right angle as standard, but are available as vertical as a factory option. SOFTWARE
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: optimum application requirements. Configurable I/O The ADAM-5000 series analog input modules can be configured to accept several ranges of voltage input, current input, thermocouple input or RTD input. Counter/frequency modules can also be configured to up/down, bi-directional and frequency
- Total Number of Points: 128
- Operating Temperature: 14 to 158 F
- Operating Humidity: 5 to 95 %
- Power: 24V DC
-
Supplier: CAS DataLoggers
Description: channel 300Aac Enables voltage and load problems to be highlighted for further investigation. One Voltage input (L1), one Current input (A1). Voltage channels record VAvg, VMax & VMin. Recorded data is uploaded via RS-232 to a PC for analysis with Free Electrosoft
- Number of Data Channels: 2
- AC Voltage Range: 0 to 300 volts
- AC Current Range: 0 to 300 amps
- Data Storage: 0.016 MB
-
Supplier: Indocomp Systems, Inc.
Description: the computer free from the thread of bad power. The software bundled with IND-UPS200-ATX supports Windows and Linux operation system an intelligent solution. By connecting the IND-UPS200-ATX to RS-232 port on the computer, the software will save files and shutdown the operation system
-
Supplier: Allied Electronics, Inc.
Description: Software: The PicoScopes are supplied with PicoScope software that provides oscilloscope, spectrum analyzer and meter functions. PicoScope software makes full use of your PC's processing capabilities allowing you to view real-time signals, zoom in on your signal, and save
-
Supplier: CAS DataLoggers
Description: data is uploaded to a PC via the supplied USB cable. 2 Channels Voltage (300V), 1 Channel Current +/-10A or +/-100A Records DC voltage and current Monitor charging circuits, PV (photovoltaic) cell, DC motor, and many other application Accurately record DC voltages and DC
- Analog Input Channels: 3 #
- Resolution: 10 bits
- Accuracy: 1 % FS
- Data Storage: 0.192 MB
-
Supplier: Allied Electronics, Inc.
Description: Software: The PicoScopes are supplied with PicoScope software that provides oscilloscope, spectrum analyzer and meter functions. PicoScope software makes full use of your PC's processing capabilities allowing you to view real-time signals, zoom in on your signal, and save
-
Supplier: CAS DataLoggers
Description: Single Phase Waterproof Voltage Logger The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders. When recording the Electrocorder will store the average
- AC Voltage Range: 30 to 300 volts
- Data Storage: 0.008 MB
- Electrical Parameters: AC Voltage
- Data Interfaces: RS232 / RS485
-
Supplier: General Digital Corporation
Description: high (3.50") TwoView 2 is the solution. The TwoView 2 monitor boasts a pair of vibrant LCDs (currently only available with 19" displays) to complement its integrated keyboard/pointing device and metal enclosure. Whether live weather video feeds, mapping software, automated process control or
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 to 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Transcat, Inc.
Description: Product Highlights Features vector multimeter QuickSet Power and power quality Bundled PC application software Compact design makes for long battery life Monitor for inrush current, Voltage swell,Voltage Dips, Transient over-voltage, Interruptions Measure and
-
Supplier: Transcat, Inc.
Description: Product Highlights Monitor For: Inrush Current Voltage Swells Voltage Dips Transient Overvoltage Interruptions Measure and Record: Power and Power Factor Active and Reactive Energy Demand Load Changes (with graph display) Voltage and Current USB Interface Each Unit Includes
-
Supplier: Interface Displays & Controls
Description: include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC, PAL,
- Length: 5.74 inch
- Width: 7.12 inch
- Current: 2.5 amps
- Voltage: 28 volts
-
Supplier: CAS DataLoggers
Description: Three Channel Voltage Logger The DC-3V data logger is specifically designed to accurately monitor one, two or three DC voltage channels, 1V to 60Vdc. This allows you to monitor charger performance and PV (photovoltaic) cell output, as well as many other applications like DC motors.
- Analog Input Channels: 3 #
- Resolution: 10 bits
- Accuracy: 1 % FS
- Data Storage: 0.192 MB
-
Supplier: Acromag, Inc.
Description: ±5V, ±10V, 0-5V, 0-10V Input 8 analog differential voltage input channels 12 to 32V DC Power (2.8W) XT1221: Modbus/TCP and i2o protocol XT1222: Ethernet/IP protocol XT1223: Profinet protocol These modules interfaces with up to eight differential channels of voltage input. They provide
- Analog Input Channels: 8 #
- Accuracy: 0.05 % FS
- Transmission Rate: 12,000 kbps
- Operating Temperature: -40 to 158 F
-
Supplier: Acromag, Inc.
Description: ±5V, ±10V, 0-5V, 0-10V Input 16 analog single-ended voltage input channels 12 to 32V DC Power (2.8W) XT1241: Modbus/TCP and i2o protocol XT1242: Ethernet/IP protocol XT1243: Profinet protocol The XT1240 offers an isolated Ethernet network interface for up to sixteen single-ended
- Analog Input Channels: 16 #
- Accuracy: 0.05 % FS
- Transmission Rate: 12,000 kbps
- Operating Temperature: -40 to 158 F
-
Supplier: Monarch Instrument
Description: The Track-It™ DC Voltage and Current Data Loggers are two channel battery powered stand alone compact data loggers that record up to 32,000 samples each of DC Voltage or Current data. Units are available in 4 DC voltage ranges or for DC current. The unit is easily configured
- Sampling Frequency: 0.0005 kHz
- Accuracy: 0.5 % FS
- User Interface: Computer Programmable
- Features: DC Voltage Input
-
Supplier: Monarch Instrument
Description: The Track-It™ DC Voltage and Current Data Loggers are two channel battery powered stand alone compact data loggers that record up to 32,000 samples each of DC Voltage or Current data. Units are available in 4 DC voltage ranges or for DC current. The unit is easily configured
- Sampling Frequency: 0.0005 kHz
- Accuracy: 0.5 % FS
- User Interface: Computer Programmable
- Features: DC Voltage Input
-
Supplier: Cole-Parmer
Description: identifies the logger, USB interface cable sold separately. The software can also turn your PC into a real-time data acquisition system by allowing you to stream voltage or current data as it occurs directly to your PC. Use the one click export function to automatically
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: identifies the logger, USB interface cable sold separately. The software can also turn your PC into a real-time data acquisition system by allowing you to stream voltage or current data as it occurs directly to your PC. Use the one click export function to automatically
- Data Acquisition: Datalogger / Recorder
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's BC600SINE UPS system provides long-lasting battery backup for professional workstations, PCs, networking equipment and other sensitive electronics. Sine wave output in both line and battery power modes provides compatibility with all electronic loads, including PC and Mac
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.6 kVA
- Watt Rating: 0.37499999999999967 kwatts
- Runtime at Half Load: 11.1 minutes
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument PC interface cable and software Test leads 6 AAA batteries Checks battery condition in seconds while the battery is in service On-line testing without shutting down battery Built-in datalogger stores up to 999 tests Simultaneously measures
-
Supplier: American Portwell Technology Inc.
Description: Portable solution for adding easy-to-install 16 isolated digital inputs, PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination connections for status monitoring using USB.
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation
Find Suppliers by Category Top
Featured Products Top
-
. Review and filter your results on the PC with just a few clicks, and create graphs to monitor samples over time for better process control. Print reports from the software or directly from the instrument. Refractometry Software EasyDirect for portable (read more)
Browse Engineering Analysis Software Datasheets for METTLER TOLEDO Thermal Analysis -
in stock and ready to ship. Cloud Monitoring: Level sensors on silos and BinView® software put inventory on your phone, tablet, or PC to strengthen the link (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
to match the monitors with their preferred software or to a user’s operating requirements. Monitor sizes range from 8.4 to 24 inches and are available in both standard and widescreen formats. A long (read more)
Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation -
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
measurement technology for reliable operation with VFDs, generators, and other non-linear loads. The adjustable models offer configurable voltage thresholds, asymmetry settings, and time delays through convenient front-panel adjustments, eliminating the need for software or mobile apps. Select (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
Accurate, regulatory-compliant, machine learning solution cutting initial investment and lifecycle costs Predictive Emission Monitoring Systems are software-based solutions able to deliver reliable real-time emission (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics -
WSDA-101 can operate as a standalone device or in parallel with a host computer via USB, supporting both factory floor and PC-based workflows. Configuration, monitoring, and data collection are managed using SensorConnect™ software, providing a straightforward setup process for engineers (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
The Web Controller is the smartest way to get modern remote access for your ESPEC chamber. It is an embedded server/software solution that allows monitoring and programming your chamber via any PC on your network. Same user interface and API for ESPEC and Watlow controllers (read more)
Browse Web Controllers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
duplicated. Monitoring function providing status update of input/output, input voltage and output current values. Two-piece connector. Emergency stop signal. Noise filter for contact input. LED for power supply and alarm. DC24V power supply Learn More (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
. 6-point contact for input. Current value and rise/fall time setting is possible for each point. Easy and quick setting by a PC or touch panel. The parameters can be stored and duplicated. Monitoring function providing status update of input/output, input voltage and output (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC
Conduct Research Top
-
Data Loggers: There s No Such Thing as TMI
feature audit trail and encrypted data via the company 's Secure software to meet 21 CFR Part 11 requirements. ' DW-USB series data loggers monitor temperature, humidity, dew point, voltage or current. Users can choose sampling rate, start time, high/low alarm settings and temperature unit parameters
More Information Top
-
The MINER$ν$A Data Acquisition System and Infrastructure
A 1U Windows PC running control and monitoring software for the494 LeCroy High Voltage Power System (HVPS) located in the Veto Rack.495 .
-
Low-voltage loads traced through the plant auxiliary power system
A computerized approach based on an existing PC -based software package, Low- voltage Electrical Load Monitoring System (LV ELMS) has been developed.
-
CMOS power amplifier with temperature compensation for 79 GHz radar system
It consists of a PA, an on-chip temperature sensor implemented by a p-n diode, voltage sources, a voltage monitor , and an external PC controller with Agilent VEE software , which is measurement software for the equipment.
-
Effect of DC bias on magnetization current waveforms of single phase power transformer
The power analyzer PM 300, conjunction with personal computer ( PC ) and software using VPAS Lite is used to monitor the voltage - current waveforms and harmonics.
-
Genetic algorithm-based design of the active damping for an LCL-filter three-phase active rectifier
Different parts of the test set-up: (a) PC monitor showing the software interface and the acquired currents and dc voltage , (b) oscilloscope showing the grid current in phase with the grid voltage, and (c) LCL-filter.
-
Genetic algorithm based design of the active damping for a LCL-filter three-phase active rectifier
Different parts of the set-up: (a) on the pc ’s monitor there are the software interface and the acquired currents and dc voltage , (b) oscilloscope showing the grid current in phase with the grid voltage and (c) LCL-filter.
-
An optical measurement system for the analysis of bacteria in drain fluid :: TU Delft Institutional Repository
This voltage output is signal processed by LabView software and the display is the monitor of a PC .
-
Drug Discovery and Evaluation: Pharmacological Assays
Voltage was recorded with a Neurodata IR-283 amplifier and monitored on a PC running pCLAMP software .
-
Implementation of three-phase grid-connected inverter controlled with dSPACE DS1103
The measured voltages and currents, variables and constants in control algorithm can be monitored in PC with this software .
-
Measurement and remote monitoring for virtual synchronous generator design
The UFE monitoring equipment [13] is a PC -based system (hardware and software ) able to record voltage and current waveforms.
Indicates content that may require registration and/or purchase.