-
Supplier: Infineon Technologies AG
Description: short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7050-1EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7090-1EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7090-2EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device addresses
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
-
Supplier: Infineon Technologies AG
Description: short circuit to ground, the PCB traces, connectors, as well as loads, can be protected. Furthermore, the BTG7050-2EPL has a capacitive load switching mode implemented to charge big capacitive loads and to reduce current peaks during switch on of capacitors. By these features, the device
- tON: 210,000 ns
- tOFF: 220,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent is
- Features: Current-to-Voltage Converter, DC Current Input, Other Input
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Dataforth Corporation
Description: The 8B isoLynx® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx® SLX200 and the miniature-sized SensorLex® 8B isolated signal conditioning modules to provide a compact, low cost solution for wide
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: Dataforth Corporation
Description: Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t
- Accuracy: 0.05 % FS
- Bandwidth: 0.75 kHz
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: -4 to 149 F
-
Supplier: Electro Optical Components, Inc.
Description: For this reason, FEMTO designed a complete and easy-to-use lock-in board at a very attractive price. All settings for sensitivity, time constant and phase shift can be selected either manually by front-panel switches or remotely by a PC via the digital interface. Additional signal filters can
- Maximum Output: 10 volts
- Bandwidth: 120 kHz
- Input Impedance: 1 Mohms
- Output Impedance: 50 ohms
-
Supplier: RS Components, Ltd.
Description: Isolator,digital,150Mbps,2.5kV,SOIC16W
- Analog Input Channels: 4 #
- Features: DC Current Input
- Form Factor: Printed Circuit Board (PCB)
- Signal Conditioning: Signal Isolator
-
Supplier: Dexter Research Center, Inc.
Description: Features: Available in three amplifier gains: 300, 500 and 1,000, this PCB includes a LM20 temperature sensor and 1.25V voltage reference. Although sized for single channel TO-5 packages, this amplifier is electrically compatible with all Dexter Research Center detectors, providing
- Analog Input Channels: 1 #
- Gain Range: 1 to 1,000 #
- Bandwidth: 0.0159 kHz
- Operating Temperature: -40 to 185 F
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: OMEGA Engineering, Inc.
Description: in standard fashion to the line and load. The PCM module with a solid state relay provides a rectangular shape, time proportional (zero-fired) control signal to the load. Thus, the average power to the load is proportional to the 4 to 20 mA input signal.
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 104 F
- Sampling Frequency: 0.06 kHz
- Outputs: Current Output
-
Supplier: Acromag, Inc.
Description: 16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all channels or define a subset
- Analog Input Channels: 32 #
- Accuracy: 0.005 % FS
- Operating Temperature: -40 to 185 F
- Resolution: 16 bits
-
Supplier: Electro Standards Laboratories
Description: computer and then used as a stand-alone intelligent LVDT digital signal conditioner with an analog output. Features: Dual Channel 2-pt mV/V Calibration 6-pt Linearization Calibration Scalable +/-10V Analog Output 16-bit Analog Output Direct to PC with RS232 Data 24-Bit Resolution
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: also has an LED display utility for quick and easy checkout of the sensors and signal conditioner operation. Jumper select the channel of interest and observe the output voltage level as +10V, +5V, ZERO, -5V or -10V. This inherently makes the product more serviceable and vastly
- Operating Temperature: 32 to 149 F
- Features: Direct Backplane Interface, LVDT and RVDT Signal Conditioners
- Application: General Lab and Industrial
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Fredericks Company - Televac
Description: The Fredericks Company has a variety of electronics products based on our industry leading tilt sensors. These high-accuracy, microprocessor based electronics can range from printed circuit assemblies to fully integrated packages, as well as remotely mounted sensors and assemblies. Our
- Operating Temperature: -40 to 185 F
- Outputs: Current Output, Frequency Output, Voltage Output
- Features: DC Voltage Input, Other Input
- Application: Medical / Biomedical, Seismic / Geotechnical, Vehicular
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop transmitter by modulating current from an external source. The OMB-DBK5 can be programmed with a static
- User Interface: Computer Programmable
- Features: Current Loop Converter, Other, Output Module
- Outputs: Current Output, Voltage Output
- Application: Environmental, General Lab and Industrial, Medical / Biomedical, Weather / Meteorology
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Fredericks Company - Televac
Description: Mini Signal Conditoner Assy with 0717-4318-99 Dual Axis Sensor & RS232
- Operating Temperature: -40 to 185 F
- Outputs: Current Output, Frequency Output, Voltage Output
- Application: Medical / Biomedical, Seismic / Geotechnical, Vehicular
- User Interface: None
-
Supplier: Sensor Platforms, Inc.
Description: No Description Provided
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- Inputs: Accelerometer Input, LVDT / RVDT Input, Timer / Clock Input
-
Supplier: ACCES I/O Products, Inc.
Description: require not only amplification but also cold junction compensation and open-thermocouple or break detection. An on-board junction-temperature sensor is normally jumpered to the first input channel and an open or break-detect signal is available by installing two jumpers for each
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: OMEGA Engineering, Inc.
Description: own instrument-ation amplifier with gain ranges of x1, x10, x100, x200, and x500, as well as individually configurable low-pass filters. This lets you maximize your signal via the OMB-DBK45’s input ranges, low-pass filter the output, and simultaneously sample and hold all channels before
- Analog Input Channels: 4 #
- Low Pass Cutoff Frequency: 0 to 50 kHz
- Gain Range: 1 to 500 #
- Type: Bessel, Butterworth, Chebyshev
-
Supplier: Fredericks Company - Televac
Description: The 1-6200-008 RS-485 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the
- Analog Input Channels: 1 #
- Digital I/O Channels: 2 #
- Operating Temperature: -40 to 185 F
- Inputs / Channels: 1 #
-
Supplier: OTEK Corporation
Description: The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency DC-DC converter
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input, Voltage-to-Frequency Converter
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: D-TACQ Solutions
Description: The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent
- Analog Input Channels: 16 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 80,000 kHz
- Resolution: 14 bits
-
Supplier: Piezo-Metrics
Description: temperature range Set-points and event handling using digital inputs and 2 x SPCO relays The UAB universal input digital signal conditioner & controller is a very flexible digital signal conditioning system. Presented in an OEM modular PCB format, for use with a wide
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16 digital inputs, 16 digital
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Accuracy: 0.006 % FS
- Gain Range: 1 to 8 #
-
Supplier: D-TACQ Solutions
Description: 16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz.
- Analog Input Channels: 32 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
- Features: Analog-to-Digital Converter, CompactPCI, Data Acquisition Computer Board, Output Module, TTL
-
Supplier: Piezo-Metrics
Description: 4-20mA and 0-10VDC IP65 / NEMA4 ABS bulkhead mountable case with cable glands The model LVDT or RVDT Amplifier / Signal Conditioner provides a convenient and flexible solution to the measurement of displacement or position (linear or angular) when using Linear Variable Differential
-
Supplier: D-TACQ Solutions
Description: signals Integral Gigabit Ethernet with output to front panel, no RTM required. Compatible with ACQ196 RTM for DIO32 and AO16 expansion options. External clock, trigger, internal clock. PXI compatible clock and trigger lines. Multiple boards can be ganged together. Ships with 1GB DDR memory on
- Analog Input Channels: 32 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 65,000 kHz
- Resolution: 14 bits
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale 20-bit resolution High thermal stability Shunt calibration, software selectable Single or dual channel versions Bipolar Isolated output
- Maximum Output: 10 volts
- Input Impedance: 100 Mohms
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: 35 to 105 F
-
Supplier: Trans-Tek, Inc.
Description: synchronous demodulator converts the AC voltages from the secondary coils to a DC voltage, where the output is amplified and filtered. A standardized ±5 VDC output signal is adjustable by manipulating an integral trim pot and can be used as an input to most A/D cards. The small size of this
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
Featured Products Top
-
. When integrating the sensor into a custom controller, designers should consider input protection, grounding, connector selection, noise immunity, and power-supply filtering. MOZPCB provides PCB (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from the sensor and output the digital signal. (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
custom PCB fabrication services for industrial control, sensor-interface, and automation electronics. Mechanical and Environmental Performance The XCKN2118P20C uses a compact (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/1530/The%20Physical%20Nature%20of%20Weak%20Shock%20Reflection.pdf?sequence=1
were amplified by a PCB ICP sensor signal conditioner (Model 482A22) and the output signals .
-
A sequential fuzzy diagnosis method for rotating machinery using ant colony optimization and possibility theory
the signal recorder (Scope Coder DL750) after being magni- fied by the sensor signal conditioner ( PCB ICP Model 480C02).
-
SERVICEABILITY‐BASED DYNAMIC LOAD RATING OF A LT20 BRIDGE
A 4-channel ICP Sensor Signal Conditioner ( PCB ) was used to enhance the signals.
-
An Acoustic Profile of Normal Swallowing
The acoustic signal was powered by ICP sensor signal conditioner ( PCB Model 480E09) set at zero amplification.
-
Wind-induced noise alters signaler and receiver behavior in vibrational communication
Signals were recorded using a PCB 352A24 accelerometer (weight, 0.8 g; attached using mounting wax) connected to a PCB 480E09 ICP Sensor Signal Conditioner ( PCB Piezotronics, NY, USA), amplified using an M-Audio Mobile USB Pre amp (Avid Technology, Tewksbury, MA …
-
Fuzzy Diagnosis Method for Rotating Machinery in Variable Rotating Speed
The vibration signals measured by the accelerometers are input into the signal recorder (Scope Coder DL750) after being magnified by the sensor signal conditioner ( PCB ICP Model 480C02).
-
Representation of particle motion in the auditory midbrain of a developing anuran
The actual motion of the dish in the z plane in response to these signals was monitored by accelerometers (333B50 with 482A22 ICP sensor signal conditioner , PCB Piezotronics, Depew, NY, USA).
-
An Experimental Technique for the Dynamic Characterization of Soft Complex Materials
and amplify it (when required) using an ICP ® sensor signal conditioner ( PCB Piezotronics model: 480E09; gain x1, x10, x100) connected to the force sensor by a low-noise coaxial cable (PCB Piezotronics model: 003C05).
-
Can non-propagating hydrodynamic solitons be forced to move?
Accelerometer PCB Piezoelectronics A34065 ICP ® Sensor Signal Conditioner PCB 480C02 .
-
A miniaturized bulk micromachined triaxial accelerometer fabricated using deep reactive etching through a multilevel thickness membrane
Reference accelerometer PCB Piezotronics PCB352A56/SN95507 Piezoelectric Accelerometer with PCB Model 480E09 ICP Sensor Signal Conditioner .
Indicates content that may require registration and/or purchase.