-
Supplier: Allied Electronics, Inc.
Description: requirements. These piezo resistive pressure sensors use micro-machined silicon chips mounted on a ceramic and protected with a plastic cap. Several tube arrangements with nylon housings are available for various pressure applications. On devices of 5 PSI and above, the
-
Supplier: RS Components, Ltd.
Description: Min PCB mount pressure switch,0.9psi
- Working Pressure Range: 0.9 psi
- Vacuum Range: 46.54112923200034 torr
- Measurement Type: Differential, Gauge
- Features: Other
-
Supplier: First Sensor AG
Description: The HDU pressure sensors provide uncalibrated and uncompensated analog mV output signals and are intended to be used with dry and non-corrosive gases. The sensors offer a wide selection of standard pressure ranges. Further, First Sensor can provide custom specific
- Working Pressure Range: 1 to 70 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas
-
-
Supplier: First Sensor AG
Description: The LDE differential low pressure sensors are based on thermal flow measurement of gas through a micro-flow channel integrated within the sensor chip. The innovative LDE technology features superior sensitivity especially for ultra low pressures. The extremely low
- Working Pressure Range: 0.0036259209839299184 to 0.07251841967859836 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Differential
-
Supplier: All Sensors Corp.
Description: All Sensors’ superior, dual-die CoBeam2™ Technology allows for greater sensitivity while reducing package stress. Product highlights include an I2C or SPI interface, an analog 0.5 to 4.5V output signal, and significantly reduced position sensitivity. The ELVR sensors can communicate
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: -1.08381 to 1.08381 psi
- Pressure Type: Differential
-
Supplier: First Sensor AG
Description: The HRO pressure sensors are calibrated and temperature compensated. They are intended to be used with dry and non-corrosive gases. A miniature SIL housing allows for space-saving PCB-mounting. The pressure ports can be connected via tubing. Typical applications include
- Working Pressure Range: 0.1450377 to 145.0377 psi
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Radial; Supply Current:2mA; Product Range:-; External Depth:10mm; Sensor Interface:PCB Mount RoHS
-
Supplier: First Sensor AG
Description: The HCE-BARO pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and are intended to be used for barometric air pressure measurement. A
- Working Pressure Range: 0.1450377 to 72.51885 psi
- Accuracy: 0.5 to 1 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Win Source Electronics
Description: Wheatstone Bridge Output: 0 mV ~ 50 mV (10V) Accuracy: ±0.5% Pressure Type: Differential Operating Pressure: ±5PSI (±34.47kPa) Port Size: Male - 0.2" (5mm) Tube, Dual Port Style: Barbless Maximum Pressure: ±20PSI (±137.9kPa) Voltage - Supply: 2.5V ~ 16V Temperature Range
- Operating Temperature: -40 to 85 C
- Pressure Range: 5 psi
- Packing Method: Bulk Pack
- Compensated: Compensated
-
Supplier: Allied Electronics, Inc.
Description: pressure sensor, the 26PC SMT offers reduced size with true SMT capability. The smaller size reduces the sensor's footprint on the PCB, thereby reducing the size of the PCB. The 26PC SMT is the first pressure sensor capable of being used with other
-
Supplier: Win Source Electronics
Description: Accuracy: ±1% Family Name: MPXM2010D Pressure Type: Differential Operating Pressure: 1.45 PSI (10 kPa) Port Style: No Port Maximum Pressure: 10.88 PSI (75 kPa) Categories: Sensors, Transducers Manufacturer Package: 5-MPAK Alternative Parts (Cross-Reference):
- Operating Temperature: -40 to 125 C
- Pressure Range: 1.45 psi
- Compensated: Compensated
- Pressure Type: Differential
-
Supplier: All Sensors Corp.
Description: All Sensors’ superior, dual-die CoBeam2™ Technology allows for greater sensitivity while reducing package stress. Product highlights include an I2C or SPI interface, an analog 0.5 to 4.5V output signal, and significantly reduced position sensitivity. The ELVR sensors can communicate
- Working Pressure Range: 0.036127 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential
- Features: Other
-
Pressure Sensor Chips - Pressure Sensors, Transducers - NPC-1210-10WD-3S -- 1123820-NPC-1210-10WD-3SSupplier: Win Source Electronics
Description: Manufacturer: Amphenol Advanced Sensors Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123820-NPC-1210-10WD-3S Packaging: Bulk Termination: PC Pin Output Type: Wheatstone Bridge Accuracy: 0.5 % Pressure Type: Differential Port
- Output Voltage: 100 millivolts
- Packing Method: Bulk Pack
- Pressure Type: Differential
- Features: Other, Pressure Sensor
-
Supplier: Allied Electronics, Inc.
Description: The product is ideal for Variable Air Volume (VAV) HVAC Systems, duct static pressure measurements and modulated furnace controls and is compatible with dry air and gases. The innovative design eliminates mounting position effects found on other low-pressure differential
-
Supplier: Allied Electronics, Inc.
Description: The product is ideal for Variable Air Volume (VAV) HVAC Systems, duct static pressure measurements and modulated furnace controls and is compatible with dry air and gases. The innovative design eliminates mounting position effects found on other low-pressure differential
-
Supplier: Honeywell Sensing & IoT
Description: The 24PC SMT (Surface Mount Technology) Series pressure sensors provide a small, low cost, high value, pressure sensing solution for use with printed circuit boards (PCBs). Based on the long established reliability and accuracy of the 26PC pressure sensor,
- Working Pressure Range: 5 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential
- Media: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: The 24PC SMT (Surface Mount Technology) Series pressure sensors provide a small, low cost, high value, pressure sensing solution for use with printed circuit boards (PCBs). Based on the long established reliability and accuracy of the 26PC pressure sensor,
- Working Pressure Range: 1 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Differential
- Media: Gas, Liquid
-
Supplier: Richardson RFPD
Description: The rugged ceramic transducer is available in side port, top port,and manifold mount and can measure absolute, gage,differential, or compound pressure from 1 to 150psi. The 1/8”barbed pressure ports mate securely with 3/32” ID tubing. Features PSI Pressure Ranges
- Measurement Type: Absolute, Compound, Differential, Gauge
- Device Category: Transducer
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: DigiKey
Description: PRESSURE SWITCH 575VAC 1HP F +OP
- Working Pressure Range: 20 to 65.01 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -22 to 158 F
- Measurement Type: Differential
-
Supplier: TE Connectivity
Description: Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated
- Working Pressure Range: 300 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
Find Suppliers by Category Top
Featured Products Top
-
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Sense the (EVS-GTR) pressure? Churod Sensing’s Gen II Battery Pressure Sensor combines the accuracy of its Gen I sensor with a cost-driven design. The Gen II is a MEMS-based, PCB-mounted solution (read more)
Browse Pressure Sensor Chips Datasheets for Churod Americas, Inc. -
The FPM Series has a small dual in-line package (DIP) that can be easily mounted on a printed circuit board. The sensor measures both positive pressure and vacuum and has a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
89 series pressure sensor starter kit is composed of an Arduino Nano board, a PCB, an 89 series I2C sensor and Arduino-Code. The sensor is pre-soldered to the PCB, which in turn can easily be attached to the Arduino board. The code (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Churod Americas, Inc. Churod Sensing’s third generation Battery Pressure Sensor has been completely redesigned. The sensor is scaled down to a PCB-mounted LGA package (5.5x4mm). Featuring low power use (read more)
Browse Sensor Chips Datasheets for Churod Americas, Inc. -
FDM pressure sensor is a differential pressure sensor with a millivolt uncalibrated output for various pressure ranges. Surface-mount package. Various pressure ranges are available from (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
performance and accuracy enables the use of this transducer in many applications including differential pressure measurements. Standard 2nd order temperature and pressure compensation provides 0.5% FS total error over 0°C to 70°C temperature range. Single power supply (2.7V (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
on the reliable ABB sensing technologies and deliver a differential pressure (DP) measure through a digital approach to its calculation. DDS is indeed a system, designed as the combination of two direct mount gauge sensors connected with a nonproprietary electrical (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
bonding. The sensor element can be mounted as an assembly on an electronic PCB or other carrier, and is ideal for mounting in a bypass flow assembly for differential pressure applications. An EVA Kit is available through IST for performance evaluation of the MFS02 micro flow sensor (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
IST’s New Micro Flow Sensor for Ultra Low Gas-Flow Applications
The sensor element can be mounted as an assembly on an electronic PCB or other carrier, and is ideal for mounting in a bypass flow assembly for differential pressure applications.
-
Fluidic systems in Printed Circuit Boards
Fig. 11 shows a pressure sensor mounted on a fluidic PCB . .... It is a surface mounted differential pressure sensor from Freescale.
-
Fully front-side bulk-micromachined single-chip micro flow sensors for bare-chip SMT (surface mounting technology) packaging
Therefore, this study focuses the work on developing nonthermal flow sensors by using the differential pressure measurement scheme. .... fluidic control systems, the flow-sensor chips are expected to be SiP (system in package) integrated with other micro-system chips via a cheap packaging technique like SMT (surface mounting technology), where the bare … other components on a PCB (printed circuit board).
-
Quantification of valve leakage rates
The leakage rate was controlled by adjusting the differ- ential pressure across the valve and measured with a flow meter (Promass 63MT DN8, Endress-Hauser). .... Data were collected with an acoustical sensor (R3-a, Physical Acous- tics) mounted on the outside of the valve and a dynamic pressure sensor (M271-102, PCB Piezotronics) connected to the valve cavity.
-
Medical Application Note: Sensors and Flexible Heaters in Sleep Apnea Machine Applications (.pdf)
…application Meet high accuracy specifications: High 2.5% accuracy allows for very precise airflow measurement, often ideal for demanding applications with high accuracy requirements Customizable: Allows the sensor to be designed to … Mass flow and low differential pressure sensing Sensitivity to low .... over time, often eliminating need for system calibration after printed circuit board mount , and periodically over time Low pressure drop: Low pressure drop typically improves … digital output compatibility eases integration to micro-processors or micro-controllers, reducing PCB complexity and component count…
-
Omron’s bi-directional flow sensor offers reliable output performance
To offer more freedom in locating the sensor , the D6F-P comes with lead terminals for PCB mounting or as a connector option. .... In a bypass configuration, the D6F-P can measure flow higher than its own capability and can also maintain differential pressure sensing with high sensitivity and repeatability even in very low flow conditions.
-
Suppliers to the Dodge Caliber
…Cummins Engine Occupant weight sensing system TRW Automotive Oxygen sensors Bosch Radio (REF/RAQ) Siemens VDO RKE / PCB (Tier II) Siemens VDO Sensor cluster Continental Automotive Systems Tire pressure sensor Siemens VDO Vehicle … Automotive Headlamps Decoma High mounted stop lamp with LED … transmission - INA bearings FAG Cylinder head gaskets for all mentioned vehicles Federal-Mogul Differential assembly and pinion…
-
International Space Planes and Hypersonic Systems and Technologies Conferences > Forced Transition of Hypervelocity Boundary Layers
A single pitot pressure probe was mounted above the test surface within the core flow to monitor the freesstream conditions. .... The pitot probe uses a 50 psi PCB ® Model 112A22 piezoelectric pressure transducer that measures differential pressure. .... The robustness of the sensor allows it to be used directly in the flow to calculate pitot…
-
Journal of Spacecraft and Rockets > Roughness-Induced Transition of Hypervelocity Boundary Layers
A single pitot pressure probe was mounted above the test surface within the core flow to monitor the freestream conditions. .... The pitot probe uses a 0–50 psi PCB model 112A22 piezoelectric pressure transducer that measures differential pressure. .... The robustness of the sensor allows it to be used directly in the flow to calculate pitot…
-
Performance characterization of a small-capacity thermoacoustic cooler for air-conditioning applications
The differential tempera- ture of water across the heat exchangers was used to evaluate the heat delivery .... A piezoelectric dynamic pressure sensor ( PCB , 102A03) in a port near the piston was used to measure driver acoustic pressure. .... An ac- celerometer (PCB, 353B13) mounted on the carriage of the linear motor was used to measure…
Indicates content that may require registration and/or purchase.