-
Supplier: Newark, An Avnet Company
Description: DSUB, STAMPED SIGNAL 3A, HIGH DENSITY, STRAIGHT PCB THRU HOLE, 44 SOCKET, FLASH GOLD, M3 REAR THREADED INSERT, M3 THREADED STANDOFF 6.0MM (0.236"), WITH BOARDLOCK 4.2MM (0.165")
-
Supplier: Newark, An Avnet Company
Description: Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 15 Pin, Flash Gold, M3 Rear Threaded Insert, M3 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165")
-
Supplier: Newark, An Avnet Company
Description: Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 26 Socket, Flash Gold, M3 Rear Threaded Insert, M3 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
-
-
Supplier: Newark, An Avnet Company
Description: Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Socket, Flash Gold, M3 Rear Threaded Insert, M3 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
-
Supplier: JC Cherry, Inc.
Description: High Current Full Thread Socket Pins ●Fixing to panels with nut. ●Both side are insertable. ●Material: Louver: Beryllium-Copper, Gold plating over Ni plating Sleeve: Brass, Gold plating over Ni plating
- Current Rating: 50 to 105 amps
- Features: Other
- Product Type: PCB Pins
-
Supplier: PennEngineering®
Description: Joining a metal panel to a PCB or plastic panel Can be also used for single point hinging applications (not primary use)
- Base Materials: Metal
- Material: Steel
- Installation Method: Threaded Hole
- Finish: Zinc Plated
-
Supplier: TE Connectivity
Description: Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Inserts Mounting Hole Diameter : 3.05 MM [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail, Mounting Hole Panel Mount Feature : Without Threaded
- Number of Contacts: 50 #
- Contact Pitch: 2.7685985049568074 mm
- Connector Type: Board-to-Board Connector, D-Sub
-
Supplier: Allied Electronics, Inc.
Description: receptacle, using a tri start thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device for high vibrations. On the receptacle side, one A USB receptacle is soldered onto a PCB allowing for
-
Supplier: Lumberg Automation - A Belden Brand
Description: Pico (M8) Insert, Male, 3-pole, contact, snap-in/threaded PCB mount, solid or hollow contact.
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Number of Contacts: 3 #
- Features: Board Mount Connector, Circular / Cylindrical Connector, Other, Straight
-
Supplier: Amphenol Communications Solutions
Description: D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 15 Way Socket Straight Spill, Threaded Insert UNC 4-40., D-Subminiature - PCB Connector 15 Way Socket Straight Spill, Threaded Insert UNC 4-40
- Contact Size (AWG): 20 AWG
- Voltage Rating: 1,000 volts
- Number of Contacts: 15 #
- Connector Type: D-Sub, PC Card Connector
-
Supplier: HAVE, Inc.
Description: 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25%
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: 1 G Ohm (IEC 68-2-30) Dielectric strength: 1500 V dc Mechanical Lifetime: > 1000 mating cycles Insertion / withdrawal force: = 20 N Retention method (Female versions only): - standard: latch lock - â"¤-0â"¤ version: retention spring Separating force: = 20 N Materials Shell (Insert) PA 6.6 25%
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: Richardson RFPD
Description: Compact switching AC/DC power module for PCB, screw-terminal connection or DIN-rail mounting. The converter is pin compatible with the RAC05-SB and RAC10-SB models. A threaded insert is provided for additional mechanical fixing.
- Output Voltage (Volt): 12 volts
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 20 watts
-
Supplier: Amphenol PCD
Description: The integrally molded locking ears are available with ELXP and ELXT plugs, and ELXH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated,
- Number of Contacts: 2 to 20
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: Sensata Technologies
Description: Open Top Compression Surface Mount Spring and probe contact Pointed probe contacts DUT pad Pointed probe maintains continuous contact to PCB Spring loaded floating locater plate Any pitch or pitch combination .4mm and greater Threaded inserts available Available with high
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass inserts which
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass inserts which
-
Supplier: Allied Electronics, Inc.
Description: Terminal Blocks, PC Board Mounting, 20 A Current Rating Superior construction Ideal for sub-chassis or thru-panel Durable base material Compact barrier-type design Terminal flexibility Superior construction. All terminals are molded in place with precision screw machined brass inserts which
-
Supplier: Sensata Technologies
Description: Clamshell design, compression surface mount Spring and probe contact Pointed probe maintains continuous contact to PCB Spring loaded pressure pad and locator plate Multi-site options are available Any pitch or pitch combination .4mm and greater Threaded inserts available
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Clamshell design, compression surface mount Spring and probe contact Pointed probe maintains continuous contact to PCB Spring loaded pressure pad and locater plate Pointed top interface to DUT pad Multi-site options are available Any pitch or pitch combination .4mm and greater Threaded
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Amphenol PCD
Description: The integrally molded locking ears are available with ELXP and ELXT plugs, and ELXH series headers. Plug ears hold a captive floating, slot-head locking screw that engages a threaded insert on the header ear. The mounting screw is tightened after plug and header are firmly mated,
- Number of Contacts: 2 to 24
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 2 to 24 AWG
- Voltage Rating: 300 volts
-
Supplier: Richardson RFPD
Description: D-subminiature connectors with matched PCB footprints. Housings are made of UL 94V-0 rated thermoplastic material. Low cost front metal shells are compatible with full metal-shell threaded insert mating hardware. Integral board locks secure posted connectors to the PC board,
- Current Rating: 5 amps
- Number of Contacts: 15 #
- Connector Type: D-Sub
- Gender: Male / Plug
-
Supplier: TE Connectivity
Description: Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB
- Number of Contacts: 8
- Contacts Pitch: 8.26 mm
- Conductor Size (North American): 14 to 22 AWG
- Features: Other
-
Supplier: TE Connectivity
Description: Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Threaded Inserts Polarization Code : A Operation/Application Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 12 Product Type Features Circular Connector
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 105 C
- Mounting Style: Panel Mounted
- Device Type: Receptacle / Outlet
-
Supplier: TE Connectivity
Description: Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM [.025 INCH ] Length : 10.16 MM [.4 INCH ] PCB Tail Length : 4.06 MM [.16 INCH ] Width : 7.35 MM [.289 INCH ] Electrical Characteristics
- Maximum Current: 0.4 amps
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Actuator Type: Flush Slider
- Agency Approvals: Is UL listed
-
Supplier: L-com, Inc.
Description: Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows
- Connector Type: D-Sub, Modular Connector and RJ Connector
- Gender: Female / Jack
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: Features Provides a transition from standard D-Sub & RJ45 connectors to individually wired terminal blocks Connectors are equipped with threaded locking inserts to insure mating cables are secured Printed marking helps to simplify wiring PCB component holes on all modules allows
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: GL Communications, Inc.
Description: T1 E1 Express (PCIe) Boards also support enhanced VF drop and insert capabilities with software selectable VF Tx and Rx impedances (135Ω, 150 Ω, 600 Ω, 900 Ω, or High), Pulse Mask Compliance Testing, Jitter Generation and Measurement applications. Increased Performance with 64-bit Support
- Number of Ports: 2
- Network Protocol: E1, T1
- Equipment Type: Network / LAN Analyzer
- Features: Other
-
Supplier: HAVE, Inc.
Description: 3 pole female chassis connector, metal housing, latch, with grounding springs, R/Hand lateral mount to PCB. Black chrome shell. Pin 1 connected direct to chassis and shell ground. XLR Chassis Connectors / B Series Same as A series with exception of a metal mounting flange enabling continuous
-
Supplier: Datakey
Description: detent mechanism that gives users tactile confirmation when an inserted token is physically engaged. The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting and post-installation tamper evidence. A gasket is provided with each receptacle for sealing. See the
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Datakey
Description: the host bus by ensuring that tokens have made secure contact with the receptacle before any signals are transmitted (please contact the factory for token detection details for NFX, UFX and DFX tokens). The receptacles utilize “molded-in” threaded inserts to provide easy panel mounting
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Douglas Electrical Components
Description: ensure the most suitable seal. Bulkhead connectors are designed with a variety of mounting types including flanges, threads, and plates, depending on variables such as the panel design, hermetic requirements, environmental conditions, and hazardous location certifications. What is the default
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
Innovative Ultra-Low Profile, Surface Mountable Threaded Inserts include Inch (Imperial) and Metric thread options. These Inserts are manufactured from Steel with a Tin Plate and have an Ultra-Low Profile height above the board of only .012”. Using (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Keystone Electronics Corp. -
FACTS Front metal shells for EMI/RFI shielding Housings made of UL 94 V-0 rated thermoplastic Built-in grounding indents Choice of 4-40 threaded insert or female screw lock mating hardware Packaged in plastic trays for ease of handling (read more)
Browse D-Subminiature Connectors Datasheets for TE Connectivity -
front panel (accessory) is also recessed for displays and keypads. Inside, the base panel is fitted with four M3 PCB mounting pillars, and the chassis is pre-punched for fitting snap-in PCB guides (accessories) in three, five, seven or nine positions. All the case panels have M4 threaded (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
are light gray (RAL 7035) or anthracite (RAL 7016) – and ‘always in stock’ custom colors cost no more than standard. Accessories include front panels, a PCB mounting kit, PCB guides and PCB/panel fixing screws. In addition to special colors, customizing options include bespoke sizes, CNC punching/machining, fixings and inserts, digital printing of legends and logos. (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
controls. METCASE manufactures UNICASE in 10 standard sizes from 7.28" x 7.09" x 2.56" to 9.84" x 11.81" x 1.97". Accessories include PCB fixing screws and a white polyamide (PA 2200) assembly tool that locates the blue threaded nut holders in the extrusion profiles, aligning them (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. There are also four M3 PCB mounting pillars in the base. All case panels are fitted with M4 threaded pillars for earth connections. TECHNOMET is available in 11 sizes from 8.86″ x 7.87″ x 2.95″ to 13.78″ x 12.60″ x 5.91″. Eight sizes can be specified with (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
are effectively ‘compact cabinets’. They feature a hinged lid that can be specified with or without a recess for a membrane keypad or product label. The lid opens 100° for easier access. A2 stainless steel lid screws and threaded inserts ensure a corrosion-resistant assembly in extreme (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
. Features Molded in flame retardant or general purpose ABS plastic Integrated PCB card guides Flanged versions available Flame retardant colors include black and gray Economy colors include black, gray, blue, and beige Brass inserts (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
. Custom fixings and inserts can be specified. There are already M4 threaded earthing pillars on every panel as standard. The assembly extrusions have M3 holes and guide rails for internal plates, and the customizable rear panel has M3 PCB mounting pillars as standard. Accessories include (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
production line. METCASE customization services include: CNC machining – punching, forming, milling, drilling and tapping fixings and inserts – threaded studs (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Page 3. Semiconductor parts with 762 in root number
PCB Threaded Insert #8 CZ Mezzanine Power .
-
Page 8. Semiconductor parts with 710 in root number
PCB Threaded Insert #8 CZ Mezzanine Power .
-
Page 103. Semiconductor parts with 100 in root number
PCB Threaded Insert #8 CZ Mezzanine Power .
-
High-Q Tunable Filters: Challenges and Potential
PCB Threaded Insert .
-
High-Q Narrowband Tunable Combline Bandpass Filters Using MEMS Capacitor Banks and Piezomotors
The tuning disk is connected to the PCB board through a threaded insert on the PCB board.
-
Rectifier Assemblies - Analysis and Design
Through holes, integral threads , encapsulated inserts , pcb mount and suspension are some examples of mounting techniques.
-
Multipliers - Analysis and Design
Through holes, integral threads , encap- sulated inserts , pcb mount and suspension are some examples of mounting techniques.
-
Page 3. Semiconductor parts with 950 in root number
Vertical PCB Header, with Threaded Retention Inserts , 2 Circuits .
-
Page 3. Semiconductor parts with 395 in root number
Vertical PCB Header, with Threaded Retention Inserts , 2 Circuits .
-
Page 4. Semiconductor parts with 066 in root number
Horizontal PCB Header, with Threaded Retention Inserts , 8 Circuits .
Indicates content that may require registration and/or purchase.