Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: isolated site not connected to the power grid. Induction generators (IGs) are the cheapest and most commonly used technology, compatible with renewable energy resources. Permanent magnet (PM) generators have traditionally been avoided due to high fabrication costs;
-
Supplier: SAE International
Description: Permanent magnet AC generators are robust, inexpensive, and efficient compared to wound-field synchronous generators with brushless exciters. Their application in variable-speed applications is made difficult by the variation of the stator voltage with shaft speed. This
-
Supplier: Accuris
Description: GENERATOR SYSTEM, 2.3 KVA, 400 CYCLE, ALTERNATING CURRENT, PERMANENT MAGNET FIELD TYPE
-
-
Description: Contained in this trial-use guide are instructions for conducting tests to determine the performance characteristics and machine parameters of permanent magnet (PM) machines. The tests described may be applied to motors and generators, as needed, and no attempt is made to
-
Description: This trial-use guide contains instructions for conducting tests to determine the performance characteristics and machine parameters of permanent magnet (PM) machines. The tests described may be applied to motors and generators, as needed, and no attempt is made to partition this
-
Description: This trial-use guide contains instructions for conducting tests to determine the performance characteristics and machine parameters of permanent magnet (PM) machines. The tests described may be applied to motors and generators, as needed, and no attempt is made to partition this
-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 24 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 13.2 amps
- Gearbox Efficiency: 78 %
-
Description: IEC 60349-4:2012 applies to converter-fed permanent magnet synchronous motors or generators (machines) forming part of the equipment of electrically propelled rail and road vehicles. The object of this part is to enable the performance of a machine to be confirmed by tests and
-
Supplier: CSA Group
Description: IEC 60349-4:2012 applies to converter-fed permanent magnet synchronous motors or generators (machines) forming part of the equipment of electrically propelled rail and road vehicles. The object of this part is to enable the performance of a machine to be confirmed by tests and
-
Supplier: DuraComm Corporation
Description: DJET Series Features: Charge Controller and 360 degree swivel mount included Rated Power: DJET-100 = 100 Watts / DJET-200 = 200 Watts Permanent Magnet Generator Electrical Brake Variety of Custom Configurations Available Security and Internet Applications
- Cut-in Wind Velocity: 7 miles/hr
- Cut-out Wind Velocity: 45 miles/hr
- DC Prime Power Rating (Watts): 200 watts
- Height: 3.3333333333333335 ft
-
Supplier: GE Power Conversion
Description: High reliability for wind turbine drive trains GE’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our direct-drive permanent magnet generators offer high reliability for the full drive
- Output Power: 2,500 to 12,499.999999999962 kwatts
- Output Voltage: 690 to 14,400 volts
- Drive Type: Direct Driven
-
Supplier: Caterpillar Oil & Gas
Description: shutdown functions Rigid wiring harness Marine Power Display 3.0 (MPD 3.0) Mounting Inner-outer base with vibration isolators Generator Kato brushless permanent magnet 6P6.6-3200 HR 2-bearing, close-coupled arrangement 60 Hz, 600V, 0.7 PF UL/CSA listed, IP23 Flywheel and
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Electric Power
Description: The Cat® spark-ignited generator product line for stationary applications feature permanent magnet excitation, amortisseur winding, skewed stator, voltage adjustment through the EMCP controller, Class H winding insulation and 2/3 pitch incorporated. The EMCP controller features
- Volt-Ampere: 218,750 VA
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas
-
Supplier: GE Power Conversion
Description: Meets offshore wind requirements GE’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our medium-speed permanent magnet generators can be integrated into one or two-stage gearboxes and,
- Output Power: 2,500 to 12,499.999999999962 kwatts
- Output Voltage: 690 to 14,400 volts
-
Supplier: Caterpillar Oil & Gas
Description: ACERT Tier 2 Optional Equipment Air Inlet System Precleaner Exhaust System Mufflers Manifold and turbocharger guards Elbows Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: structure Fuel System Gas pressure regulator — requires 10.3-34.5 kPa (1.5-5 psi) gas Natural gas carburetor Air-fuel ratio control Generator Rated for continuous duty — 10% oversize Class H insulation Permanent magnet Random wound 240 VAC space heater Coastal insulation
- Wattage: 400 watts
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators Starting/Charging System Jacket water heater with shutoff valves Oversized batteries Controls Load share module
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: SAE International
Description: potential S/G solutions is to employ a permanent magnet machine (PMM) controlled by active front-end rectifier (AFE). Operation of the PMM as a generator at wide range of speed that is dictated by the engine and electrical loads connected to the aircraft bus require careful
-
Supplier: Hernon Manufacturing, Inc.
Description: magnet bonding applications. Recomended Applications: Furniture | Elevators | Automotive Applications | Permanent Motor Magnets | Speakers | Generators | Bonding Flywheels | Sensors |
- Chemical System: Acrylic / Polyacrylate
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: Thor Power Corporation
Description: Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
Supplier: Hernon Manufacturing, Inc.
Description: magnet bonding applications. Recomended Applications: Furniture | Elevators | Automotive Applications | Permanent Motor Magnets | Speakers | Generators | Bonding Flywheels | Sensors |
- Chemical System: Acrylic / Polyacrylate, Ceramic / Inorganic Cement
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Supplier: RepairZone
Description: Permanent Magnet Motors • Generators • Traction Motors • UL/CSA Approved Rebuild Facility • Armature Winding Please feel free to call for quotes on AC and DC motors, drives, generators, soft starters, transformers, pumps, fans and all associated parts.
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Reliable: Nearly maintenance-free, high-quality bearings, long life cycle Efficient: Low power consumption, IE5 permanent magnet motor High performance: High pumping speed at high pressures, ideal for large volumes and frequent pump-downs, high water vapor capacity
- Ultimate Operating Vacuum: 0.12004541191569185 torr
- Pumping Speed: 51.744 CFM
- Motor Power: 2.68044076980564 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
-
Supplier: Henkel Corporation - Industrial
Description: of magnets and provides excellent adhesion to ferrite, alnico, and rare earth magnet types. Excellent bond strength is also obtained to most metal surfaces. Typical applications include permanent magnet brush in type DC motors, speaker assemblies, generators,
- Applied Thickness / Gap Fill: 0.2 inch
- Viscosity: 30,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Two Component System
-
Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: Fastest pump-down time in its class, highly energy-efficient and powerful interior permanent magnet (IPM) synchronous motor generating less heat compared to conventional drives Quiet: Sound pressure level less than 47 dB(A) in single-phase version Compact: Smallest
- Ultimate Operating Vacuum: 0.005251986771311518 torr
- Pumping Speed: 25.284 CFM
- Motor Power: 0.3953650135463319 HP
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Efficient: Energy-efficient interior permanent magnet (IPM) motor with standby function, reduced power consumption, low operating costs Leakage-free: Hermetically sealed pump housing without shaft seals, no oil pan necessary, long maintenance intervals Intelligent communication
- Ultimate Operating Vacuum: 0.1500567648946148 torr
- Pumping Speed: 18.228 to 41.16 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation
- Configuration: Individual Vacuum Pump
-
Supplier: ENERCON GmbH
Description: low sound emissions and a long service life. One special feature is that, thanks to the externally excited annular generator, there is no need for the use of permanent magnets that are manufactured from highly controversial neodymium (rare earths). The magnetic fields required
- Cut-out Wind Velocity: 62.61998436289537 to 76.03855244065838 miles/hr
- AC Prime Power Rating (Watts): 2,000,000 watts
- Mounting: Tracking Mount
- Orientation: Vertical axis
-
Supplier: REED-Direct
Description: Features two alnico magnets that act as the thermometer’s base and hold it in place on ferrous surfaces Bimetallic sensor is a specially processed alloy that is preconditioned and pretested for permanent calibration and maximum stability Sensor is located in a draft shield and is in
- Fahrenheit Scale: 0 to 250 F
- Celsius Scale: -20 to 120 C
- Dial Diameter: 2 inch
- Thermometer Type: Bimetal
-
Supplier: ALL-TEST Pro, LLC
Description: ADVANTAGES OF THE ALL-TEST PRO 34 EV™Detect issues in hybrid and electric car motors before motor failure occurs. The ALL-TEST PRO 34 EV™ electric and hybrid motor tester is the advanced permanent magnet motor and generator testing solution you need to keep your hybrid or
- Operating Humidity: 0 to 80 % (non-condensing)
- Operating Temperature: -10 to 50 C
- Features: Battery Powered, Other
- Standards / Compliance: CE Marking, IEC
-
Supplier: ALL-TEST Pro, LLC
Description: ADVANTAGES OF THE ALL-TEST PRO 34 EV™Detect issues in hybrid and electric car motors before motor failure occurs. The ALL-TEST PRO 34 EV™ electric and hybrid motor tester is the advanced permanent magnet motor and generator testing solution you need to keep your hybrid or
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Description: hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but through the hysteresis lining, poles can be changed with low effort. If
- Torque Rating: 0.294985250737463 to 2.94985250737463 Ft-lbs
- Bore Diameter: 0.6299216 to 0.9448824 inch
- Diameter: 2.8740173 to 4.1338605 inch
- Length: 2.755907 to 3.3464585 inch
-
Description: hysteresis clutches according to the function principle in use. The hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but
- Coupling Diameter: 3.8582698 to 6.692917 inch
- Coupling Length: 2.9133874 to 3.93701 inch
- Rated Torque: 106.194690265487 to 1,592.9203539823 In-lbs
- Features: Magnetic Synchronous
-
Description: function principle in use. The hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but through the hysteresis lining, poles can
- Torque Rating: 0.884955752212389 to 110.619469026549 Ft-lbs
- Bore Diameter: 0.1181103 to 1.2598432 inch
- Diameter: 2.4409462 to 9.055123 inch
- Length: 2.1653555 to 5.7480346 inch
Find Suppliers by Category Top
Featured Products Top
-
interaction between permanent magnets on a rotor system and stator (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
interaction between permanent magnets on a rotor system and stator (read more)
Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
energy. From its Technology Center and manufacturing facilities located in the United States, the United Kingdom, Switzerland, Thailand, and China, the company produces engineered magnetic assemblies in addition to high-performance permanent magnets, precision foil products, and highly loaded composites (read more)
Browse Metal Foils and Foil Stock Datasheets for Arnold Magnetic Technologies -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
Conduct Research Top
-
Auxiliary Coil Excitation (PMG-I)
Cat (R) generator sets assembled at the Caterpillar facility in Piracicaba, Brazil, known as Power Systems Brazil (PSB), use alternators that feature an auxiliary coil (or auxiliary winding) and permanent magnets in the exciter stator. This provides the benefits of an alternator fitted
-
Faraday's Law of Induction
be a resistive force experienced. This is how electric motors and generators work. Current in a wire also causes a magnetic field to exist in the neighborhood of the wire. A permanent magnet or a current carrying wire both represent electrons in motion, non-random motion. This field may be concentrated
More Information Top
-
2012 Combined Subject Index IEEE Industry Applications Society Publications
Valavi, Mostafa, +, ICElMach Sept. 2012 2943-2948 Comparison of permanent magnet generators for a very low speed renewable energy application.
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Bjeletic, Aleksandar, +, APEC March 2011 1166-1173 Unified control for the permanent magnet generator and rectifier system.
-
Resilient Energy Systems
6 Permanent Magnet Generators (PMG) for Wind Turbines and Micro Hydro Turbines .................................................
-
2013 Index IEEE Transactions on Magnetics Vol. 49
May 2013 2359-2362 Hsieh, M.-F., Hsu, Y.-C., Dorrell, D. G., and Chen, P.-T., Evaluation of Perma- nent Magnet Generator Manufactured Using Postassembly Magnetization; .
-
2012 Index IEEE Transactions on Magnetics Vol. 48
Static Characteristics Analysis and Experimental Study of a Novel Axial Field Flux-Switching Permanent Magnet Generator ; TMAG Nov. 2012 4212-4215 Harada, M., see Yano, M., TMAG Nov. 2012 2804-2807 Harada, S., see Han, F., TMAG Nov. 2012 3700-3703 Harribey…
-
2010 Combined Subject Index IEEE Industry Applications Society Publications
Soohyeong Jang, +, OPTIM May 2010 54-62 Parallel Operation of Permanent Magnet Generators in Autonomous Wind Energy Conversion System.
-
2009 Combined Subject Index [IEEE Industry Applications Society Publications]
Jiang, W., +, IEMDC May 2009 888-893 Design and analysis of a five-phase interior permanent magnet generator with a non-integer number of stator slots per phase.
-
Wind power plants
Measured electrical efficiency of a slowly current permanent magnet generator with 1 5 MW of rated power [5] .
-
Power Electronics for Renewable and Distributed Energy Systems
Two basic topologies are presented; one is based on the application of permanent magnet generator and another one on slip-ring induction machines.
-
2011 Index IEEE Transactions on Magnetics Vol. 47
Permanent magnet generators .
Indicates content that may require registration and/or purchase.