-
Supplier: Henkel Corporation - Industrial
Description: Multi-purpose grease paste that combines a wide array of desirable properties into a single all-purpose grease. LOCTITE® LB 8219 is an amber, multi-purpose grease paste that combines a wide array of desirable properties into a single all-purpose grease. It is formulated
- Applications: Bearings
- Features: Fluid / Oil, Grease / Gel, Specialty
- Type / Function: Lubricant
-
Supplier: Accuris
Description: Grease, Petroleum Based, Hydrocarbon/Lithium Complex
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, lithium grease for cotton picker spindles. Designed for the lubrication of rotating spindle heads and spindles of mechanical cotton harvesters.
- Features: Grease / Gel, Mineral Oil
- Type / Function: Lubricant
- Composition / Chemistry: Petroleum / Mineral Oil
-
-
Supplier: Milwaukee Electric Tool Corporation
Description: AMBER COLOR ELECTRICAL POWER TOOL APPLICATION 1 LB CONTAINER SIZE MILD PETROLEUM BASE OIL TYPE PHYSICAL STATE SEMI SOLID SPECIFIC GRAVITY 0.95 FLASH POINT 400 DEG F
- Flash Point: 400 F
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: selected additives. This grease provides outstanding water washout resistance, antiwear properties and shock load protection, as well as good resistance to oxidation and corrosion. A tackiness additive enables this grease to stay in place even under severe operating conditions. This
- Flash Point: 474.8 F
- Kinematic Viscosity (@ 40°C): 14.7 cSt
- Viscosity Index: 76
- Features: Grease / Gel
-
Supplier: Parent Petroleum Co.
Description: selected additives. This grease provides outstanding water washout resistance, antiwear properties and shock load protection, as well as good resistance to oxidation and corrosion. A tackiness additive enables this grease to stay in place even under severe operating conditions. This
- Flash Point: 471.2 F
- Kinematic Viscosity (@ 40°C): 27 cSt
- Viscosity Index: 87
- Features: Grease / Gel
-
Supplier: Parent Petroleum Co.
Description: larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at moderate to high temperatures. It is particularly recommended
- Viscosity Index: 85
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at moderate to high temperatures. It is particularly recommended
- Viscosity Index: 85
- Features: Grease / Gel
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: SKF/Global
Description: SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures Wide temperature range Excellent corrosion protection High thermal and mechanical
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Features: Grease / Gel, Mineral Oil
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's mobile base Series 9000 reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work areas.
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: Dupont Molykote
Description: High performance mineral oil based grease for metal to metal combinations with slow to moderately rapid movements Applications Suitable for metal to metal friction contacts with high stresses and low to moderate speeds. Designed for use in automobile and mobile equipment applications
- Kinematic Viscosity (@ 40°C): 106 cSt
- Operating / Use Temperature: -31 to 266 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.93 specific gravity
- Applications: Automotive / Transportation, Machine / Gears
-
Supplier: SKF/North America
Description: SKF LGMT 3 is mineral oil based, lithium soap thickened grease. This premium quality, general purpose grease is suitable for a wide range of industrial and automotive applications requiring stiff grease. Excellent rust inhibiting properties High oxidation stability within
- Kinematic Viscosity (@ 40°C): 120 to 130 cSt
- Operating / Use Temperature: -22 to 250 F
- Applications: Bearings, Machine / Gears
- Features: Grease / Gel, Mineral Oil
-
Supplier: Dupont Molykote
Description: Rolling element bearing grease for high speed applications Molykote® G-0101 is a silicone-free mineral oil based grease thickened by a lithium system. Molykote® G-0101 offers a wide service temperature range. APPLICATIONS Rail applications Elevator bearings Electrical motor
- Kinematic Viscosity (@ 40°C): 101 cSt
- Operating / Use Temperature: -4 to 302 F
- Applications: Bearings, Electrical / Electronic
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Mineral Oil
-
Supplier: Dupont Molykote
Description: Multipurpose Polyurea-thickened bearing grease Molykote® G-0010 is a mineral oil-based grease thickened by a di-urea system. Molykote® G-0010 offers excellent low temperature properties and load-carrying characteristics. Molykote® G-0010 provides premium rust prevention and due
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -22 to 338 F
- Applications: Bearings, Electrical / Electronic, Process Equipment
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: SKF/Global
Description: SKF LGMT 3 is mineral oil based, lithium soap thickened grease. This premium quality, general purpose grease is suitable for a wide range of industrial and automotive applications requiring stiff grease. Excellent rust inhibiting properties High oxidation stability within
- Kinematic Viscosity (@ 40°C): 120 to 130 cSt
- Operating / Use Temperature: -22 to 250 F
- Applications: Bearings, Machine / Gears
- Features: Grease / Gel, Mineral Oil
-
Supplier: SKF/Global
Description: SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down to –30 °C
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -22 to 230 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: SKF/Global
Description: SKF LGEP 2 is mineral oil based, lithium soap thickened grease with extreme pressure additives. This grease provides good lubrication in general applications subjected to harsh conditions and vibrations. Excellent mechanical stability Extremely good corrosion inhibiting
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -4 to 230 F
- Applications: Automotive / Transportation, Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil, Specialty
-
Supplier: Dupont Molykote
Description: Multipurpose bearing grease based on a blend of mineral and synthetic oils Molykote® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium complex thickener with the low temperature properties of the combination of highly
- Kinematic Viscosity (@ 40°C): 57.9 cSt
- Operating / Use Temperature: -22 to 266 F
- Applications: Bearings
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Mineral Oil, PAO / Polyalphaolefin
-
Supplier: M&I Materials Limited
Description: Apiezon AP100 Grease Apiezon AP100 Grease is a silicone-free vacuum grease and lubricant. Containing PTFE, AP100 exhibits extremely high levels of lubricity and has been shown to provide eight times the level of lubrication offered by standard, petroleum-based
- Operating / Use Temperature: 50 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.042 specific gravity
- Features: Grease / Gel, Specialty, Specialty / Other
- Type / Function: Lubricant, Vacuum Grease
-
Supplier: Mobil Industrial Lubricants
Description: Mobilith SHC Series greases are designed for a wide variety of extreme-temperature applications. They are used in many industries around the world because of their reputation for outstanding quality, reliability and versatility. Wide range of grade options Mobilith SHC Series greases
- Kinematic Viscosity (@ 40°C): 460 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings
- Features: EP (Extreme Pressure / Active), Grease / Gel, Specialty
-
Supplier: SKF/North America
Description: SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down to –30 °C
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -22 to 230 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: SKF/North America
Description: SKF LGHB 2 is a high viscosity, mineral oil based grease, using the latest complex calcium-sulphonate soap technology. Formulated to withstand high temperatures and extreme loads, it is suitable for a wide range of applications, especially in the cement, mining and metals segments.
- Kinematic Viscosity (@ 40°C): 400 to 450 cSt
- Operating / Use Temperature: -4 to 300 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: SKF/North America
Description: SKF LGWA 2 is a premium quality mineral oil based, lithium complex grease with extreme pressure (EP) performance. LGWA 2 is recommended for general industrial and automotive applications, when loads or temperatures exceed the range of general purpose greases. Excellent
- Kinematic Viscosity (@ 40°C): 185 cSt
- Operating / Use Temperature: -22 to 284 F
- Applications: Automotive / Transportation, Bearings, Machine / Gears
- Features: Grease / Gel, Mineral Oil
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of total oil and grease, and total petroleum hydrocarbons in produced water and wastewater by an infrared (IR) determination of n-hexane extractable substances from the sample. Included in this estimation of total oil and grease are
-
Supplier: Wiper Master, Inc.
Description: Used extensively for controlling, cleaning up and recovering oil and petroleum-based liquids. Conveniently sized pads allow user to quickly spread sorbent over and in the path of a spill. May also be used on a work surface in anticipation of a spill or as a wipe. High-capacity sorbents
- Type: Absorbent
- Absorbate: Oil / Grease
-
Supplier: Wiper Master, Inc.
Description: Petroleum sorbents repel water while absorbing oil and petroleum-based liquids from oil spills and effluent discharges. Booms are scrim-encased tubes of particulate sorbent material secured by UV-resistant netting. T-280 is double-constructed with (2) 4" booms secured in
- Type: Absorbent
- Absorbate: Oil / Grease
-
Supplier: Total Plastics, Inc.
Description: A liquid cleaner / degreaser. Used to dissolve and remove dirt, grease, tar and many non-curing type adhesives. Used to degrease substrates for adhesive bonding in place of many chlorinated or petroleum-based solvents. Available Sizes 24 fl. oz. spray
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Image Supply, Inc.
Description: Excellent spotter for hard-to-remove gum & petroleum based spots & stains. The gelled consistency of the spotter allows it to stay on fibers & work on spots. Rinse free with water. 22 oz., 12/cs
-
Supplier: Allied Electronics, Inc.
Description: Lubricant, Mild Petroleum Odor, 450 °F Flash Point, Mineral Oil Material Superior calcium stearate base grease compound for general use. Provides excellent lubrication for bearings, appliances, hand tools, bicycles and other equipment including fishing reels and guns; also for business
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 2.01 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Lubricant, Micro-dispersion
- Features: Grease / Gel
-
Supplier: Brady Corporation
Description: The Oil Plus™ Heavy Pad absorbs petroleum-based oils, solvents and other non-water soluble liquids. For use with oil and petroleum based fluids.
-
Supplier: CSA Group
Description: critical performance properties and physical and chemical characteristics of thread compounds under laboratory conditions. These test methods are primarily intended for thread compounds formulated with a lubricating base grease and are not applicable to some materials used for lubricating
-
Description: critical performance properties and physical and chemical characteristics of thread compounds under laboratory conditions. These test methods are primarily intended for thread compounds formulated with a lubricating base grease and are not applicable to some materials used for lubricating
-
Supplier: Brady Corporation
Description: The Oil Plus™ Heavy Roll absorbs petroleum-based oils, solvents and other non-water soluble liquids. 3-ply, white, dimpled, heavy weight roll, full sized blanket. For use with oil and petroleum based fluids.
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker HV Oils are high quality, high boiling range, low vapor pressure, petroleum-based fluids. These oils are designed especially for use in high vacuum, vacuum pump applications where a mineral-type high quality vacuum pump oil is required.
- Applications: Compressors / Piston Pumps
- Features: Petroleum / Mineral Oil
- Type / Function: Specialty / Other, Vacuum / Diffusion Pump
Find Suppliers by Category Top
Featured Products Top
-
. Application The Gorman-Rupp grease seal can be applied to any liquid compatible with the materials of construction of the sealing components at the wetted end of the seal. The grease seal CANNOT be used on petroleum applications. With this said, there are two limiting (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Applications Cable Jacketing Computer Disc Drives Control Instrumentation Granular Transfer Lines Grease Lines Insulating Sleeves (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane Offers much greater pressure capability than unreinforced polyurethane tubing Made from non-toxic raw ingredients conforming to FDA standards Resin (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
* Petroleum oil seals Hydraulic fluid seals Water / Greases Transmission fluid seals (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
service life over other materials. Hydrolytic Stability — Urebrade is supplied in an ether formulation, making it resistant to attack from moisture and fungi. The resin used in Urebrade is listed by the National Sanitation Foundation (NSF 61). Ester-based Urebrade is available through minimum (read more)
Browse Datasheets for NewAge Performance Products | NAPP