-
Supplier: Newark, An Avnet Company
Description: 1/4 IN. PHONE JACK ON D PLATE - TERMINAL BLOCK CONNECTIONS
-
Supplier: Newark, An Avnet Company
Description: 1/4 IN. PHONE JACK ON D PLATE - TERMINAL BLOCK CONNECTIONS - BLACK (CUSTOM LABELED) (SEE PART # ZCST-LBL FOR SETUP CHARGE)
-
Supplier: TelephoneStuff.com
Description: Modular jack assembly, 4 or 6-conductor with light ash plastic face plate and a screw terminal connecting block. May be used as a wall telephone jack or flush mounted jack. Includes two screw mounting studs which are required when the assembly is used as a wall telephone jack and two
- Type: Data Jack Wall Plate
-
-
Supplier: TelephoneStuff.com
Description: For use with modular wall telephone sets. Consists of a steel base incorporating a modular jack, a screw terminal connecting block and a stainless steel face plate.
- Type: Data Jack Wall Plate
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: Complete wall jack used to mount a modular wall telephone set. Includes plastic base with internal screw-terminal connecting block and a plastic face plate.
- Type: Data Jack Wall Plate
-
Supplier: TelephoneStuff.com
Description: plastic hole plugs when used as a flush jack. Also furnished are screws for attaching the unit to a standard outlet box. Each unit is equipped with an insulation piercing terminal block and quick connect wire retaining clips which hold the conductors in place. The need for special
- Type: Data Jack Wall Plate
-
Supplier: LAPP
Description: Circuit breakers DIN couplers Phone jacks D-sub connectors Key lock switches Computer data storage devices
-
Supplier: LAPP
Description: Circuit breakers DIN couplers Phone jacks D-sub connectors Key lock switches Computer data storage devices
-
Supplier: DigiKey
Description: "Adapter Connector Phone Jack, Stereo, 3.50mm (0.141"", 1/8"") To Terminal Block, 4 Positions Black, Green"
- Gender: Female / Jack
-
Supplier: Ningbo Best Group Co., Ltd.
Description: quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder,
- Voltage Rating: 125 volts
- Current Rating: 1.5 amps
- Connector Type: Phone Jack / Plug
-
Supplier: Ningbo Best Group Co., Ltd.
Description: quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder,
- Voltage Rating: 125 volts
- Current Rating: 1.5 amps
- Connector Type: Phone Jack / Plug
-
Supplier: Ningbo Best Group Co., Ltd.
Description: quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder,
- Contact Size (AWG): 26 AWG
- Voltage Rating: 125 volts
- Current Rating: 1.5 amps
- Connector Type: Phone Jack / Plug
-
Supplier: Brainboxes Limited
Description: Ethernet 1 Port RS232 10xScrew Terminals Blocks perfect for industrial applications. Data transfer rates up to 1,000,000 Baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- Form Factor: DIN Rail Mounted
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Phone Connectors PHONE STR MONO GOLD Product overview: ACPM-GB-AU from Amphenol Audio is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Voltage Rating: 25 volts
- Gender: Male / Plug
-
Supplier: Westek Electronics, Inc.
Description: Looped plug-in, used in recess test terminal for shorting purposes.(For 503, 505, 556P, porta connector blocks).
- Technology: Hand Tools
- Form Factor: Handheld
- Features: Other
- Application / Connector Type: Phone Jack / Plug
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. For balanced, low impedance mics. Choose from four connector types: female XLR, male XLR, 1/4" phone jack or removable terminal block. *Controls/Functions: Gain Control *High and Low Cut Filters *Phantom Power *Performance Input: 600 tb *Input Sensitivity:
-
Supplier: L-com, Inc.
Description: HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specification, see data sheet below. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Screw terminal blocks Superior to diode or TVS only based
- Device Type: Lightning Arrestor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1/4"PHONE MONO DUAL SHIELDED Product overview: ACJM-MHDE from Amphenol Audio is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement
- Voltage Rating: 34 volts
- Gender: Female / Jack
-
Supplier: Visual Sound, Inc.
Description: speaker output of 10 watts RMS per channel into a 4? load. Inputs - 2 RCA and 3.5mm phone jack. Output - 4-pin terminal block. Control - Volume & input selection from front panel & RS-232. Compact Kramer TOOLS™ - 3 units can be rack mounted side-by-side in a 1U rack space with
-
Supplier: Acromag, Inc.
Description: The SP336 is a high-performance signal splitter that converts one DC current or millivolt input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy.
- Operating Temperature: -40 to 167 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: ValueTronics International, Inc.
Description: category 1 to 6, 11, and 12 Parallel phone measurement to increase measurement speed, reduce production costs, and save manufacturing space The MT8820A covers the frequency range from 30 MHz to 2.7 GHz and is designed to perform Transmitter and Receiver tests on 3G W-CDMA UE terminals
-
Supplier: Acromag, Inc.
Description: The SP333 is a high-performance signal splitter that converts one millivolt or thermocouple input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy.
- Operating Temperature: -40 to 167 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Volktek Corporation
Description: power through Terminal Block and has a temperature operation of 0°C~60°C (32°F~140°F) allows for indoor network room in-rack or cabinet storage.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Acromag, Inc.
Description: The SP337 is a high-performance signal splitter that converts one process-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy.
- Operating Temperature: -40 to 167 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Radicom Research, Inc.
Description: Other enhancements include Digital Line Guard protection to protect the modem from damage if accidentally connected to a digital phone line. Features: Supports 7V to 50VDC operation -40°C to +85°C operating temperature RS232 serial interface by DB9 connector or 2 x 5 pin header RJ-11
- Network Equipment: Modem
-
Supplier: Sealevel Systems, Inc.
Description: blocks. The eI/O-140E receives power via a removable spring-clamp terminal block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options.
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Outputs: Relay Output
-
Supplier: Sealevel Systems, Inc.
Description: blocks. The eI/O-130E receives power via a removable spring-clamp terminal block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options.
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Radicom Research, Inc.
Description: Features: Support Bluetooth v4.0 module or Wi-Fi module Integrated ATT, GATT, SMP, L2CAP, GAP stacks for Bluetooth Low energy application. Integrated TCP/IP stacks for Wi-Fi application. Support Analog input/output from terminal block. AT command remote-accessible through UART
-
Supplier: Comco USA
Description: Upgrading the following Servo Motors, Packs and Cables (Feed, Plane, & Bend) With Mitsubishi off-the-shelf components. These items are the latest “Absolute Encoder” Technology. Push Button console for bender loading/unloading operation. All outputs are fused at the terminal blocks to
-
Supplier: Sealevel Systems, Inc.
Description: well suited to low-current devices. Each Reed relay has a discrete common and each pair of inputs share a common for easy field wiring via removable 3.5mm terminal blocks. The eI/O-110E receives power via a removable spring-clamp terminal block. The lever-style clamping
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover telecommunications-circuit accessories, such as jack and plug assemblies, quick-connect terminal assemblies, telephone wall plates, telephone extension cords, cross-connect terminal-block assemblies, maintenance terminal modules,
-
Supplier: Sealevel Systems, Inc.
Description: block. The lever-style clamping mechanism requires no tools, which simplifies field installation. The module is powered by your 9-30VDC source, or select from a variety of Sealevel power supply options. I/O connections to field wiring are simplified via removable 3.5mm terminal
- Voltage Rating: 60 volts
- Current Rating: 2.5 amps
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Radicom Research, Inc.
Description: through wireless capability. The RS1001MB series includes a battery holder for coin battery and a socket for 9V connector or mini USB for USB power input. Also with 2-pin/4-pin terminal block for analog signal input or signal output, RB1001MB can supports external sensor input or
-
Supplier: Radicom Research, Inc.
Description: includes a battery holder for coin battery and a socket for 9V connector or mini USB for USB power input. Also with 2-pin/4-pin terminal block for analog signal input or signal output, RB1001MB can supports external sensor input or control easily. The RS1001MB main board includes a 4.0
Find Suppliers by Category Top
Featured Products Top
-
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey
More Information Top
-
Manufacturing Systems Engineering
It also gives the video phone terminal structure, block diagram for H.324M video phone terminal, the main software functional blocks and the implementation flow chart of each module.
-
A 3G Video Phone Solution of Improving Synchronization between Audio and Video
It also gives the video phone terminal structure, block diagram for H.324M video phone terminal, .
-
A 3G Video Phone Solution for Reducing the Delay of Video Data
It also gives the video phone terminal structure, block diagram for H.324M video phone terminal, the main software functional blocks and the implementation flow chart of each module.
-
A 3G video phone solution for mosaic fast recovery
It also gives the video phone terminal structure, block diagram for H.324 M video phone terminal, the main software functional blocks and the overall work flow chart of the designed solution.
-
A 3G Video Phone Solution of Reducing the Call Drop
It also gives the video phone terminal structure, block diagram for H.324M video phone terminal, the main software functional blocks and the algorithm flow chart of sending video data.
-
A 3G Video Phone Solution for Adaptive Video Data Collection
It also gives the video phone terminal structure, block diagram for H.324M video phone terminal, the main software functional blocks and the implementation flow chart of each module.
-
Speeding up the Internet
Line length - if you can get at the phone wires, it might help to wire that one (modem) outlet directly to the terminal block where the phone line enters your house.
-
Speeding up the Internet
Line length - if you can get at the phone wires, it might help to wire that one (modem) outlet directly to the terminal block where the phone line enters your house.
-
Old Demarc Box - Self Help Forums
I would put it in front of the security system and then use some other terminal block to split the phone lines coming out.
-
Case Study: Nortel 61C PBX to Cisco IP Telephony Migration - Cisco
Terminal Number Block (TNB) for Phones and Trunks .
Indicates content that may require registration and/or purchase.