-
Supplier: Surventis Surface Treatment LLC
Description: Enprox 818 is a concentrated liquid, inorganic phosphate formulation that acts as a scale and corrosion sequestrant on make-up waters.
- Form & Features: Liquid / Solution
- Function: Scale Inhibitor
- Applications: Water Treatment
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite 1045 conversion coating. Applying this product allows for a conversion to iron phosphate. Designed to have abrasion-resistant, corrosion-resistant properties.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite 1045 conversion coating is packaged 1 per inner. Applying this product allows for a conversion to iron phosphate. Designed to have abrasion-resistant, corrosion-resistant properties.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite 1080 conversion coating is packaged 1 per inner. Applying this product allows for a conversion to iron phosphate and can be used with steel. Designed to have abrasion-resistant, corrosion-resistant properties.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite 1045 conversion coating is packaged 1 per inner. Applying this product allows for a conversion to iron phosphate. Designed to have abrasion-resistant, corrosion-resistant properties.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: Columbia Chemical Corporation
Description: COLPHOS® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing
- Industry: Automotive, Electronics, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Protective, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Location / Orientation: Exterior, Interior
-
Supplier: Houghton International, Inc.
Description: Houghto-Safe® 1120 is a phosphate ester fluid that combines fire resistance with excellent lubricating properties. It is approved for operation in most types of pumps and associated hydraulic components. Houghto-Safe 1120 is made from triaryl phosphate ester plus corrosion and
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
-
Supplier: ASTM International
Description: is zinc phosphate, dihydrate tetrahydrate mixture, and Type III which is zinc phosphate, tetrahydrate predominant. Zinc phosphate functions as both a chemical and a pigment. As a pigment it is used in a variety of applications including that of corrosion inhibiting
-
Supplier: CSA Group
Description: Relates to zinc phosphate pigments suitable for use in corrosion-inhibiting paints. Are classified as one of the following three types: loss on ignition at 600 ° centigrade greater than 8.5 % (m/m), but less than or equal to 10.0 % (m/m), loss on ignition at 600 ° centigrade greater
-
Description: Relates to zinc phosphate pigments suitable for use in corrosion-inhibiting paints. Are classified as one of the following three types: loss on ignition at 600 ° centigrade greater than 8.5 % (m/m), but less than or equal to 10.0 % (m/m), loss on ignition at 600 ° centigrade greater
-
Supplier: Surventis Surface Treatment LLC
Description: Gardorol CP 8019 is solvent-based water displacing corrosion preventive formulated to provide exceptional long-term indoor protection, and limited short term outdoor protection. This product deposits a long lasting, thin residual film, which is easily removed using an alkaline cleaner.
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Sanchem, Inc.
Description: is the ideal anti rust and barrier coating for bare metal or finished metal parts including tooling, fixtures, dies, tool holders, milling cutters, sprockets -- virtually any metal part subject to corrosion. This extremely effective corrosion inhibitor system provides two to
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Wax / Stearate
-
Supplier: Surventis Surface Treatment LLC
Description: phosphating and also in immersion, tumbling and vibratory finishing applications. Alkaline spray cleaner designed to remove light to medium soils and provide in-process corrosion protection to ferrous and non-ferrous parts.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Hubbard-Hall Inc.
Description: Iron phosphates produce an amorphous coating that, when applied to the base substrate, becomes a receptive surface for painting and contributes to the overall improvement in quality of the painted part. Some iron phosphates also exhibit synergistic properties with traditional
- Temperature (As Used): 110 to 170 F
- Concentration (As Used, by Volume): 4 %
- Type: Aqueous / Water-based
- Features: Contains Phosphate, Other
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® M-ZN ZM-1 ZINC PHOSPHATE is a zinc phosphate conversion coating converts metallic substrate surfaces to a fine-crystalline, nonmetallic zinc phosphate coating that inhibits corrosion, and increases the adhesion and durability of organic paints and finishes.
- Operating / Use Temperature: 120 to 135 F
- Form: Aerosol, Transfer Tape
- Chemistry: Conversion Coating
- Substrate: Metal
-
Supplier: CIMCOOL
Description: PRODUCTO SP-220 is a water-based non-foaming liquid detergent and corrosion inhibitor formulated specifically for use in cleaning polished, machined steel parts in high pressure spray washers. It is formulated from organic soaps and is manufactured using deionized water. It does not
- Concentration (As Used, by Volume): 3 to 5 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Rust / Corrosion Remover
- Features: Foam Free / Low Foaming, Other
- Industry Applications: In-process / Clean-In-Place (CIP)
-
Supplier: Hubbard-Hall Inc.
Description: oxide Long-Term Temporary/In Process Corrosion Protection after zinc or manganese phosphate Long-Term Temporary/In Process Corrosion Protection on bare steel
- Function: Inhibitor
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: Sanchem, Inc.
Description: excellent base for both liquid paints and powder coatings. Totally phosphate free, it can be used on applications where you currently use an iron phosphate coating.
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Hubbard-Hall Inc.
Description: oxide Long-Term Temporary/In Process Corrosion Protection after zinc or manganese phosphate Long-Term Temporary/In Process Corrosion Protection on bare steel
- Function: Inhibitor
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: Pavco, Inc.
Description: Supergard - is a final rinse additive which enhances the corrosion protection of zinc-plated and chromated work. Steel which is zinc-plated, chromated, and coated with PAVCO® at Supergard can exceed 300 hours of salt spray protection to red rust. It can also be applied over phosphates
- Industry: Automotive, OEM / Industrial
- Type: Clear Coat / Top Coat, Sealer / Surface Sealant
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Hubbard-Hall Inc.
Description: oxide Long-Term Temporary/In Process Corrosion Protection after zinc or manganese phosphate Long-Term Temporary/In Process Corrosion Protection on bare steel
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Bearings, Biodegradable, Metal Working Fluid, Penetrant / Penetrating Oil, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Petroleum / Mineral Oil, Water Soluble / Emulsion
-
Supplier: Esprix Technologies
Description: Esprix offers a full range of chemicals for micro and macro (PCB) applications. Products include oxidizing compounds, corrosion inhibitors, chelating compounds, solvents, and surfactants. Acids/bases: HF, Hydrochloric, Nitric, Acetic, Sulfuric, phosphoric, sodium hydroxide, potassium
- Acids: All Inorganic Acids, Phosphoric Acid
- Features: All Oxoanions, Non-Metals (C, N, O, P, S), Phosphates
- State of Matter: Liquid / Solution
-
Supplier: Gesswein Co., Inc.
Description: Cleans without using harsh chemicals that can damage your ultrasonic tank. Contains no phosphates, which thicken with use and shorten solution life. Also contains no ammonia. Meets OSHA standards. Features: Fast Cleaning Built-In Rust Inhibitors A Multi-Use Cleaning Solution Meets OSHA
- Concentration (As Used, by Volume): 40 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Rust / Corrosion Remover
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: Walter Surface Technologies
Description: corrosion inhibitors Low Energy Surfactant Technology cleans at lower temperatures Biodegradable MATERIALS Plastic Stainless steel Steel APPLICATIONS Automated and semi-automated hot parts washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Duratherm Extended Life Fluids
Description: Intercool P-300 contains industrial corrosion control inhibitors which have been specially formulated to extend fluid service life as well as provide a higher level of reserve alkalinity and less maintenance requirements through re-inhibiting. The inhibitor package consisting of
-
Supplier: Parent Petroleum Co.
Description: incorporates nitrite to provide superior wet sleeve liner cavitation corrosion protection. Additional advantages include its phosphate free formula and state of the art inhibitor package that reduces the risk of scale and inhibitor drop-out.
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Features: Petroleum / Mineral Oil
-
Supplier: Walter Surface Technologies
Description: Built-in corrosion inhibitors Low Energy Surfactant Technology cleans at lower temperatures Phosphate-free, silicate-free, VOC-free Low residue Biodegradable MATERIALS Galvanized material Aluminum & non-ferrous metals Plastic Stainless steel Steel APPLICATIONS Automated and
- Temperature (As Used): 113 to 194 F
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: SWD, Inc.
Description: Clean Only Clean & Oil Clean & wax Pickle & Oil Solvent Clean Strip Zinc Strip Copper Strip Organics Strip Patch Also Passivation, Black Oxide & Phosphate finishes
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
- Services: Corrosion Inhibitors, New / OEM Parts, Restoration / Reconditioning, Used Parts / Refinishing
- Capabilities: Degreasing, Pickling / Chemical Deburring, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Features: Midwest US Only, North America, Specialty / Other, United States Only
-
Supplier: SAE International
Description: One of the key coating layers that inhibits corrosion on modern automobiles is the pretreatment film. This layer, which is typically a tri-cationic zinc phosphate material, provides both corrosion protection and enhanced paint adhesion to the base metal. Recent tightening of
-
Supplier: Walter Surface Technologies
Description: phosphate-free, VOC-free Contains corrosion inhibitors to prevent flash rusting Dilutable up to 40:1 Foaming action for increased contact time MATERIALS Flooring Concrete Plastic Stainless steel Steel APPLICATIONS Cleaning stainless steel equipment in food industry Removal of
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Pretreatment / Conditioner, Surface Treatment
- Features: Biodegradable, Carbon Removal, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Ashcroft Inc.
Description: Fluids: 1327D - SAE 20 automotive or machine oil 1327DH - Phosphate ester or Glycol based hydraulic fluids 1327DO - Distilled water (with sodium molybdate and phosphoric acid additives recommended as corrosion inhibitors)
-
Supplier: AMPP Resources
Description: in industrial water systems. Chapter 13 presents laboratory and field data on the performance of a new heavy metal–free, low–phosphorus content corrosion inhibitor for evaporating cooling systems. In Chapter 14, a discussion is presented on the chemistry and crystallographic
Find Suppliers by Category Top
More Information Top
-
Corrosion Inhibitors
The major phosphate corrosion inhibitors in the Chinese market are phosphoric acid, sodium hexametaphosphate (SHMP), sodium tripolyphosphate (STPP) and monosodium phosphate (MSP).
-
Water Quality & Treatment: A Handbook on Drinking Water, Sixth Edition > INTERNAL CORROSION AND DEPOSITION CONTROL
An increase in pH often occurs as a result of this reaction, which can be detrimental to disinfection and the aesthetic quality of the water, as well as reducing the effectiveness of phosphate corrosion inhibitor chemicals intended to control the corrosion of …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Water > Microbial and Disinfection Byproduct Rules > [FDBKF2003110514024964484] M/DB...
4-13 4.4.1 Phosphate Corrosion Inhibitor Addition .............................................................................
-
Combining a Mechanical and Chemical Solution To Mitigate Corrosion in MPD/UBD/Air-Drilling Operations
This gamma Fe2O3 film is porous and the phosphate corrosion inhibitor fills the voids and cavities in the film where the anodic reaction can occur.5 The ratio of nitrite to phosphate inhibitor is critical for forming the film and plugging the …
-
Handbook of SOLVENTS
Trioctyl phosphate corrosion inhibitor , I&I Trioctyl phosphate corrosion inhibitor, industrial .
-
Development of low temperature curing, 120°C, durable, corrosion protection powder coatings for temperature sensitive substrates
Higher catalyst loadings of 0.6 and 0.75% were inves- tigated in resins C and D using only the zinc phosphate corrosion inhibitor .
-
Influence of aqueous phase on electrochemical biocorrosion tests in diesel/water systems
The uptake of phosphate ( corrosion inhibitor ), microbial growth, pH, conductivity and anodic and cathodic polarization curves were assessed in the water phase after 30 and 60 days of incubation with each single species Aspergillus fumigatus and Hormoconis resinae and with the consortium.
-
EVALUATION PROCEDURES FOR DEICING CHEMICALS AND IMPROVED SODIUM CHLORIDE
One disadvantage of phosphate corrosion inhibitors is that phosphates revert to the ortho structure and become ineffective as inhibitors.
-
Protective Action of Inorganic Inhibitors on Mechanically Activated Aluminum Surfaces
We study the protective action of chromate and phosphate corrosion inhibitors on the mechanically acti- vated aluminum surfaces.
-
Corrosion testing of carbon steel in aereated geothermal brine
Figure 6--Pi t Depth Versus Chloride Concentration With a Chrome, Zinc, Phosphate Corrosion Inhibitor System ...........................
Indicates content that may require registration and/or purchase.