-
Supplier: Reid Supply
Description: Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these
- Overall Width / OD: 0.875 inch
- Overall Length: 6.5 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Belmont Metals, Inc.
Description: such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Belmont Metals, Inc.
Description: such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
-
Supplier: Belmont Metals, Inc.
Description: such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly
- Applications: Bearings (BQ)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead, Aluminum, Manganese, and Silicon are commonly
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Face Width: 22 mm
- Pressure Angle: 14.5°
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 45
- Pitch Diameter: 0.7031 inch
- Face Width: 0.1875 inch
- Pressure Angle: 14.5°
-
Supplier: KHK USA, Inc.
Description: Duplex worm wheels made of aluminum bronze, excellent in wear-resistance. The pitch accuracy is first grade. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 40
- Pitch Diameter: 80 mm
- Face Width: 18 mm
- Length: 33 mm
-
Supplier: KHK USA, Inc.
Description: Made of aluminum bronze, have excellent wear-resistance. Wide selection is available for this item. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 60
- Pitch Diameter: 120 mm
- Face Width: 18 mm
- Length: 33 mm
-
Supplier: KHK USA, Inc.
Description: Made of aluminum bronze, have excellent wear-resistance. Wide selection is available for this item. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 40
- Pitch Diameter: 32 mm
- Face Width: 8 mm
- Length: 16 mm
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 100
- Pitch Diameter: 2.0833 inch
- Face Width: 0.1875 inch
- Pressure Angle: 20°
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 100
- Pitch Diameter: 2.0833 inch
- Face Width: 0.1875 inch
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: Made of aluminum bronze, have excellent wear-resistance. Wide selection is available for this item. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will
- Number of Teeth: 30
- Pitch Diameter: 180 mm
- Face Width: 40 mm
- Length: 70 mm
-
Supplier: RS Components, Ltd.
Description: Pinion Gear 0.8 module 1 start 50 teeth
- Number of Teeth: 50
- Pitch Diameter: 40.06 mm
- Face Width: 18 mm
- Material: Bronze
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device.
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the
- Length: 0.4688 inch
- Pressure Angle: 20°
- Material: Bronze
- Gear Type: Worm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All standard drives available
- Number of Teeth: 24
- Pitch Diameter: 31.5 mm
- Face Width: 18 mm
- Bore Diameter (if applicable): 20 mm
-
Supplier: QTC METRIC GEARS
Description: Module 2, 15 Tooth Aluminum Bronze Screw Gear - Right Spiral Hand
- Number of Teeth: 15
- Pitch Diameter: 42.4 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock helical gears are manufactured in both right- and left-handed configurations with an industry standard 45° helix angle to transmit motion and power between non-intersecting shafts that are parallel or at 90° to each other. For parallel shaft operation,
- Pressure Angle: 14.5°
- Material: Bronze, Carbon / Alloy Steel
- Design: English
- Gear Type: Helical Gear
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Worm and worm gears, right handed, 14 1/2 degree pressure angle
- Number of Teeth: 40
- Pitch Diameter: 4 inch
- Face Width: 0.625 inch
- Bore Diameter (if applicable): 0.875 inch
-
Description: As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
- Gear Type: Spur Gear
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Worm
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the worm, and by adjusting the
- Pressure Angle: 25°
- Material: Bronze
- Gear Type: Worm
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10".
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Features: Other Metal, Other Plastic
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With extensive experience in the gear manufacturing industry, Circle Gear & Machine Co. is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Gear Type: Miter / Bevel Gear
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
-
Description: Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and wheels and phosphor
- Number of Teeth: 20 to 360
- Face Width: 0.188 to 0.375 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Features: Anti-backlash
-
Supplier: Boston Gear
Description: applied. Boston Gear offers worm gears manufactured from a variety of materials, such as acetal, minlon, bronze, and cast iron to suit your application's requirements. Note: Because the efficiency of a worm gear drive depends on the lead angle and number of starts on the
- Material: Acetal, Bronze, Cast Iron
- Design: English
- Features: Other Plastic
- Gear Type: Worm Wheel
-
Description: Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The minimum diametrical
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Helical Gear, Spur Gear
- Design: Metric
-
Supplier: York Industries, Inc.
Description: York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a variety of
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel
- Gear Type: Helical Gear, Rack, Spur Gear, Worm
- Features: Other Plastic
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
-
Supplier: Circle Gear & Machine Co., Inc.
Description: As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules up to
- Face Width: 18 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Herringbone Gear
Find Suppliers by Category Top
More Information Top
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
A typical gear bronze contains 88.5% copper, 11 tin, 0.25 lead, and 0.25 phosphorus .
-
Uniform analysis methods for starch and strengthening hydrolysis products
1 filter paper, 1,73 x goinch No. 36, p ~ less as 7 (Anm. 1) and a corrugated phosphor bronze strip 0,5 x 17,5 inch, B … ti Starke, this is undulated through a perforated gear gefiihrt and in 3…
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
…an analysis (Lukas and Anderson, 1997): Element Wear and contaminants Aluminum Copper Iron Lead Silicon Tin Oil soluble additives Calcium Phosphorus Silicon Zinc Possible sources Pistons, pivots, bearings Bronze bearings and seals Rotor … ball and roller bearings, gears , rust Bearings Sand, dust…
-
Non‐ferrous metals
…in ' This alloy has a good combination of strength ductility corrosion resistance and wear resistance Ampcoloy 54 was formerly known as Nickel Gear Bronze Its uses include gears llttmgs bearings and bushings … and 0 2 8 phosphorus -AA Alloy Dig Dec…
-
Metals and Alloys Dictionary
Bronze used for casting gears , wheels, etc., with 13- 15% tin, and low percentages of zinc, nickel, and phosphorus .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
However, compounded industrial gear oils do not contain sulfur/ phosphorus EP additives but contain a less active and less corrosive additive, such as a fatty acid derivative. .... These oils are often used to lubricate bronze -on-steel worm gears where darkening or corrosion of…
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > GEARING
Several copper alloys are used in gearing . .... Most are the bronze alloys containing varying amounts of tin, zinc, manganese, aluminum, phosphorus , silicon, lead, nickel, and iron.
-
Chapter 8: Gear Lubricants
However, compounded industrial gear oils do not contain sulfur/ phosphorus EP additives but contain a less active and less corrosive additive, such as a fatty acid derivative. .... These oils are often used to lubricate bronze -on-steel worm gears where darkening or corrosion of…
-
Alloys
…many uses where there are severe working conditions un- der heavy pressure, as in bearings and gears . .... The second alloy is C90700, which is a tin bronze that has been deoxidized with a trace of phosphorus .
-
Wear of metallic materials
In Schneckengetrieben prove nickel bronzes concerning the Grübchenbildung tragfähiger as phosphor bronzes [104]. .... The Nachrechnung of the load capacity of cylinder helical gears with axial angles of 90 ° can…
Indicates content that may require registration and/or purchase.