Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: Resists Corrosion, Leakage and Loosening From Vibration and Moisture. Anaerobic Sealant Chemically Cures In The Absence of Air. Use From -65˚F To +350˚F. Allows Final Adjustments Up To 24 Hours After Application. Use For Hydraulics, Pneumatics, Process Piping or Steam. Locks And Seals
- Use Temperature: -65 to 350 F
- Cure / Technology: Anaerobic
- Substrate Compatibility: Dissimilar Substrates, Metal
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content,
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content,
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
-
Supplier: Anti-Seize Technology
Description: TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content,
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: TFE™ is a superior-grade, non-hardening, heavy-duty pipe thread sealant that is easy to-apply. Formulated to a thick paste consistency, its fortified with an extra amount of PTFE and PTFE materials to give a positive seal with less effort Because of its unique solids content,
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Accuris
Description: Standard Test Method for Testing of Pipe Thread Sealants on Pipes Tees
-
Supplier: Henkel Corporation - Industrial
Description: Solvent-based paste for general purpose metal pipe sealing. Typically used for lubricating and sealing threaded pipes, pipe fittings and flanges. LOCTITE® 5113 is an off-white, smooth, solvent-based paste for general purpose metal pipe sealing. Typical applications
- Viscosity: 60,000 cP
- Use Temperature: 65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Metal, Plastic
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 567 white thread sealant is compatible with metal materials with a 72 hr cure time. Delivers great performance with tensile strength of 15 psi. Minimum to maximum operating temperatures are -65 F to +400 F. Formerly known as Loctite 567 Thread Sealant PST
- Viscosity: 540,000 cP
- Use Temperature: -65 to 400 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 567 white thread sealant is compatible with metal materials with a 24 hr cure time. Delivers great performance with tensile strength of 15 psi. Minimum to maximum operating temperatures are -65 F to +400 F. Formerly known as Loctite 567 Thread Sealant PST
- Viscosity: 540,000 cP
- Use Temperature: -65 to 400 F
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 567 white thread sealant is compatible with metal materials with a 72 hr cure time. Delivers great performance with tensile strength of 15 psi. Minimum to maximum operating temperatures are -65 F to +400 F. Formerly known as Loctite 567 Thread Sealant PST
- Viscosity: 540,000 cP
- Use Temperature: -65 to 400 F
-
Supplier: Techsil Limited
Description: Loctite® SI 5331 is a white, paste silicone designed for thread sealing; recommended for use on plastic pipe threaded fittings carrying hot or cold water. Loctite® 5331 cures at ambient room temperatures under the influence of atmospheric moisture, allowing it to form a low strength
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M PS77 yellow pipe thread sealant with a 15 min cure time.
-
Supplier: Nylok Corporation
Description: 3M™ Thread Sealant 4291 is a water-based product designed to be pre-applied to threaded fasteners. It has excellent resistance to automotive fluids and can withstand high temperatures and pressures. Typical applications are threaded fasteners for the engine compartment. Advantages
- Industry: Automotive
- Substrate Compatibility: Metal
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures used to assemble, evaluate and test pipe thread sealants. 1.2 Test procedures included in this test method are cure speed versus temperature, primer cure, instant seal/sealability, heat aging, solvent rsistance, hot strength, steam
-
Supplier: SAE International
Description: Male pipe threads, including male dryseal pipe threads, when made into assemblies or installed into ports, will generally leak if not covered with a sealant. This SAE Recommended Practice is intended as a guide to assist designers and/or users in the selection and
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® Self Sealer products are tough, pre-applied, non-hardening thread sealants. They provide instant seal on different pipe threads and can be used up to eight (8) times without re-coating. Self-Sealer products are water based, non-toxic, and safe and can be applied
- Viscosity: 6,000 cP
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 565 Thread Sealant is a high viscosity, low strength acrylic thread sealing adhesive that is designed for the locking and sealing of metal pipes and fittings. 250 mL Tube.
- Viscosity: 175,000 to 525,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 554 is a medium viscosity anaerobic sealant that is solvent resistant on threaded fittings and pipes with diameters up to 3 in. Recommended for refrigeration systems and service with strong chemicals. 50 mL Tube.
- Viscosity: 175,000 to 525,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
Supplier: Accuris
Description: Sealant Coated Pipe Thread Fittings
-
Supplier: Chemence Inc.
Description: coarse straight and tapered pipe threads on pipes of diameter from 15mm to 80mm. KS675 prevents vibration loosening and leakage through the pipe threads. KS675 gives low-medium strength break torque, but lower prevail torque on assembled joints, thus enabling
- Applied Thickness / Gap Fill: 0.01968505 inch
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Building / Construction, OEM / Industrial
- Features: Gap Filling Sealant / FIP Gasket, Specialty / Other, Thread Locker / Retainer
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 569 Thread Sealant is a low viscosity, low strength anaerobic sealant designed for locking and sealing of plastic and metal pipes and fittings. It prevents loosening and leakage from shock and vibration. 250 mL Bottle.
- Viscosity: 300 to 500 cP
- Thermal Conductivity: 0.1 W/m-K
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 567 Thread Sealant is a high viscosity, low strength acrylic instant sealant for tapered and straight fittings. Its high lubricating properties prevent galling on stainless steel, aluminum and all other metal pipe threads and fittings. 250 mL Tube.
- Viscosity: 280,000 to 800,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Cure / Technology: Anaerobic, Single Component System
- Industry: Automotive, Marine
-
Supplier: Newark, An Avnet Company
Description: 3M Pipe Thread Sealant Tape 547, 1/2 in x 36 yd (12,7 mm x 32,9 m)
-
Supplier: ASTM International
Description: 1.1 This test method is used for determining chemical compatibility of thread sealant compounds with threaded pipe and fittings materials. This procedure is generally applicable to thread sealant compounds which are either hard-cure, soft-cure or non-hardening
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 396 - High pressure sealant for fine thread hydraulic and pneumatic applications.
- Viscosity: 2,500 cP
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 1,000 psi
- Cure / Technology: Anaerobic
-
Supplier: Emerson Bearing Co.
Description: PIPE SEALANT WITH TEFLON - Low strength, non-migrating paste seals instantly, Forms seal for fluid and gas pressurized pipe fittings. Intended for use on tapered threads. May be disassembled with hand tools. Temperature resistant to 400° F and rated to 10,000 psi.
- Applied Thickness / Gap Fill: 0.015 inch
- Viscosity: 350,000 cP
- Use Temperature: -65 to 400 F
-
Supplier: Emerson Bearing Co.
Description: PIPE SEALANT WITH TEFLON - Low strength, non-migrating paste seals instantly, Forms seal for fluid and gas pressurized pipe fittings. Intended for use on tapered threads. May be disassembled with hand tools. Temperature resistant to 400° F and rated to 10,000 psi.
- Applied Thickness / Gap Fill: 0.015 inch
- Viscosity: 350,000 cP
- Use Temperature: -65 to 400 F
-
Supplier: Deviser, Inc.
Description: Teflon Pipe Thread Seal Tape is a quick, convenient thread sealant that is designed for sealing threaded pipe joint. It can also be used on iron, stainless teel, copper, brass, plastics, glass and synthetic rubber. It is resistant to acids, alkalis, solvents, and
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 0 lbs/in
- Materials of Construction: Plastic / Polymer
-
Supplier: Techsil Limited
Description: galling on stainless steel, aluminum and other metal pipe threads. TB 1110H provides an instant low pressure seal & lubricates during assembly to prevent thread galling. It completely seals against air, oil, water and most chemicals, exhibiting excellent chemical and thermal
-
Supplier: Techsil Limited
Description: galling on stainless steel, aluminum and other metal pipe threads. TB 1110H provides an instant low pressure seal & lubricates during assembly to prevent thread galling. It completely seals against air, oil, water and most chemicals, exhibiting excellent chemical and thermal
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9700 is a PTFE Pipe Thread Tape, which is extemely pliable non-hardening sealant made from 100% pure virgin PTFE. It is ideal for sealing all types of threaded connections, a single wrap will usually seal and will withstand wide range of media pH 0-14 at high and
- Thickness: 0.003 inches
- Temperature Resistance: -240 to 260 C
- Features: Non-adhesive, Specialty / Other
-
Supplier: ASME
Description: Dryseal pipe threads are based on the USA (American) pipe thread, however, they differ from the USA (American) pipe thread in that they are designed to seal pressure-tight joints without the necessity of using sealing compounds. To accomplish this some
-
Supplier: ASME Standards and Certification
Description: Dryseal pipe threads are based on the USA (American) pipe thread, however, they differ from the USA (American) pipe thread in that they are designed to seal pressure-tight joints without the necessity of using sealing compounds. To accomplish this some
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. precision pipe fittings are designed for instrumentation and process control. Hy-Lok pipe fittings are available in a wide assortment of thread combinations and sizes for easy transition from one thread design to another, or to accommodate increases and
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Reducer, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: English, Pipe Fitting
-
Supplier: Allied Electronics, Inc.
Description: Use to pipe in right angle to female threaded portion. Operating Fluid: Air, Water Max. Operating Pressure: 145 PSI Body: Plastic
Find Suppliers by Category Top
Featured Products Top
-
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
Potential Cooling Loop Water Flow Restriction
This bulletin is to inform you of the possibility of excessive pipe thread sealant inside some Clarke supplied cooling loop assemblies.
-
Thread Sealant Compatibility Issues with Plastic Piping at Semiconductor Fab
A leading international semiconductor manufacturer recently cut out and sent a section of pipe to Plast-O-Matic complaining of a leaking check valve, pointing to cracks on both the inlet and outlet. Cracked ports on a new valve generally indicate that the installer used a pipe wrench or channel
-
Case Study:Thread Sealant Compatibility Issues with Plastic Piping at Semiconductor Fab
A leading international semiconductor manufacturer recently cut out and sent a section of pipe to Plast-O-Matic complaining of a leaking check valve, pointing to cracks on both the inlet and outlet. Cracked ports on a new valve generally indicate that the installer used a pipe wrench or channel
More Information Top
-
ANTI-SEIZE Adhesives, Sealants and Tape - Grainger Industrial Supply
• TFE Pipe Thread Sealant with PTFETFE Pipe Thread Sealant with PTFE .
-
CR4 - Thread: Best Sealant for Acetal NPT Pipe Threads
Apply Rectorseal pipe thread sealant (www.rectorseal.com) over the Teflon tape; again staying about 1/8" from the end of the fitting.
-
ANTI-SEIZE products - Grainger Industrial Supply
• TFE Pipe Thread Sealant with PTFETFE Pipe Thread Sealant with PTFE .
-
Adhesives, Sealants and Tape - Grainger Industrial Supply
• Pipe Thread Sealant , Paste, 20 mL, WhitePipe Thread Sealant,Paste,20 mL,White .
-
Adhesives, Sealants and Tape - Grainger Industrial Supply
• Pipe Thread Sealant , Liquid, 10 ml.
-
Adhesives, Sealants and Tape - Grainger Industrial Supply
• Pipe Thread Sealant , 16 fl. oz., YellowPipe Sealant .
-
Intermediate Blends Infrastructure Materials Compatibility Study
Pipe thread sealants were introduced into the study matrix at different times; thus, they were not exposed to each test fluid, nor were the samples all exposed under the same test fuels.
-
Analysis of Underground Storage Tanks System Materials to Increased Leak Potential Associated with E15 Fuel
19 3.2 PIPE THREAD SEALANTS ....................................................................................................
-
Grainger.com
• Pipe Thread Sealant , 16 oz., Container Type Can, Color Yellow, Gas Pressure Range 2,600 psi, Liquid Pressure Range 12,000 psi, Full Cure Soft Set Pressure Test Immediately, Application Time Not Specified, Application Temp.
-
LOCTITE products - Grainger Industrial Supply
• Pipe Thread Sealants and Repair KitsThread Sealant .
Indicates content that may require registration and/or purchase.