Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Weidmuller
Description: The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours
- North American (AWG): 16 AWG
- International (mm2): 1.5 mm2
- Material: Copper
- Terminal Type: Ferrule Terminal
-
Supplier: Weidmuller
Description: The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours
- North American (AWG): 16 AWG
- International (mm2): 1.5 mm2
- Material: Copper
- Terminal Type: Ferrule Terminal
-
Supplier: Weidmuller
Description: The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours
- North American (AWG): 18 AWG
- International (mm2): 0.75 mm2
- Material: Copper
- Terminal Type: Ferrule Terminal
-
-
Supplier: Weidmuller
Description: The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours
- North American (AWG): 26 AWG
- International (mm2): 0.14 mm2
- Material: Copper
- Terminal Type: Ferrule Terminal
-
Supplier: Utmel Electronic Limited
Description: Connector Accessories Wire End Ferrule With Plastic Collars White
-
Supplier: Beswick Engineering Co., Inc.
Description: Single piece replacement ferrules for Beswick compression fittings. Features Single piece ferrules are used on most Beswick 1/8†and ¼†brass compression fittings such as the MCB-1018, MCB-1018-1 and MCB-14 series. Symmetrical ferrules are designed for metal tubing while
- Connection Type: Compression Fitting, Ferrule
-
Supplier: Altech Corp.
Description: Ferrules ensure reliable electrical connections when terminating stranded flexible wires in terminal blocks, circuit breakers or other control devices. They prevent fraying and breaking of individual wire strands. Ferrules are available uninsulated and insulated with color coded
- North American (AWG): 4 AWG
- Material: Copper
- Terminal Type: Ferrule Terminal
-
Supplier: Greenlee Textron, Inc.
Description: INSULATED FERRULE TYPE TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.681 INCH L SIZE ORANGE COLOR 0.452 INCH SLEEVE LENGTH CSA APPROVAL POLYPROPYLENE PLASTIC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE FRENCH CONSTRUCTION STANDARD APPLICABLE STANDARD LR 702418, NRTL/C
- North American (AWG): 12 AWG
- Material: Copper
- Terminal Type: Ferrule Terminal
-
Supplier: PHOENIX CONTACT USA
Description: Ferrules, 1.0 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: red, color range according to DIN 46228-4, CSA-certified
- Material: Copper
- Terminal Type: Ferrule Terminal
- Features: Insulated, Other, RoHS
-
Supplier: Allied Electronics, Inc.
Description: Ranges 16mm^2 (6 AWG), Universal Ferrule Crimpers Universal ferrule crimpers crimp insulated and uninsulated ferrules. Front or side conductor entry, positive ratcheting with spring return. Comfort grip plastic handles with hardened steel frames. One die crimps a wide
-
Supplier: PHOENIX CONTACT USA
Description: Ferrules, 0.75 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: gray, color range according to DIN 46228-4, CSA-certified
- Material: Copper
- Terminal Type: Ferrule Terminal
- Features: Insulated, Other, RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Ferrules, 1.5 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: black, color range according to DIN 46228-4, CSA-certified
- Material: Copper
- Terminal Type: Ferrule Terminal
- Features: Insulated, Other, RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Ferrules, 1.0 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: red, color range according to DIN 46228-4, CSA-certified
- Material: Copper
- Terminal Type: Ferrule Terminal
- Features: Insulated, Other, RoHS
-
Supplier: Pickering Laboratories, Inc.
Description: PEEK Tubing Assembly, 0.007" ID × 1/32" (includes nut & ferrules)
- Type: Plastic Tubing
-
Supplier: Essentra Components
Description: Round Ferrules are plastic caps that reinforce the end of a tube to prevent splitting and wearing. The LDPE material is resistant to chemicals and provides a neat finish to products manufactured from tubular steel.
- Features: Other
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: Rittal North America LLC
Description: With plastic collar.
-
Supplier: Eaton Corporation - Sensors
Description: Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.
- Length: 2,085.338873917008 mm
- Diameter: 2.006598916436585 mm
- Bend Radius: 25.399986284007408 mm
- Operating Temperature: -22 to 157.99999999999997 C
-
Supplier: Heilind Electronics, Inc.
Description: M12 VENT PLASTIC SCREW 1000ML/MIN, BK
-
Supplier: Baumer Ltd.
Description: Light Guides for Photoelectric Sensors Our distance-measuring photoelectric sensors work according to the triangulation or propagation time measurement principle, with a red light or laser. The highly compact sensors have wide measuring ranges and measure very accurately with short response times.
- Length: 20.000000000000004 to 2,000.0000000000002 mm
- Diameter: 1 to 6 mm
- Bend Radius: 2 to 80.00000000000001 mm
- Operating Temperature: -30 to 70 C
-
Supplier: L-com, Inc.
Description: cap protecting each connector. By simply covering your fiber connector end faces, network uptime and performance can be greatly improved. Order online today! Features Rugged plastic construction ensures durability Used to protect Fiber connectors from contaminates such as dust and dirt Can be
-
Supplier: Allied Electronics, Inc.
Description: Tough lint-free pad pre-saturated with alcohol. Cleans dirt, oxides, oils and other contaminants. Ideal for cleaning sensitive contact surfaces, computers, electronics, magnetic tape heads, fiber optic connectors and ferrules. Features Plastic Safe Lint Free Fast Dry Non Abrasive
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: PF-Z-78TL Core: Ø1.0mm Length: 78in M4 Threaded Head with M2.6 Threaded tip Catalog Number: 20205
- Length: 1,981.1989301525778 mm
- Light Guide Type: Fiber Optic
- Termination Geometry: Threaded Ferrule
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: PF-Z-78T6 Core Size: Ø1.0mm Bend Radius: R25 Length: 2m, 78in Sold two per package. Catalog Number: 39194 Open Drawing Download 3D PDF Sensing Head
- Length: 2,000.0000000000002 mm
- Light Guide Type: Fiber Optic
- Termination Geometry: Threaded Ferrule
-
Supplier: Tri-Tronics Company, Inc.
Description: Part Number: PF-Z-78T3 Core Size: Ø1.0mm Bend Radius: R25 Length: 2m, 78in Sold two per package. Catalog Number: 39197 Open Drawing Download 3D PDF Sensing Head
- Length: 2,000.0000000000002 mm
- Light Guide Type: Fiber Optic
- Termination Geometry: Threaded Ferrule
-
Supplier: DigiKey
Description: PLASTIC BUSHING,FERRULE SLEEVE,
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Zurn Industries LLC
Description: 3/8" OD Ferrule - Plastic Features And Benefits Ferrules compression ring for supply tube
- Connection Type: Compression Fitting
- Features: English
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard features: • Single or dual, 20" (508mm) or 26" (660mm) chrome plated arms with swaged end ferrules • Intense white light output, typically 10,000 foot candles per leg, with almost no heat • Combination goosenecks have black PVC covered metal tubing for the common sheath and a black
- Length: 660.3996433841926 mm
- Diameter: 13.461992730523926 mm
- Bend Radius: 50.799972568014816 mm
- Operating Temperature: 260 C
-
Supplier: Allied Electronics, Inc.
Description: Ferrule Crimpers Universal ferrule crimpers crimp insulated and uninsulated ferrules. Front or side conductor entry, positive ratcheting with spring return. Comfort grip plastic handles with hardened steel frames. Comfort grip plastic handle. Hardened steel frame,
-
Supplier: Weiler Abrasives
Description: Plastic ferrule cup to protect internal surfaces during use
- Shank / Bore Diameter: 0.45 inch
- Width: 2.3 inch
- Length: 0.35 inch
- Trim Length: 0.5625 inch
-
Supplier: Beswick Engineering Co., Inc.
Description: the limiting factor. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid
- Connection Type: Compression Fitting, Ferrule
- Features: English
- Material: Stainless Steel
-
Supplier: Radwell International
Description: FIBER OPTICS, PLASTIC FIBER, OPPOSED, LENGTH 2M, FERRULE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beswick Engineering Co., Inc.
Description: Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent
- Connection Type: Compression Fitting, Ferrule
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting with 10-32 external thread, for 1/32"" OD stiff plastic or metal tubing. Two piece metallic ferrule or single piece PEEK ferrule option. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff
- Connection Type: Compression Fitting, Ferrule
- Features: English
- Material: Stainless Steel
-
Supplier: Radwell International
Description: (EACH) FERRULE WITH PLASTIC SLEEVE, YELLOW, 4AWG, 25.0MM2, ONE WIRE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IDEX Health & Science
Description: Our FEP Tubing Sleeve facilitates easy connection of capillary tubing to standard, coned ports. Manufactured from FEP they offer enhanced chemical compatibility. By using a sleeve instead of a modified ferrule, dead volume in the receiving port is minimized, ensuring better results. It comes
- Outside Diameter / Size: 0.013385834 to 0.014960638 inch
- Pressure Rating: 1,750 psi
- Features: Other
- Type: Plastic Tubing
Find Suppliers by Category Top
Featured Products Top
-
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Save space with Beswick’s easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16” OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Ultra-miniature M3 threaded stainless steel compression fittings are available for use with 1/32”, 1/16” and 1/8” OD metal or stiff plastic tubing. Features a two-piece ferrule, and a captured face seal design ensuring a secure connection between the compression fitting and the mating component. The maximum pressure rating when used with high pressure metal tubing is up to 1,000 psig. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick miniature M3 threaded compression fitting (M3CB-32) is ideal for 1/32" (0.79mm) OD stiff plastic or metal tubing. The design is commony used with aggressive fluids, high pressure and/or temperature extremes. This space saving design is offered for 1/32" (0.79mm) OD stiff plastic or metal (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
, are small metal or plastic sleeves crimped onto a wire’s end. They provide a neat and secure connection between the wire, terminal block, or another connection point. Wire ferrules are available in various sizes and materials and can be used with various types of wire. (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our (read more)
Browse Sealing Glands Datasheets for Conax Technologies
Conduct Research Top
-
Beware Thermal Cycling in Bioprocessing Part 2
employed. The most often selected type is the ISO 2852. The fitting consists of four components -- two flanged ferrules, which are to be welded to the required lengths of thin-walled tubing, thin-walled tubular shapes or other components; an elastomeric or plastic gasket located between the flanged
More Information Top
-
Unibody plastic injection-molded optical sub-assembly for large core fiber
A plastic ferrule suitable for crimp and cleave connectors was designed and fabricated.
-
Optical Communications Essentials > Connectors and Splices
The biggest difference among the SFF connectors is whether they use ceramic or plastic ferrules .
-
Design and performance of an angled physical contact type multifiber connector
A pair of obliquely polished plastic ferrules is aligned using two guide pins and butted using a spring.
-
Fabrication of fiber collimate lens with liquid resin droplet
Several approaches have been proposed to reduce this connection cost such as se lfoc lens or many kinds of plastic ferrules .
-
Subject Index
Piccirillo, A., + , J-STQE Sep-Oct 99 1413-1417 single-mode opt. fiber connectors, injection molded plastic ferrules .
Indicates content that may require registration and/or purchase.