-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, STAINLESS STEEL ROD, PC-17 SERIES, 1-1/2 IN BORE, 15 IN STROKE, DOUBLE-ACTING, PLASTIC END CAP, 100 PSI AIR, (2) 1/8 IN NPT THREADED PNEU PORTS, 1/16-20 (MALE) THREADED ROD, 1-14 THREADED (BOTH ENDS), UNIVERSAL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: Materials for Plastic Pistons for Hydraulic Disc Brake Cylinders, Standard
-
Supplier: SAE International
Description: The materials defined by this SAE Standard are glass-fiber-reinforced, mineral-filled phenolic molding compounds suitable for compression molding. Preforms may be radio frequency preheated or screw preheated slugs. Compound for use in hydraulic disc brake caliper pistons.
-
-
Supplier: SAE International
Description: This SAE Recommended Practice specifies the performance test procedures and requirements of a plastic reservoir assembly suitable for use on a Hydraulic Brake Master Cylinder (reference SAE J1153). Intended usage is for on-road vehicles using brake fluid conforming to FMVSS-116
-
Supplier: SAE International
Description: This SAE Standard specifies the performance test procedures and requirements of a plastic reservoir assembly suitable for use on a Hydraulic Brake Master Cylinder (reference SAE J1153). Intended usage is for on-road vehicles using brake fluid conforming to FMVSS 116 (DOT 3), SAE
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable for
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: Festo Corporation
Description: Micro cylinder Barbed fitting for plastic tubing with standard I.D. Without position sensing
- Operating Pressure Range: 50.763195 to 101.52639 psi
- Linear Stroke: 0.393701 inch
- Operating Temperature: 41 to 140 F
- Shaft or Table Diameter: 0.1574804 inch
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt single
-
Supplier: Optimal Handling Solutions
Description: - Lifts drums up to 1,500 lbs. - Works with 30 and 55-gallon plastic, steel and fiber drums - Standard solid steel chute - Portable units have two rigid and two swivel casters with floor lock screws. - All steel construction - Standard features: - 56 frame - 3/4 hp motor, 120 volt single
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder
-
Supplier: Carver, Inc.
Description: Carver's Monarch laboratory presses with integral hydraulic system and high technology options are based on standard production press models adapted to precision laboratory requirements. Recommended for testing or research, compacting, molding rubber or plastic, laminating and assembly
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Advance Lifts, Inc.
Description: power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
- Capacity: 10,000 lbs
- Stroke: 36 inch
- Length: 60 inch
- Width: 42 to 60 inch
-
Supplier: Advance Lifts, Inc.
Description: power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
- Capacity: 5,500 lbs
- Stroke: 48 inch
- Length: 64 inch
- Width: 24 to 48 inch
-
Supplier: Advance Lifts, Inc.
Description: single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and
- Capacity: 2,000 lbs
- Stroke: 48 inch
- Length: 60 inch
- Width: 30 to 48 inch
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe Hallite 83 Tri-Seal assembly offers the engineer many advantages when considering the design of cast iron, bronze, alloy etc. one-piece pistons in double-acting hydraulic cylinders, not the least being cost effectiveness with long and efficient seal life.The Tri-Seal consists
- Shaft O.D. or Seal I.D.: 1.125 to 7.25 inch
- Housing Bore Diameter or Seal O.D.: 1.5 to 8 inch
- Axial Cross Section or Thickness: 0.452 to 0.78 inch
- Maximum Operating Speed: 90 ft/min
-
Supplier: DME Company
Description: years of plastic injection molding and tooling expertise and advanced technology has led to the development of several new hot runner innovations including Electric Valve Gate Solutions, Valve Gated Single Drops, and Unitized Valve Gate Hot Runner Solutions. System Features: Hydraulic
-
Supplier: Advance Lifts, Inc.
Description: Laboratories Listed Control Panels Hydraulic anti-interflow system to prevent sisde to side tilting of platform Each Unit is washed with phosphoric acid, fully primed and then finished with baking enamel. All cylinders are machine grage with clear plastic return lines & internal
- Weight Capacity: 60,000 lbs
- Length: 240 inch
- Width: 120 inch
- Weight: 7,300 lbs
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated lubrications and
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 4.5275615 inch
- Operating Temperature: -328 to 536 F
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated lubrications and
- Inside Diameter: 0.2362206 to 1.7716545 inch
- Outside Diameter: 0.3149608 to 1.968505 inch
- Length: 0.1574804 to 1.0236226 inch
- Operating Temperature: -328 to 536 F
-
Description: The well-known series of ET electro-thrust cylinders, which is widely used in thousands of different applications was completely redesigned and enhanced. With the new ETH electro thrust cylinder, we succeeded in setting new standards in power density and lifetime of electromechanic
- Stroke or X-Axis Travel: 62.99216 inch
- Rated Speed: 66.9291338582677 in/sec
- Material: Aluminum
- Device Type: Hydraulic/Electrohydraulic Thruster
-
Supplier: icotek GmbH
Description: The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3
-
Supplier: Parker Hannifin / Seal Group
Description: pistons can be pressurized from both sides, either exclusively from one side or simultaneously in the case of differential cylinders. They show symmetrical cross section designs. ChemCast piston seals are a two-piece hydraulic piston seal that offer near zero drift, reduced
- Shaft O.D. or Seal I.D.: 1.5 to 19.882 inch
- Maximum Operating Pressure: 49,312.818 psi
- Operating Temperature: -22 to 249.8 F
- Action: Double Acting
-
Supplier: icotek GmbH
Description: The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3
- Shapes: Round
- Features: Specialty / Other
-
Supplier: BEI Sensors
Description: incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact
- Measurement Range: 13.779535 inch
- Linearity: 0.11 ±% Full Scale
- Sensor Technology: Linear Encoder
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE wear rings are used in a variety of industries due to their excellent characteristics, such as high chemical resistance, low slipping, and wide temperature tolerance. Common applications include: Valves Compressors Mixers and Agitators Hydraulic and Pneumatic Cylinders Rotating
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Running Industry Co., Ltd
Description: alloy steel, etc. most of these parts are used for automotive parts, construction machinery, railway and hydraulic cylinder parts, etc
- Material: Alloy Steel, Aluminum, Copper Base, Stainless Steel, Steel
- Services Offered: Assembly, CAD / CAM Support, Design Assistance, Testing and Inspection
- Forging Process: Cold Forging / Heading, Impression / Closed Die, Open Die, Seamless Rolled Ring
- Features: East Asia / Pacific Only, Europe Only, North America
-
Supplier: RBC Bearings
Description: The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door
- Inside Diameter: 1.157 inch
- Outside Diameter: 1.187 inch
- Length: 1.5 inch
- Operating Temperature: -250 to 200 F
-
Supplier: Hallite Seals International Ltd.
Description: rotary movement applications, Hallite 506 bearing strip is used in many of todays most arduous hydraulic applications around the world. Commonly fitted in reciprocating cylinders as rod and piston bearings, Hallite 506 is capable of withstanding extreme side-loads preventing metal to
- Inside Diameter: 0.5 to 17.75 inch
- Outside Diameter: 0.625 to 18 inch
- Length: 0.22 to 1.5 inch
- Operating Temperature: -40 to 248 F
-
Supplier: FTL Technology
Description: linear velocities of 1 m/s are achievable in the case of cylindrical bearings used in hydraulic cylinders for example. In this type of dynamic application, special attention should be paid to the hardness and surface finish of the dynamic counter surface. Polyacetal bearings can be
- Bushing Type: Sleeve
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : Thermoset Plastic Environmental Protection : Without Feedthrough Type : No Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water Hermetically Sealed : No Primary Product Color : Black Shell Base Material :
- Contact Size (AWG): 16 AWG
- Voltage Rating: 20,000 volts
- Current Rating: 10 amps
- Number of Contacts: 1 #
-
Supplier: FTL Technology
Description: surrounding hardware interface. Advantages: High strength Low water absorption High dimensional stability High solvent resistance Low coefficient of friction Virtually zero stick/slip Common Applications: Hydraulic cylinder bearings Valve spindles Reciprocating compressor systems
- Operating Temperature: -436 to 500 F
- Bushing Type: Sleeve
-
Supplier: RS Components, Ltd.
Description: handling. Plastic moulding. Cutting and slitting. Wafer handling. CNC machines. Transportation:. Engine transmissions. Passenger bus level position. Truck-mounted crane outrigger position. Heavy equipment attachment identification. Hydraulic cylinders. Marine motors. Aerospace:.
- Measurement Range: 8.8582725 inch
- Operating Temperature: -40 F
-
Supplier: AGC Chemicals Americas, Inc.
Description: service ranging from liquid oxygen to fuming nitric acid, in severe wear pads for railway cars, and for self-lubricating compressor rings for non-aluminum cylinders. The most common applications include bearings, gaskets, V-rings, O-rings, back-up rings, hydraulic ring seals,
- Tensile Strength (Break): 2,500 psi
- Elongation: 85 %
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
Find Suppliers by Category Top
Featured Products Top
-
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
ARBURG Servo Hydraulic (ASH) to produce plastic dolphin components from post-consumer recyclate made from old fishing nets. The machine can reduce energy consumption by up to 50% compared with conventional hydraulic machines with the same (read more)
Browse Molding Machines Datasheets for ARBURG -
MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters Click an item below to learn more (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These hydraulic lifts for loading docks conform to all applicable ANSI codes (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. All loading bay ramps are equipped with solid steel skirts (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Festo Corporation manufactures custom air cylinders to match your specifications. Their expertise and technology in cylinder design and manufacture is a big advantage. They are able to design and build special purpose cylinders in a short space of time to suit customer's requirements. (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Compact Automation manufactures custom guided cylinders to match your specifications. Features: 20mm Bore 100mm stroke Custom tooling plate Special bearing rail Heavy duty piston shaft assembly (read more)
Browse Air Cylinders Datasheets for Compact Automation
More Information Top
-
Power cylinders in the hydraulic drives of machine tools
A plastic hydraulic cylinder was proposed in [13].
-
Modified Water Powered Greens King VI Mower
An additional area of improvement would be to develop plastic hydraulic cylinders .
-
CR4 - Thread: Hydraulic Cylinder Design
You might be interested in: Hydraulic Cylinders , Plastic Tubing, Rubber Tubing .
-
http://www-pub.iaea.org/MTCD/publications/PDF/TRS456_web.pdf
Taking precautions during retrieval operations to prevent contamination of the equipment can minimize the required decontamination effort; for example, where loose contamination is expected, this might include wrapping hydraulic cylinders in plastic sheeting or locating as much equipment as possible outside the …
-
The new seven-operations-double clutch gear Carrera for the Porsche 911
The operation of the four happens switching rods over doppeltwirkende hydraulic cylinders of plastics .
-
Mechanical Engineering
Soft plastic Feed Hydraulic screw cylinder — Ram Piston) .
-
Heat transfer in injection molding for reproduction of sub-micron-sized features
Hydraulic cylinders inject the plastic and clamp the mold with 50 kN (JUKEN, JMW-015S-5t).
-
Current
In hydraulic cylinders , venvendet becomes mddifizierte plastics preferably as piston and Stangenfiihrungen.
-
Health and safety plan for the Environmental Restoration Program at Oak Ridge National Laboratory
Leaks (Inspect hydraulic lines, hydraulic cylinder and ground plastic )?
-
Designs of hydraulic actuating mechanisms for controlling industrial piping fittings (a review of foreign patents)
Of interest is the hollow plastic piston of a hydrau- lic cylinder [16] having an internal radial wall, the thickness of which increases from the center to the peri- phery.
Indicates content that may require registration and/or purchase.