-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description 1 1/2" x 1 1/2" x 1" deep injection molded plastic parabolic louver. Meets the demands of both efficiency and luminance control. Molded in a number of panel configurations. P2 flange louvers for fixture applications. P2 non-flange louvers for grid,
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description Industry standard, small cell, injection molded plastic parabolic louver. 1/2" cells provide luminance that conform to major standards. P1 louvers are manufactured in many configurations to meet all your application needs. Panels can be manufactured larger
-
Supplier: Legrand
Description: Smooth Metal Wall Plate 1gang Louver Vertical Brass Brass: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome,
- Material: Brass
- Opening / Devices: One
- Features: Other
-
-
Supplier: Akro-Mils, Inc.
Description: Louvered Floor Rack,One Sided,H 75 1/8. Single-sided floor racks can be placed against wall to save floor space. Formed from 16-gauge cold-rolled steel for strength and durability. Louvers securely support 36clear AkroBins. Attractive gray powder-coated finish stands up to heavy-duty service.
- Capacity: 1,000 lbs
- Length: 35.75 inch
- Width: 17 inch
- Category: Industrial
-
Supplier: Legrand
Description: Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.
- Opening / Devices: One
- Features: Other
- Material: Steel
-
Supplier: Legrand
Description: Smooth Metal Wall Plate, 1gang Louver Horizontal, Brass Brass: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome,
- Material: Brass
- Opening / Devices: One
- Features: Other
-
Supplier: Legrand
Description: Smooth Metal Wall Plate 1gang Louver Horizontal 302 Stainless Steel Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies,
- Opening / Devices: One
- Features: Other
- Material: Steel
-
Supplier: Sugatsune America, Inc.
Description: Discover a Superior Ventilation Solution The APD Series plastic ventilator grill provides good air exchange potential while protecting people and equipment as well as preventing the infiltration of large debris. From our line-up of ventilators , this particular model is the APD-170/BLK ,
-
Supplier: Sugatsune America, Inc.
Description: Available in 2 sizes and 4 finishes Can be pressure fit into place
-
Supplier: Sugatsune America, Inc.
Description: Available in 2 sizes and 4 finishes Can be pressure fit into place
-
Supplier: Sugatsune America, Inc.
Description: Available in 2 sizes and 4 finishes Can be pressure fit into place
-
Supplier: C & C Lift Truck, Inc.
Description: point lock system (padlock not included), 2 keys. Doors open a full 180°. 4" high legs have bolt holes to secure to floor. Legs allow moving of unit with fork lift truck. Overall height is 78". Plastic bins in yellow. Back wall big bins are 16-1/2"W x 14-3/4" D x 7" H, back wall large bins
- Width: 36 inch
- Depth: 24 inch
- Type: Bin Cabinet
-
Supplier: C & C Lift Truck, Inc.
Description: All welded 14 ga. construction - walls and shelves. Full louvered panels - wall and doors. Yellow plastic bin sizes: Backwall: Big Bins are 16-1/2"W x 14-3/4"D x 7"H. Large Bins are 8-1/4"W x 11"D x 7"H. Medium Bins are 5"W x 5-1/2" x 11"H. Doors: Small Bins are 4-1/8"W x 7-1/2"D x 3"H.
- Width: 36 inch
- Depth: 24 inch
- Type: Bin Cabinet
-
Supplier: C & C Lift Truck, Inc.
Description: Overall height is 78". Plastic bins in yellow. Back wall big bins are 16-1/2"W x 14 3/4"D x 7"H, back wall large bins are 8-1/4"W x 11"D x 7"H. Door small bins are 4-1/8"W x 7-1/2"D x 3"H. Powder coat gray finish. FOB Shipping Point.
- Width: 48 inch
- Depth: 24 inch
- Type: Bin Cabinet
-
Supplier: C & C Lift Truck, Inc.
Description: All welded 14 ga. construction. Solid doors are 14 ga. Clearview doors are 13 ga. mesh panel inserts on doors. Full louvered panel on the back wall. Yellow Plastic bin sizes: Big Bins are 16-1/2"W x 14-3/4"D x 7"H. Large Bins are 8-1/4"W x 11"D x 7"H. Lockable doors, with lever handle, and
- Width: 48 inch
- Depth: 24 inch
- Type: Bin Cabinet
-
Supplier: DigiKey
Description: 250mm Sq Fan Filter Guard Assembly Plastic Louvered, Self Extinguishing
-
Supplier: DigiKey
Description: 120mm Sq Fan Filter Guard Assembly Plastic Louvered, Self Extinguishing
-
Supplier: GAF
Description: The Bathroom Eave Vent from Master Flow vents bathroom exhaust outside through the undereaves. Features include a white louver to match most undereaves. Easy installation with a router saw White plastic louver to blend in with eaves Wedged sides of louver makes
- Application: Commercial, Industrial, Residential
- Type: Sheet Metal
-
Supplier: Radwell International
Description: VENT KIT, BLACK BLACK, 300X200MM, PLASTIC, PROLINE SERIES, LOUVERED COVER AND FILTER PACKAGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW FDP series dampers are useful for corrosive air movement control solutions or industrial ventilation. The dampers are made of FRP (Fiberglass Reinforced Plastic). The FDP dampers control airflow by manual locking quadrant. Available from 4" to 20" diameter.
-
Supplier: Fläkt Woods Group SA
Description: MR is composed of a casing and a patented measuring ring. The manometer connections of the measuring ring have been joined at the factory with 7/5 mm plastic tubings. In order to measure the pressure difference the ends of the tubing are connected to the tubings of the manometer. The tube
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NDP series dampers offer excellent corrosion resistance while handling large volume air flows. The dampers are made of FRP (Fiberglass Reinforced Plastic). Customers can choose the NDP dampers with either Worm Gear operated with hand wheel or pneumatic type with actuator.
-
Supplier: Quantum Storage Systems
Description: Organize your inventory with strong injection molded plastic bins. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels or rails. Optional clear plastic window increases bin capacity and provides quick view of bin contents.
- Height: 3 inch
- Length: 5 inch
- Width / Diameter: 4.125 inch
- Container Type: Bin
-
Supplier: Quantum Storage Systems
Description: Organize your inventory with strong injection molded plastic bins. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels or rails. Optional clear plastic window increases bin capacity and provides quick view of bin contents.
- Height: 5 inch
- Length: 10.875 inch
- Width / Diameter: 11 inch
- Container Type: Bin
-
Supplier: Quantum Storage Systems
Description: Organize your inventory with strong injection molded plastic bins. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels or rails. Optional clear plastic window increases bin capacity and provides quick view of bin contents.
- Height: 7 inch
- Length: 14.75 inch
- Width / Diameter: 16.5 inch
- Container Type: Bin
-
Supplier: Quantum Storage Systems
Description: Organize your inventory with strong injection molded plastic bins. Front, back and side grips for easy handling. Built in rear hanger allows bins to hang from louvered panels or rails. Optional clear plastic window increases bin capacity and provides quick view of bin contents.
- Height: 10 inch
- Length: 18 inch
- Width / Diameter: 11 inch
- Container Type: Bin
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P9400 series is an anti-peek film with special surface treatment and optical display effect of ultra-fine blinds. It has excellent MicroLouver performance (privacy protection), excellent anti-snooping performance (viewing Angle 28 ~ 35°), high Transmittance (Transmittance 60 ~ 70%), different
- Overall Thickness: 0.017716545 inch
- Form / Shape: Film / Sheet
- Material Type: Optical Grade
-
Supplier: Juno Lighting Group
Description: 51 3/4 INCH 6 5/8 INCH 3 3/4 INCH ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) T5 LAMP TYPE WHITE MULTI FACETED ALUMINUM REFLECTOR TYPE 120/277 V LAMP/BALLAST VOLTAGE INDY[T], JUNO[R] BRAND APPROVAL UL, CUL FINISH BLACK (HOUSING) FEATURES INJECTION MOLDED PLASTIC PARABOLIC LOUVER 702 MODEL
- Light Fixture Voltage: 120 to 277 volts
- Features: Ballast Included
-
Supplier: Allied Electronics, Inc.
Description: Portacab, Aluminum Material, Metallic Gray Finish, #6 Sheet Metal Screw Design Features. 0.050" aluminum. Front panel recessed 1⁄2" and fits contour of cabinet. Louvered sides. Welded back has opening. Four plastic feet furnished. Bonus Features. Designed for bench or portable use. Light
-
Supplier: Allied Electronics, Inc.
Description: Portacab, Aluminum Material, Metallic Gray Finish, #6 Sheet Metal Screw Design Features. 0.050" aluminum. Front panel recessed 1⁄2" and fits contour of cabinet. Louvered sides. Welded back has opening. Four plastic feet furnished. Bonus Features. Designed for bench or portable use. Light
-
Supplier: Allied Electronics, Inc.
Description: Portacab, Aluminum Material, Metallic Gray Finish, #6 Sheet Metal Screw Design Features. 0.050" aluminum. Front panel recessed 1⁄2" and fits contour of cabinet. Louvered sides. Welded back has opening. Four plastic feet furnished. Bonus Features. Designed for bench or portable use. Light
-
Supplier: Hartzell Air Movement
Description: on the Series 37 is vinyl ester with antimony oxide added to achieve a Class I flame spread rate of below 25, per ASTM E84 tunnel test standards. Fan construction conforms to ASTM Standard D4167 for fiber-reinforced plastic fans and blowers, when specified. Series 57: The unit combines the
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Drive Type: Belt Drive, Direct Drive
- AMCA Class: Class I
-
Supplier: Southland Equipment Service
Description: The strongest & highest quality clear bin in the industry. Large label slots. Organize your inventory with strong injection molded polypropylene bins. Front, back and side grips for easy handling. Built-in rear hanger allows bins to hang from louvered panels or rails. Optional clear injection
- Material: Plastic
-
Supplier: Southland Equipment Service
Description: The strongest & highest quality clear bin in the industry. Large label slots. Organize your inventory with strong injection molded polypropylene bins. Front, back and side grips for easy handling. Built-in rear hanger allows bins to hang from louvered panels or rails. Optional clear injection
- Height: 3 inch
- Length: 5 inch
- Width / Diameter: 4.125 inch
- Container Type: Bin
-
Supplier: Total Plastics, Inc.
Description: Open cell eggcrate greatly improves ventilation, resulting in lower operating temperatures, thus improving lamp performance and increasing ballast life. These louvers will not interfere with ceiling sprinkler systems and are destaticized to repel and retard dust accumulation. Also, eggcrate
Find Suppliers by Category Top
More Information Top
-
Design, Analysis, and Development Testing of Large Hood Plastic Mounted Trim Components
Small tabs that attach large plastic louvers to a relatively large hood are, in general, vulnerable to variety of loads.
-
Bias with karbonfaserverstärkten plastics in the constructive wood construction
3 Karbonfaserverstärkte plastic lamellae .
-
National Best Practices Manual for Building High Performance Schools (Revised)
In all cases, affordable luminaires are made of steel bodies, and steel or plastic louvers .
-
Insert of prestressed Kohlefaser‐Lamellen but surface instep members
The contribution presents Abstract clamping method developed in Stuttgart and Leipzig it for surface instep members on base of CFK‐Lamellen and report over the in the meantime over five-year-old experience of authors in the handling with prestressed carbonfaserverstärkten plastic lamellae .
-
Load capacity investigations on composite carriers of BS wood and fiber composite plastic-lamellae
3.2 fiber composite plastics lamellae (FVK lamellae .
-
Emphasizing repair
The certificate of companies with an aptitude detection after "principle for applies dasVerstärkenvonBetonbauteilendurchAnklebenvonunidirektionalenkohlenstofffaser- reinforced plastic lamellae (CFK lamellae)" simultaneously also for the bonding of steel lugs.
-
Room climate technique 2, band
They are made aluminum profiles of the most different materials like steel sheet, plastic lamellae , and likes According to installation location must they to meet different strength criteria.
-
Sustainable Indoor Lighting
Micro sun shielding louvers consist of rectangular plastic louvers fitted inside double glazing units: the plastic louvers are made in completely specular ultra-pure aluminium with high reflective properties (reflectance over 99 %).
-
Elbe‐Schwimmhalle Magdeburg. Repair of the prestressed concrete binders
99, with installation A: principle for the reinforcement of concrete components through gluing of unidirectional kohlenstoffaserverstärkten plastic lamellae (CFK lamellae), type Sika Car boDur, socket October 1997.
-
Gain of the West gate bridge, Melbournian
[12] principle for the reinforcement of concrete components through gluing of unidirectional kohlenstoffaserverstärkten plastic lamellae (CFK lamellae).
Indicates content that may require registration and/or purchase.