Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: UNSHEATHED, PLATINUM WIRE
-
Supplier: Newark, An Avnet Company
Description: UNSHEATHED, PLATINUM WIRE ROHS COMPLIANT: YES
-
Supplier: Pfaltz & Bauer, Inc.
Description: Platinum Wire 0.025 Mm Diameter 99.9%
-
-
Supplier: Accuris
Description: WIRE, NONELECTRICAL (PLATINUM ALLOY)
-
Supplier: Accuris
Description: WIRE, MOLYBDENUM, PLATINUM CLAD
-
Supplier: Accuris
Description: WIRE, NONELECTRICAL, (PLATINUM ALLOY)
-
Supplier: Accuris
Description: GENERAL PURPOSE PLATINUM WIRE THERMOMETER BULBS AND CONNECTORS FOR AIRCRAFT
-
Supplier: Honeywell Sensing & IoT
Description: The 700 Series Platinum RTDs (Resistance Temperature Detector) are economical, miniature temperature sensors. These products are available in two different package configurations, leaded and SMT (Surface Mount Technology). Two sizes are available for each configuration, with the SMT available
- Operating Temperature: -94 to 932 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Technology: Platinum
-
Supplier: Thermometrics Corporation
Description: Resistance thermometers,(RTDs), are temperature sensors that exploit the predictable change in electrical resistance of some materials with changing temperature.
- Technology: Platinum, Wire Wound
-
Supplier: OMEGA Engineering, Inc.
Description: Glass wire wound platinum RTD elements are made by winding a platinum wire onto a glass core and then fusing the exterior with glass. They are suitable for low or very high temperatures and are tolerant of thermal shocks. They offer good vibration resistance (depending on
- Operating Temperature: -365 to 1,110 F
- Nominal Resistance: 100 R0 @ 0° C
- Response Time: 0.35 to 3 seconds
- Length: 0.1181103 to 0.9842525 inch
-
Supplier: Yageo Nexensos
Description: Glass Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. They are constructed by winding platinum (Pt) bands on a glass core, and sealing with glass. Other sizes
- Operating Temperature: -328 to 842 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.7086618 inch
- Width / Diameter: 0.1181103 inch
-
Supplier: Newark, An Avnet Company
Description: UNINSULATED NOBLE METAL THERMOCOUPLE WIRE 0.020" PLATINUM
-
Supplier: U.S. Sensor
Description: U.S. Sensor's thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. The construction of a thin film RTD
- Operating Temperature: -50 to 500 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Technology: Platinum, Thin Film, Wire Wound
-
Supplier: Yageo Nexensos
Description: Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance
- Operating Temperature: -58 to 1,220 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.9842525 inch
- Width / Diameter: 0.05905515 inch
-
Supplier: Newark, An Avnet Company
Description: UNINSULATED NOBLE METAL THERMOCOUPLE WIRE 0.020" PLATINUM ROHS COMPLIANT: YES
-
Supplier: OMEGA Engineering, Inc.
Description: Typical connection for sensors such as the CY7 series. The connection points (A) are made close to the sensor in the case of 4-lead measurement, and near or at the instrumentation for a 2-lead measurement. Generally, the 4-lead connection is preferred.
- Operating Temperature: -434.47 to 1,111.73 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.1968505 to 0.79921303 inch
- Width / Diameter: 0.07086618 to 0.0787402 inch
-
Supplier: Enercorp Instruments Ltd.
Description: Platinum Temperature Sensors 1206 & 805 SMD versions wire-wound ceramic versions thin-film versions as Pt100 and Pt1000 temperature ranges between -200 and +800°C applications: heating, air conditioning and ventilation, food processing, climate chambers, power plants, general
- Features: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA RTD elements can be used for a variety of temperature applications. Models are available for temperature ranges as broad as -200 to 850°C. Dual element RTDs are also available for applications where two different instruments need to monitor the same temperature.
- Operating Temperature: -330 to 1,560 F
- Nominal Resistance: 100 R0 @ 0° C
- Response Time: 0.3 to 1.4 seconds
- Length: 0.3149608 to 1.181103 inch
-
Supplier: ASTM International
Description: 1.1 This specification covers non-insulated platinum-rhodium alloys (weight percent composition), and platinum thermocouple wires that meet the requirement of Specification E 230 and NBS Monograph 175. 1.2 This specification does not cover platinum and platinum
-
Supplier: Isotech North America
Description: Since 1995 Isotech have been producing various designs of special Pt/Au, Pt/Pd, Pd/Au thermocouples for researchers. From our experience we can now offer the most popular of these, the Pt/Au thermocouple in a standard form. All wires are 99.999+% pure and are fully annealed according to the
- Sensed Temperature: -328 to 1,202 F
- Diameter or Width Range: 0.17716545 to 0.2755907 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Description: 1. Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Melting Range: 3,216 F
- Joining Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Isotech North America
Description: This economically-priced Standard Platinum Resistance Thermometer, Model 909, is the workhorse of calibration laboratories all over the world. During 2007 we reviewed our range of SPRTs and now have new models in the 909 family, the 909L and 909H. The wide temperature ranges and economic
- Sensed Temperature: -320.8 to 1,238 F
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Material: Platinum
- Features: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: a variety of protection heads with 1/2" NPT mounting threads and 304 SST sheath. Note that the final length dimension is reduced by 1/2" so if used in a thermowell the sensor will not bottom and cause damage to the sensor. The standard probe uses a Style 2 (3-wire) lead configuration, but
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Description: 1.Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and
- Sensed Temperature: -22 to 482 F
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Supplier: TEGAM, Inc.
Description: Platinum RTD Thermometer °F Model 868 Digital RTD Thermometer measures temperatures from -360 °F to 1100 °F. Model 869 Digital RTD Thermometer measures temperatures from -220 to 630 °C. Compatible with either 3 or 4 wire RTDs, temperature measurement is performed with a best accuracy
- Fahrenheit Scale: -100 to 1,100 F
- Fahrenheit Scale Divisions: 0.4 to 2 F
- Celsius Scale: -100 to 630 C
- Celsius Scale Divisions: 0.3 to 1 C
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These alloys are vacuum grade filler metals that have their compositions specifically controlled to fabricate joints exposed to high vacuum on electron devices. These alloys must be brazed in high purity atmosphere or vacuum. Premabraze alloys consist of only certified "pure" materials, this metal
- Melting Range: 3,216 F
- Features: Other
- Joining Process / Product Form: Preform, Solid Wire, Strip / Sheet / Foil
- Braze Alloy: Vacuum Grade Braze
-
Supplier: Traceable® Products
Description: Institute of Standards and Technology). Platinum (100-ohm) 4-wire probe is triple-purpose for liquids, air/gas, and semisolids. Probe range is -58° to 752°F and -50° to 400°C. Dimensions: stem length 6 inches, stem diameter 0.13 inch, overall stem length 9 inches, cable length 40
- Fahrenheit Scale: -58 to 752 F
- Celsius Scale: -50 to 400 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35RTD is a versatile and economical temperature meter, designed to accept 3 wire or 4 wire 100Ù Platinum RTD sensors. The meter is ordered factory calibrated for either a °C or °F readout, and a 0.1° or a 1° resolution and is shipped in the 3 wire mode. The 4
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Transcat, Inc.
Description: readings three times per second for liquids, air/gas, semi-solids HOLD allows user to freeze display for reading later Displays data in °F or °C Computer output supplied with unit Handle Probe: (range –200 to 500°C): Fast-response, waterproof, 4-wire platinum/stainless-steel probe,
-
Supplier: Transcat, Inc.
Description: readings three times per second for liquids, air/gas, semi-solids HOLD allows user to freeze display for reading later Displays data in °F or °C Computer output supplied with unit Handle Probe: (range –200 to 500°C): Fast-response, waterproof, 4-wire platinum/stainless-steel probe,
-
Supplier: Metalor Technologies USA Corporation
Description: particularly well suited to these applications due to the resistance to corrosion and friction, and because they can be age-hardened to control the spring effect and the contact force. Our main products are solid wires, solid strips and bi- or tri-metal strips. With over 20 years experience
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the thermal conductivity of non-carbonaceous, dielectric refractories. 1.2 Applicable refractories include refractory brick, refractory castables, plastic refractories, ramming mixes, powdered materials, granular materials, and refractory fibers. 1.3
-
Supplier: Transcat, Inc.
Description: Product Highlights Diameter: 4mm Length: 210mm Sensing Length: 6mm Handle: No (Angled) Cable: 1.5m PTFE 4-wire Temperature Range: -50°C to +250°C Application: Europa, Venus & Calisto Features: General purpose
- Celsius Scale: -50 to 250 C
-
Supplier: TelephoneStuff.com
Description: Platinum Series Speaker Microphone with 3.5mm Jack is a IMPACT HD3 speaker microphone that is built tough to withstand heavy use in demanding environments. Crystal clear audio, standard 3.5mm accessory jack, Kevlar re-enforced coil cabling and dust, water, vibration, and wind resistant. Add a
- Application: Headset / Helmet, Telephone / Voice Communication
Find Suppliers by Category Top
Featured Products Top
-
, long life, but brittle. Molybdenum (Mo): Tougher than tungsten, but oxidizes easily. Copper (Cu): Excellent conductivity, ideal for gold wire, but short lifespan. Platinum (Pt): Superior stability & oxidation resistance, but very (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
: Inconel®, Monel® and other Super Nickel Alloys Haynes® 188®, 214®, 230® Hastelloy® C-276 Tantalum Platinum-Rhodium Sheath Diameters: 039" - 0 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
In response to the growing demand for high-precision platinum temperature sensors, IST AG is launching a new RTD PW series for high-precision measurements. The new 4-wire design on-chip allows measurements in class F0.15 up to +600 ° C with very low hysteresis. For high (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
IST platinum temperature sensors provide solutions for extreme temperature applications. IST products are designed with the highest quality materials, allowing them to operate within a temperature range of -200°C to +1000°C. Standard IEC 60751 sensors are offered in class B (0 (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications - as low as 0.15 Ohms Eliminates high frequency noise in power supplies or RF signal isolation applications RoHS Compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Conax Technologies designs and manufactures RTD assemblies for a wide variety of industries and applications, including wire-wound platinum RTD (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
to the IEC 60751 norm. IST also offers custom RTD platinum sensors fitted to application-specific requirements in terms of specified TCR values, nominal resistance, dimensions, housings and lead wires amongst other variations. Learn more. (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
RTD assemblies for a wide variety of industries and applications, including wire-wound platinum RTD assemblies that can be bent like a thermocouple, except in the tip portion that contains the element. Our thin (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
thermal conductivity device consisting of a heated platinum (or other metal) filament suspended in a gas-filled tube that is connected to the system that is being tested. The heated wire loses heat to the surrounding gas; if the gas pressure is reduced, the number of gas molecules colliding with the (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
wire insulation, appropriate process connection hardware, wire termination styles, and possible use of extension grade conductors vs. thermoelement conductors for the lead wiring. Industry applications (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies
Conduct Research Top
-
EFO Wand for Welding Wire Machine
Superior electrode material assures the lifespan of EFO wand, consistent shape and size of free air ball. The tip of EFO wands are made of by Iridium, platinum & Iridium alloy or platinum. It can keep the consistent shape and size during the flame process. Over decades of special polishing
-
Resistance Temperature Detectors RTD
ACROLAB RTD assemblies utilize wire wound platinum elements with a reference resistance of 100 Ohms at 0 C and a temperature coefficient of 0.00385 Ohms/Ohm/C degrees. ALL Acrolab RTD probes are of the "filled tube" or "MGO" construction, providing long operating life in high vibration
-
Engineering Characteristics of Drawn Filled Nitinol Tube (.pdf)
The elastic behavior of various thermally set Nitinol-DFT (R)-Platinum1 composite wires was investigated in both axial and flexural modes. Two varieties of composite materials were analyzed, each unique in the amount of cross-sectional area made up of Platinum. The measured properties
-
Why Choose Riedon (a Resistor Company) For Your Special RTD Requirements
the element and provide a thermal path to the measurement, lead wires, and a termination or connection. RTDs are often made with platinum, nickel or nickel alloy wire as their sensing resistance element. Platinum is a popular choice; it can withstand high temperatures and maintain excellent stability
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8309/enhancementofboi00tuit.pdf?sequence=1
Platinum Wire .
-
Manual of the Technical temperature measurement
The examples of it are the temperature dependent volume of a thermometrischen liquid relatively to the vessel volume, the resistance of a platinum wire or the natural frequency of an oscillating quartz.
-
CFD modeling of convection heat transfer using 1.7 MHz and 24 kHz ultrasonic waves: a comparative study
Abstract The effects of 24 kHz and 1.7 MHz ultrasonic waves on heat transfer from a thin platinum wire are investigated.
-
Comparative assessment of iridium oxide and platinum alloy wires using an in vitro glial scar assay
Platinum wires had a 20 μm diameter.
-
ESDU 06019 - Temperature measurement: resistance thermometry.
There appear to be no standard designations for the various components, for example the term “resistance thermometer” can apply equally to a short length of platinum wire or the complete temperature measuring system including the output indicator.
-
Over Luftelectricität
Had become after shown now (1. c.), that the air set in the Behalter through a tip couldn't become anymore in erhehlicher manner electrisirt as soon as they were made after Moglichkeit staubfrei, a short platinum wire was used instead of the …
-
Over the exit of negative ions of hot compounds of metal and therewith coherent appearances
A platinum wire is heated or, coal thread in the vacuum, so, its behavior is the after it as anode or serves cathode, substantially differently.
-
The Measurement and Control of Temperatures in Industry
Sir William Siemens * first proposed the platinum resistance thermometer and employed it principally in metal- lurgical operations, but it was abandoned because in this case the resistance of the platinum wire was found to alter seriously after prolonged or repeated exposure to …
-
http://aut.researchgateway.ac.nz/bitstream/handle/10292/3435/HuangJ.pdf?sequence=1
It was found that platinum wire of a diameter 0.02 mm can meet the response time requirement for diagnosis of sleep disorders.
-
Notes relating to electric fuses
… late Professor Daniell and Sir Charles Wheatstone, at King's College, on the subject, the result being the employment by him of a form of Daniell's battery for the purpose of heating to redness, or fusing, a platinum wire surrounded by gunpowder, an …
Indicates content that may require registration and/or purchase.