Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC LINEAR ACTUATOR, 40MM PISTON, 450MM STROKE. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLNOID VALVE KIT, 3/8 INCH NPT, 4 WAY, RESILIENT SEAT AC. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 4-WAY, 0-150PSI, PNEUMATICALLY ACTUATED SPOOL VALVE, 3/8 INCH NPT FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
- Valve Type: Spool Valves
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AIR SPRING ACTUATOR, PNEUMATIC, STAINLESS STEEL MATERIAL, REPLACEMENT PART. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clark Solutions
Description: Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is
- Valve Size: 0.25 to 3 inch
- Media Temperature: 366 F
- Media: Air, Compressed Air
- Valve Type: Ball Valves
-
Supplier: Senior Aerospace Metal Bellows
Description: Using our advanced metal bellows technology, the PRIME MOVER™ actuator is a unique linear actuator that provides superior reliability and maintenance-free performance. Provides hermetic, zero leakage actuation Operates in harsh environments Operates at extreme temperatures Actuates
- Rated Force: 1,000 lbs
- Actuation Type: Hydraulic, Pneumatic
- Device Type: Rod Type
- Material: Stainless Steel
-
Supplier: Exlar
Description: an electromechanical actuator, yet meet all required capabilities of the application. The EL Series actuator is compatible with nearly any manufacturers’ resolver-based amplifier.
- Stroke or X-Axis Travel: 6 inch
- Rated Speed: 10 in/sec
- Rated Force: 271 to 626 lbs
- Motor Voltage: 24 to 460 volts
-
Supplier: Dover Flexo Electronics, Inc.
Description: their heavy-duty, ductile iron disk construction and expanded surface for rapid heat dissipation, 130 Series brakes feature DFE’s time-proven Universal Actuator technology: Hassle free change out of worn pads, without tools, via push-button spring locks Limited-travel pistons that can’t
- Torque Rating: 1.91666666666667 to 820 Ft-lbs
- Bore Diameter: 1.375 to 2.75 inch
- Diameter: 13.37 inch
- Length: 6.88 inch
-
Supplier: Jergens, Inc.
Description: 130mm Pneumatic Self-Centering air vise and high pressure ZPS pallet Kits Jergens 130mm Pneumatic Self-Centering Vise Kits serve as an ideal starter setup for powering our 130mm Pneumatic Self-Centering Vise. The kit includes everything needed to hook up and control a vise. The
- Weight: 36 lbs
- Vise Features: Self-centering
-
Supplier: Dover Flexo Electronics, Inc.
Description: unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Description: This standard specifies tests designed to determine the performance of positioners with analog input signals and pneumatic output. The method of evaluation described in this standard specifies the use of an actuator of the user's or manufacturer's choice. The positioner may be
-
Description: on a positioner mounted and connected to a specific actuator, as a combined unit. The text makes clear where different approaches are required. The methods of evaluation given in this standard are intended for use by manufacturers to determine the performance of their products, and by
-
Supplier: CSA Group
Description: on a positioner mounted and connected to a specific actuator, as a combined unit. The text makes clear where different approaches are required. The methods of evaluation given in this standard are intended for use by manufacturers to determine the performance of their products, and by
-
Supplier: ASTM International
Description: pre-launch accumulator(s), launch actuator(s), shuttle assembly, launch rail, and launch lock. Each launcher shall undergo developmental, acceptance, and operational tests, which will be documented and presented to the UAS manufacturer upon delivery. Proper training, operations, safety
-
Supplier: ControlAir LLC
Description: operation over a wide range of actuator sizes. ControlAir, Inc., a leading manufacturer of precision pneumatic and electro-pneumatic controls, is pleased to announce that its Type-6500 Aluminum and Type-6600 Stainless Steel Large Flow Capacity Volume Boosters were awarded
- Output Pressure: 150 psi
- Maximum Pressure: 250 psi
- Flow Capacity: 400 SCFM
- Port Size: 0.75 to 1 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. Typically these units are used for applications that require electronic pressure control of valve actuators,
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: International Polymer Solutions Inc.
Description: and PVDF configurations are the choice for wet bench manufacturers and semiconductor facilities where ultra pure DI Water is required. The IPS unique bellows-stem design completely isolates the pneumatic actuator from the fluid media.
- Valve Size: 0.5 to 1 inch
- Flow (Cv): 2.8 to 13.5
- Pressure Rating: 10 to 75 psi
- Media Temperature: 140 F
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. can build an auto-feed screwdriver system on almost any manufacturers DC Electric tool. We have built on Atlas Copco, ASG, AIMCO, Desoutter, Ingersoll Rand, Kolver, and other manufacturer’s tools. We offer standard, rigid, barrel retract, and counterbore systems on
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Description: port connections. Bellows or similar moving stem seals may be pressure tested after assembly at a pressure to be agreed upon by the valve manufacturer and the purchaser. The requirements of this standard do not cover pneumatic and hydraulic actuators and regulators.
-
Supplier: Marposs Corp
Description: pneumatic cylinder version: 3 ÷ 6 bar actuation: spring, pneumatic cylinder transducer and pneumatic cylinder cable outlet: axial or radial repeatability < 0.5 µm degree of protection IP65 thermal drift at zero < 0.25 µm/°C connector: Lumberg SV50/6 (analogue versions), Lumberg
- Range: 0.0787402 to 0.393701 inch
- Set Range: 0.0787402 to 0.393701 inch
- Measurement Scale / Units: Metric
-
Supplier: PHD, Inc.
Description: Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these linear slides can combine to create virtually any system to meet your Cartesian
- Stroke or X-Axis Travel: 5.905515 to 49.212625 inch
- Y-Axis Travel: 5.905515 to 49.212625 inch
- Z-Axis Travel: 5.905515 to 49.212625 inch
- Rated Speed: 11.8110236220472 to 94.488188976378 in/sec
-
Supplier: Hy-Lok USA, Inc.
Description: One-piece Pipe-ended Adjustable Check Valves Hy-Lok USA has over 30 years of experience providing valves for a wide range of applications across industries. Our valves are available in a number of applications including pneumatic, hydraulic, refrigeration, instrumentation, and aerospace, each
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: RS Components, Ltd.
Description: Regulators for controlling the flow of compressed air to pneumatic actuators. SMC’s AS series speed controllers have a larger, push-pull locking dial making precise adjustment and control easy and reducing the setting time by half. Available to suit a range of tubing diameters. Meter
- Maximum Pressure: 14.5036839357197 to 217.555259035796 psi
- Features: Other
-
Description: When our customers have components that break down or start to malfunction, we have specialized equipment to test, dismantle, repair, rebuild and test to specification. These components include the whole range of pneumatic and hydraulic machinery such as cylinders, pumps, motors, valves and
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade
- Capabilities: Complete Machine / System Rebuild, Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: North America, Northeast US Only, United States Only
-
Description: performance, marking and documentation are given. ISO 13856-1:2013 is applicable to pressure-sensitive mats and pressure-sensitive floors, regardless of the type of energy used (e.g. electrical, hydraulic, pneumatic or mechanical), designed to detect ¿ persons weighing more than 35 kg, and ¿
-
Supplier: CSA Group
Description: performance, marking and documentation are given. ISO 13856-1:2013 is applicable to pressure-sensitive mats and pressure-sensitive floors, regardless of the type of energy used (e.g. electrical, hydraulic, pneumatic or mechanical), designed to detect — persons weighing more than 35 kg, and —
-
Supplier: Dover Flexo Electronics, Inc.
Description: unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The digital
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Design Tool, Inc.
Description: Design Tool, Inc. introduces the automatic pin nailer systems that feed and drive nails or pins into various applications such as window or skylight construction, LED light fixtures, furniture frame construction, and many other applications. These systems can be designed on various
-
Supplier: FLSmidth
Description: can be used in dilute, two-phase or dense-phase pneumatic conveying applications. The valve uses traditional actuators for easy connections to controls and wiring and are easily changed to the opposite hand without the need for customized parts. Three different actuators are
- Valve Type: Diverter Valves
-
Supplier: CGIS
Description: capability to test a wide array of valve products ranging from the small (1/2”) to the very large (42”), up to ASME class 4500, and everything in between. As a manufacturer representative and authorized repair centre, we only use Original Equipment Manufacturer (OEM) parts and maintain
- Valve Type Repaired: Ball Valves, Butterfly Valves, Check Valves, Control Valves, Gate / Knife Valves
- Features: Canada Only, North America
-
Supplier: Mile-X Equipment, Inc.
Description: in five height positions; it must be manually released to lower the load Two large swivel casters and pneumatic tires make it easy to maneuver, even on loose gravel Adjustable lifting saddles and an extra wide stance for extra stability Covered by OTC Marathon Lifetime Warranty
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: isolates the process fluid from the actuator. This design eliminates the “dead space” where chemicals can pool and degrade, which is a common cause of particle shedding. Maintenance teams should prioritize Predictive Monitoring via the CDM’s integrated PLC system. By tracking valve cycle
- Body Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: hydraulic components that require a secure fastening. In pneumatic systems, they can be found in actuators, compressors, couplers, etc. to help secure components as needed. Standard materials for retaining rings include carbon steel, carbon spring steel, 302 stainless steel and 316
- Ring Style: Circlip
- Design Units: Metric
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Pneumatic Valve Actuators Datasheets for Clippard -
pneumatic actuators, manufacturers should choose products that are made to withstand environmental challenges. Often, stainless steel cylinders are the best choice. Learn more. (read more)
Browse Linear Actuators Datasheets for Branham, W.C. Inc. -
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series
(read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
it is necessary for a process engineer to choose between a pneumatically or an electrically actuated valve for a process system. How to Select an Actuator offers data to make the best choice between electric and pneumatic actuators by comparing various factors, including (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
equipment designs and applications. At times it is necessary for a process engineer to choose between a pneumatically or an electrically actuated valve for a process system. How to Select an Actuator offers data to make the best choice between electric and pneumatic actuators by comparing various (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Compact Automation manufactures custom pneumatic actuators to match your specifications. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Actuonix Motion Devices (formerly Firgelli Technologies) has been a leading manufacturer of micro linear actuators and servos since 2004. All of our products are designed from scratch, by our in-house team of engineers. We pride ourselves on providing affordable, quality micro-motion solutions to a wide variety of industries. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
availability in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Rotork Pneumatic Actuators Installed on Canadian Well Pads
Over 80 Rotork CP, GP and RC200 pneumatic actuators have been installed on well pads in Alberta, Canada where they will be part of an in situ steam assisted gravity drainage (SAGD) oil sand extraction project. SAGD technology is used to extract bitumen oil from 800 metres below the surface
-
Electronic or Pneumatic Actuation? Advantages of Belimo Electronic Direct Coupled Actuators (.pdf)
In 1975, when BELIMO was established, pneumatic actuators accounted for 50% of the actuators used in Europe. Today, 95% of those installed are electronic and, in Japan, 80%. BELIMO electronic has over 60% marketshare in both Europe and Japan. Recognition of the cost/benefit ratio of high quality
-
Pneumatic Actuators vs Electric Actuators: Which is Better?
Pneumatic linear actuators and electric linear actuators are often compared for linear motion requirements that do not require the high forces of hydraulic linear actuators. Here are 15 factors that should be considered.
-
Emergency Isolation for Pneumatic Actuated Control Valves
Now any pneumatic control system can be designed to automatically shutdown in a local fi re or excess heat situation. The FireChek (R) can be installed on most fail-safe standard pneumatically operated process control valve actuator, either on/off or throttling. The enhanced FireChek assembly
-
Electric vs. Pneumatic Actuators. To every application, turn, turn
Once the choice to automate has been made, it's time to look a bit closer at the application to determine which type of actuator. The two most common types of actuators are pneumatic and electric. Both have a wide range of torque output and can be electronically controlled in many environments
-
K-TORK Pneumatic Actuators used in Biggest Planned Ultrafiltration Retrofit in US History
Over 300 Rotork K-TORK pneumatic vane actuators have been installed at one of Florida's largest low-pressure ultrafiltration (UF) membrane plants.
-
The World of Actuation is Turning Electromechanical
When it comes to linear actuators, electromechanical devices are becoming the option of choice over their pneumatic cousins due to their speed, precision, and size. Over recent years, demands have grown louder from factory and company managers to use more electric rod-style actuators and fewer
-
What are the Main Types of Linear Actuators?
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure. Pneumatic actuators
More Information Top
-
Pneumatic Actuator - Pneumatic Actuator Manufacturers, Suppliers
Competitive pneumatic actuator products from various pneumatic actuator manufacturers and pneumatic actuator suppliers are listed above, please select quality and cheap items for you.
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
Pneumatic Actuator Manufacturers .
-
Contact Pressure Distribution in Guide Bearings for Pneumatic Actuators
they can be readily produced on standard machine tools, which simplifies prototype construction in the laboratory as well as being advantageous in the preliminary or final production processes used by pneumatic actuator manufacturers .
-
Electronic or Pneumatic Actuation? Advantages of Belimo Electronic Direct Coupled Actuators (.pdf)
On the other hand, depending upon which pneumatic actuator manufac- turer ’s specifications are consulted, the gradual operation damper area is from 50%-20% of that recommended for 2-position operation.
-
Damper Applications Guide: Constant Volume Damper and Actuator Characteristics (.pdf)
The recommendation of the pneumatic actuator manufacturer ’s is typically 1 1/4 - 2 in-lb for each square foot of damper area.
-
http://dspace.mit.edu/bitstream/handle/1721.1/76098/820457527-MIT.pdf?sequence=2
The pneumatic actuator manufacturer , Festo (Brussels, Belgium), created graphs indicating the relationship between the tension force of the actuator, the supply pressure to the actuator, and the percent contraction of the actuator given the diameter of the actuator.
-
Mini Porter Cyclone from Osawa & Company, Japan
Pneumatic Actuator Manufacturers .
-
Linear Actuator Exporters, Linear Actuator Selling Leads
Pneumatic Actuators Manufacturers .
Indicates content that may require registration and/or purchase.