Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, 25 MM PISTON DIAMETER, 80 STROKE, PPV END POSITIONING CUSHION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Boston Gear
Description: exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics
- Operating Pressure: 250 to 500 psi
- Bore Size: 1.5 to 6 inch
-
Supplier: RS Components, Ltd.
Description: SMC D-A96 Pneumatic Position Detector
- Power Requirements: DC Powered
-
-
Supplier: Positech Corporation
Description: Positech’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system or a Positech Articulated Jib Boom. Exceptional off-center payload handling
- Capacity: 800 lbs
- Stroke: 60 inch
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other, Rotating
-
Supplier: PHD, Inc.
Description: Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod
- Stroke: 0.5 to 18 inch
- Operating Pressure: 20 to 150 psi
- Bore Size: 1.125 to 1.375 inch
- Shaft Diameter: 0.625 to 0.75 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 5 inch
- Shaft Diameter: 1 to 3.5 inch
-
Supplier: RS Components, Ltd.
Description: VERIN A CONTRÔLE DE POSITION ET COMPTEUR
- Features: Bumpers/Cushions
-
Supplier: Branham, W.C. Inc.
Description: Competitively priced with lower costs per inch of stroke. Journal guide bearings. Linear ball bearings optional. GCC - Guided Cable Cylinders from W.C. Branham consist of a double acting cable cylinder and a pre-engineered/packaged guide and load bearing support system for self guiding
- Stroke or X-Axis Travel: 60 to 120 inch
- Actuation Type: Pneumatic
-
Supplier: RS Components, Ltd.
Description: CMSX Positioner Mounting Bridge
-
Supplier: Branham, W.C. Inc.
Description: Cable Cylinders are the best value at price per inch of stroke and can be configured with extra cable length for the purpose of mounting the main body away from work area. Double Acting Cable Cylinders from W.C. Branham stroke along their own body length and offers up to a 50% space
- Stroke or X-Axis Travel: 100 to 120 inch
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: PHD, Inc.
Description: PHD’s Series SFM Multiple Position Slide offers a modular multi-position stop system that includes optional mid-position actuators and adjustable end stops to support diverse applications. Multiple intermediate stopping positions are available, limited only by the length of the slide. The New
- Stroke: 1.968505 to 133.85834 inch
- Operating Pressure: 36 to 116 psi
- Bore Size: 1.0629927 to 1.574804 inch
- Operating Temperature: 41 to 140 F
-
Supplier: Branham, W.C. Inc.
Description: Pneumatic for Series U 2D and 3D CAD Files
- Stroke: 0.9842525 to 39.3701 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 6.299216 to 12.598432 inch
- Body Material: Aluminum
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR1341 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS technology to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for pneumatic cylinder position sensing
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: PHD, Inc.
Description: Series PDK Pneumatic Crowder Slides feature a simple design, compact size, long actuator life, and the ability to absorb high impact forces. Built-in rod compliance eliminates side load on the cylinder’s piston rod. Series PDK Slides are ideal for pushing sheet metal into location for
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 125-160-200-250 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back Magnetic sensors can be assembled on tie rods On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.393701 to 11.81103 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 4.9212625 to 9.842525 inch
- Body Material: Aluminum
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, ROTARY DRIVES, COMPLETE W/2 POSITION SENSORS, TYPE BAUMER ELECTRIC. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: R&I Manufacturing Co.
Description: DURA-SLIDE LS Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The built-in air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. The unit is extremely compact
- Stroke or X-Axis Travel: 0.5 to 3 inch
- Features: Bumpers / Cushions, Integral Sensor, Non-rotating, Shock Absorbers
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: Allied Electronics, Inc.
Description: enough may be the real problem. In such cases, mounting fast-acting valves as close to the cylinder as possible is important. This eliminates excess compressible air in the lines between cylinder and flow control, giving more precise control. Note: Switch mounting hardware sold
-
Supplier: McWane Plant and Industrial
Description: life. The extruded aluminum body is treated for internal and external corrosion resistance. The finely machined cylinder surface ensures a low friction coefficient and a long cycle life. Modularized, preloaded spring cartridges are field replaceable, field-retrofittable, and
- Features: Pneumatic
-
Supplier: Tolomatic
Description: Double the velocity and stroke capacity of double-acting cylinders
- Stroke: 159.6 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Operating Temperature: 32 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: “Simple Cylinder” Type LP Linear pneumatic actuators are supplied with either type AV conventional or type TZIDC digital positioners mounted on the cylinder. Cylinders are supplied with a threaded clevis on the rod end. Base mounting pivots can be ordered as an
- Stroke or X-Axis Travel: 5 to 16 inch
- Rated Force: 168.6 to 6,164.016 lbs
- Features: Adjustable Stroke, Integral Sensor, Multi-position, Protective Boot
- Mounting Type: Clevis or Eye
-
Supplier: Novotechnik U.S., Inc.
Description: Designed for hydraulic and pneumatic applications, Novotechnik in-cylinder position sensors feature magetostrictive non-contacting technology for long life.
- Sensor Technology: Linear Potentiometer
-
Supplier: ifm efector inc.
Description: Only 1 sensor for 2 end positions for short-stroke cylinders End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterization via IO-Link Monitoring of critical pneumatic cylinders via switching cycles
- Measurement Range: 1.968505 inch
- Operating Temperature: -13 to 185 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: TrimTeck
Description: Dynamic positioning accuracy means precise control. Optimux’s spring cylinder actuator is a key element to the OpGL™ excellent shutoff characteristics. The OpTK™ delivers more than three times the linear force offered by traditional diaphragm actuators while providing excellent throttling
- Air Supply Pressure: 150 psi
- Operating Temperature: -40 to 350 F
- Air Supply Pressure Range: 150 psi
- Acting type: Double Acting (Air to Air)
-
Supplier: DynaQuip Controls
Description: DynaQuip Controls AP Series pneumatic actuators are designed to meet the needs of the quarter-turn valve industry. Engineered to be compact, durable and versatile, these units represent the latest state-of-the-art technology coupled with economical operation. The careful execution of the
- Actuator Torque: 75 to 46,540 In-lbs
- Air Supply Pressure: 60 to 100 psi
- Operating Temperature: -10 to 195 F
- Air Supply Pressure Range: 60 to 100 psi
-
Supplier: Festo Corporation
Description: Max. 2 cylinders can be combined Thrust and return force increase External piston rod thread Magnetic piston for position sensing
- Operating Pressure Range: 8.702262 to 145.0377 psi
- Linear Stroke: 0.0787402 to 19.68505 inch
- Features: Stop Cushioning
-
Supplier: LS Industries
Description: Easy operation with LS Industries Cylinder Shot Blaster. The BSC30 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Compact Automation
Description: Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore
- Mounting Type: Clevis or Eye, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Features: Double End Rod, Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: ABB Measurement & Analytics
Description: The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling. Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a double-acting cylinder with a
- Operating Pressure Range: 40 to 100 psi
- Maximum Torque: 1,080 In-lbs
- Operating Temperature: 185 F
- Rotation Angle: 90°
-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable for
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: Radwell International
Description: MOUNTING BAND, FOR USE WITH A 5MM SQUARE CYLINDER POSITION SWITCH AND A 1-3/4 OR 2IN (50MM) BORE ROUND BODY CYLINDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAS Automation, LLC
Description: Allows for 0-180o rotational motion Adjustable angle with cushioned shocks Sensors available Double acting
- Rotation Angle: 180°
- Features: Position Feedback, Stop Cushioning
- Rotational Output: Table
Find Suppliers by Category Top
Featured Products Top
-
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
capability. PPS ensures that cushioning into the end position is dynamic, but gentle, and requires no manual intervention. PPS eliminates the time consuming back and forth typically required during the adjustment stage of installing pneumatic cylinders. The DSBC has the reliability and sturdiness (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Smaller systems yet greater performance. This balancing act is not a problem with the compact cylinders ADN-S. They are extremely small and light and deliver excellent performance with small movements. All thanks to the one-piece, compact housing. Minimal fitting space Extra light (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Free positioning: fast, precise and powerful Festo Corp - NEW, ESBF cylinder is capable of generating (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
. As divisions of the global Siedle Group, Novotechnik and its sister division Contelec develop and produce a wide range of rotary and linear position sensors. These solutions are used across industries including automotive, machine engineering, plastics, medical equipment, hydraulics, pneumatics, and control systems. Novotechnik's operations are ISO 9001 certified. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Inductive displacement sensors from Micro-Epsilon are used extensively in applications for automated processes, quality assurance, test rigs, hydraulics, pneumatic cylinders, and automotive engineering. The advantages of these displacement sensors are well known and highly valued, and include (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
applicable to a wide range of drive units and offer a new dimension of reliability and cost effectiveness. The long cylinder-style sensors detect the position of magnets fitted to pneumatic drives. The wide selection of cable lengths makes customer assembly unnecessary and speeds-up installation (read more)
Browse Proximity Sensors Datasheets for Festo Corporation
Conduct Research Top
-
Sensor Technologies to Detect Pneumatic Cylinder Position - White Paper
Over the years, many users have abandoned the use of reed switches due to their failure rate and have utilized mechanical or inductive sensors to detect pneumatic cylinder position. AMR and GMR sensors are smaller, faster, and easy to integrate and are much more reliable however; they must overcome
-
Pneumatic Cylinders
sensors over that of linear potentiometers. In recent years, MTS has supported pneumatic cylinder manufacturers in the development of servopneumatic control solutions. In these types of applications we can provide the right combination of performance and outputs like position and velocity.
-
LVDT Position Sensors For Use With Pneumatic Cylinders
There are two general applications to use LVDTs with pneumatic cylinders described here:
-
Position Sensor Technology Comparison
Position feedback sensors for hydraulic. or pneumatic cylinders have used one of three. traditional technologies: magnetostrictive, variable. resistance, and variable inductance sensors. While other sensor technologies have occasionally. been used successfully in this application,. the focus
-
Angle and Inline Valves Options Guide
MDC angle and inline valves are available with precision mechanical position indicator (MPI) option. The MPI system consists of two single pole, double-throw micro switches mounted on top of the pneumatic actuator air cylinder. Each micro switch is wired in the normally open position. Wiring
-
The Unsung Contributor to Plant Economic Performance
sensors. They also comprise fluid power products,. which provide pneumatic and motion control. Examples: valve manifolds; filters,. regulators, lubricators (FRLs); actuators or cylinders; grippers; slides; and gantries. New technologies and forward-thinking business developments have made
More Information Top
-
Abstracts of Metalworking literature
Production of the extrusions at TI Reynolds Ltd. is illustrated and described, and specific case histories are presented for the fabrication of pneumatic positioner cylinders , hydraulic buffers, a complexly shaped bowl for a t~igh-pressure filter, and a one-piece hydraulic cylinder …
-
Concrete decontamination by electro-hydraulic scabbling (EHS). Final report
… sequence Modified scabbling chamber with transparent sidewalls for better process monitoring, (a) side view, (b) front view; puling light flash is visible XZ positioner with scabbling module mounted below Air turbinebelt drive of the X positioner Pneumatic cylinders - mount and 2-positioner …
-
ZCP1998HT033
Figure 6 - Photo of a pneumatic cylinder tray positioner .
-
Pneumatic Drives
1955) Pneumatic -hydraulic cylinder positioners .
-
CR4 - Thread: Level Measurment
Next in Forum: Electro Pneumatic Positioner for Power Cylinder .
-
CR4 - Thread: Scada Plantscape
Previous in Forum: Electro Pneumatic Positioner for Power Cylinder .
-
CR4 - Thread: Electro Pneumatic Positioner for Power Cylinder
Electro Pneumatic Positioner for Power Cylinder .
-
Journal of Aircraft > C-5A Main Landing Gear Bogie Pitching Control
The positioner is a pneumatic cylinder with a floating piston at each end, as shown in Fig. 11, and the charge is compressed by either extending or compressing the cylinder.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38147/35651628-MIT.pdf?sequence=2
In concept 2, 8 movements are necessary to move each cable; the movements include: (1) move positioner to pickup location, (2)actuate pneumatic cylinders forward, (3) close grippers, (4) retract pneumatic cylinders , (5) move positioner to drop-off location, (6) actuate cylinders …
-
Metso Valves For Sappis Ngodwana Fiberline Expansion
All valves are equipped with pneumatic cylinder actuators and intelligent positioners or limit switches.
Indicates content that may require registration and/or purchase.