-
Supplier: Festo Corporation
Description: Safety muffler for MS6-SV, MS series Operating medium: compressed air
- Maximum Pressure Rating: 0 to 145.0377 psi
- Port: Exhaust Silencer
- Mounting: Female Thread
- Type / Application: Pneumatic Muffler
-
Supplier: Jergens, Inc.
Description: Jergens Mufflers are used to reduce air flow noise. Installation is recommended at exhaust ports of Air Control Valves.
- Port: Exhaust Silencer
- Type / Application: Pneumatic Muffler
-
Supplier: EXAIR
Description: EXAIR Silencing Mufflers help to reduce work area noise produced by air exhausting from cylinders, valves and other air powered equipment. Per OSHA standard 1910.95, a worker must not be exposed to sound levels above 90 dBA for any eight hour shift of a 40 hour work week. Silencing
- Noise Attenuation: 90 dB
- Maximum Flow Rating: 73 SCFM
- Inlet Size: 0.25 to 0.75 inch
- Outlet Size: 0.25 to 0.75 inch
-
-
Supplier: Advanced Technology Products
Description: A lightweight unit designed to thread into the exhaust port of air tools or other equipment, reducing noise.
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Flange
- Type / Application: Pneumatic Muffler
-
Supplier: Advanced Technology Products
Description: Designed to thread into the exhaust port of air tools or other equipment, reducing noise.
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
- Type / Application: Pneumatic Muffler
-
Supplier: Advanced Technology Products
Description: A low-profile unit designed to thread into the exhaust port of air tools or other equipment, reducing noise.
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
- Type / Application: Pneumatic Muffler
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: Beswick Engineering Co., Inc.
Description: The muffler can be used for reducing exhaust and inlet noise or for filtering in pneumatic circuits. 5 and 40 micron sintered elements are available. Max Pressure Rating: 300 psig Features Sintered muffler element Captured O-Ring face seal for leak tight installation for
- Material: Brass/Bronze, Stainless Steel
-
Supplier: Nex Flow Air Products Corp.
Description: Reclassifying Mufflers provide excellent noise reduction - as much as 35 dBA - and more than sintered mufflers. In addition they are used to eliminate oil mist. The exhaust air from valves and cylinders may contain oil mist that can have a negative effect on the health of
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread, Other
- Type / Application: Pneumatic Muffler
-
Supplier: ASCO
Description: The Numatics Bronze Speed Control Muffler provides infinite metering of air flow. The sintered bronze is encased by an outer metal shroud. With linear adjusting capability, the speed of the cylinder can be decreased by adjusting the integrated screw. When optimal exhaust rate is
- Maximum Pressure Rating: 300 psi
- Inlet Size: 0.125 inch
- Outlet: End, Side
- Port: Exhaust Silencer
-
Supplier: ASCO
Description: Application: The Polyethylene Speed Control Muffler is designed to give fine adjustment to the low end of the flow range, followed by more coarse control as flow is increased toward the maximum. The body is made of highly versatile and costeffective nylon. The adjusting screw is made of high
- Inlet Size: 0.25 inch
- Outlet: End, Side
- Port: Exhaust Silencer
- Mounting: Male Thread
-
Supplier: Radwell International
Description: PNEUMATIC EXHAUST MUFFLER, 1/8IN NPT PORT-IN,40 MICRON,300PSI,MUFFLER, EXHAUST, 1/8" NPT, 7/16" DIA. . FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
-
Supplier: Allied Electronics, Inc.
Description: Reduces Noise Caused By Exhausting Air Thread into Exhaust Port of Valve Up to 30 dBa Noise Reduction
-
Supplier: Allied Electronics, Inc.
Description: Reduces Noise Caused By Exhausting Air Thread into Exhaust Port of Valve Up to 30 dBa Noise Reduction
-
Supplier: Allied Electronics, Inc.
Description: Reduces Noise Caused By Exhausting Air Thread into Exhaust Port of Valve Up to 30 dBa Noise Reduction
-
Supplier: Allied Electronics, Inc.
Description: Reduces Noise Caused By Exhausting Air Thread into Exhaust Port of Valve Up to 30 dBa Noise Reduction
-
Supplier: Radwell International
Description: PNEUMATIC EXHAUST MUFFLER, 1 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PNEUMATIC EXHAUST MUFFLER, 1/2NPT, SINTERED BRONZE, 300PSI. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: RS Components, Ltd.
Description: Norgren M/1518 Exhaust Filter
-
Supplier: Cleveland Vibrator Company (The)
Description: metal-to-metal impact and exhaust muffler reduce noise levels while pneumatic power allows for operation in hazardous areas VERSATILE - wide range of vibration intensities and dual diameter piston allow for mounting at any angle on your bins, chutes and hoppers handling material
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Co. VMS line of pneumatic industrial vibrators features air metal-to-metal impact for maximum force output. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - use of exhaust muffler reduces noise levels while
- Type: Linear / Piston
- Power: Pneumatic
-
Supplier: IMI Bimba
Description: Pneumatic isolation valves are typically the first valve following the FRL components in the line supplying compressed air to pneumatic equipment. They are critical components in any safety lock-out/tagout system. Available accessories include air mufflers, pressure switches,
- Valve Size: 0.25 to 1.5 inch
- Pressure Rating: 15 to 145 psi
- Media: Air, Compressed Air
- Actuation: Manual / Hand
-
Supplier: Cleveland Vibrator Company (The)
Description: Vibra-Might Air-Cushioned Vibrator For hoppers, bins, chutes, and pipes The VMSAC and VMRAC piston is cushioned on a pad of air at both ends of the stroke to ensure no metal to metal contact. The vibrator has a single-threaded exhaust port with exhaust muffler to reduce noise
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Supplier: Hi-Tech Controls, Inc.
Description: The silencers are indispensable elements for eliminating or reducing the characteristic noise of compressed air during discharge operations. They should always be placed on the outlets of 3/2, 5/2 or 5/3 valves. When carrying out maintenance, the silencers should be degreased using mineral spirit
- Maximum Pressure Rating: 87.02262 psi
- Maximum Flow Rating: 267.789473684211 SCFM
- Inlet Size: 1 inch
- Outlet Size: 1.6929143 inch
-
Supplier: Radwell International
Description: QUICK EXHAUST VALVE, S32E SERIES, 1 WAY, PNEUMATIC-ACTUATED SOLENOID, 4 PIN MICRO CONNECTOR, MUFFLER, GAUGE, G1/2 IN G TAP THREADED PORT, 1/2IN NPTF EXHAUST PORT, 1/4IN NPTF GAUGE PORT, 24VDC, LOCKOUT FEATURE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
- Valve Type: Solenoid Valves
- Features: Threaded
-
Supplier: Festo Corporation
Description: Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 The switching position is immediately recognizable Size: mini, midi, maxi
- Pressure Rating: 0 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air, Gas
- Primary Material: Aluminum
-
Supplier: Rogers Machinery Company, Inc.
Description: (other mounting options available: duplex, block and bypass valves) Heavy-duty low-noise exhaust muffler High Humidity Alarm DHA/CDA-PM Configuration The DHA/CDA-PM dryer is further upgraded with our Advanced Diagnostic Controller (ADC) with AMLOC® energy management, panel mounted
- Dryer Technology: Desiccant
-
Supplier: Bluetools
Description: The K-Tool Gearless Die Grinder , KTI-87128, features a drop-in motor and enhanced muffler system. The hardened steel cylinder maximizes air utilization of the rear-exhaust KTI-87128 Angle Air Grinder. The lightweight, composite housing on the K-Tool 87128 pneumatic grinder
-
Description: excellent control. Tapped exhaust port 1/2 NPTF...for CLEAN applications or to add a supplemental muffler in addition to the built-in muffler for even quieter operation.
-
Supplier: Air Compressors Direct
Description: variable speed control •Internal muffler minimizes exhaust sound Industrial Ball Bearing Construction •3000 blows per minute; uses 5.5CFM at 90 PSI Limited Lifetime Consumer Warranty •Covers material defect, not use or abuse •1 year warranty if used for commercial/industrial
-
Supplier: Atlantic Blowers
Description: Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel
- Air Flow Rate: 1,000 to 1,250 SCFM
- Static Pressure: 9.799999999999999 to 14.6 in H2O
- Maximum Diameter (Fan or Blower Wheel): 5 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: Xylem Applied Water Systems
Description: (6.4 lpm). Model No.: K56 Series Half-gallon (1.9L) accumulator tank maintains constant flow requirements Capable of CO2 inlet pressures of up to 90 psi (6.2 bar) Ultimate performance and reliability, with extended service life Quiet operation with exhaust muffler Easy installation
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 90 psi
- Discharge Size: 0.5 inch
- Media Temperature: 120 F
-
Supplier: Xylem Applied Water Systems
Description: critical o-ring sealsQuiet Operation with large exhaust muffler Ease of Installation with all quick disconnect ports
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps
Find Suppliers by Category Top
More Information Top
-
SPEEDAIRE Muffler, Exhaust,1" NPT, 1-5/16" Hex - Pneumatic Muffler - 6F601|6F601 - Grainger Industrial Supply
• Pneumatic Exhaust Mufflers (48) .
-
SOLBERG Muffler,2 1/2 In FNPT - Regenerative Blower Mufflers - 4FY64|SLCR-250 - Grainger Industrial Supply
• Pneumatic Exhaust Mufflers (48) .
-
Pneumatic Components Manufacturers, Pneumatic Components Product Catalogs Directory
Air Pneumatic Muffler Air Exhaust Muffler .
-
Pneumatic Muffler – Pneumatic System Components – Grainger Industrial Supply
• Exhaust Muffler , Pneumatic , NPT Port (In.) 1/4, Max.
-
SPEEDAIRE Pneumatic System Components - Pneumatics - Grainger Industrial Supply
• Exhaust Muffler , Pneumatic , NPT Port (In.) 1/4, Max.
-
Grainger.com
• Exhaust Muffler , Pneumatic , NPT Port (In.) 1/4, Max.
-
SPEEDAIRE Pneumatics - Grainger Industrial Supply
• Exhaust Muffler , Pneumatic , NPT Port (In.) 1/4, Max.
-
Practical methods of the devising
then, the search engines terms like sound damping, sonic swallow material, sonic absorber, sound absorption, exhaust gas silencers , airborne sound absorbers etc., ignore .
-
Protection of environment in the car industry
Through active measures on the source itself like, e.g., effective exhaust gas silencers drawing airborne sound absorbers speed limitation cooling-fan-group optimization of (average piston speed cm < 12 m/s) (rotation speed) the stroke-bore-ratio, the noise lowerings into the…
-
Hydraulic Equipment and Support Systems for Mining
The air pump must be opened before using the pneumatic valve), 8-quick exhaust valve, control loop, and add 24V DC power supply in pneumatic circuit 9- exhaust muffler , 10-hammer, when pressure reaches stable value.
Indicates content that may require registration and/or purchase.