-
Supplier: Azbil Corporation
Description: operation, contributing to better productivity and easier maintenance. A high-precision pressure-based liquid level transmitter that is installed by simply immersing it. Field mounted indicating controllers measure and adjust basic process variables for temperature, pressure,
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: PMC Engineering LLC
Description: The PMC Tank Level Transmitter has been especially developed for measuring tank levels in paper mills and similar process industries where pulp or viscous materials are stored. The small diameter of the transmitter (1½") permits flush installation with the inside wall of
- Measuring Range: 0 to 500 inch
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 400 F
- Level Measurement Type: Continuous Level
-
Supplier: PMC Engineering LLC
Description: transmitter. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC through +/- 400" WC Compound 0 to 3" Hg through 0 to 30" Hg Vacuum (negative) 0 to 30 PSIA through 0 to 150 PSIA Small sensing area – 1" Retrofits 1" pneumatic transmitter nipple Fits 2" diameter or larger pipes
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -4 to 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
-
Supplier: PMC Engineering LLC
Description: larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 PSIG +/- 10" WC
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -4 to 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: PMC Engineering LLC
Description: larger. This transmitter incorporates a capacitance diaphragm sensor coupled to the proven PMC transmitter design. It retrofits all of the 200,000 nipples furnished with our pneumatic miniature pressure transmitters. Ranges: 0 to 10" WC through 0 to 300 +/- 10" WC through
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -4 to 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: ABB Measurement & Analytics
Description: Deltapi N series includes a range of pneumatic transmitters suitable for reliable measurements of pressure, differential pressure, flow or level of liquids, steam and gas. Deltapi N transmitters provides a wide selection of measuring elements to match required
- Working Pressure Range: 3 to 15 psi
- Accuracy: 0.35 ±% FS
- Operating Temperature: -40 to 350.6 F
- Pressure Measurement: Differential, Gauge
-
Supplier: King Engineering Corporation
Description: then displays the resulting value directly as total weight or volume of liquid in the tank. The LP2 indicator reads the proportional 4-20 mA signal from a liquid level transmitter. The actual sensor used to detect hydrostatic pressure created by liquid depth can be
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Winters Instruments
Description: Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications: • Suitable for all hydraulic, pneumatic, level and industrial
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 170 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Winters Instruments
Description: Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications: • Suitable for all hydraulic, pneumatic, level and industrial
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 257 F
- Signal Output: Analog Current
-
Supplier: King Engineering Corporation
Description: processing vessels. The standard AcraSensor + 868 D/P Sensor Control combination combines accuracy, rugged durability, reduced maintenance, and long term stability for liquid level tank gauging. Its integral transmitter converts the pneumatic isolation pressure to a
- Media Type: Liquid
- Features: Transmitter
-
Supplier: King Engineering Corporation
Description: KING-GAGE® TeleSensor detects level by sensing hydrostatic pressure created by liquid depth. Acting on the force balance principle, a sensitive diaphragm is exposed to the liquid contents of the tank. Compressed air within the sensor creates a pneumatic pressure that
- Media Type: Liquid
- Features: Transmitter
-
Supplier: King Engineering Corporation
Description: multiple tank indicators accept up to eight input channels that receive proportional 4-20 mA signals from liquid level transmitters. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either electronic or pneumatic (using an
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Azbil Corporation
Description: process variables for temperature, pressure, flow rate, and liquid level, and can handle pneumatic pressure signals. Besides indicating controllers we also provide indicating transmitters and indicating transmitter-controllers.
- Device Category: Controller
- Pressure Measurement: Differential, Gauge
- Features: Transducer
-
Supplier: First Sensor AG
Description: Electronic pressure controllers are precision devices which maintain a pneumatic process pressure at a preset level using closed-loop control. These devices can be configured to control pressure, vacuum or flow and replace mechanical control systems or mass flow controllers. Typical
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Media: Gas / Air
-
Supplier: Gems Sensors & Controls
Description: 0 to 250 psi pressure ranges (0 to 16 bar) 0.25% Full Scale Accuracy <0.2% Long Term Drift Choice of outputs, electrical connections and pressure ports Operating temperature up to 257°F (125°C) For OEMs that need consistent high levels of performance, reliability and stability for low
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Compound, Gauge
-
Supplier: RS Components, Ltd.
Description: Flowline UG01-0001-41 Level Transmitter
- Maximum Operating Pressure: 29.00754 psi
- Media Type: Liquid
- Communication Interface Options: Other
- Mounting Options: Top Mount
-
Supplier: ABB Measurement & Analytics
Description: (330 ft) for level applications Range up to 150 m (500 ft) for positioning applicationsEasy and intuitive setup No calibration required Continuous level monitoring for granular solid materials and opaque liquids Measures solids and opaque liquids at any angle Last Pulse
- Measuring Range: 6,000 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: ABB Measurement & Analytics
Description: The transmitter’s microprocessor simultaneously fires an electronic pulse to the transducer and starts a timer. The transducer converts this electronic pulse to an acoustic pulse, which is directed toward the surface of the material being measured. When the acoustic pulse contacts the surface
- Features: Digital Front Panel, Transmitter
- Display: Digital Readouts
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: ABB Measurement & Analytics
Description: buildup. The separate float chamber allows the float to travel unobstructed throughout the range of measurement. Redundant level control can be achieved by adding a magnetostrictive transmitter or switches to the float chamber. Features: Highly Visible Level Indication Single
- Maximum Operating Pressure: 435,110.518071591 psi
- Material Temperature Range: -60 to 800 F
- Display: Digital Readouts
- Features: Instrument / Sensor System, Transmitter
-
Supplier: Sierra Instruments, Inc.
Description: Benefits Built for heavy industry Liquid level switch for the detection of the liquid level in tanks and process vessels Industry-leading performance switch alarm triggered on level change as small as 0.03 inch (0.8 mm) High-temperature version available Exotic
- Measuring Range: 0.5 to 120 inch
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -100 to 850 F
- Maximum AC Voltage: 220 volts
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Arjay Engineering
Description: Reliable monitoring of liquids and solids for a continuous level output The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built in alarm indicator, Controller Functions, Digital Front Panel, Handles Slurries / Suspended Solids, Sensor System, Sensor-Only, Submersible, Transmitter
-
Supplier: Arjay Engineering
Description: oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid and
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built-in Alarm / Indicator, Controller Functions, Digital Front Panel, Instrument / Sensor System, Sensor-Only, Submersible, Transmitter
-
Supplier: Automation Products, Inc.
Description: The Type CL-10DJI Dynatrol® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: L-com, Inc.
Description: LT989W-20M25V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-20M25V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in
- Measuring Range: 0 to 787.402 inch
- Maximum Operating Pressure: 28.418 psi
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Description: The tank level alarm with a bright flashing LED and a loud beeper The tank alarm grabs attention with a bright flashing LED and a loud beeper when liquid level is too high or too low. Easy to install. Easy to adjust the depth in tank. Stop overfilled or empty tanks for good!
- Media Type: Liquid
- Features: Transmitter
-
Supplier: L-com, Inc.
Description: LT989W-5M10V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-5M10V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in
- Measuring Range: 0 to 196.8505 inch
- Maximum Operating Pressure: 7.1045 psi
- Media Type: Liquid
- Features: Submersible, Transmitter
-
Supplier: Keller America, Inc.
Description: Castello… is a device to measure and display digitally the liquid content of any tank. Castello… comprises an electronics enclosure and a pressure transmitter for level measurement. Castello…adapts to unlimited tank shapes and sizes, offers high accuracy. Castello…is fully
- Maximum Operating Pressure: 33.358671 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Display: Digital Readouts
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range - Liquids up to 25 m Narrow 5-7° Beam Angle Polypropylene Wetted Parts Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact, continuous
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: Holykell Technology Company Limited
Description: Radar level transmitter is a non-contact, microprocessor controlled, easy to install and maintain digital level instrument. measure the maximum distance to 70 meters.
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Features: Transmitter
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Features: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 627 level transmitter combines the reliability and long life of diffused semiconductor and sputtered thin film strain gage sensors with safe electronics for outstanding performance and value. These transmitters were designed for applications that require
- Maximum Operating Pressure: 9.03175 psi
- Material Temperature Range: 15 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20 feet (6
- Measuring Range: 8 to 240 inch
- Features: Analog Current, Analog Voltage, Transmitter
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's PX437, PX438 and PX439 Series submersible water level transmitters are designed to meet the rigorous environments of applications including well monitoring, pump tests, lift stations, chemical tank level, ground water and surface water measurement and process control and
- Maximum Operating Pressure: 300 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
liquid level sensing, they are ideal for applications where risk of explosion is a factor, such as the manufacture of paints & solvents, alcohol distillation plants, and more. Pneumatic Control Panels – Used in conjunction with our pneumatic float valves (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
O'Keefe Controls Co. Pneumatic Float Valves are constructed of durable stainless steel for long lasting, trouble-free service. Suitable for a wide variety of liquids, their non-electrical operation makes them especially useful in industrial applications which carry an explosion (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
. Liquid level measurement and gas compressors. Lubrication, oil production, and recovery systems (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Sample Specifications 2880-OWI Probe Mounted Transmitter The 2880-OWI Probe Mounted Transmitter provides reliable (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Liquid Level Transmitters (Electronic and Pneumatic ) .
-
ISA MEASRMNT CNTRL BASC - Measurement and Control Basics
dP Transmitter Pneumatic Signal proportional to liquid level .
-
Dynamic Simulation and Control-System Design for Gas/Liquid Cylindrical Cyclone Separators
Similarly, the pneumatic pressure signal from the liquid - level transmitter is given by .
-
Implementation of the Facility Integrated Inventory Computer System (FICS)
This instrumentation consists of pneumatic differential pressure transmitters in combination with pneumatic strip chart recorders which indicate liquid level and density measurements as a percentage of instrument range.
-
PREMATH: a Precious-Material Holdup Estimator for unit operations and chemical processes
Remote plant instrumentation directly useful in nuclear material accountability utilizes bubbler probes, pneumatic differential pressure transmitters , and strip chart recorders to indicate liquid level and specific gravity and includes thermocouples and recorders to indicate temperature on steam-jacketed vessels.
-
NUMATH: a nuclear-material-holdup estimator for unit operations and chemical processes
Remote plant instrumentation directly useful In nuclear material accountability utilizes bubbler probes, pneumatic differential pressure transmitters , and strip chart recorders to indicate liquid level and specific gravity and includes thermocouples and recorders to indicate temperature on steam-jacketed vessels.
-
Manufacturing and Engineering Developments
The three-tank liquid level control system is mainly composed of the main tank body, differential pressure transmitter , pneumatic control valve, solenoid valves, flow sensors, electrical converters, air compressors, pumps, multi-function acquisition card, computer and other components.
-
Instrumentation adapts to changing needs.
… for ratio deviation indicating setpoints; and remote square root extractor), 4 recorders (loop or universal), 2 trend recorders (each accepting 7 input signals), 7 transmitters (for pressure; temp; flow and liquid level ); a signal selector; a current/ pneumatic transducer, 6 models of …
-
Fuel cycles for the 80's
The current measurements of the liquid level or liquid density utilize pneu- matic dip tubes with a differential pressure (DP) cell connected to both a pneumatic transmitter and an electronic transmitter.
-
British Instrument Industries Exhibition: A preview
The instrument lends itself readily for use on liquid level and specificgravity applications due to the availability of 100% suppression of the metering range; The S & M-Taylor pneumatic speed transmitter converts speed of rotation into an air output pressure, by …
Indicates content that may require registration and/or purchase.