Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EDrive Actuators, Inc.
Description: The ELIMINATOR HDL™ replaces hydraulic and pneumatic linear actuators with an electromechanical linear actuator with a Load Cell. This combines force measurement with heavy duty and precise linear motion. It provides a clean, simple, rugged, and economical capability to directly
- Stroke or X-Axis Travel: 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 1,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Marposs Corp
Description: cells are still capable to produce a difference of potential between their electrical pins. A Control Voltage Monitoring device, mounted on the stack and part of the DUT, continuously measures the voltage of each cell (or cluster of cells) and communicates it the PLC of the
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Marposs Corp
Description: the pneumatic process components are located on the right-hand side. All of the water circuit components, such as water tanks and pumps, are located in the upper back part of the bench. The access to the stations is protected by safety light curtains. Only electrical supply, water and air
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
-
Supplier: FLSmidth
Description: Key Benefits Smooth transport of bulk material at lowest possible conveying velocities High bulk material loads in comparison to other conveying systems Flexible and versatile for a wide range of applications The next level of pneumatic conveying technology: versatile and efficient We
-
Supplier: Positech Corporation
Description: Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to improve
- Capacity: 660 lbs
- Stroke: 55 inch
- Reach: 115 inch
- Actuation: Air / Pneumatic, Hand
-
Supplier: Positech Corporation
Description: Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to improve
- Capacity: 440 lbs
- Stroke: 55 inch
- Reach: 115 inch
- Actuation: Air / Pneumatic, Hand
-
Supplier: Marposs Corp
Description: DESCRIPTION The machine provides one station assembled on aluminium profile frames, covered by removable panels. It is mainly composed of a furnace, which main body slides horizontally in order to manually enclose the stack to be tested. Automatic closing (by pneumatic or electrical devices)
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Montalvo Corporation
Description: Cells or a Dancer Complete Pneumatic System Simple Interface to a Variety of Web Tension Controllers
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: Gilson Company, Inc.
Description: confining pressures to the sample. Vertical loads are applied using two pneumatic pistons. A small, rolling diaphragm piston accurately applies light vertical loads of 4-100lbf (0.018-0.44kN) and the large diameter piston applies loads up to 1,500lbf (6.67kN). This design
-
Supplier: Gilson Company, Inc.
Description: confining pressures to the sample. Vertical loads are applied using two pneumatic pistons. A small, rolling diaphragm piston accurately applies light vertical loads of 4-100lbf (0.018-0.44kN) and the large diameter piston applies loads up to 1,500lbf (6.67kN). This design
-
Supplier: SAE International
Description: and lattice spoke geometries. A lower contact pressure is obtained with the NPTs than with the pneumatic tire due to the decreasing spoke stiffness of the NPTs when they are designed to have the same load carrying capability. An NPT with hexagonal lattice spokes having a higher
-
Supplier: Gilson Company, Inc.
Description: confining pressures to the sample. Vertical loads are applied using two pneumatic pistons. A small, rolling diaphragm piston accurately applies light vertical loads of 4-100lbf (0.018-0.44kN) and the large diameter piston applies loads up to 1,500lbf (6.67kN). This design
-
Supplier: Gilson Company, Inc.
Description: confining pressures to the sample. Vertical loads are applied using two pneumatic pistons. A small, rolling diaphragm piston accurately applies light vertical loads of 4-100lbf (0.018-0.44kN) and the large diameter piston applies loads up to 1,500lbf (6.67kN). This design
-
Supplier: Montalvo Corporation
Description: Montalvo electro-pneumatic converters provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. They are used in conjunction with a Tension Controller to control a pneumatic brake. Features: Performance Rapid Response Rate High flow
- Operating Temperature: 41 to 140 F
- Inputs: Charge
- Features: DC Current, Other
- User Interface: None
-
Supplier: United Testing Systems, Inc.
Description: testing of plastics, lapshear, film, elastomers and thin metals. The 60° angled frame configuration allows easy sample loading. The system is available with pneumatic gripping systems, clamping extensometry devices, strain gauge load cells and sample measuring devices.
- Force / Load Capacity: 5,000 lbs
- Operation: Air / Pneumatic
- Test Fixture Type: Extensometer, Test Grip / Clamp
- Features: Specialty / Other
-
Supplier: Flexicon Corporation
Description: fillers: with filler mounted on load cells to measure weight gain of the entire bulk bag filler; and with weigh hoppers suspended above the filler, allowing higher filling rates through simultaneous recharging of the hopper and replacement of the bag. The company also offers patented
- Bulk Container Type: Bag
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin
- Loader / Unloader: Loader / Filler
-
Supplier: Renold Canada
Description: of a screw auger conveyor, feeder or rotary airlock for pneumatic conveying. Enhancements such as welded tubular frame construction, lift hoist and load cell batch are available including operator controls with PLC interfacing.
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Unloader / Discharger
-
Supplier: Nachi America, Inc.
Description: objects in your work cell, helping to protect pneumatic and signal cables from damage. Boasting an IP67 rating, the MZ07 robot is the fastest in class with unmatched 0.31 second cycle time in standardized speed testing, leading all competitors’ robots. Flexible mounting solutions allow
- Load Capacity: 7 kg
- Reach: 723 mm
- Robot Type: Articulated Robot
- Industry / Application: Assembly, Material Handling (e.g., Loading/Unloading, Palletizing)
-
Supplier: AeroGo, Inc.
Description: Move heavy loads safely and ergonomically on an AeroGo air caster scissor lift table. AeroGo’s scissor lift tables provide precise positioning with a scissor lift table’s vertical adjustability. Move and position heavy loads to work cells Ideally suited for assembling, tooling
- Actuation: Air / Pneumatic
- Type: Table Lift / Positioner
-
Supplier: Albion Casters and Wheels
Description: Never-Flat (NF) Recommended for the greatest possible protection to both loads and floors. Perfect replacement tire for pneumatic or semi-pneumatic applications. This solid urethane tire has similar rollability characteristics as a pneumatic tire...but they never go flat.
- Load Capacity: 300 to 350 lbs
- Wheel Diameter: 8 to 10 inch
- Wheel Tread Width: 2.5 to 3.5 inch
- Bore / Bearing Size: 0.5 to 0.625 inch
-
Supplier: Montalvo Corporation
Description: required for accurate control of a dancer or load cell tension control system. To simplify installation, “quick-disconnect” fittings are used for the pneumatic piping. Electrical connections are made to a standard DIN connector. The MPC-4ce is supplied with brackets for wall,
- Filter Size Rating: 5 microns
- Maximum Inlet Pressure: 2,175.5655 psi
- Operating Temperature: 40 to 140 F
- Bowl Size: 0.9 fl. ounces
-
Supplier: Renold Plc.
Description: means of a screw auger conveyor, feeder or rotary airlock for pneumatic conveying. Enhancements such as welded tubular frame construction, lift hoist and load cell batch are available including operator controls with PLC interfacing. Download the application data sheet below or
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
-
Supplier: United Testing Systems, Inc.
Description: testing of plastics, lapshear, film, elastomers and thin metals. The 60° angled frame configuration allows easy sample loading. The system is available with pneumatic gripping systems, clamping extensometry devices, strain gauge load cells and sample measuring devices.
- Force Measurement Range: 0 to 5,000 lbs
- Type: Force / Weight
- Software Support: PC
- Special Type: Portable
-
Supplier: Positech Corporation
Description: Positech’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this machine is well-suited for loading and unloading machining centers
- Capacity: 300 lbs
- Stroke: 24 inch
- Reach: 72 inch
- Actuation: Air / Pneumatic, Hand, Hydraulic
-
Supplier: Associated Pacific Machine Corp.
Description: Pneumatic die rails under head for quick and easy die mounting Dual rack and gear drive for inboard and outboard clamping beam feeding system Gravity roller on inboard and outboard conveyor Stainless steel grid plate feeding device to help feed flimsy abrasive material across the cutting pad
- Capacity / Operating Force: 40 tons
- Daylight / Open Height: 8.267721 inch
- Operation: Blanking
- Frame & Head Type: Column (4 Post) / Straight-Side, Sliding Bed / Roll Frame
-
Supplier: Aries Engineering Co., Inc.
Description: tooling reduces noise and vibration, extending tooling service life. A wide range of press options, such as LVLT (Low Voltage Linear Transducers), load cells, pressure transducers, stroke limiters, Touch Screen HMI Press controls and tooling-ready bolsters, provide a complete assembly
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: King Engineering Corporation
Description: intended for pipe flange connection mounting (2", 3" or 4" class 150 ANSI) to any typical outlet near the bottom of the tank. TeleSensor units are virtually free from long term drift, hysteresis, and temperature sensitivity unlike strain measurements (including load cells) since
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Marposs Corp
Description: DESCRIPTION With battery cells loaded in the Leak Test vacuum chamber, should there be a leak the system can generate vaporization of the solvents and extract them from the cell, as well as quantify the extent of the leak using a suitable mass spectrometer version. The Leak B-Tracer is
-
Supplier: Inductotherm Group
Description: circuit Fully automated controls from start-up through completion of hot top Full suite of safety features including argon gas backfill, reasealing overpressure relief valves and PLC safety logicSingle servo motor ram drive Precision melt rate control using load cells No hydraulics –
- Width / Tube O.D.: 6,000 to 1,050 mm
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Mettler-Toledo Technologies GmbH
Description: steel load cells Stainless steel IP67/IP69K junction box with top access for easy calibration and maintenance Unique rocker pin suspension ensures accurate and repeatable weighing of every load 100% end-loading capacity ideal for high-traffic applications Integral mechanical
-
Supplier: Dixon Automatic Tool, Inc.
Description: Strokes up to 6 inches and forces up to 9 tons are standard. Other forces and strokes are available. When required, a load cell may be added to verify and record that the proper press force was applied.
- Capacity / Operating Force: 9 tons
- Stroke: 6 inch
- Technology: Air / Pneumatic, Hydraulic
- Automation / Control: Automatic / Indexing
-
Supplier: Technic, Inc.
Description: Configuration Tools are configured with Electroless Nickel metialization tools after 6-8 hours of operation the cell will have to be emptied and stripped to remove trace metallization deposited on processes cell and components. Tools can be supplied with various configurations of
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: EDrive Actuators, Inc.
Description: accuracy linear motion. Eliminator HD™ replaces hydraulic and pneumatic linear actuators, cams, levers, and linkages, with controllable motion, repeatable position, and easy adjustment. E•DRIVE Design, Incorporated has shown consistent success in the toughest applications, e.g. High
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Precision Surfacing Solutions
Description: specifications. Operation is governed by aprogrammable controller.Custom software prompts the operator for specific operating parameters and stores up to 10 routines for recall as needed. Password protection is available to restrict access to programming or program selection. Through a load
- Power: 5.4 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Robotphoenix LLC
Description: The Robot Phoenix Mantis 830-A6 is a 6-axis industrial robot designed for versatile automation tasks requiring precise, multi-directional motion. With a reach of 830 mm and a payload capacity of 6 kg, it balances range and load handling for mid-sized assembly, welding, and material transfer
- Load Capacity: 6 kg
- Reach: 830 mm
- Robot Type: Articulated Robot
Find Suppliers by Category Top
Featured Products Top
-
its unique design and operating principle catered to specific needs. Strain gauge load cells are commonly used for industrial weighing systems, while hydraulic load cells excel in material testing, employing hydraulic pressure to measure force or weight. Pneumatic load cells utilize compressed air or (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
power into the Stack, the final quality of the product must be guaranteed through dedicated testing applications. The OCV Test Bench is designed and conceived to carry out performance tests on fuel cell stacks. It consists in letting the DUT off (no external load is (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
clean-out, while support legs provide 48” clearance beneath the discharge valve for downstream material handling. A load cell system rated for 4,000 lbs. supports accurate batch weighing and process monitoring. Operator controls include start/stop functionality, variable speed adjustment (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Introduction to Load Cells
components and in stand-alone load cells. Today, except for certain laboratories where precision mechanical balances are still used, strain gage load cells dominate the weighing industry. Pneumatic load cells are sometimes used where intrinsic safety and hygiene are desired, and hydraulic load cells
-
Load Cell Application - Car Door Test
amount of time. The force that it uses to open and close the door is controlled by the load cell. This information is then recorded and analyzed for further assessment. There are many applications for load cells in the automotive industry. Feel free to contact us for further assistance. Load Cell
-
Powder Blending From Art to Science
accuracy. K-Tron (Pitman, N.J.), which supplies feed mechanisms to manufacturers of continuous blenders, uses load cells and a loss-in-weight (LIW) approach to balance ingredient addition. LIW weighs the hopper and weight loss as it feeds the blender. Software control balances addition of other
More Information Top
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
(3) Pneumatic load cells .
-
Gemini primary mirror control system: design, implementation, and experience
Pneumatic Load Cell H&Jraulic Load Cell .
-
Force and weight measurement
Pneumatic load cell The operating principles of this type of load cell are similar to those of the hydraulic load cell.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
There are four major types of scales: (1) mechanical scales, (2) hydraulic load-cell scales, (3) pneumatic load cell scales, and (4) nuclear scales.
-
Handbook of Force Transducers
The operating principles of the pneumatic load cell (Fig. 1.7c) are similar to those of the hydraulic load cell.
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
PNEUMATIC LOAD CELLS .
-
Natural Gas Engineering and Safety Challenges
Pneumatic load cells intrinsically safe.
-
A Dictionary of Mechanical Engineering
pneumatic load cell (pneumatic weigh- ing system) A device used to determine the force applied to a sealed, gas‐filled chamber by detecting the change in gas pressure it pro- duces.
-
Sheet Metal Forming: Processes and Applications
Apart from strain gage (electrical)-based load cells, there are also hydraulic and pneumatic load cells .
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > INDUSTRIAL WEIGHING AND DENSITY SYSTEMS
For some applications, a pneumatic load cell may be preferred over the widely used strain-gage cell.
Indicates content that may require registration and/or purchase.