-
Rotary Indexing Tables - Plate-mounted Dual-Spindle Servo Indexer with Pneumatic Tailstocks -- HA2TSSupplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System mounted on plate with pneumatic tailstocks. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Dapra Corporation
Description: Pneumatic grinding spindles for installation in transfer lines, machine tools and fixtures Compact dimensions High-powered vane motors Very accurate concentric running Loadable down to standstill Low pollution due to central exhaust Low noise level Robust, clamping-type steel body
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle chamfering tools for robot
- Operating Speed: 9,000 rpm
- Power Type: Pneumatic
- Type: Straight
-
-
Supplier: Visumatic Industrial Products
Description: Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of spindles
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle chamfering tools for robot
- Operating Speed: 1,200 to 19,000 rpm
- Power: 0.509283746263072 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: DEPRAG, Inc.
Description: shut-off clutch allows torque precision of < ± 3% standard deviation - which is maintained for millions of assemblies. When used under the correct conditions DEPRAG pneumatic screwdrivers with shut- MICROMAT / MINIMAT Control Screwdrivers Screwdriving technology Automation Air motors Air
- Operating Speed: 50 to 4,200 rpm
- Maximum Torque: 0.176991150442478 to 1,592.9203539823 In-lbs
- Design Units: English, Metric
- Drive: Motorized
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle chamfering tools for robot
- Operating Speed: 55,000 to 100,000 rpm
- Power: 0.134022038490282 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: Mannesman Demag
Description: Compliant robot spindles for deburring. Product range offers tailor-made solutions for deburring of a variety of materials. The rotation speed range is between 100.000 rpm and 120 rpm. high speed axial- or radial-compliant deburring spindles for robots angle chamfering tools for robot
- Operating Speed: 520 rpm
- Power: 0.509283746263072 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: igus® inc.
Description: Up to 100 mm stroke in a rotation lubricant free and wear resistant For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock Self-lubricating Wear resistant for maximum service life Material of the nuts: iglide® J
- Length: 1.550000837 to 4.650002511 inch
- O.D Screw Diameter: 0.21259854 to 0.74015788 inch
- Screw Lead: 0.1968503937007874 to 3.937007874015748 inches per
- Screw Type: Lead Screw
-
Supplier: Haas Automation, Inc.
Description: Dual-Spindle Servo 5C System. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Haas Automation, Inc.
Description: Quad-Spindle Servo 5C Heads. Requires Haas mill with 4th axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Haas Automation, Inc.
Description: Triple-Spindle Servo 5C Heads with heavy-duty motor. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 33.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing, Multiple Spindles
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: ASG, Division of Jergens, Inc.
Description: Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Available in two starting systems: push-to-start and remote start Built-in axial compensator: Eliminates any difference of screw
- Torque Range: 13.2743362831858 to 29.4985250737463 Ft-lbs
- Rated Free Speed: 450 rpm
- Size: 3/8"
- Type: Fixed Drive, Nut Runner
-
Supplier: Pexco
Description: EnduroSharp® Combination Alignment and Spindle Lock Tool tool is used to realign the tool head and lock the spindle on the pneumatic “Surface Preparation Tool”. EnduroSharp® Combination Alignment and Spindle Lock Tool tool is shipped per unit.
-
Supplier: Carlson Engineering & Manufacturing
Description: needs. A Light-weight Multi Spindle Device The TwinSlim Multi-Spindle Automatic Drive Head is our most light-weight multi-spindle drive head, and can be configured with up to 4 fasteners with up to 100Nm of torque simultaneously. Compatibility The TwinSlim Multi-Spindle
- Torque Range: 73.7463126843658 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Carlson Engineering & Manufacturing
Description: 18 screwdriving spindles With up to 18 separate spindles for simultaneous fastener driving, and with a torque capacity of over 200Nm & weighing in at over 75lb, this is the heavy-duty workhorse of our multi-spindled series of drive heads. Compatibility The MultiDrive
- Torque Range: 368.731563421829 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Carlson Engineering & Manufacturing
Description: different intervals. Each screwdriving spindle can be configured to operate using different programming depending on the application needs. Up to 6 screwdriving spindles With up to 6 separate spindles for simultaneous fastener driving, and with a torque capacity of over 100Nm &
- Torque Range: 73.7463126843658 Ft-lbs
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: CS UNITEC
Description: High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve
- Length: 26.5 inch
- Weight: 32 lbs
- RPM: 220 rpm
- Pneumatic Motor Power: 2.5 HP
-
Supplier: ATA Group
Description: die grinder range are cross functional in several industries. The extended spindle die grinder allows for better control and easier access to restricted areas. Collet size: 6mm
-
Supplier: Dapra Corporation
Description: The DMwriter MX Marking Head was designed as an easy-to-use, economical, spindle-actuated permanent marking device for a wide variety of materials, from hardened tool steel to delicate plastics. Since the device does not rely on electrical or compressed air input or any similar interfacing,
-
Supplier: Radwell International
Description: MINI SLIDE, SIZE 35, 50MM STROKE, 0.05MM PARALLELISM, 8MM SPINDLE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Nitto Seiko America
Description: Our FEEDMAT FM Series boasts a wealth of proven results for use as robot-mounted screw driving units and automated line units. Their compact size and light weight provide easy installation and handling making them extremely effective for automation and reducing labor. We provide a complete lineup
- Torque Range: 2.949852507374631 to 16.224188790560472 Ft-lbs
- Size Range: 0.1968505 to 0.3149608 inch
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
-
Supplier: Weber Screwdriving Systems, Inc.
Description: installing shorts screws or nuts Screwdriving spindle with active screw positioning at tooling for head heavy screws, as well as flanged and special hex nuts Automatic feed system with profiled feed tube to deliver the fasteners to the spindle Pneumatic or electric drive
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: Sunex Tools
Description: 3/8" Air Impact Wrench Model #: SX4335 300 ft. lbs. of quiet power One hand forward/reverse 79 dBA Weighs only 2.75lbs Protective boot also available : SX4335BT
-
Supplier: Radwell International
Description: AMTRU, 2108-001, 2108001, PNEUMATIC, REPLACEMENT GRIND SPINDLE FOR FLEXICUT 250. FREE 2 YEAR RADWELL WARRANTY
-
Screwdrivers (electric and pneumatic) - Eco-Friendly Single Spindle Screw Driving Machine -- FM515VESupplier: Nitto Seiko America
Description: Screw driving unit with electric actuator on z-axis. Well-balanced combination of sustainability, screw tightening quality and ease of handling.
- Torque Range: 0.22123893805309733 to 2.8023598820058995 Ft-lbs
- Size Range: 0.0787402 to 0.1968505 inch
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Actuation: Pneumatic
- Clamp type: Pull Clamp
- Material: Steel
-
Supplier: Radwell International
Description: ELECTRIC ACTUATOR / CYLINDER, NORM CYLINDER, 800 MM STROKE, BALL SCREW SPINDLE, 15 MM SPINDLE PITCH, (574091). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visumatic Industrial Products
Description: Automatic feeding and screwdriving system for incorporation into an assembly platform where bit stroke is the only actuation required. Built to deliver robust fastening under the most extreme conditions, the VPM Power Module is the machine builder's screwdriving spindle of choice for robotic
- Drive Style: Electric, Pneumatic
- Features: Feeder System
- Screwdriver Style: Fixtured
-
Supplier: Spirax-Sarco
Description: precise valve positioning on modulating applications and when using higher pressure spring range actuators a positioner must be used. The actuators are designed for easy conversion to spring retract spindle operation (and vice versa) in the field using the same components and without the need
- Features: Pneumatic
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Capacity / Opening: 1.27952825 to 2.10630035 inch
- Clamping Force: 89.92 to 146.12 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Pneumatic
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Clamping Force: 899.2 to 1,348.8 lbs
- Material: Aluminum, Steel
- Features: Locking Feature
- Actuation: Pneumatic
-
Supplier: DEPRAG, Inc.
Description: housing assures a high repeatabi - lity and operating safety. Additionally - these grinding spindles incorporate a highly accurate collet (avai - lable for many different shaft-diameters) and those collets guarantee the extreme high run-out accura - cy of this tool. Application Examples:
- Rotary Speed: 15,300 to 45,000 rpm
- Power: 0.402066115470846 to 1.34022038490282 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Imao-Fixtureworks
Description: Pneumatic Shaft-Locking Clamps are automated quick locks with air for machine changeover. Perfect for secure clamping of sliding shaft and spindle after position adjustment of parts and units in the machinery. Features: Spring clamping and pneumatic unclamping mechanism prevents
- Clamping Force: 179.84 to 359.68 lbs
- Material: Aluminum
- Application: Heavy Duty, Tool Mounting
- Actuation: Pneumatic
-
Supplier: RS Components, Ltd.
Description: ELGC-BS-KF-32-100-8P Spindle axis
Find Suppliers by Category Top
Featured Products Top
-
High-Volume Multi-Spindle Screwdriver for Machine Builders Delivering seamless screw rundowns and short deployment times, Visumatic’s multi-spindle screwdriving (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Multi-Spindle Screwdriver for High-Speed Qualified Assembly Delivering seamless screw rundowns, Visumatic’s automatic screwdriver system comes ready to mount and (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Multi-Spindle Screwdrivers Double Assembly Output A machine builder was tasked with doubling throughput on an existing power tool manufacturer’s assembly fastening process. The (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Multi-Spindle Screwdriver for High-Speed Qualified Assembly Delivering seamless screw rundowns, Visumatic’s automatic screwdriver system comes ready to mount and (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
machine builders to quickly integrate components for immediate functionality. Visumatic engineers products for feeding and installing screws, nuts, clips, pins, and bolts, all designed for smooth integration into every type of assembly machine. Systems include single or multi-spindle (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
plus counterbalance function ensures that all components are optimally protected. MT-S comes with several gripper styles and easy to change inserts that match part geometrical needs. The unit’s power source can be either pneumatic (air through the spindle) or hydraulic (coolant supply (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Pneumatic Shaft Locking for Automated Machine Changeover Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles. Achieve fast, secure clamping from a (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Pneumatic Shaft Locking Clamps Pneumatic Shaft Locking Clamps are quick pneumatic locks for automated machine changeover. Perfect for secure clamping of sliding shafts and spindles after (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
changeover. Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles, enabling operaters to secure clamping fast from a distance after positioning adjustments of machine parts and units. Perfect for quick change applications, pneumatic shaft clamp main features include (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks
More Information Top
-
Handbook of Manufacturing Engineering and Technology
In general, conventional spindles for robotic finishing operation can be selected from either pneumatic spindles or electric spindles.
-
Cutting Tool Technology
• Pneumatic spindles – have been available for many years, with aerostatic bearings equalising the forces exerted while cutting and remaining centralised within the spindle’s housing, yet still achieving dy- namic rotational balance, .
-
http://www.ctemag.com/pdf/2001/0110-secondaryhelp.pdf
As with other secondary spindles, pneumatic spindles are primarily for drilling and milling with small-diameter tools.
-
Meteorology and Klimatologie
To observe is also the inclination of the warm air axis with that High.
-
Hydraulic system and pneumatics
66 Lührs, Jan-Ove: control of a pneumatic axis (study work) 2006, HAW Hamburg.
-
High-speed spindle blocks with gas-lubrication bearings
In addition, the long-time experience of ENIMS [2] concerning exploitation of pneumatic spindles with gas-lubrication bearings under conditions of small- scale and full-scale manufacture permits clarification of their additional advantages relative to spindles with rolling bearings: .
-
Hydraulic system and pneumatics
65 Lührs, Jan-Ove: control of a pneumatic axis (study work) 2006, HAW Hamburg.
-
Hydraulic system and pneumatics
2 Lührs, Jan-Ove: control of a pneumatic axis (study work) 2006, HAW Hamburg.
-
Burrs - Analysis, Control and Removal
This toolhead has a pneumatic spindle that can be extended and retracted by three pneumatic actuators to pro- vide the tool compliance.
Indicates content that may require registration and/or purchase.