-
Supplier: Accuris
Description: Household electric instantaneous water heaters - Methods for measuring the performance Part 2: Efficiency of single point of use electric instantaneous water heaters
-
Supplier: Accuris
Description: Household electric instantaneous water heaters - Methods for measuring the performance Part 2-2: Efficiency of single point of use electric instantaneous water heaters
-
Description: IEC 63159-2-2:2021 This document applies to open outlet, single point-of-use, electric instantaneous water heaters intended for household or similar use, for showering purposes without downstream mixing. This document only specifies tests for the assessment
-
-
Supplier: Accuris
Description: Household electric instantaneous water heaters \x96 Methods for measuring the performance \x96 Part 2-2: Efficiency of single point of use electric instantaneous water heaters
-
Supplier: Low Energy Systems, Inc.
Description: STIEBEL ELTRON DHC tankless water heaters are designed for installation at the point of use. They heat water instantaneously as it flows through the unit. Stand-by losses are completely eliminated. The heating elements are controlled by a flow switch and by
- Features: Water Heater
-
Supplier: Accuris
Description: Electric instantaneous water heaters Part 2-2: Performance requirements - Single point of use electric instantaneous showers - Efficiency
-
Supplier: Low Energy Systems, Inc.
Description: Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities.
- Heating Capacity: 1.4 kW
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Features: Water Heater
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Supplier: WATTCO
Description: Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart.
- Watt Density: 6.5 to 65 W/in²
- Flange or Thread Diameter: 3 to 43 inch
- Heater Type: Circulation Heater
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: Minco
Description: maintained without the need for controlling electronics. In addition to providing consistent set point control for an object, each SmartHeat SLT heater is protected by a designed safety temperature. This self-limiting behavior acts at every point along the surface of the
- Maximum Operating (Sheath) Temperature: -26 F
- AC Voltage Required: 120 volts
- Strip Length: 3 inch
- Strip Width: 2 inch
-
Supplier: Aitken Products, Inc.
Description: or Hoses The electric heating element has a maximum surface temperature of 1550 degrees F. Should the element come in contact with the core pin, there would not be enough BTUs at the point of contact to cause any harm. Clean Heat With the Aitken electric heater, there are
- Heating Capacity: 9 to 40 kW
- AC Voltage Required: 240 to 550 volts
- Watts: 9 to 40 kW
- Features: Electric
-
Supplier: Mar Cor Purification
Description: program, along with Semi-Automatic Chemical Cleaning and Disinfection programs Four (4) independent modes of disinfection: 1st Pass RO, 2nd Pass RO, Distribution and Point of Use All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces. All welds are
- Maximum Liquid Flow: 3 to 15 GPM
- Housing Material: Steel - Stainless
- Configuration: System
- Features: Water
-
Supplier: Gems Sensors & Controls
Description: mineral deposit problems that can affect other level switches. This switch is ideal for use on food warmers, hot water heaters, steam cookers and small boilers or wherever water evaporation occurs. Made of Noryl and NSF and WRC approved for use in potable
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 225 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: AENOR
Description: Household electric instantaneous water heaters - Methods for measuring the performance - Part 2-2: Efficiency of single point of use electric instantaneous water heaters
-
Supplier: AENOR
Description: Electric instantaneous water heaters - Part 2-2: Performance requirements - Single point of use electric instantaneous showers - Efficiency
-
Supplier: NuAire, Inc.
Description: The set point of 37°C can be recuperated after a 30-second door opening within 15 minutes. Humidity Control Maintaining humidity is never an issue with any NuAire CO2 incubator. A relative humidity level of up to 95 percent can be achieved in the growth chamber through the
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: ASTM International
Description: types of fuel-oil-burning industrial equipment under various climatic and operating conditions, and are not intended for use in residential heaters, small commercial boilers, combustion engines, or marine applications. Detailed requirements for each grade of lubricating
-
Supplier: ProSonix Corporation
Description: predictable results based on the position of the stem plug. Through a variable-area steam diffuser, steam flow is metered at the point where steam and liquid first contact and mix. Features: Economical Design - Designed for installation on a raised flanged pipe Tee connection for
- Features: Inline Heater, Other, Stainless Steel, Steam Injection Heater, Steel, Water Heater
- Applications: Process Waters
-
Supplier: Taco Comfort Solutions
Description: This versatile NSF 61, ASSE 1017, ASSE 1070 mixing valve, specifically designed to be mounted directly on the water heater for a fast and simple installation, provides the ultimate performance for domestic hot water applications. The ASSE1017 certification allows for domestic
- Valve Type: Mixing Valves
- Media: Water
-
Description: voltage of not more than 250 V for single-phase appliances and 480 V for other appliances including direct current (DC) supplied appliances. The water tank can have alternative means for heating water, such as the circulation of hot water supplied from a separate
-
Supplier: Watts
Description: Provides protection from scale formation on internal and external plumbing surfaces. The OneFlow® system may be installed at the point entry to a building to treat both hot and cold water, or it can be located directly before a water heater, boiler or other hot
-
Supplier: Watts
Description: Provides protection from scale formation on internal and external plumbing surfaces. The OneFlow® system may be installed at the point entry to a building to treat both hot and cold water, or it can be located directly before a water heater, boiler or other hot
-
Supplier: Watts
Description: Provides protection from scale formation on internal and external plumbing surfaces. The OneFlow® system may be installed at the point entry to a building to treat both hot and cold water, or it can be located directly before a water heater, boiler or other hot
-
Supplier: Invotec Solutions Ltd.
Description: uses the thermal expansion principle for operation Handles tower water temperature changes - modulates flow to control cooling water temperature In-Line mounting - installs easily without additional hardware Cost of ownership - typically 1/6 the cost of a
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Saint Clair Systems, Inc.
Description: The Anti-Condensation Compressed Air Temperature Control System by Saint Clair Systems is a patented approach to keeping turbine air above the dew point. The SCS 2100AH mounts outside the explosion-proof environment and uses water to transfer heat to the associated air
- Task: Heating Only
- Cooling Source: Water
-
Supplier: ThermOmegaTech®
Description: control of pneumatically operated pumps for injection of anti-freeze liquids, ambient sensing water line freeze protection, etc. They are also ideal for controlling steam heated drum heater enclosures and plate or panel coil tank heaters. Operation At the
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: ASTM International
Description: This specification details the physical and chemical requirements for pyrolysis liquid biofuels produced from biomass that are intended for use in industrial burners equipped to handle these types of fuels. The type of biofuel covered here is not intended for use in
-
Supplier: Terra Universal, Inc.
Description: Ideal for removing grease, oil, flux, adhesive, fingerprints Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage Portable design makes this system ideal for point-of-use applications Auto shut-off feature safeguards heater The
- Temperature: 350 F
- Spray Pressure: 115 psi
- Machine Type: Aqueous Cleaning, Burn-off / Thermal Systems, Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, Degreasing, General Cleaning / Surface Prep, Sterilizing / Disinfecting
-
Supplier: ThermOmegaTech®
Description: Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-I: Parker or Swagelok Type of Extension: Stainless Steel The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly,
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: Watts
Description: seamless copper float and rust preventive enamel finish. Series G, MG steam traps are water hammer resistant, and in-line serviceable. They are ideal for use in steam coils, unit heaters, drip points, heat exchangers, water heaters, absorption machines, unit
- Maximum Operating Pressure: 50 psi
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
- Material: Iron - Cast, Steel - Stainless
-
Supplier: Burger & Brown Engineering, Inc.
Description: resin shot, working without electricity to reduce shop floor clutter and cut production costs. In many cases, it is a simple, inexpensive substitute for a conventional electric mold heater. Features and Benefits Replaces conventional mold heaters Low cost Holds temperature regardless
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Temperature: Cooling Control, Heating Control
-
Supplier: Isotech North America
Description: The working fluid is permanently and safely sealed within the plasma-arc welded enclosure. The range of the higher temperature furnace is suitable for Aluminum, Silver, Gold or Copper Blackbody Fixed Point Cells. Connections are provided for a water supply of 0.5 to 1
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Fixed
- Features: Other Specific Calibration
-
Supplier: Isotech North America
Description: through a specially designed orifice in the rear of the two parallel tubes. A variable speed motor optimizes the flow as the viscosity of the liquid changes. Below the orifice plate liquid is circulated over a mineral insulated heater and temperature sensors which control the
- Temperature Range: -30 to 300 C
- Temperature Accuracy: 0.0005 K
- Power: 1,000.0000000000001 watts
- Volume: 7 liters
-
Supplier: Cole-Parmer
Description: circulating-on icons. Rear ports can be used for external process temperature control. The four pushbuttons allow quick control of the on/off/standby mode, set-point value, Celsius/Fahrenheit selection, and offset calibration value. The low/high limit settings control the min/max
- Frequency Range: 60 Hz
- Volume: 9.999999999999998 liters
- Operating Temperature: 50 to 275 F
- Configuration: Bath Only
Find Suppliers by Category Top
Featured Products Top
-
MEDIUM VOLTAGE (4 KV) HEATER & PANEL Electric heaters are emission-free at the point of use and boast nearly 100 percent thermal efficiency. They are more efficient in converting process fluid to vapor compared to conventional fossil fuel fired equipment, and there’s no stack loss – no wasted heat, unburned fuel, or excess air escaping up the flue stack. (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
-pressurized water storage tanks. Our elements are safety certified with the following agencies: UL File E65554 and CSA file LR48791. Our elements consist of a tubular heater formed into the correct diameter, shape, and size based on the storage tank mechanical element area. There are a (read more)
Browse Resistive Heating Elements Datasheets for Backer-Springfield -
INDIRECT ELECTRIC WATER BATH HEATER Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent heat and eliminates overheating. (read more)
Browse Water Heaters Datasheets for Gaumer Process -
INDIRECT ELECTRIC WATER BATH HEATER Benefits of Electric Water Bath Heaters (read more)
Browse Water Heaters Datasheets for Gaumer Process -
3 USES OF IMMERSION HEATERS IN THE PHARMACEUTICAL INDUSTRY The pharmaceutical industry relies heavily on immersion heaters for various processes. They can facilitate various laboratory processes, including the sanitation of medical and pharmaceutical products. This (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Incubators: Heaters maintain constant temperatures for the growth of microbial cultures, cell cultures, and other biological samples. Water Baths: Used for precise temperature control in experiments requiring consistent, gentle heating (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
steel counterpart. Water circulation heaters are made with stainless steel because of its anti-corrosive qualities. Both applications involve using a pump that flows the liquid through a closed pipe circuit (IE. water or glycol solution) that is reheated. A major consideration for this application (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired (read more)
Browse Immersion Heaters Datasheets for WATTCO -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
MCP-200, and MCP-300. The models are respectively used in point-level measurement for liquids, solids, and (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Technology data characterizing water heating in commercial buildings: Application to end-use forecasting
Point-of- Use Water Heaters Point -of-use water heaters generally do not have any storagecapacity.
-
States > Kentucky > State > Regulations > Title 815 - Public Protection Cabinet Department of Housing‚ Buildings‚ and Construction > [815 KAR 20] 2...
Vitaclimate Control Systems, Inc. - Heatrae Instantaneous Water Heaters Models 7000 and 9000, pressure type, point of use water heater , which shall be equipped with an approved temperature and pressure relief valve installed so that the thermo couple of the relief valve extends …
-
States > Kentucky > State > Proposed Regulations > 2012 Documents > July 1‚ 2012 > [2012 KY Proposed ky-20120701-0030-0002851] 815 KAR 20 - Proposed Amen...
Vitaclimate Control Systems, Inc. - Heatrae Instantaneous Water Heaters Models 7000 and 9000, pressure type, point of use water heater , which shall be equipped with an approved temperature and pressure relief valve installed so that the thermo couple of the relief valve extends …
-
States > Kentucky > State > Proposed Regulations > 2013 Documents > Plumbing > May 1‚ 2013 > 815 KAR 20:020 - Parts or materials list
Vitaclimate Control Systems, Inc. - Heatrae Instantaneous Water Heaters Models 7000 and 9000, pressure type, point of use water heater , which shall be equipped with an approved temperature and pressure relief valve installed so that the thermo couple of the relief valve extends …
-
Grainger.com
• Point Of Use Water Heater , Voltage 120, Overall Height 14 In., Overall Length 10-1/4 In., Overall Width 14 In., 12.5 Amps AC, Temp.
-
$200-$300 Plumbing - Grainger Industrial Supply
• Point Of Use Water Heater , Voltage 120, Overall Height 14 In., Overall Length 10-1/4 In., Overall Width 14 In., 12.5 Amps AC, Temp.
-
Grainger.com
• Point Of Use Water Heater , Voltage 120, Overall Height 14 In., Overall Length 10-1/4 In., Overall Width 14 In., 12.5 Amps AC, Temp.
-
$200-$300 Plumbing - Grainger Industrial Supply
• Point Of Use Water Heater , Voltage 120, Overall Height 14 In., Overall Length 10-1/4 In., Overall Width 14 In., 12.5 Amps AC, Temp.
-
$200-$300 Plumbing - Grainger Industrial Supply
• Point Of Use Water Heater , Voltage 120, 1440 Total Watts, Overall Height 13-3/4 In., Overall Length 10-3/4 In., Overall Width 13-3/4 In., 12 Amps AC, Temp.
-
Advanced Energy Retrofit Guide Retail Buildings
Point of use water heaters may still reduce the standby tank losses.
Indicates content that may require registration and/or purchase.