-
Supplier: Computer Network Accessories, Inc.
Description: 6' non-polarized laptop power cord.
-
Supplier: Consolidated Electronic Wire & Cable
Description: 2 Conductor Polarized Power Supply Cord Nema 1-15P Polarized Plug to Split 1 1/4" Strip 2/5" 18/2 SPT-1 Cordage Brown Jacket Color UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
- Rated Voltage: 0.125 kilovolts
- Operating Temperature: 75 C
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: 10 POWER CABLE - 18/2 SJTW SHIELDED BLACK TO 1-15P (NON-POLARIZED) TO C17
-
-
Supplier: Interpower
Description: Current Rating: 13A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -35ºC to 60ºC Plug Type: NEMA 1-15 Plug Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT Cable Color: Black
- Cord Length: 96.063044 inch
- Maximum Cable Temperature: -35 to 60 C
- Rated Current: 13 amps
- Rated Voltage: 125 volts
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, POLARIZED, 6FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT
- Cord Length: 96.063044 inch
- Maximum Cable Temperature: -20 to 60 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 13A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -35ºC to 60ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 2 Cond. Color Code: Black/White Cable Type: SJT
- Cord Length: 96.063044 inch
- Maximum Cable Temperature: -35 to 60 C
- Rated Current: 13 amps
- Rated Voltage: 125 volts
-
Supplier: SFCable.com
Description: Perfect for replacing your misplaced, damaged or overused European notebook or laptop 2-slot Non-Polarized style power cords. Connectors: CEE 7 to IEC 60320-C7. Category: European 2 Prong power cord. Fully molded design provides maximum durability and excellent signal
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Newark, An Avnet Company
Description: 12 18GA Polarized C8-style Power Cord; Connector Type A:NEMA 1-15P; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-EYE™ models, please see our EZ-EYE™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: Miniature Rectangular Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to
- Operating Distance: 144 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Newark, An Avnet Company
Description: 12 18GA Non-polarized C8-style Power Cord; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other OPTI-EYE® models, please see our OPTI-EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: DIN Rail Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce
- Operating Distance: 120 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Quail Electronics
Description: Our 1059 series features the domestic, 2-prong, North American Polarized Plug (NEMA 1-15P Polarized) with a Blunt Cut. These power cords are ideal for hard-wiring your equipment. The first end hard-wires directly into your appliance or device, while the opposite end plugs into
- Cord Length: 48.031522 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: Interpower
Description: Current Rating: 7A Voltage Rating: 125VAC Length: 1.83m/6ft Temperature Rating: -20°ºC to 60°ºC Plug Type: NEMA 1-15 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 2 Cable Type: SJT Cable
- Cord Length: 72.047283 inch
- Maximum Cable Temperature: -20 to 60 C
- Rated Current: 7 amps
- Rated Voltage: 125 volts
-
Supplier: DigiKey
Description: 6.00' (1.83m) Power Cord White NEMA 1-15P, Polarized To Cable SPT-1
- North American (AWG): 18 AWG
- Cable Length: 6 ft
- Number of Conductors: 2 #
- Rated Voltage: 0.125 kilovolts
-
Supplier: Quail Electronics
Description: the cord. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
- Cord Length: 7.086618 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 2 Conductors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce
- Operating Distance: 84 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: Type R5, Polarized Anti-Glare Retroreflective Polarized to reduce
- Operating Distance: 36 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs, DVD players and other audio/video equipment that uses a 2-slot polarized power cord. Plus this
- Female End Type: EN 60320-C7 (IEC-320-C7)
-
Supplier: SFCable.com
Description: Perfect for replacing your misplaced, damaged or overused notebook or laptop 2-slot Non-Polarized style power cords. Connectors: NEMA 5-15P 2-pin Male to IEC 320- C7 Non-Polarized. Category: USA 2 Prong Power Cords. Fully molded design provides maximum durability and
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: SFCable.com
Description: Perfect for replacing your misplaced, damaged or overused US notebook or laptop 2-slot Polarized style power cords. Connectors: NEMA 1-15P to IEC 60320-C7. Category: USA 2 Prong Power Cords. Fully molded design provides maximum durability and excellent signal transmission. 18
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Allied Electronics, Inc.
Description: Features: 18 mm Threaded Cylindrical Sensing Head Watertight Construction Exceeds IP67 Ratings Selectable Light-ON/Dark-ON Operation on DC 3-Wire Models NPN or PNP Models 2 m Pre-Wired Cable Specifications: Wide Operating Voltage 10-30 VDC or 24-240 VAC Load Rating: DC Models = 100 mA Max.,
-
Supplier: Automation24, Inc.
Description: The retro-reflective sensor 950811030 - S100-PR-2-B00-PK from Datalogic has a maximum range of 3 m as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. The PNP-switching retro-reflective sensor 950811030 - S100-PR-2-B00-PK is connected via a 2 m cable
- Operating Distance: 0.393701 to 118.1103 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Automation24, Inc.
Description: The retro-reflective sensor 950811290 - S100-PR-2-B10-PK from Datalogic has a maximum range of 6 m as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. The PNP-switching retro-reflective sensor 950811290 - S100-PR-2-B10-PK is connected via a 2 m cable
- Operating Distance: 0.393701 to 236.2206 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Allied Electronics, Inc.
Description: and/or Vibration Choice of Pre-Wired Power Cable, Built-In Microconnector, and Built-In Euro Versions. Standard Pre-Wired Cable Length Is 6 Feet (1.8 m) Different Brackets Available Including Ball Swivel Infrared Light Source CSA Approved Certified to UL Standard, UL 508
-
Supplier: Carrio Cabling Corp.
Description: Carrio Cabling can build your custom power cords with any one of a vast number of ends
- Number of Conductors: 2 Conductors, 3 Conductors
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
- Polarization: Non-Polarized, Polarized
-
Supplier: TE Connectivity
Description: Circuit Application : Power Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination
- Voltage Rating: 300 volts
- Current Rating: 35 amps
- Operating Temperature: -20 to 150 C
- Mounting Style: In-Line / Cable End
-
Supplier: Mill-Max Mfg. Corp.
Description: offering two new connector sets: a five pin, compact cable-to-board socket and header and a 40 pin board-to-board header and socket combination. The five pin connectors have two contacts for power and three for signal, the 40 pin connectors have 30 signal and 10 power contacts.
- Contact Plating: Gold Plating
- Product Type: IC Socket
- RoHS Compliant: RoHS Compliant
- Mounting: Through-hole
-
Supplier: Mill-Max Mfg. Corp.
Description: offering two new connector sets: a five pin, compact cable-to-board socket and header and a 40 pin board-to-board header and socket combination. The five pin connectors have two contacts for power and three for signal, the 40 pin connectors have 30 signal and 10 power contacts.
- Contact Plating: Gold Plating
- Product Type: IC Headers
- RoHS Compliant: RoHS Compliant
- Mounting: Through-hole
-
Supplier: L-com, Inc.
Description: This cable is typically used on high end computer servers, workstations, power distribution units (PDU), and large network routers and switches. This power cord features a standard Nema 5-15p, three pronged, power connector to a C19 connector. The C19 is a 15A,
- Cable Length: 25 ft
- Application: Cordage
-
Supplier: TE Connectivity
Description: Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Application Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector &
- Number of Contacts: 7 #
- Connector Type: Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
-
Supplier: L-com, Inc.
Description: This cable is typically used on high end computer servers, workstations, power distribution units (PDU), and large network routers and switches. This power cord features a standard Nema 5-15p, three pronged, power connector to a C19 connector. The C19 is a 15A,
- Cable Length: 15 ft
- Application: Cordage
-
Supplier: L-com, Inc.
Description: This cable is typically used on high end computer servers, workstations, power distribution units (PDU), and large network routers and switches. This power cord features a standard Nema 5-15p, three pronged, power connector to a C19 connector. The C19 is a 15A,
- Cable Length: 6 ft
- Application: Cordage
-
Supplier: L-com, Inc.
Description: This cable is typically used on high end computer servers, workstations, power distribution units (PDU), and large network routers and switches. This power cord features a standard Nema 5-15p, three pronged, power connector to a C19 connector. The C19 is a 15A,
- Cable Length: 10 ft
- Application: Cordage
-
Supplier: Harwin Plc
Description: Single row polarized Male cable connector housing - 3 contact. Fitted with internally threaded jackscrews. Use with any of the male Datamate Mix-Tek power or coax contacts (sold separately): see the complete list of compatible contacts under "Related Products" further down this
- Operating Temperature: -55 to 125 C
- Contacts Pitch: 4 mm
- RoHS Compliant: RoHS Compliant
- Contact Type: Straight Pins
Find Suppliers by Category Top
Featured Products Top
-
COLDflex Ground Cable™ Our COLDflex Ground Cable™ product line is specifically designed for flexible, low-temperature ground cable applications. Tested for cold weather flexibility down (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
Interpower® manufactures North American, international (used in Europe and other countries), Chinese-approved, and Korean-approved cable in its Iowa, U.S.A. facilities. Cable is available in various sizes and colors. The cable may be cut in continuous lengths or into (read more)
Browse AC Power Cords Datasheets for Interpower -
option is also suited for medical applications where a clinical cord and inlet coupling is aesthetically preferred. The detachable cord connectors are particularly suited for small series builds with varying cable lengths and country-specific plugs, that would otherwise require large order (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
This small-diameter, 50Ω RF cable from Winchester Interconnect delivers low loss and consistent VSWR to 100GHz. The space-rated DX047 cable is an alternative to semi-rigid cables and features a rugged ETFE jacket, >100dB shielding, and a high flex life. (read more)
Browse AC Power Connectors Datasheets for Mouser -
Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480 (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
Interpower is pleased to announce that it now offers 2 x 18AWG SJT cable, expanding the current line of North American cable. The black SJT cable, P/N 86060190, supersedes P (read more)
Browse Electrical Power Wires Datasheets for Interpower -
Need something fast? Need just a few feet? Cooner Wire is your first and last stop! We carry a large inventory of high flex, specialty cables (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
automation equipment. Household Appliances – Wire and cable solutions supporting the power requirements of household electrical appliances (read more)
Browse Electrical Power Wires Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Shopping In Cables & Adapters - Big Bruin
This is a polarized power cable designed to connect a wall socket and your Laptop/notebook power brick.
-
Shopping In Cables & Adapters - Big Bruin
This is a polarized power cable designed to connect a wall socket and your Laptop/notebook power brick.
-
Shopping In Cables & Adapters - Big Bruin
This is a polarized power cable designed to connect a wall socket and your Laptop/notebook power brick.
-
Popular Products In Accessories - Big Bruin
This is a polarized power cable designed to connect a wall socket and your Laptop/notebook power brick.
-
Popular Products In Accessories - Big Bruin
This is a polarized power cable designed to connect a wall socket and your Laptop/notebook power brick.
-
Shopping In Cables & Adapters - Big Bruin
This is a polarized power cable designed to connect a wall socket and your Laptop/notebook power brick.
-
C2G 2-Slot Polarized - power cable - 6 ft | Softchoice
C2G 2-Slot Polarized - power cable - 6 ft .
-
EXPANDED SCALE PROCESS DEVELOPMENT OF THE ELECTROLYTIC PRODUCTION OF THORIUM FROM ThCl$sub 4$ IN EXTERNALLY HEATED ELECTROLYTIC CELLS
Attach DC power clamp and polarizing cable to cathode.
-
Investigation of water treeing — electrical treeing transition in power cables
Insulation, pp.660-680 [11] B. S. Oyegoke, P. O. Hyvonen and M. M. Aro, “Diagnostics of MV XLPE power cable systems using polarization and depolarization current measurement method”, presented at the 8th Int.
-
From the editors' desk
The article describes measurements of bulk proper- ties of power cables through the polar- ization -depolarization current character- istics.
Indicates content that may require registration and/or purchase.