Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Artifex Engineering
Description: High damage threshold, space saving polarizers. Particularly useful for Q-Switching. Our thin film polarizers are based on a coating made up of particular birefringent materials having polarizing properties while the coating is designed under Brewster angle. Brewster Angle: For light
- Transmittance: 97 %
- Thickness: 3 mm
- Surface Flatness: λ/8
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: CRYSTECH, Inc.
Description: CRYSTECH is dedicated to manufacturing high precision thin film polarizer for solid-state laser systems. We have over 20 years of experience in polarizers manufacturing, design, and coating. We provide these polarizers with the material of BK7, fused silica, and other glass raw material.
- Surface Quality: 10-5 Scratch / Dig
- Polarizer Application: Infrared, Visible
-
Supplier: Qioptiq
Description: Special beamsplitter coatings yield highly polarized transmitted beams Combine extreme spectral bandwidth with superb extinction ratio and transmittance Extinction ratio transmission > 10,000:1 (ΦTp : ΦTs) at ± 2° No angular or lateral deflection of transmitted beams Less than λ/4 wavefront
- Wavelength Range: 390 to 1,700 nm
- Extinction Ratio: 10,000 : 1
- Transmittance: 90 %
- Surface Flatness: λ/4
-
-
Supplier: EKSMA OPTICS
Description: Thin Film Polarizers separate the s- and p-polarization components. They are designed for use in high energy lasers. Due to high damage threshold, reaching 10 J/cm2 @ 1064 nm 8 ns, Thin Film Polarizers are used as an alternative to Glan Laser Polarizing Prisms or Cube
- Wavelength Range: 266 to 1,064 nm
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: EKSMA OPTICS
Description: Utilize the polarization wich occurs on reflection from a plane surface Rs/Tp:>99.5/95.0% for standard thin film polarizers Rs/Tp:>99.5/99.0% for high transmittance thin film laser polarizers Ts<0.2%, Rp<0.2% for ultra high transmission thin film polarizers Tp>98%, Ts<0.1% for
- Wavelength Range: 266 to 1,064 nm
- Surface Flatness: λ/10
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: IR Thin Film Plate Polarizers were developed specifically for use in high power CO2 laser applications. Designed to operate at Brewster’s Angle, they separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts) exceeds 100:1 in
- Extinction Ratio: 100 : 1
- Transmittance: 90 %
- Surface Quality: 40-20 Scratch / Dig
- Optical Polarizer: Linear Polarizer
-
Supplier: EKSMA OPTICS
Description: Thin Film Polarizers separate s- and p-polarized components of particular wavelength or wavelength range. Due to their high damage threshold reaching 10 J/cm2 at 1064 nm, 10 ns Thin Film Polarizers replace Glan Laser polarizing prisms or cube polarizing beamsplitters in
- Wavelength Range: 266 to 1,064 nm
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: High Power Thin Film Plate Polarizers were developed specifically for use in high power pulsed and CW laser applications. Designed to operate at Brewster's Angle, they separate an incident, unpolarized, monochromatic beam into its S and P polarization components. The extinction ratio (Tp/Ts)
- Extinction Ratio: 100 to 200 : 1
- Transmittance: 90 to 95 %
- Surface Flatness: λ/10, λ/20
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
-
Supplier: Newport MKS
Description: The 10LP-NIR Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision glass windows. Each window has a high-efficiency 1100 to 1750 nm broadband NIR antireflection coating. The assembly is mounted in a 1 inch (25.4 mm) diameter black
- Wavelength Range: 1,100 to 1,750 nm
- Extinction Ratio: 1,000 dB
-
Supplier: Newport MKS
Description: The 05LP-NIR Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision glass windows. Each window has a high-efficiency 1100 to 1750 nm broadband NIR antireflection coating. The assembly is mounted in a 1/2 inch (12.7 mm) diameter
- Wavelength Range: 1,100 to 1,750 nm
- Extinction Ratio: 1,000 dB
-
Supplier: Newport MKS
Description: The 10LP-UV Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision fused silica windows. Each window has a high-efficiency 310 to 400 nm broadband UV antireflection coating. The assembly is mounted in a 1 inch (25.4 mm) diameter
- Wavelength Range: 310 to 400 nm
- Extinction Ratio: 150 dB
-
Supplier: Newport MKS
Description: The 20LP-UV Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision fused silica windows. Each window has a high-efficiency 310 to 400 nm broadband UV antireflection coating. The assembly is mounted in a 2 inch (50.8 mm) diameter
- Wavelength Range: 310 to 400 nm
- Extinction Ratio: 150 dB
-
Supplier: Qioptiq
Description: For polarizing cube beamsplitters made from two cemented 90°-triangle prisms for the ultra violet spectral range Extreme high splitting of polarization of the transmitted beam Guaranteed extinction ratio within the specified range of polarization (DSPOL-range) for the transmitted beam of Tp :
- Features: Coating, Other
-
Description: Polarizing splitter Base material: fused silica, K9 glass Surface type: <λ / 10 @ 632.8nm Finish: 40-20 Chamfer: 0.5mm, 45 ° Coating: Multi-layer dielectric film deposited by electron beam Incidence angle: 56.5 ° ± 3 ° Clear aperture:> 85% diameter Polarization transmittance: Tp≥96%;
- Cube Side Length: 0.00002 to 0.000030000000000000004 mm
- Transmission: 96 %
- Wavelength Range: 780 to 1,550 nm
- Extinction Ratio: 100 : 1
-
Supplier: Shanghai Optics
Description: contrast glass linear polarizers are dichroic plate polarizers which provide a high extinction ratio, up to 10,000:1 for 400-700 nm. These thin film polarizers have anti reflective coatings to minimize light loss, and are suited to a wide variety of industrial or scientific usage.
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
-
Supplier: Shanghai Optics
Description: Shanghai Optics is as one of the leading optics components manufacturers from China. These thin film cube Beamsplitters combine the excellent characteristics of the Laser Polarizing Beamsplitters previously described with the advantage of broadband application. The polarizing
- Polarizer Features: Antireflective
- Polarizer Material: UV grade fused Silica
-
Supplier: Shanghai Optics
Description: These are thin film Polarizers constructed as a cube. Thin film polarizers utilize the polarization which occurs on reflection from a plane surface. By combining a large number of such surfaces in a stack it is possible to obtain useful extinction ratios. The s-polarization is more
- Polarizer Features: Antireflective
- Polarizer Material: UV grade fused Silica
-
Supplier: Daheng New Epoch Technology, Inc.
Description: High Energy Polarizing Cube Beamsplitters are used for wavelengths of Nd:YAG laser. To increase the laser damage threshold, these polarizers are constructed by optically contacting, rather than cementing. Surfaces are multilayer AR film coated. Extinction ration of beamsplit surface is
- Cube Side Length: 12.700000000000001 to 25.400000000000002 mm
- Wavelength Range: 532 to 1,064 nm
- Beam Deviation: 180 arcsec
- Surface Flatness: λ/4
-
Supplier: Abrisa Technologies
Description: contrast, Inconel is limited to 30% transmission and 30% reflection due to the absorption inherent in the metal film. Standard dielectric beam splitter coatings include 30/70, 50/50, and 70/30. We welcome inquiries regarding any custom requirements you may have. This coating reflects 70% and
-
Supplier: Abrisa Technologies
Description: contrast, Inconel is limited to 30% transmission and 30% reflection due to the absorption inherent in the metal film. Standard dielectric beam splitter coatings include 30/70, 50/50, and 70/30. We welcome inquiries regarding any custom requirements you may have. This coating has an average
- Transmission: 45 %
- Wavelength Range: 475 to 625 nm
-
Supplier: SPIE - Education
Description: polarization elements, Fresnel equations, thin films, anisotropic materials, diffractive optical elements, stress birefringence, and thin films. These polarization aberrations adversely affect the point spread function/matrix and optical transfer function/matrix. Polarized Light and
- Type: Continuing Education Credit (CEU), Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: Off Site (Conference / Seminar), On-site / In Plant
-
Description: Description Retroreflective sensor with polarization filter for clear object detection, Medium design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating mode with long
- Operating Distance: 196.8505 inch
- Mode: Dark-on, Light-on
- Features: Photoelectric Sensors
- Optical Technology Type: Polarized Retroreflective, Retroreflective
-
Supplier: Electro Optical Components, Inc.
Description: Prompted by a need for even smaller components than our model EM510C we have developed this latest model EM508UC to provide a full, 8mm aperture in a package only 19mm diameter yet it also packs a factory pre-aligned thin film Brewster plate polarizer and quarter wave retardation plate making
-
Description: operation. Description Retroreflective sensor with polarization filter for clear object detection, Miniature design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating
- Operating Distance: 118.1103 inch
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: operation. Description Retroreflective sensor with polarization filter for clear object detection, Miniature design with versatile mounting options, Detects transparent objects, i.e., clear glass, PET and transparent films, Two machines in one: clear object detection or reflection operating
- Operating Distance: 118.1103 inch
- Body Shape: Cylindrical, Threaded Barrel
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
-
Description: But a polarized retro-reflective sensor can realize normal detection about transparent objects, shiny or highly reflective objects accurately. i.e., clear glass, PET and transparent films. Product Features > Polarized retro reflection; > Sensing distance: 12m > Housing size: 88 mm *65 mm *25
- Operating Distance: 472.4412 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Optical Technology Type: Polarized Retroreflective, Retroreflective
-
Q-switches - Ultra Compact Pockels Cells with Brewster Polarizer and Waveplate for Laser Q-SwitchingSupplier: Electro Optical Components, Inc.
Description: Prompted by a need for even smaller components than our model EM510C we have developed this latest model EM508UC to provide a full, 8mm aperture in a package only 19mm diameter yet it also packs a factory pre-aligned thin film Brewster plate polarizer and quarter wave retardation plate making
- Wavelength Range: 1,064 nm
- Peak Optical Power Density: 600 MW/cm²
- Rise Time: 1 ns
- Aperture: 8 mm²
-
Supplier: Allied Electronics, Inc.
Description: Available Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: Registration Mark Detection Carton on Conveyor Clear Film Web Break Baggage Handling Bottle Conveying
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (WET), 25V, 20% +TOL, 20% -TOL, 330UF, SURFACE MOUNT, 4141
-
Supplier: Utmel Electronic Limited
Description: Tantalum Capacitor, Polarized, Tantalum (dry/solid), 10V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 1206, CHIP
- Features: Polarized
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, POLARIZED, TANTALUM (SOLID POLYMER), 2.5V, 20% +TOL, 20% -TOL, 330UF, SURFACE MOUNT, 2917
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, POLARIZED, TANTALUM (DRY/SOLID), 10V, 20% +TOL, 20% -TOL, 22UF, SURFACE MOUNT, 0805 ROHS COMPLIANT: YES
-
Supplier: Qioptiq
Description: Thin sheet polarizer without plastic protective film, directly cemented between plano cover glass Ideal for stress analysis and polarimetry Sizable free aperture Linear polarizing Glass filter Mean transmittance of single filter for unpolarized white light ≈ 42 % Resultant
- Clear Aperture: 78 mm
- Extinction Ratio: 3,500 : 1
- Transmittance: 42 %
- Thickness: 2.6 mm
Find Suppliers by Category Top
Featured Products Top
-
implement efficient polarization management, reduce system losses, and extend component lifespan. CASTECH thin-film polarizers help engineers achieve precise, high-energy laser control, supporting advanced laser system projects with improved efficiency and reliability. (read more)
Browse Optical Lenses Datasheets for CRYSTECH, Inc. -
assemblies that can be bent like a thermocouple, except in the tip portion that contains the element. Our thin film platinum element assemblies (M-style) and copper and nickel element assemblies (E-style) feature a minimum active length of 3”. To meet the precise requirements of your (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies
Conduct Research Top
-
How Thin film polarizer products work
Thin film polarizer products are called polarizers, which control the polarization direction of a specific light beam. When natural light passes through the polarizer, the light whose vibration direction is perpendicular to the transmission axis of the polarizer will be absorbed
-
What are the Main Applications of Optical Coating?
The main high precision optical thin film include reflective films, anti-reflection films, polarizing films, interference filters, beam splitters, and so on.
-
High-Resolution Stereoscopic TFT-LCD with Wire-Grid Polarizer
We developed a 5.5 inch, VGA (640×480×RGB), stereoscopic. 3D display using a precisely patterned wire grid polarizer (WGP). with rows of alternating polarization angle. Such a wire grid. polarizer is invisible without the polarizer and thus a 2D/3D. convertible display can be formed. The proposed
-
Case Study No.3: Iodine Manufacturing Company
The customer produces iodine and manufactures iodine products such as disinfectants and polarizing films for LCD panels. Elements are extracted from groundwater containing so called brackish water which exists together with natural gas in the strata formed 2 to 12 million years ago.
More Information Top
-
Polarizer effect and structure of iodinated before and after casting poly(vinyl alcohol) film
Abstract Poly(vinyl alcohol) (PVA)/iodine polarizing film was manufactured as follows: PVA iodinated in solution before casting (IBC film) and iodinated again after casting (IBC + IAC film) and then the IBC + IAC film was drawn in boric acid aqueous solution (IBC …
-
Handbook of Visual Display Technology
Brighter areas on the display screen indicate increased light leakage through the panel’s polarizing films , causing unacceptable contrast irregularities on the LCD screen.
-
The effect of stresses on self-polarization of thin ferroelectric films
Self- polarized films are of interest for two reasons.
-
Evaporative Thin Metal Films As Polarizers
The polarizing films were produced by directing a beam of metal atoms onto the smooth surface of an optically transparent substrate at a large angle of incidence.
-
Investigation of the polarization dependence of the transient current in polycrystalline and epitaxial Pb(Zr,Ti)O3 thin films
(a) Time dependences of the current of the epitaxial film measured for the positively polarized film when applying bias steps 0.1 V in height and 2 s in duration with current indication every 0.1 s in the bias range of …
-
Polarization of block textured films of ferroelectric copolymers of vinylidene fluoride with tetrafluoroethylene in an external field
Increased adsorption of water molecules on the surface of a polarized film is found and is attributed to the formation of the final den sity of the stable polarization charge on it.
-
Nanoferroics
The peculiarity of self- polarized films is an asymmetry of their hysteresis loop, so that the positive and negative coercive fields are not the same.
-
Effect of boric acid and heat treatment for the formation of poly(vinyl alcohol)/iodine complex films iodinated at solution before casting
Abstract This study examined the role of boric acid and the effect of heat treatment on PVA‐iodine polarizing films prepared in the solution state before casting (IBC) of PVA/iodine/boric acid films.
-
Transflective Liquid Crystal Displays
The WV film can be laminated to polarizing film by a roll-to-roll process.
-
Applied Prismatic and Reflective Optics
3.1.11 Birefringent multilayer reflective polarizing film .................
Indicates content that may require registration and/or purchase.