Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Grease, Polyalphaolefin Oil or Polyalphaolefin Oil Plus Mineral Oil and Lithium Soap Thickener
-
Supplier: Accuris
Description: Lithium complex with polyalphaolefin
-
Supplier: SAE International
Description: This specification covers a water resistant lubricant in the form of grease procured in metric units.
-
-
Supplier: Accuris
Description: Grease, Water Resistant Polyalphaolefin Base
-
Supplier: SAE International
Description: This specification covers a water resistant lubricant in the form of grease procured in inch/pound units.
-
Description: SpectraSyn Elite™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base oil offers
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
-
Supplier: Accuris
Description: Fluid, Reference for Testing Polyalphaolefin (PAO) Resistant Material
-
Supplier: SAE International
Description: This specification covers a polyalphaolefin/ester-blend fluid.
-
Supplier: Tecsia Lubricants USA
Description: In most cases, many companies have often neglected the importance of chain lubrication. As a result, chains used in the industries suffer unnecessarily short lives. This lead to increment in expenses for replacing whole chains. The current chain lubrication practice consists of applying a heavy oil
- Kinematic Viscosity (@ 40°C): 68 cSt
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based, non-reactive mechanical seal oil. Designed for use at both low and high temperatures as a high quality synthetic seal barrier fluid for double and tandem mechanical seals.
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Description: High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.
- Density / Specific Gravity (@15.6°C, 60°F): 0.85 specific gravity
- Kinematic Viscosity (@ 40°C): 396 cSt
- Viscosity Index: 147
- Pour Point: -33 F
-
Description: Polyalphaolefin plus SpectraSyn Plus™ polyalphaolefins (PAO) provide an unsurpassed combination of volatility and low-temperature fluidity (Noack and CCS viscosity) relative to conventional PAO. Benefits Extended drain intervals Improved energy efficiency Enhanced wear protection Wide
- Density / Specific Gravity (@15.6°C, 60°F): 0.816 specific gravity
- Kinematic Viscosity (@ 40°C): 1,649 cSt
- Viscosity Index: 120
- Pour Point: -85 F
-
Supplier: Dupont Molykote
Description: Molykote® PG 65 Plastislip Molykote® PG 65 Plastislip is a synthetic hydrocarbon oil/lithium soap grease containing specially formulated solid lubricants. It has excellent compatibility with plastics such as PET, HDPE, PTFE, nylon, and PBT, and rubbers such as NBR, PIB, polyurethane, and neoprene.
- Operating / Use Temperature: -67 to 266 F
- Type: Grease / Gel
- Composition / Chemistry: PAO / Polyalphaolefin
- Features: Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Synthetic (PAO) grease especially for plastics, OEM specified
- Operating / Use Temperature: -58 to 302 F
- Type: Grease / Gel
- Composition / Chemistry: PAO / Polyalphaolefin
- Features: Specialty, Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based, heavy-duty, multi-purpose, lithium complex grease. Designed for all applications operating under severe conditions in the industrial and automotive industries.
- Type: Grease / Gel
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Tecsia Lubricants USA
Description: Gear and bearing failures can be traced to mechanical problems or lubricant failure. Lubricant related failures are usually traced to contamination, lack of oil film, additive depletion and use of improper lubrication for the application. To prevent premature failure, lubricant selection requires
- Kinematic Viscosity (@ 40°C): 32 to 1,000 cSt
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based natural gas rotary compressor oil for sour gases that contain reactive or corrosive impurities. Recommended for landfills, refineries, and chemical processing plants.
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Tecsia Lubricants USA
Description: Tecsia Lubricants provides you with the correct lubricant for your particular electrical application within the electronics or automotive industry from our lubricant brands. The purpose of the electronic lubricants is to reduce insertion force, minimize wear, and maintain low and stable contact
- Operating / Use Temperature: -61.6 to 275 F
- Industry Applications: Electrical / Electronic
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Champion
Description: Rotary Screw Lubricant Synthetic - RotorLub 8000 RotorLub 8000 is a superior PAO (polyalphaolefin)/MFSE (multi-functional synthetic ester) blend formulated with proven additive components. The result is superior thermal and oxidative stability. RotorLub 8000 is ideal for applications which
- Functions: Compressors / Piston Pumps
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker ST-32 is a synthetic gas turbine lubricant blended with polyalphaolefin (PAO) base stocks. It is formulated to meet the demands of high output stationary industrial gas turbines. High quality synthetic base oils are blended with carefully selected additives to impart antiwear,
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for gearbox and chain applications Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable performance
- Kinematic Viscosity (@ 40°C): 222 cSt
- Viscosity Index: 127
- Pour Point: -38.2 F
- Flash Point: 525 F
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based high temperature chain oils. Developed for high temperature chain and bearing applications such as tenter frame ovens, curing ovens, kilns, heated press platens, and wood laminate machinery.
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Henkel Corporation - Industrial
Description: Advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a fumed silica thickener. LOCTITE® LB 8632 is a white, opaque, advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a fumed silica thickener.
- Type: Fluid / Oil
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
- Features: Lubricant, Specialty
-
Supplier: Dupont Molykote
Description: Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill
- Kinematic Viscosity (@ 40°C): 62 cSt
- Viscosity Index: 121
- Pour Point: -65.2 F
- Flash Point: 520 F
-
Supplier: Mobil Industrial Lubricants
Description: Mobil Gargoyle Arctic SHC 200 Series of outstanding, fully synthetic lubricants are specifically designed for use in refrigeration compressors and heat pumps. They are able to perform in severe conditions beyond the capabilities of conventional mineral oils. Wide temperature range Mobil Gargoyle
- Kinematic Viscosity (@ 40°C): 29 cSt
- Viscosity Index: 132
- Pour Point: -65.2 F
- Flash Point: 446 F
-
Supplier: RS Components, Ltd.
Description: Rocol 13010 Lubricant
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: RS Components, Ltd.
Description: Ambergrease FG1 GP bearing grease 400g
- Applications: Food Grade / Contact (FDA H1)
- Type: Grease / Gel
- Composition / Chemistry: PAO / Polyalphaolefin, Specialty / Other
- Features: Synthetic / Semi-synthetic
-
Supplier: Chevron Lubricants
Description: PAO based, synthetic, food grade compressor oil. recommended for both rotary and reciprocating air compressors where incidental food contact may occur with oil in the discharge air.
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Industry Applications: Food Grade / Contact (FDA H1)
- Features: Lubricant
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker ST-32 is a synthetic gas turbine lubricant blended with polyalphaolefin (PAO) base stocks. It is formulated to meet the demands of high output stationary industrial gas turbines. High quality synthetic base oils are blended with carefully selected additives to impart antiwear,
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Description: turbine lubricants can also be used in these auxiliary systems. ISO 8068:2006 should be read in conjunction with ISO 6743-5, the classification of different turbine lubricant types. The lubricants considered in ISO 8068:2006 are mineral oils, synthetic lubricants (ester and polyalphaolefin
-
Supplier: CSA Group
Description: turbine lubricants can also be used in these auxiliary systems. ISO 8068:2006 should be read in conjunction with ISO 6743-5, the classification of different turbine lubricant types. The lubricants considered in ISO 8068:2006 are mineral oils, synthetic lubricants (ester and polyalphaolefin
-
Supplier: Parent Petroleum Co.
Description: It is formulated with synthetic polyalphaolefin (PAO) base oils, a misting agent and specially tailored additives that provide extreme-pressure properties and rust and corrosion inhibition. It has outstanding oxidation resistance and thermal stability at high temperatures to help minimize
- Kinematic Viscosity (@ 40°C): 13.2 cSt
- Viscosity Index: 130
- Pour Point: -32.8 F
- Flash Point: 525.2 F
-
Supplier: inTEST Thermal Solutions
Description: Thermonics PAO Chillers are designed for heat removal in military, aerospace, and industrial cooling applications where polyalphaolefin liquid is required as the heat transfer fluid. Our chillers are equipped with pumps, filters, fittings, and hoses that are fully compatible with the unique
- Application: Industrial, Process
- Features: Other
-
Supplier: Parent Petroleum Co.
Description: grade: ISO 32. It is formulated with synthetic polyalphaolefin (PAO) base oils and carefully balanced additives that provide enhanced oxidation resistance, high load-carrying capacity, protection against rust and corrosion, and resistance to foaming. It has outstanding oxidation resistance
- Kinematic Viscosity: 6 cSt
- Viscosity Index: 133
- Type / Function: Hydraulic Oil / Fluid
Find Suppliers by Category Top
Featured Products Top
-
High-performance metallocene polyalphaolefin SpectraSyn Elite™ metallocene (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Today's lubricant marketplace demands enhanced performance capabilities, improved flow at low temperature and better durability. SpectranSyn Hi Vis (High Viscosity) PAO (polyalphaolefins) feature low-temperature properties, low volatility and improved thermal stability. Their high viscosity indices translate into improved flow at low temperatures and increased film thickness at high temp...
(read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
To meet ever-increasing performance demands in the evolving marketplace, formulators use SpectraSyn Lo Vis PAO synthetic base stocks- available in viscosity grades from 2 to 10 cSt - to grain better low-temperature properties, low volatility and improved oxidative stability compared to mineral oil base stocks.
(read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
-for-life expectations, your ATF requires good property retention, anti-foam performance and long-term seal compatibility. We can help you formulate high-performance ATFs with advanced synthetic base stocks. Through high viscosity index (VI), our SpectraSyn™ polyalphaolefin PAO and (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
-generation SpectraSyn Elite metallocene polyalphaolefin (mPAO) developed using our proprietary metallocene catalyst technology. SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved low temperature (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
ExxonMobil Chemical Company - Synthetic Base Stocks
Low Volatility and Low-temp. Synthetic Basestocks
SpectraSyn Plus™ polyalphaolefins (PAO) provide an unsurpassed combination of volatility and low-temperature fluidity (Noack and CCS viscosity) relative to conventional PAO. Benefits Extended drain intervals Improved energy efficiency Enhanced (read more)
Browse Base and Process Oils Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
SpectraSyn Elite™ metallocene polyalphaolefin (mPAO). Due to its unique molecular structure, SpectraSyn Elite™ mPAO base stock delivers: (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Synesstic AN combines the stability of a polyalphaolefin (PAO) and solubility benefits of an ester, helping formulators extend the performance of synthetic and mineral-oil-based lubricants used in many automotive and industrial applications. Available in 5 and 12 cSt grades, Synesstic AN is (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Esteres esters can be used as a stand-alone base stock or in a combination with other fluids. Their compatibility with polyalphaolefin (PAO) and other base stocks available from ExxonMobil Chemical offers another solution for your formulation challenges. Most Esterex esters are inherently (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
. Our SpectraSyn Elite metallocene polyalphaolefin (mPAO) synthetic base stocks are higher performing base stocks providing a higher viscosity index (VI (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
Conduct Research Top
-
PAO (polyalphaolefin)
PAO (polyalphaolefin) is a synthetic hydrocarbon oil used as a lubricant or coolant depending on its formulation.
-
The Enhanced Oxidative Stability of Metallocene Polyalphaolefin Base Stocks
In the past few years, a new family of PAO products has been developed to meet the rising demand for high viscosity synthetic base stocks. Based on metallocene catalyst technology, this new metallocene polyalphaolefin (mPAO) base stock can provide improved properties over conventional PAO (cPAO
-
Whitepaper: The enhanced oxidative stability of metallocene polyalphaolefin base stocks
Base stocks with improved oxidative stability lead to better energy efficiency, improved oil drain intervals and less oil make up. In this whitepaper ExxonMobil experts test and compare the oxidative stability of mPAO to cPAO base stocks in severe operating conditions.
-
Covering the Bases: A Study of the Influence of Synthetic Base Fluids on High Performance Greases
viscosity metallocene polyalphaolefin (mPAO) base oils.
-
Effects of Graphite Type, Purity and Concentration on Grease Performance (.pdf)
Abstract: The performance of six different graphite powders, as wear additives, was evaluated in clay filled polyalphaolefin (PAO) grease base. Neat PAO and PAO blends with each of four types of graphite were evaluated. Friction and wear performance were evaluated using ASTM D2266 and ASTM D2596
More Information Top
-
Encyclopedia of Lubricants and Lubrication
MO mineral oil, PAO polyalphaolefin , HC hydrocrack oil (so-called group III oils), POE biologically degradable polyolesters …
-
Lubricants, Synthetic
14 Polyalphaolefins (PAO)..........................................................................................................................
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
However, they are formulated using synthetic fluids, such as esters, ethers, polyalphaolefins , and olefin isomers.
-
Chapter 3: Synthetic and Biological (Natural) Base Stocks
Synthetic hydrocarbons comprise polyalphaolefins , polybutenes ͑polyisobutylenes͒, and dialkylbenzenes and alkylnaphtha- lenes.
-
Synthetic Lubricants
Polyalphaolefins (1-decene .
-
ExxonMobil's Ultra High Viscosity Index Poly Alpha Olefin Lubricant Blend Stock
Spec Sheet of XOM SpectraSyn Ultra High VI Polyalphaolefins (PAO)...............
-
Linear alpha-Olefins
31 Polyalphaolefins ..............................................................................................................................
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Although synthetic fluids such as polyalphaolefins and polyesters have grown in their importance in many lubricants , this …
-
Friction and wear performance of MoDTC‐containing and ester‐containing lubricants over steel surfaces under reciprocating conditions
… the interaction of a molybdenum dialkyldithiocarbamate (MoDTC)‐based additive and combinations of a polyalphaolefin and a synthetic …
-
Chemistry and Technology of Lubricants
Polyalphaolefin .
Indicates content that may require registration and/or purchase.