Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Georgia-Pacific Chemicals LLC
Description: Urea-formaldehyde and phenol-formaldehyde resins are used for grit adhesion to various substrates in coated abrasives, bonded abrasives and wheels, and scrub pads. They are formulated to provide grain bonding in various substrates and high water tolerance with a light color that allows
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Type: Thermoset
-
Description: Sheldahl is the world-leading manufacturer of abrasive belt splicing products. Our scientists and engineers were the first to patent Unidirectional Tape Technology, offering coated and uncoated Abrasive Belt Splicing Tapes consisting of polyester film reinforced with Polyester yarns
- Features: Abrasion / Scratch Resistant, Specialty / Other
- Backing: PET / Polyester, Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Woodex MECO Industries
Description: is available, the MECO EP Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders, paddle mixers, holding vessels, flocculators, mixing conveyors and similar rotating equipment. When linear space is limited, our EA Type-1
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
-
Supplier: Norton Abrasives
Description: Durable zirconia alumina grain is resin bonded to a unique polymer backing which resists cracking and breaking; can be trimmed to the 1 Inch core
- Outer Diameter (OD): 3 inch
- Grit Size: 50 # or Microns
- System: ANSI - CAMI / Coated
- Applications & Materials Abraded: Dry Grinding, MRO / Construction, Material Removal / Roughing (Coarse Grits), Metals / Metalworking
-
Supplier: Woodex MECO Industries
Description: The MECO OFS Type-1 seal is frequently the best, fully-split seal for vacuum, low pressure, and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds. The OFS Type-1 places a single, hardened, stainless steel rotary seal face, spring-loaded against a
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Newark, An Avnet Company
Description: TOOL CASE CO-POLYMER POLYPROPYLENE RESIN; Carrying Case Material:PP (Polypropylene); External Height:9"; External Width:20.25"; External Depth:6.5"; Product Range:-; Abrasive Colour:Grey; Colour:Gray RoHS Compliant: NA
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH flocked pile polishing film roll is composed of micron or submicron abrasives and new polymer material particles, covering the surface. With excellent cushioning performance and good cleaning effect, it is widely used in the last step of polishing rollers and LCD panels.
- Length: 32.9921438 to 905.5123 inch
- Width: 0.5905515 to 4.00000216 inch
- Grit / Micron Size: 800 to 10,000
- Product Type: Abrasive Roll
-
Supplier: Weiler Abrasives
Description: Ideal for light grinding and blending applications on a variety of materials Abrasive grains are fused directly onto a wearable polymer backing, resulting in a disc that requires no back-up pad Designed for use on right angle air die grinders Ideal for Light Grinding and Blending
- Outer Diameter (OD): 4.5 inch
- Bore / Shank Diameter: 0.55 inch
- Grit Size: 36 # or Microns
- Type: Aluminum Oxide
-
Supplier: Weiler Abrasives
Description: Ideal for light grinding and blending applications on a variety of materials Abrasive grains are fused directly onto a wearable polymer backing, resulting in a disc that requires no back-up pad Designed for use on right angle air die grinders Ideal for Light Grinding and Blending
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.4 inch
- Grit Size: 120 # or Microns
- Type: Aluminum Oxide
-
Supplier: Weiler Abrasives
Description: Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.4 inch
- Grit Size: 60 # or Microns
- Type: Aluminum Oxide
-
Supplier: Weiler Abrasives
Description: Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
- Outer Diameter (OD): 3 inch
- Bore / Shank Diameter: 0.4 inch
- Grit Size: 36 # or Microns
- Type: Aluminum Oxide
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH cleaning rollers are manufactured of a unique high-strength elastic polymer composite material and a functional grinding layer through a special adhesive. It has a good cleaning rate and is suitable for cleaning in the LCD panel process without leaving scratches.
- Length: 21.4173344 to 25.3543444 inch
- Product Type: Abrasive Roll
- Type: Aluminum Oxide
- Applications & Materials Worked: Cleaning / Surface Preparation
-
Supplier: Henkel Corporation - Industrial
Description: Frekote EFR is designed specifically as a semi-permanent, polymeric release agent for flange sealing on composite molds. EFR chemically bonds to the mold surface and is ideal for use with highly abrasive processes such as polymer concrete molding.
- Operating / Use Temperature: 55 to 109 F
-
Description: The substrate adhesive is engineered for temporary repositionability. The laminating adhesive is designed for bond to multiple stock including foams, cork, paper and film, abrasive materials, etc. Multiple industrial and automotive end use applications including industrial coated
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Surventis Surface Treatment LLC
Description: AL-7525 is an interleaving powder based on acrylic beads (PMMA) and adipic acid (75% by weight). The polymer bead has a mean particle size of 125 microns. AL-7525 is used as an interleaving powder if high protection against glass corrosion is required. Typical float line application is
- Materials / Substrates Finished: Ceramics / Glass
- Features: Specialty / Other
-
Supplier: Flexovit USA, Inc.
Description: Grind and sand in one operation. These discs will outlast resin fiber discs 6 to 1. Multiple choices of adaptors allows for use on angle, vertical shaft or die grinders. A36 Aluminum oxide grain fused to durable polymer backing eliminates the need for a backing pad and permits the trimming of
- Outer Diameter (OD): 5 inch
- Bore / Shank Diameter: 0.3125 inch
- Grit Size: 36 # or Microns
- Type: Aluminum Oxide
-
Supplier: Retsch, Inc.
Description: The manual hydraulic pellet press PP 25 is a compact laboratory instrument with particularly simple and safe operation. Its maximum pressure of 25 tons makes it well suited for the preparation of solid samples for X-ray fluorescence analysis. The pellets produced are of extremely good quality and
- Maximum Operating Force: 1 to 25 tons
- Diameter / Width Capacity: 1.2598432 to 1.574804 inch
- Applications: Abrasives / Ceramics, Chemicals / Detergents, Mining / Ores / Minerals, Polymers / Plastics
- Equipment Type: Pellet Mill
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Ideal for high-quality pellets The manually-operated hydraulic FRITSCH Pellet Press is ideal for fast and easy preparation of both: solid and highly permeable pellets of solid samples for X-ray fluorescence analysis or infrared spectroscopy. The pressure force is variable up to max. 250 kN and is
- Maximum Operating Force: 5 to 140 tons
- Diameter / Width Capacity: 2 to 5 inch
- Applications: Abrasives / Ceramics, Chemicals / Detergents, Mining / Ores / Minerals, Polymers / Plastics
- Equipment Type: Pellet Mill
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, for use on clean, abrasive blasted or previously painted steel
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Saint-Gobain Coating Solutions
Description: that may contain silica or alumina. The highly crystalline structure of the Ekonol T101 polymer was created to deliver maximum dimensional, chemical & thermal stability. In addition, the non-abrasive character of Ekonol T101 polyester enhances the frictional performance to prevent
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Features: Heat Resistant / High Temperature
-
Description: Introducing the world's only automated surface modification technology that achieves an injection molded surface quality and materials properties in polymer 3D printed parts. Compatible with over 90 materials in parts printed using Laser Sintering, HP Multi Jet Fusion, High Speed Sintering,
- Operation: Cleaning / Surface Preparation
- Workpiece Material: Metal, Plastic
- Features: Other
-
Description: Constructed with a repositionable adhesive on the liner side and a heavy coat weight, high temperature resistant, good shear adhesive on the air side. Used in a multitude of markets, especially where a temporary bond is required; adhering abrasives discs and materials to various disk holders,
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Description: Constructed with a specially designed repositionable adhesive on liner side and general laminating adhesive on the air side. This PSA has a variety of unique, end-use applications, especially where a temporary bond is required, such as adhering abrasive discs and materials to various disk
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Clark Foam Products Corp.
Description: Quality Melamine Foam Products Melamine foam provides thermal insulation properties and high sound absorption making it useful in the automotive manufacturing and alternative energy industries. Melamine is a flexible, open cell foam made from melamine resin, a thermoset polymer. Its
- Use Temperature: 465 F
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Packaging / Casing
- Features & Approvals: Flame Retardant, Thermal Insulation
- Type: Flexible, Open Cellular
-
Supplier: Schutte & Koerting
Description: cause problems in mechanical feed devices. Because no mechanical devices come into contact with the feed product, shearing and damage is impossible. Pneumatic Conveying Eductors for Handling Dry Solids can be used successfully to handle very fine, abrasive, flakey, irregular shapes, sanitary
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability
- Application / Operation: Conveyor Feeding
- Material Characteristics: Dry / Free Flowing
-
Supplier: Port Plastics, Inc.
Description: Sustamid 6G ESD 90 uses Nylon PA 6 which offers the toughness known from Nylon in a unique Static Dissipative product. Key attributes are high impact strength, good slip and abrasive performance as well as outstanding thermal properties.
- Features: Anti-static
- Chemical System: Polyamide / Nylon
- General Types: Thermoplastic
-
Supplier: Everlube Products
Description: Ever-Slik 1225 is a thermally cured, specially blended phenolic based coating which provides very good corrosion resistance. It also offers good barrier protection from both abrasive and harsh chemical environments.
- Coverage: 587 ft²
- Wet / Applied Thickness: 0.0003 to 0.001 inch
- Cure / Dry Temperature: 300 F
- Operating / Use Temperature: -100 to 300 F
-
Supplier: Ensinger North America
Description: high creep strength and a high compressive strength. Finally, glass fibre reinforced PPE GF30 has a very high dimensional stability. As glass fibres tend in some cases to have a marked abrasive effect on mating surfaces, TECANYL GF30 is less suitable for sliding applications. Due to its high
- Thermal Conductivity: 0.28 W/m-K
- Coeff. of Thermal Expansion (CTE): 35,000,000 µin/in-F
- Tensile Strength (Break): 10,587 psi
- Tensile Modulus: 594 ksi
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 18 to 614 ft³/hr
- Material Type: Chemicals / Fertilizers, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Morbern, Inc.
Description: permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: EQYO
Description: Features: Improved sealing where shaft runout or bore/shaft misalignment exist Applicable for abrasive media Shaft speeds up to 10 m/s Pressure up to 0.5 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE blended sealing
- Maximum Operating Speed: 1,968.50393700787 ft/min
- Maximum Operating Pressure: 72.5184196785985 psi
- Seal Construction: All Rubber or Polymer
- Seal Orientation: Internal / Rod Seal
Find Suppliers by Category Top
Featured Products Top
-
, the AH Type–2 is non-abrasive to the shaft, accommodating shaft runout while transferring wear to replaceable polymer seal faces instead of expensive rotating equipment. The seal's low-profile design makes it ideal for equipment where installation space is limited. Pneumatic loading with (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Dental composites are synthetic polymers filled with reinforcing glass and/or ceramic particles. A typical mixing procedure starts with blending two or more monomers often of significantly different viscosities. Various particle size fillers are then added to the liquid binder and mixed (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
original equipment manufacturer’s (OEMs) whose equipment must withstand harsh conditions. RIM plastics excel in high temperature, highly corrosive, and extremely abrasive environments. Parts and industries suitable for RIM composites include: Industrial machinery (read more)
Browse Datasheets for Osborne Industries, Inc. -
extruders. MECO extruder seals eliminate the powder leakage typical of stuffing boxes, and the molten polymer leakage of viscoseals. MECO provides effective seals for a variety of extruders compounding resins with abrasive fillers such as talc, TiO2, glass fiber and wood. They eliminate product (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
box seals, the MB seal is non-abrasive to the machine’s shaft. How it Works: The MB model’s dynamic seal is formed between two rotating, polymer seal faces (rotors) and stationary, stainless-steel seal faces (stators). The seal’s polymer rotors are (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO’s classic HB and HC model seals, the HA seal is an air purged seal that can be quickly and easily adjusted without disassembling the seal. Unlike standard stuffing box seals,the HA seal is non-abrasive to the machine’s shaft and can accommodate up to 1/4” of shaft runout (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO AH Type-2 is a fully custom, pneumatically loaded shaft seal, capable of fitting a wide range of shaft sizes. Its fully split design minimizes downtime for both installation and maintenance. Unlike standard stuffing boxes and packing glands, the AH Type-2 is non-abrasive (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO OFS Type-1 seal is a fully-split seal for vacuum, low pressure, fluid, vapor and abrasive applications. The design tolerates both runout and thermal growth at moderate speeds and permits significant axial shaft motion. The MECO OFS Type-1 places a single, stainless steel rotary (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. Unlike metals or polymers, ceramics (e.g., alumina, zirconia, silicon carbide, machinable glass ceramics) are extremely hard and brittle, requiring specialized tooling and techniques to avoid chipping, cracking, or micro-fractures during processing (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
that can withstand extended UV exposure, and abrasive contaminants common in windy environments are most important for solar power generation. Solar Tracker Applications Slew Drive Linear Actuator Shock (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Webb Abrasives Clog Resistant Technology
Recent advances in abrasive technology combine Clog Resistant Technology (CRT) by Webb Abrasives Inc. with the precision Swiss engineering of SIA and electrostatic placement of abrasive grains, reducing the amount of elbow grease needed by contractors. The clog-resistant technology is achieved
More Information Top
-
Nondestructive inspection assessment of eddy current and electrochemical analysis to separate inconel and stainless steel alloys
The site was cleaned with polymer abrasive pad.
-
Abrasive wear and craze breakdown in polystyrene
Furthermore, a critical stress criterion can be established for the weight loss process during polymer abrasion .
-
Machining of Polymer Composites
Delamination type I chip, see also Chip types 74, 104–105 Delamination, fiber-reinforced polymers abrasive machining, 216 AWJ machining graphite/epoxy laminates, 254–255 modeling, 259–260 traverse speed and abrasive flow rate, 255 drilling delamination control, 208 delamination damage, 199 delamination factor, 198–199 drill …
-
Handbook of Materials Selection Complete Document
See also Polymers abrasion resistance testing of, 564 additives in, 1429–1430 blow molding, 958, 977–979, 1026–1027 calendering, 974–975, 1018–1019 casting, 982, 983, 995, 1032–1033 centrifugal-based process, rotational molding as, 997 chemical failure of, 778 chemical / thermal analysis for polymer identification …
-
Advances in Abrasive Technology XVI
Characteristics and polishing effect of abrasive jet beam with polymer abrasive suspension additives.
-
ZCP2000ITSC1087
In Fig.6, a wear map typical of aluminum polymer abradables is shown.
-
Study of the rheological properties and the finishing behavior of abrasive gels in abrasive flow machining
[10] A. C. Wang, S. H. Weng, Developing the polymer abrasive gels in AFM process, 7th Asia Pacific Conference on Material Processing, Singapore, (2006) 321-328.
-
Handbook of Manufacturing Engineering and Technology
The polymer abrasive medium used in this process possesses easy flowability, good self- deformability, and fine abrading capability.
-
Influence of the production conditions on the characteristics of detectors based on activated polycrystalline p -terphenyl scintillators
The method for creating a diffusely reflecting sur face of OPSs using film polymer abrasives helps to improve the amplitude resolution of the OPSs exposed to conversion electrons by at least 13% as compared to the method of crystal surface polishing with …
-
Characteristics and Polishing Effect of Abrasive Jet Beam with Polymer Abrasive Suspension Additives
• Characteristics and Polishing Effect of Abrasive Jet Beam with Polymer Abrasive Suspension Additives p.
Indicates content that may require registration and/or purchase.